- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Operating Temperature (Max.) | Operating Temperature (Min.) | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Adjustable Threshold | Quiescent Current | Input Type | Turn On Delay Time | Switch Type | Min Input Voltage | Number of Inputs | Max Input Voltage | Halogen Free | Output Current per Channel | Supply Current-Max (Isup) | Nominal Input Voltage | Continuous Drain Current (ID) | Ratio - Input:Output | Voltage - Load | Interface IC Type | Driver Number of Bits | Min Current Limit | Fault Protection | Drain to Source Breakdown Voltage | Telecom IC Type | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Drain to Source Resistance | Turn Off Time | Built-in Protections | Output Current Flow Direction | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPS2214ADBG4 Texas Instruments | In Stock | - | Datasheet | - | - | - | - | SSOP | YES | 24 | - | 172.39345mg | - | - | - | - | - | - | - | - | e4 | - | - | 1 (Unlimited) | 24 | EAR99 | 60mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | 70°C | -40°C | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | - | - | 24 | - | 2 | - | - | - | - | - | - | 3.3/5V | OTHER | - | 3 | Serial | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | - | NO | - | - | - | - | - | - | - | - | - | - | 13.5V | - | - | - | - | - | 1A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.3mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() AP2301AFGE-7 Diodes Incorporated | 15000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 8-UDFN Exposed Pad | YES | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | - | 8 | EAR99 | - | - | - | - | - | - | DUAL | NO LEAD | 260 | - | 5V | 0.635mm | - | - | 30 | - | - | R-PDSO-N8 | 1 | Not Qualified | - | P-Channel | - | - | - | 5V | - | - | - | On/Off | - | - | High Side | - | - | Not Required | - | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | 1:1 | 2.7V~5.5V | - | 1 | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | 70m Ω | - | - | - | - | Load Discharge, Slew Rate Controlled, Status Flag | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AOZ1312EI-1 Alpha & Omega Semiconductor Inc. | 39 |
| - | 18 Weeks | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | N-Channel | 1.5A | - | - | - | - | - | - | On/Off | - | - | High Side | - | - | Not Required | - | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | 1:1 | 2.7V~5.5V | - | - | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | 70m Ω | - | - | - | - | Status Flag | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NCP380LMU20AATBG ON Semiconductor | 39 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 6-UDFN Exposed Pad | - | 6 | - | - | - | - | 3 ms | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 75mOhm | Tin (Sn) | - | - | - | 830mW | DUAL | - | - | 1 | 5V | - | - | - | - | NCP380 | 6 | - | 1 | - | - | P-Channel | - | 5.5V | - | - | - | - | 1 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | High Side | - | - | Not Required | 90μA | NO | - | Non-Inverting | 4 ms | General Purpose | 2.5V | - | 5.5V | Halogen Free | - | - | - | - | 1:1 | 2.5V~5.5V | - | - | - | Current Limiting (Fixed), UVLO | - | - | - | - | 55m Ω | - | - | - | - | Slew Rate Controlled, Status Flag | - | 0.55mm | 2mm | 2mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() VNQ600-E STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | - | - | - | - | - | -40°C~150°C TJ | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 35mOhm | - | - | - | - | 6.25W | - | - | - | - | - | - | - | - | - | VNQ600 | - | - | 4 | - | - | N-Channel | 15A | 36V | - | - | - | - | - | On/Off | - | 6mA | High Side | 6.25W | 25A | Not Required | 6mA | - | - | Non-Inverting | - | General Purpose | 5.5V | - | 36V | - | - | - | - | - | 1:1 | 5.5V~36V | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | 35m Ω (Max) | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPS22916CLYFPT Texas Instruments | 19 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 4-XFBGA, DSBGA | YES | 4 | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 4 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 260 | 1 | 1.2V | - | - | - | NOT SPECIFIED | TPS22916 | - | - | 1 | - | - | P-Channel | - | - | - | - | - | 1V | - | - | - | - | High Side | - | - | 1V~5.5V | - | - | - | Inverting | - | General Purpose | - | - | - | - | - | - | 5.5V | - | 1:1 | 0V~5.5V | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | Reverse Current | - | - | - | - | 200m Ω | - | - | TRANSIENT | SOURCE | Slew Rate Controlled | 500μm | - | 0m | 0m | 0m | - | - | ROHS3 Compliant | - | ||
![]() AAT4282BIPS-3-T1 Skyworks Solutions Inc. | 3570 | - | Datasheet | 10 Weeks | - | Surface Mount | - | - | - | 8 | - | - | - | - | 10 μs | - | - | Tape & Reel (TR) | 2012 | - | - | - | Obsolete | 1 (Unlimited) | 8 | - | 230mOhm | - | 85°C | -40°C | - | 1.35W | DUAL | - | - | 2 | 5V | 0.45mm | - | - | - | - | - | - | 2 | - | - | - | 3A | 6.5V | - | - | INDUSTRIAL | - | - | On/Off | - | - | High Side | 1.35W | 3A | - | 1μA | - | - | - | 1.5 ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 μs | - | - | - | - | TRANSIENT | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TPS2085DRG4 Texas Instruments | 34 | - | - | 8 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SOIC | 155.100241mg | - | - | - | - | 0°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | 80mOhm | - | 85°C | 0°C | - | - | - | - | - | - | - | - | - | - | - | TPS2085 | - | - | 4 | - | - | N-Channel | 500mA | 5.5V | - | - | - | - | 4 | On/Off | - | 85μA | High Side | - | 500mA | Not Required | 85μA | - | 85μA | Non-Inverting | - | General Purpose | 2.7V | 4 | 5.5V | - | - | - | 5.5V | - | 1:1 | 2.7V~5.5V | - | - | 700mA | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | 80mOhm | - | - | - | - | Status Flag | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AP22814BW5-7 Diodes Incorporated | 10000 | - | Datasheet | 19 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | - | 5 | - | - | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 0.95mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G5 | 1 | - | - | P-Channel | - | - | - | - | - | - | - | On/Off | - | - | High Side | - | - | Not Required | - | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | 5.5V | - | 1:1 | 2.7V~5.5V | - | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | TELECOM CIRCUIT | - | - | 50m Ω | - | - | - | - | Load Discharge, Status Flag | - | - | 3mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() VNP14NV04 STMicroelectronics | 20000 | - | Datasheet | - | - | Through Hole | Through Hole | TO-220-3 | - | - | - | 2.240009g | - | - | - | - | -40°C~150°C TJ | Tube | - | OMNIFET II™, VIPower™ | e3 | - | Obsolete | 3 (168 Hours) | 3 | EAR99 | 35mOhm | Matte Tin (Sn) | - | - | - | 74W | SINGLE | - | - | 1 | - | - | - | - | - | VNP14N | 3 | R-PSFM-T3 | 1 | - | - | N-Channel | 12A | 18V | - | - | - | - | - | On/Off | - | 100μA | Low Side | 74W | 12A | Not Required | 100μA | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | 12A | 1:1 | 36V Max | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | 40V | - | 4.5 μs | 24A | 35m Ω (Max) | 35mOhm | 25 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() VN7140AS-E STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | 100 μs | Automotive grade | -40°C~150°C TJ | Tube | - | VIPower™ | - | - | Discontinued | 3 (168 Hours) | 8 | EAR99 | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 13V | - | - | - | - | VN7140 | - | - | 1 | - | - | N-Channel | 8A | - | - | - | - | 4V | - | On/Off | - | 3mA | High Side | - | 8A | Not Required | 5mA | - | - | Non-Inverting | 120 μs | General Purpose | - | - | - | - | - | - | - | - | 1:1 | 4V~28V | - | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO | - | - | - | - | 140m Ω | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | Auto Restart, Status Flag | - | - | 4.9mm | 3.9mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() BD2068FJ-MGE2 ROHM Semiconductor | 45000 | - | - | 10 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | 2015 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | 2 | - | - | N-Channel | - | - | - | - | - | - | - | On/Off | - | - | High Side | - | - | Not Required | - | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | 5.5V | - | 1:2 | 2.7V~5.5V | - | - | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | 80m Ω | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPS2216ADAP Texas Instruments | 44 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 32-PowerTSSOP (0.240, 6.10mm Width) | YES | 32 | - | 181.096754mg | - | - | - | - | -40°C~70°C TA | Tube | - | - | e4 | yes | Active | 3 (168 Hours) | 32 | EAR99 | 60mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | - | TPS2216 | 32 | - | 4 | - | - | - | 750mA | - | - | 3.3/5V | - | - | 2 | Serial | POWER SUPPLY SUPPORT CIRCUIT | 150μA | High Side | 4.255W | - | Not Required | - | NO | - | - | - | PCMCIA Switch | - | - | - | - | - | - | 13.5V | - | 1:1 | 3.3V 5V 12V | - | - | - | Current Limiting (Fixed), Over Temperature | - | - | - | - | 140m Ω | 60mOhm | - | - | - | Status Flag | 1.2mm | - | 11mm | 6.2mm | 1.15mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC07XSF517EK NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | 54-SSOP (0.295, 7.50mm Width) Exposed Pad | YES | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2011 | - | e3 | - | Obsolete | 3 (168 Hours) | 52 | EAR99 | - | Matte Tin (Sn) | - | - | 8542.39.00.01 | - | - | - | 260 | - | 5V | - | - | - | 40 | MC07XSF517 | - | - | 6 | Not Qualified | - | N-Channel | - | - | - | 5V | - | - | - | SPI | - | - | High Side | - | - | 4.5V~5.5V | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | 1:1 | 7V~18V | - | 5 | - | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | - | - | 7m Ω, 17m Ω | - | - | - | - | Internal PWM | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MIC95410YFL-T5 Microchip Technology | 34 | - | Datasheet | 7 Weeks | - | - | Surface Mount | 10-PowerVFQFN | YES | 10 | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2016 | - | e3 | yes | Active | 1 (Unlimited) | 10 | - | - | Matte Tin (Sn) | - | - | - | - | QUAD | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.5mm | - | - | NOT SPECIFIED | MIC95410 | - | - | 1 | - | - | N-Channel | - | - | 9V | - | - | 2.7V | - | On/Off | - | - | High Side | - | - | Not Required | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | 1:1 | 2.7V~9V | - | - | - | - | - | - | 2000 μs | - | 6.6m Ω | - | 300 μs | TRANSIENT | SINK | Load Discharge, Slew Rate Controlled | - | 0.9mm | 2mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPS2547RTET Texas Instruments | 10 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | 16-WFQFN Exposed Pad | YES | 16 | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | QUAD | NO LEAD | 260 | 1 | 5V | 0.5mm | - | - | NOT SPECIFIED | TPS2547 | - | - | 1 | - | - | N-Channel | - | - | 5.5V | - | - | 4.5V | 1 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | High Side | - | - | Not Required | - | - | - | - | - | USB Switch | - | - | - | - | - | 0.27mA | - | - | 1:1 | 4.5V~5.5V | - | - | - | Current Limiting (Adjustable), Over Temperature | - | - | - | - | 73m Ω | - | - | - | - | Status Flag | 800μm | - | 3mm | 3mm | 750μm | - | - | ROHS3 Compliant | - | ||
![]() TLE75602ESHXUMA1 Infineon Technologies | 6901 | - | Datasheet | 26 Weeks | - | - | Surface Mount | 24-TSSOP (0.154, 3.90mm Width) Exposed Pad | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | - | Active | 3 (168 Hours) | - | EAR99 | - | Tin (Sn) | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | 8 | - | - | N-Channel | - | - | - | - | - | - | - | SPI | - | - | High Side or Low Side | - | - | 3V~5.5V | - | - | - | - | - | Relay, Solenoid Driver | - | - | - | - | - | - | - | - | 1:8 | 3V~28V | - | - | - | Open Loop, Over Load, Over Temperature, Over Voltage | - | - | - | - | 1 Ω | - | - | - | - | Slew Rate Controlled | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VN06SP-E STMicroelectronics | 34 | - | Datasheet | 42 Weeks | - | Surface Mount | Surface Mount | PowerSO-10 Exposed Bottom Pad | - | 10 | - | - | - | - | - | - | -40°C~150°C TJ | Tube | - | - | e3 | - | Active | 3 (168 Hours) | 10 | EAR99 | 180mOhm | Matte Tin (Sn) - annealed | - | - | - | 27W | DUAL | GULL WING | - | 1 | 13V | - | - | 1.9A | - | VN06 | 10 | - | 1 | - | - | N-Channel | 9A | 26V | - | - | - | - | - | On/Off | - | 15mA | High Side | 27W | 9A | Not Required | 15mA | - | - | Non-Inverting | - | General Purpose | 5.5V | - | 26V | - | 1.9A | - | - | - | 1:1 | 5.5V~26V | - | 1 | - | Open Load Detect, Over Temperature | - | - | - | 0.18A | 180m Ω (Max) | - | - | TRANSIENT; THERMAL; UNDER VOLTAGE | - | Status Flag | 3.65mm | - | 7.6mm | 9.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() VNI8200XPTR-32 STMicroelectronics | 34 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | 36-FSOP (0.295, 7.50mm Width) Exposed Pad | YES | - | - | - | 125°C | -40°C | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | 36 | EAR99 | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 24V | 0.5mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G36 | 8 | - | - | N-Channel | - | - | 36V | - | AUTOMOTIVE | 10.5V | - | SPI | - | - | High Side | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | 1:1 | 10.5V~36V | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | 110m Ω | - | - | - | - | Power Good, Status Flag | - | 2.45mm | 10.3mm | 7.5mm | - | - | - | Non-RoHS Compliant | - | ||
![]() ST2042BDR STMicroelectronics | 40 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | 40 ms | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | 160mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5.5V | - | unknown | - | 30 | ST2042 | 8 | - | 2 | Not Qualified | 5.5V | N-Channel | - | 5.5V | - | - | - | - | 1 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | 10μA | High Side | - | 500mA | Not Required | - | NO | - | Non-Inverting | 20 ms | General Purpose | 2.7V | - | 5.5V | - | - | - | 5.5V | - | 1:2 | 2.7V~5.5V | - | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | 80m Ω | - | - | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | - | - | No SVHC | ROHS3 Compliant | Lead Free |