- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Interface | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Propagation Delay | Input Type | Switch Type | Min Input Voltage | Max Input Voltage | Output Characteristics | Halogen Free | Output Current per Channel | Continuous Drain Current (ID) | Output Polarity | Ratio - Input:Output | Input Characteristics | Voltage - Load | Driver Number of Bits | Fault Protection | Screening Level | Drain to Source Breakdown Voltage | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Supply Voltage1-Nom | Drain to Source Resistance | Turn Off Time | Built-in Protections | Output Current Flow Direction | Supply Voltage1-Min | Supply Voltage1-Max | Features | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLE8116SA Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | - | 38 | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | - | - | - | Obsolete | 1 (Unlimited) | 36 | EAR99 | - | - | - | - | 8542.39.00.01 | - | 3.3W | DUAL | GULL WING | NOT SPECIFIED | - | 5V | 0.635mm | unknown | - | NOT SPECIFIED | TLE8116 | 36 | R-PDSO-G36 | 16 | Not Qualified | N-Channel | 1A | - | - | 5V | - | SPI | 5mA | Low Side | - | 3A | 4.5V~5.5V | 5mA | - | - | General Purpose | - | - | - | - | - | - | - | 1:16 | - | 45V Max | 16 | Open Load Detect, Over Temperature, Over Voltage | AEC-Q100 | - | - | 4.5A | - | - | - | - | - | - | - | - | Status Flag | - | - | - | - | RoHS Compliant | - | ||
![]() VN5012SAKTR-E STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | 24-PowerBSOP (0.295, 7.50mm Width) | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | VIPower™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VN5012 | - | - | 1 | - | N-Channel | 45A | - | - | - | - | On/Off | - | High Side | - | - | Not Required | - | - | Non-Inverting | General Purpose | - | - | - | - | - | - | - | 1:1 | - | 4.5V~36V | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | 12m Ω (Max) | - | - | - | - | - | - | - | Auto Restart | - | - | - | - | ROHS3 Compliant | - | ||
![]() BTS462TNT Infineon Technologies | In Stock | - | - | - | Surface Mount | Surface Mount | TO-252-5, DPak (4 Leads + Tab), TO-252AD | - | 5 | PG-TO252-5-11 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | Automotive, AEC-Q100 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 150°C | -40°C | - | - | 41.6W | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | - | - | - | - | On/Off | 1.3mA | High Side | - | - | Not Required | - | - | Non-Inverting | General Purpose | - | - | - | - | - | - | - | 1:1 | - | 5V~34V | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | 70mOhm | - | - | - | - | - | - | - | Auto Restart | - | - | - | - | Non-RoHS Compliant | - | ||
![]() TBD62308APG,HZ Toshiba Semiconductor and Storage | In Stock |
| - | 16 Weeks | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | - | - | - | - | -40°C~85°C TA | Tube | 2016 | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | N-Channel | - | - | - | - | - | On/Off | - | Low Side | - | - | 4.5V~5.5V | - | - | Inverting | General Purpose | - | - | - | - | - | - | - | 1:1 | - | 50V Max | - | - | - | - | - | - | 370m Ω | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() TLE6215G Infineon Technologies | 1220 | - | Datasheet | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2002 | - | e0 | - | Obsolete | 1 (Unlimited) | 24 | EAR99 | - | TIN LEAD | - | - | - | - | - | DUAL | GULL WING | 225 | 2 | - | - | unknown | - | 30 | TLE6215 | 24 | - | 2 | Not Qualified | N-Channel | 1.3A | - | 40V | 6.5/40V | 4.8V | On/Off | - | Low Side | - | - | Not Required | - | - | Non-Inverting | General Purpose | - | - | - | - | - | - | - | 1:1 | - | 4.8V~40V | 2 | Open Load Detect, Over Temperature, Over Voltage | - | - | 40 μs | 5A | 210m Ω | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | - | - | - | - | 15.4mm | 7.6mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCT3527U TR Nuvoton Technology Corporation of America | 9 |
| Datasheet | 12 Weeks | - | Surface Mount | SOT-23-6 Thin, TSOT-23-6 | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | - | - | - | - | On/Off | - | High Side | - | - | Not Required | - | - | - | General Purpose | - | - | - | - | - | - | - | 1:1 | - | 3V~5.5V | - | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | - | - | 70m Ω | - | - | - | - | - | - | - | Status Flag | - | - | - | - | ROHS3 Compliant | - | ||
![]() PI5PD2069WE CX Diodes Incorporated | 9 |
| Datasheet | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | 0°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | - | - | - | - | On/Off | - | High Side | - | - | Not Required | - | - | Non-Inverting | USB Switch | - | - | - | - | - | - | - | 1:1 | - | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | 70m Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BTS54220LBFAUMA1 Infineon Technologies | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | 24-PowerVDFN | YES | 24 | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | Automotive | - | yes | Discontinued | 3 (168 Hours) | 24 | - | - | - | - | - | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 4.3V | 0.65mm | - | - | NOT SPECIFIED | - | - | - | 4 | - | N-Channel | 5A | - | 5.5V | - | 3.8V | SPI | - | High Side | - | - | 3.8V~5.5V | - | - | - | General Purpose | - | - | - | Halogen Free | - | - | - | 1:2 | - | 5.5V~28V | - | Current Limiting (Fixed), Over Temperature, Over Voltage | AEC-Q100 | - | - | - | 9m Ω | 13.5V | - | - | - | - | 5.5V | 28V | - | 1.05mm | 9.5mm | 6mm | - | ROHS3 Compliant | Contains Lead | ||
![]() VNP49N04FI STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | ISOWATT-220-3 | - | 220 | - | - | - | - | -40°C~125°C TJ | Tube | - | OMNIFET™, VIPower™ | e3 | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | - | Matte Tin (Sn) | - | - | - | 42V | 125W | SINGLE | - | - | 1 | - | - | - | 49A | - | VNP49N | 3 | R-PSFM-T3 | 1 | - | N-Channel | 28A | - | - | - | - | On/Off | - | Low Side | 125W | 49A | Not Required | - | - | Non-Inverting | General Purpose | - | - | OPEN-DRAIN | - | - | 49A | TRUE | 1:1 | SCHMITT TRIGGER | 33V Max | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | 42V | 3.8 μs | 49A | 40m Ω (Max) | - | 40mOhm | 24 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | - | Status Flag | - | - | - | No | ROHS3 Compliant | - | ||
![]() VND3NV04-1 STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | TO-251-3 Short Leads, IPak, TO-251AA | - | 3 | - | 3.949996g | - | - | -40°C~150°C TJ | Tube | - | OMNIFET II™, VIPower™ | - | yes | Obsolete | 3 (168 Hours) | 3 | EAR99 | 120mOhm | - | - | - | - | - | 35W | SINGLE | - | 225 | 1 | - | 2.25mm | - | - | - | VND3N | 3 | - | 1 | - | N-Channel | 5A | - | - | - | - | On/Off | 100μA | Low Side | 35W | 3.5A | Not Required | 100μA | - | Non-Inverting | General Purpose | - | - | - | - | - | 3.5A | - | 1:1 | - | 36V Max | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | 40V | - | 5A | 120m Ω (Max) | - | 120mOhm | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | - | - | - | 6.5mm | 2.4mm | No | ROHS3 Compliant | - | ||
![]() AOZ1363DI Alpha & Omega Semiconductor Inc. | 7 |
| - | 18 Weeks | - | Surface Mount | 12-WFDFN Exposed Pad | - | - | 12-DFN (3x3) | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | 6A | - | - | - | - | On/Off | - | High Side | - | - | Not Required | - | - | Non-Inverting | General Purpose | - | - | - | - | - | - | - | 1:1 | - | 12V Max | - | Over Temperature, UVLO | - | - | - | - | 23mOhm | - | - | - | - | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | - | ROHS3 Compliant | - | ||
![]() RT9711DGF Richtek USA Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2011 | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | 600mA | - | - | - | - | On/Off | - | High Side | - | - | Not Required | - | - | Non-Inverting | USB Switch | - | - | - | - | - | - | - | 1:1 | - | 2.5V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | 90m Ω | - | - | - | - | - | - | - | Status Flag | - | - | - | - | ROHS3 Compliant | - | ||
![]() BD2221G-LBTR ROHM Semiconductor | 3000 | - | - | 20 Weeks | - | Surface Mount | SC-74A, SOT-753 | - | - | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | 2014 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | 1 | - | N-Channel | 500mA | - | - | - | - | On/Off | - | High Side | - | - | Not Required | - | - | Non-Inverting | USB Switch | - | - | - | - | - | - | - | 1:1 | - | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | 160m Ω | - | - | - | - | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | - | ROHS3 Compliant | - | ||
![]() VN31SP13TR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | PowerSO-10 Exposed Bottom Pad | - | 10 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 1 (Unlimited) | 10 | EAR99 | 30mOhm | Matte Tin (Sn) - annealed | - | - | - | - | 54W | DUAL | GULL WING | - | 1 | 13V | - | - | - | - | VN31 | 10 | - | 1 | - | N-Channel | 31A | - | 26V | - | 5.5V | On/Off | 50μA | High Side | 54W | 31A | Not Required | - | - | Non-Inverting | General Purpose | - | - | - | - | 11.5A | - | - | 1:1 | - | 5.5V~26V | 1 | Open Load Detect, Over Temperature | - | - | - | 2.5A | 30m Ω (Max) | - | - | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | - | - | Status Flag | 3.75mm | 9.4mm | 7.5mm | No | ROHS3 Compliant | - | ||
![]() VN460SPTR-E STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | PowerSO-10 Exposed Bottom Pad | - | 10 | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | 10 | EAR99 | 20mOhm | - | - | - | - | - | 112W | DUAL | GULL WING | - | - | - | - | - | - | - | VN460 | - | - | 1 | - | N-Channel | 25A | 36V | - | - | - | On/Off | 15μA | High Side | 112W | 25A | Not Required | 15μA | - | Non-Inverting | Relay, Solenoid Driver | 5.5V | 36V | - | - | - | - | - | 1:1 | - | 5.5V~36V | 1 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | 20m Ω (Max) | - | - | - | - | - | - | - | Status Flag | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MC33882VW NXP USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 30-BSOP (0.433, 11.00mm Width) Exposed Pad | - | - | - | - | - | - | -40°C~150°C TJ | Tube | 2002 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MC33882 | - | - | 6 | - | N-Channel | - | - | - | - | - | SPI, Parallel | - | Low Side | - | - | 4.5V~5.5V | - | - | - | General Purpose | - | - | - | - | - | - | - | 1:1 | - | 8V~25V | - | Current Limiting (Fixed), Open Load Detect, Over Voltage | - | - | - | - | 400m Ω | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A6B595KA Allegro MicroSystems | In Stock | - | Datasheet | - | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | - | 20 | - | - | 1 | - | -40°C~85°C TA | Tube | 2000 | - | e0 | - | Obsolete | 1 (Unlimited) | 20 | EAR99 | 5.5Ohm | TIN LEAD | - | - | - | - | - | DUAL | - | 240 | 1 | 5V | 2.54mm | - | - | 30 | A6B595 | 20 | - | 8 | Not Qualified | N-Channel | 500mA | 5V | - | - | - | Strobe, Serial | - | Low Side | - | - | 4.5V~5.5V | - | 150 ns | Non-Inverting | Latched Driver | - | - | - | - | 150mA | - | - | 1:8 | - | 50V Max | - | - | - | - | - | 0.5A | 5.5 Ω | - | - | - | TRANSIENT | SINK | - | - | - | 5.33mm | 25.905mm | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() BUK223-50Y,127 NXP USA Inc. | In Stock | - | Datasheet | - | - | Through Hole | TO-220-5 Formed Leads | NO | - | - | - | - | - | 150°C TJ | Tube | 2002 | TOPFET™ | - | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | - | - | - | - | - | - | ZIG-ZAG | - | NOT SPECIFIED | 1 | 13V | - | - | - | NOT SPECIFIED | BUK2 | 3 | R-PZFM-T5 | 1 | Not Qualified | N-Channel | - | - | 35V | 5.5/35V | 5.5V | On/Off | - | High Side | - | - | Not Required | - | - | Non-Inverting | General Purpose | - | - | - | - | - | - | - | 1:1 | - | 5.5V~35V | 1 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 200 μs | 12A | 22m Ω | - | - | - | TRANSIENT | SINK | - | - | Status Flag | - | - | - | - | ROHS3 Compliant | - | ||
![]() AP2805CMMTR-G1 Diodes Incorporated | In Stock | - | Datasheet | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | 8-MSOP | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | 500mA | - | - | - | - | On/Off | - | High Side | - | - | Not Required | - | - | Non-Inverting | USB Switch | - | - | - | - | - | - | - | 1:1 | - | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | 60mOhm | - | - | - | - | - | - | - | Load Discharge, Status Flag | - | - | - | - | ROHS3 Compliant | - | ||
![]() BD6538G-LBTR ROHM Semiconductor | 44 | - | - | 20 Weeks | - | Surface Mount | SC-74A, SOT-753 | - | - | - | - | - | - | -40°C~85°C TA | Cut Tape (CT) | 2014 | - | - | - | Active | 1 (Unlimited) | - | EAR99 | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | 1 | - | N-Channel | 500mA | - | - | - | - | On/Off | - | High Side | - | - | Not Required | - | - | Non-Inverting | General Purpose | - | - | - | - | - | - | - | 1:1 | - | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | 150m Ω | - | - | - | - | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | - | ROHS3 Compliant | - |