- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Interface | Analog IC - Other Type | Number of Ports | Nominal Supply Current | Current | Output Configuration | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Adjustable Threshold | Quiescent Current | Input Type | Turn On Delay Time | Switch Type | Min Input Voltage | Number of Inputs | Max Input Voltage | Output Characteristics | Output Current per Channel | Supply Current-Max (Isup) | Nominal Input Voltage | Continuous Drain Current (ID) | Output Polarity | Ratio - Input:Output | Input Characteristics | Voltage - Load | Driver Number of Bits | Min Current Limit | Fault Protection | Turn On Time | Input Current | fmax-Min | Load Current | Output Peak Current Limit-Nom | Rds On (Typ) | Supply Voltage1-Nom | Number of Segments | Drain to Source Resistance | Turn Off Time | Multiplexed Display Capability | Built-in Protections | Display Mode | Output Current Flow Direction | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VND05B(012Y) STMicroelectronics | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | Heptawatt-7 (Straight Leads, Staggered Depth) | - | 7 | - | - | -40°C~150°C TJ | Tube | - | - | e0 | no | Obsolete | Not Applicable | 7 | Solder | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | - | - | SINGLE | - | NOT SPECIFIED | 1 | 13V | - | - | NOT SPECIFIED | VND05 | 7 | - | 2 | Not Qualified | N-Channel | 1.6A | - | - | 8/16V | 6V | - | - | On/Off | - | - | 35μA | - | High Side | 59W | 9A | Not Required | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | 1:1 | - | 6V~26V | 2 | - | Open Load Detect, Over Temperature | - | 10mA | - | 9A | 1.6A | 200m Ω (Max) | - | - | 200mOhm | - | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | - | Status Flag | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VN21 STMicroelectronics | 100 | - | Datasheet | - | - | - | Through Hole | Through Hole | Pentawatt-5 (Vertical, Bent and Staggered Leads) | - | 5 | - | - | -40°C~150°C TJ | Tube | - | - | e0 | - | Obsolete | 3 (168 Hours) | 5 | - | EAR99 | 50mOhm | Tin/Lead (Sn/Pb) | - | - | - | 48W | ZIG-ZAG | - | - | 1 | 13V | - | - | - | VN21 | 5 | - | 1 | - | N-Channel | 23A | - | 26V | - | - | - | - | On/Off | - | - | 50mA | - | High Side | - | 23A | Not Required | 15mA | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | 1:1 | - | 5.5V~26V | 1 | - | Open Load Detect, Over Temperature | - | - | - | - | 2.5A | 50m Ω (Max) | - | - | - | - | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | - | Status Flag | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TPS2010AD Texas Instruments | 1 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 72.603129mg | 40 ms | -40°C~125°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 50mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 725mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | TPS2010 | 8 | - | - | - | N-Channel | 200mA | 5.5V | - | - | - | 1 | - | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | 73μA | - | High Side | - | 200mA | Not Required | 500nA | NO | 73μA | Non-Inverting | 20 ms | General Purpose | 2.7V | 1 | 5.5V | - | - | - | 5.5V | - | - | 1:1 | - | 2.7V~5.5V | - | 220mA | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | 30m Ω | - | - | - | - | - | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPS2092D Texas Instruments | 39 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 75.891673mg | 40 ms | 0°C~125°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | 80mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 725mW | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | - | TPS2092 | 8 | - | - | - | N-Channel | 250mA | - | - | 3/5V | - | - | - | On/Off | - | - | 85μA | - | High Side | - | 250mA | Not Required | 85μA | - | 85μA | Non-Inverting | 20 ms | General Purpose | 2.7V | 2 | 5.5V | - | - | - | 5.5V | - | - | 1:1 | STANDARD | 2.7V~5.5V | 2 | 300mA | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | 0.5A | 80m Ω | - | - | - | 40000 µs | - | OVER CURRENT; THERMAL; UNDER VOLTAGE | - | - | Status Flag | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS2090D Texas Instruments | 99 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 75.891673mg | 40 ms | 0°C~125°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 80mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 2 | 3.3V | - | - | - | TPS2090 | 8 | - | - | - | N-Channel | 250mA | 5.5V | - | 3/5V | - | - | - | On/Off | - | - | 85μA | - | High Side | 725mW | 250mA | Not Required | 85μA | - | 85μA | Non-Inverting | 20 ms | General Purpose | 2.7V | 2 | 5.5V | - | - | - | 5.5V | - | - | 1:1 | - | 2.7V~5.5V | 2 | 300mA | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | 0.5A | 80m Ω | - | - | - | 40000 µs | - | OVER CURRENT; THERMAL; UNDER VOLTAGE | - | - | Status Flag | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS2058AD Texas Instruments | 2600 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 155.100241mg | - | 0°C~125°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | - | TPS2058 | 16 | - | 4 | - | N-Channel | - | - | - | - | - | 4 | - | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | High Side | 1.12W | - | Not Required | - | NO | - | Non-Inverting | - | General Purpose | 2.7V | - | 5.5V | - | - | - | 5.5V | 250mA | - | 2 x 1:2 | - | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | 80m Ω | - | - | 100mOhm | - | - | - | - | - | Status Flag | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPS2556DRBT Texas Instruments | 500 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | - | Surface Mount | 8-VDFN Exposed Pad | YES | 8 | - | 6 ms | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | 22mOhm | - | - | - | 2.403W | 2.403W | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | TPS2556 | 8 | - | 1 | - | N-Channel | 5A | - | - | - | - | 1 | 6.5V | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | 2μA | 5A | High Side | 2.4W | 5A | Not Required | 120μA | YES | - | Non-Inverting | 9 ms | General Purpose | 2.5V | - | 6.5V | - | - | - | 6.5V | - | - | 1:1 | - | 2.5V~6.5V | - | - | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | - | - | - | 22m Ω | - | - | - | - | - | - | - | - | Slew Rate Controlled, Status Flag | 1mm | - | 3mm | 3mm | 880μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS2057AD Texas Instruments | 4550 | - | - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 155.100241mg | - | 0°C~125°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | - | TPS2057 | 16 | - | 3 | - | N-Channel | - | - | - | - | 2.7V | 3 | - | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | High Side | 1.12W | - | Not Required | - | NO | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | 5.5V | 250mA | - | 1:2, 1:1 | - | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | 80m Ω | - | - | 100mOhm | - | - | - | - | - | Status Flag | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPS2085D Texas Instruments | 124 | - | - | 12 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 155.100241mg | 40 ms | 0°C~125°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | SMD/SMT | EAR99 | 80mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.123W | DUAL | GULL WING | 260 | 4 | 3.3V | 1.27mm | - | - | TPS2085 | 16 | - | - | - | N-Channel | 500mA | - | - | 3/5V | - | - | - | On/Off | - | - | 85μA | - | High Side | 1.123W | 500mA | Not Required | 85μA | - | 85μA | Non-Inverting | 20 ms | General Purpose | 2.7V | 4 | 5.5V | - | - | - | 5.5V | - | - | 1:1 | - | 2.7V~5.5V | 4 | 700mA | Current Limiting (Fixed), Over Temperature, UVLO | 20000 μs | - | - | - | 1A | 80m Ω | - | - | - | - | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | - | Status Flag | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS2221PWP Texas Instruments | 11 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 14-PowerTSSOP (0.173, 4.40mm Width) | YES | 14 | 58.003124mg | - | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 14 | - | EAR99 | 72mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 2W | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | TPS2221 | 14 | - | 2 | - | - | 1A | - | 3.6V | - | 3V | 3 | - | Parallel | POWER SUPPLY SUPPORT CIRCUIT | 1 | 64μA | - | High Side | 26.67mW | - | Not Required | - | YES | - | - | - | PCMCIA Switch | - | - | - | - | - | - | 5.5V | - | - | 3:2 | - | 1.8V 3.3V 5V | - | - | Current Limiting (Fixed), Over Temperature | - | - | - | - | - | 97m Ω | - | - | - | - | - | - | - | - | Status Flag | 1.2mm | - | 5mm | 4.4mm | 1mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS22941DCKR Texas Instruments | 3023 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | 5 | - | 30 μs | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | 500mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 122mW | 122mW | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | - | TPS22941 | 5 | - | - | - | P-Channel | 40mA | - | - | - | - | 1 | 5.5V | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | 1μA | 20mA | High Side | 122mW | 80mA | Not Required | 80μA | NO | 40μA | Non-Inverting | 60 μs | General Purpose | 1.62V | 1 | 5.5V | - | - | - | 5.5V | - | - | 1:1 | - | 1.62V~5.5V | - | 40mA | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | 400m Ω | - | - | - | - | - | - | - | - | Auto Restart | 1.1mm | - | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS2066AD Texas Instruments | 23049 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | 72.603129mg | - | -40°C~125°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | TPS2066 | 8 | - | 2 | - | N-Channel | - | - | 5.5V | - | - | 2 | - | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | High Side | - | - | Not Required | - | NO | - | Non-Inverting | - | General Purpose | - | - | - | - | - | 0.09mA | - | - | - | 1:2 | - | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | 70m Ω | - | - | - | - | - | - | - | - | Status Flag | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NX3P1107UKZ NXP USA Inc. | In Stock | - | Datasheet | - | - | - | - | Surface Mount | 4-UFBGA, WLCSP | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NX3P1107 | 4 | - | 1 | - | P-Channel | - | - | - | - | - | - | - | On/Off | - | - | - | - | High Side | - | - | Not Required | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | 1:1 | - | 0.9V~3.6V | - | - | - | - | - | - | - | - | 34m Ω | - | - | - | - | - | - | - | - | Slew Rate Controlled | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A6595KA-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | - | - | - | -40°C~125°C TA | Tube | 2010 | - | e3 | - | Obsolete | 1 (Unlimited) | 20 | - | EAR99 | 1.3Ohm | Matte Tin (Sn) | - | - | - | - | DUAL | - | - | 1 | 5V | 2.54mm | unknown | - | A6595 | 20 | R-PDIP-T20 | 8 | Not Qualified | N-Channel | 750mA | - | 5.5V | 5V | 4.5V | - | - | Strobe, Serial | - | - | - | - | Low Side | - | - | 4.5V~5.5V | - | - | - | Non-Inverting | - | Latched Driver | - | - | - | - | 250mA | - | - | - | - | 1:8 | - | 50V Max | 8 | - | - | - | - | - | - | - | 1.3 Ω | - | - | - | - | - | - | - | SINK | - | - | 5.33mm | 26.16mm | 7.62mm | - | - | - | ROHS3 Compliant | - | ||
![]() A6812SLWTR-T Allegro MicroSystems | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | - | -20°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | - | Obsolete | 3 (168 Hours) | 28 | - | EAR99 | - | Matte Tin (Sn) | CAN ALSO OPERATE WITH 5V LOGIC SUPPLY | 8542.39.00.01 | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | unknown | 40 | A6812 | 28 | - | 20 | Not Qualified | Bipolar | 40mA | - | - | 3.3/5V | - | - | - | Strobe, Serial | - | - | - | - | High Side | - | 15mA | 3V~5.5V | - | - | - | Non-Inverting | - | Latched Driver | - | - | - | - | 25mA | - | - | - | - | 1:20 | - | 60V Max | - | - | - | - | - | 10 MHz | - | - | - | 60V | 20 | - | - | NO | - | DOT MATRIX | - | - | - | 2.65mm | 17.9mm | 7.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() MC34984CHFK NXP USA Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | - | Surface Mount | 16-PowerQFN | - | - | - | - | -40°C~125°C TA | Tray | 2014 | - | - | - | Obsolete | 3 (168 Hours) | - | - | EAR99 | - | - | - | - | - | - | - | - | 230 | - | - | - | - | 30 | - | - | - | 2 | - | N-Channel | - | - | - | - | - | - | - | SPI | - | - | - | - | High Side | - | - | 4.5V~5.5V | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | 1:1 | - | 6V~27V | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | - | 4m Ω (Max) | - | - | - | - | - | - | - | - | Slew Rate Controlled, Status Flag, Watchdog Timer | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() M81711FP Powerex Inc. | 36 |
| Datasheet | - | - | - | - | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | YES | - | - | - | -40°C~125°C TJ | Bulk | 2012 | - | - | yes | Discontinued | 1 (Unlimited) | 8 | - | EAR99 | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 9V | - | unknown | NOT SPECIFIED | - | 8 | R-PDSO-G8 | 2 | Not Qualified | - | - | - | 17V | - | 4.5V | - | - | On/Off | - | - | - | - | - | - | - | Not Required | - | - | - | Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | 1:1 | - | 4.5V~17V | - | - | - | - | - | - | - | - | 9 Ω | - | - | - | - | - | TRANSIENT | - | SOURCE SINK | - | - | 1.9mm | 5mm | 4.4mm | - | - | - | RoHS Compliant | - | ||
![]() UDN2559EB Allegro MicroSystems | 10 | - | Datasheet | - | - | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | 28 | - | - | -20°C~85°C TA | Tube | 2002 | - | e0 | - | Obsolete | 3 (168 Hours) | 28 | - | EAR99 | - | TIN LEAD | - | - | - | - | QUAD | J BEND | 240 | 4 | 5V | 1.27mm | - | 30 | UDN2559 | 28 | - | 4 | Not Qualified | Bipolar | 1A | 5V | - | 5V | - | - | - | On/Off | - | - | 80mA | - | Low Side | - | - | 4.75V~5.25V | - | - | - | Non-Inverting | - | General Purpose | - | - | - | OPEN-COLLECTOR | 700mA | - | - | - | INVERTED | 1:1 | STANDARD | 60V Max | 4 | - | Current Limiting (Fixed), Over Temperature | 20 μs | - | - | - | 1A | - | - | - | - | - | - | TRANSIENT; OVER CURRENT; THERMAL | - | SINK | - | - | - | 11.505mm | 11.505mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PI5PD2041BTAEX Diodes Incorporated | In Stock | - | Datasheet | - | - | - | - | Surface Mount | SC-74A, SOT-753 | YES | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | 5 | - | EAR99 | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 3.3V | 0.95mm | - | - | - | - | R-PDSO-G5 | 1 | - | N-Channel | - | - | 5.5V | - | 2.7V | 1 | - | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | High Side | - | - | Not Required | - | NO | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | 1:1 | - | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | 70m Ω | - | - | - | - | - | - | - | - | - | - | - | 2.92mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() BTS441TGNTMA1 Infineon Technologies | In Stock | - | Datasheet | - | - | - | Surface Mount | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | Automotive, AEC-Q100 | - | - | Obsolete | 3 (168 Hours) | 4 | - | EAR99 | - | - | - | - | - | - | SINGLE | GULL WING | - | 1 | 12V | - | - | - | - | 4 | R-PSSO-G4 | 1 | Not Qualified | N-Channel | - | - | 43V | - | 4.75V | - | - | On/Off | - | - | 2mA | - | High Side | 125W | 17A | Not Required | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | 1:1 | - | 4.75V~43V | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | 200 µs | - | - | - | 21A | 15m Ω | - | - | - | 250 µs | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | - | - | - | - | 9.25mm | - | - | - | Non-RoHS Compliant | - |