- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Current Limit | Development Kit | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Off Time - Max | On Resistance - Max | On Time - Max | Package | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Reach Compliance Code | Number of Outputs | Output Type | Operating Supply Voltage | Configuration | Interface | Analog IC - Other Type | Operating Supply Current | Current - Output (Max) | Output Configuration | Output Current | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Input Type | Switch Type | Bandwidth | Ratio - Input:Output | Voltage - Load | Interface IC Type | Fault Protection | Rds On (Typ) | Number of Switches | Product | Features | Supply Current | Input Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC8111AA010R-G Torex Semiconductor Ltd. | 5981 | - | - | Surface Mount | WLP-4-02 | 4-WLP-02 (0.82x0.82) | - | 1.7 A | XC8111AA010-EVB-01 | 5000 | - | - | + 105 C | Torex Semiconductor Ltd | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | - | 850 mOhms | - | - | - | - | 600 mW | Active | - | Details | 6 V | 1.5 V | - | -40°C ~ 105°C (TA) | MouseReel | XC8111 | Load Switch | - | 1 Output | P-Channel | 1.5 V to 6 V | - | On/Off | - | - | 1A | High Side | 1 A | Not Required | - | Non-Inverting | General Purpose | - | 1:1 | 1.5V ~ 6V | - | Current Limiting (Fixed), Over Temperature | 380mOhm | - | Load Switches | - | 3.6 uA | 1.5 to 6 V | ||
![]() DIO3212MP10 DIOO | 2770 | - | - | - | MSOP-10 | - | - | - | - | 3000 | DIOO MICROCIRCUITS CO LTD | DIO3212MP10 | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | 3.6 Ohms | - | - | - | Contact Manufacturer | - | - | 5.74 | Details | 4.3 V | 2.3 V | - | - | Reel | - | - | unknown | - | - | 2.3 V to 4.3 V | 2 x SPDT | - | SPDT | 25 uA | - | - | - | - | - | - | - | 1 GHz | - | - | - | - | - | 2 Switch | USB Switches | - | - | - | ||
![]() DIO7003HAMP8 DIOO | In Stock | - | - | - | MSOP-8 | - | - | 500 mA | - | 3000 | DIOO MICROCIRCUITS CO LTD | DIO7003HAMP8 | + 85 C | - | - 40 C | Yes | SMD/SMT | - | 20 us | 99 mOhms | 400 us | - | - | Contact Manufacturer | - | - | 5.66 | Details | 5.5 V | 2.7 V | - | - | MouseReel | - | High Side | unknown | 1 Output | - | 2.7 V to 5.5 V | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | 350 mA | - | - | - | - | - | - | - | - | - | - | - | Power Switches | - | - | - | ||
![]() BV1HJC45EFJ-CE2 ROHM Semiconductor | 100 | - | - | Surface Mount | HTSOP-J8 | 8-HTSOP-J | BV1HJC45 | 8 A | - | 2500 | - | - | + 150 C | Rohm Semiconductor | - 40 C | - | SMD/SMT | - | 120 us | 90 mOhms | 120 us | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | Details | 28 V | 6 V | - | -40°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q100 | High Side | - | 1 Output | N-Channel | 6 V to 28 V | - | Logic | - | - | 2.5A | High Side | - | 7V | - | Non-Inverting | General Purpose | - | 1:1 | 6V ~ 28V | - | Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Battery, UVLO | 45mOhm | - | Power Switch ICs | Slew Rate Controlled | - | - | ||
![]() BV1HLC45EFJ-CE2 ROHM Semiconductor | 2200 | - | - | Surface Mount | HTSOP-J8 | 8-HTSOP-J | BV1HLC45 | 4 A | - | 2500 | - | - | + 150 C | Rohm Semiconductor | - 40 C | - | SMD/SMT | - | 120 us | 90 mOhms | 120 us | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | Details | 28 V | 6 V | - | -40°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q100 | High Side | - | 1 Output | N-Channel | 6 V to 28 V | - | Logic | - | - | 2.5A | High Side | - | 7V | - | Non-Inverting | General Purpose | - | 1:1 | 6V ~ 28V | - | Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Battery, UVLO | 45mOhm | - | Power Switch ICs | Slew Rate Controlled | - | - | ||
![]() BV1HJ180EFJ-CE2 ROHM Semiconductor | 1780 | - | - | Surface Mount | HTSOP-J8 | 8-HTSOP-J | BV1HJ180 | 3.2 A | - | 2500 | - | - | + 150 C | Rohm Semiconductor | - 40 C | - | SMD/SMT | - | 120 us | 1.8 Ohms | 120 us | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | Details | 28 V | 4 V | - | -40°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q100 | High Side | - | 1 Output | N-Channel | 4 V to 28 V | - | Logic | - | - | 2A | High Side | - | 7V | - | Non-Inverting | General Purpose | - | 1:1 | 4V ~ 28V | - | Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Battery, UVLO | 180mOhm | - | Power Switch ICs | Slew Rate Controlled | - | - | ||
![]() DIO7320XS8 DIOO | In Stock | - | - | - | SOIC-8 | - | - | - | - | 2500 | DIOO MICROCIRCUITS CO LTD | DIO7320XS8 | + 85 C | - | - 40 C | Yes | SMD/SMT | - | 10 us | 50 mOhms | 1.8 ms | - | - | Contact Manufacturer | - | - | 4.65 | Details | 5.5 V | 1.8 V | - | - | MouseReel | - | Load Switch | unknown | 1 Output | - | 1.8 V to 5.5 V | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | Load Switches | - | - | - | ||
![]() AP22980FCF10-7 Diodes Incorporated | 2222 |
| - | Surface Mount | QFN1520-10 | W-QFN1520-10 | AP22980 | - | - | 3000 | - | - | + 105 C | Diodes Incorporated | - 40 C | - | SMD/SMT | - | 7 us | 5.1 mOhms | 50 us | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | Details | - | - | - | -40°C ~ 105°C (TA) | Cut Tape | AP22980 | Load Switch | - | 3 Output | N-Channel | 285 mV to 5.5 V | - | On/Off | - | - | 6A | High Side | 6 A | 2.2V ~ 5.5V | - | Non-Inverting | General Purpose | - | 1:1 | 5.5V | - | Over Temperature | 5.1mOhm | - | - | Load Discharge, Slew Rate Controlled | - | - | ||
![]() MAX14919AAUP Maxim Integrated | In Stock | - | - | - | TSSOP-EP-20 | - | - | 800 mA | MAX14919AEVKIT | 148 | - | - | + 125 C | - | - 40 C | - | SMD/SMT | - | 250 ns | 300 mOhms | 300 ns | - | - | - | 2636.78 mW | - | - | Details | - | - | - | - | - | - | Low Side | - | 4 Output | - | 5 V | - | - | - | - | - | - | 800 mA | - | - | - | - | - | - | - | - | - | - | - | Low-Side Switch | - | - | - | ||
![]() BD1LBU50EFJ-CE2 ROHM Semiconductor | 100 | - | - | Surface Mount | HTSOP-J8 | 8-HTSOP-J | BD1LBU50 | 1.5 A | - | 2500 | - | - | + 150 C | Rohm Semiconductor | - 40 C | - | SMD/SMT | - | - | 450 mOhms | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | 5.5 V | 3.5 V | - | -40°C ~ 150°C | Reel | Automotive, AEC-Q100 | Low Side Switch | - | 1 Output | N-Channel | - | - | Logic | - | - | 800mA | Low Side | 800 mA | 3.5V ~ 5.5V | - | Non-Inverting | General Purpose | - | 1:1 | 42V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO | 350mOhm | - | Switch ICs | Slew Rate Controlled | - | - | ||
![]() BTS722204ESPXUMA1 Infineon Technologies | 2244 |
| Datasheet | Surface Mount | 24-TSSOP (0.154, 3.90mm Width) Exposed Pad | PG-TSDSO-24-32 | BTS7222 | - | - | 3000 | - | - | + 150 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | - | 150 us | 9 mOhms | 125 us | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | BTS72220-4ESP SP005582328 | - | - | Active | - | Details | 5.5 V | 3 V | - | -40°C ~ 150°C (TJ) | Cut Tape | BTS72220 | Controller | - | 4 | N-Channel | 3 V to 5.5 V | - | PWM, SPI | - | - | 4A, 4A, 7A, 7A | High Side | 7 A | 3V ~ 5.5V | - | Non-Inverting | Relay, Solenoid Driver | - | 1:4 | 6V ~ 28V | - | Current Limiting (Fixed), Over Load, Over Temperature, Over Voltage, Reverse Battery, Short Circuit, UVLO | 5.5mOhm, 13.5mOhm | - | Power Switch ICs | Load Discharge, PWM Input, Slew Rate Controlled, Status Flag | - | - | ||
![]() DIO7003HBSO8 DIOO | In Stock | - | - | - | SOIC-8 | - | - | 1 A | - | 2500 | DIOO MICROCIRCUITS CO LTD | DIO7003HBSO8 | + 85 C | - | - 40 C | Yes | SMD/SMT | - | 20 us | 99 mOhms | 400 us | - | - | Contact Manufacturer | - | - | 5.66 | Details | 5.5 V | 2.7 V | - | - | MouseReel | - | High Side | unknown | 1 Output | - | 2.7 V to 5.5 V | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | 700 mA | - | - | - | - | - | - | - | - | - | - | - | Power Switches | - | - | - | ||
![]() DIO3232BDN10 DIOO | In Stock | - | - | - | DFN-10 | - | - | - | - | 5000 | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 30 ns | 8 Ohms | 30 ns | - | - | - | - | - | - | Details | 4.3 V | 2.7 V | - | - | Reel | - | - | - | - | - | 4.3 V | 2 x SPDT | - | - | 1 uA | - | - | - | - | - | - | - | 720 MHz | - | - | - | - | - | 2 Switch | USB 2.0 Switches | - | - | - | ||
![]() DIO3303LN12 DIOO | 70 | - | - | - | DQFN-12 | - | - | - | - | 3000 | DIOO MICROCIRCUITS CO LTD | DIO3303LN12 | + 85 C | - | - 40 C | - | SMD/SMT | - | - | 3.5 Ohms | - | - | - | Contact Manufacturer | - | - | 5.78 | Details | 4.4 V | 2.7 V | - | - | Reel | - | - | unknown | - | - | 2.7 V to 4.4 V | 2 x SP3T | - | - | 60 uA | - | - | - | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | 720 MHz | - | - | - | - | - | 2 Switch | USB 2.0 Switches | - | - | - | ||
![]() SLG59H1019VTR Dialog Semiconductor | In Stock | - | - | - | STQFN-18 | - | - | 3.19 A | - | 3000 | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | 14 mOhms | 1.2 ms | - | - | - | - | - | - | Details | 25.2 V | 4.5 V | - | - | Reel | - | Current Limit | - | 4 Output | - | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | Load Switches | - | - | - | ||
![]() DIO3222AQN10 DIOO | 22394 | - | - | - | QFN-10 | - | - | - | - | 3000 | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | 6 Ohms | - | - | - | - | - | - | - | Details | 4.3 V | 2.7 V | - | - | Reel | - | - | - | - | - | 2.7 V to 4.3 V | 2 x SPDT | - | - | 1 uA | - | - | - | - | - | - | - | 720 MHz | - | - | - | - | - | 2 Switch | USB 2.0 Switches | - | - | - | ||
![]() KTS1601EUM-1-TR KINETIC | In Stock | - | - | - | WLCSP-4 | - | - | - | - | 3000 | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | 20 mOhms | - | - | - | - | - | - | - | Details | 5.5 V | 1.5 V | 0.000045 oz | - | Cut Tape | - | Load Switch | - | 1 Output | - | 1.5 V to 5.5 V | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | PowerSwitch ICs | - | - | - | ||
![]() KTS1662EUW-TR KINETIC | In Stock | - | - | - | WLCSP-12 | - | - | 30 mA | - | 3000 | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 100 ns | 26 mOhms | 2 ms | - | - | - | 1.09 W | - | - | Details | 40 V | 2.5 V | 0.000112 oz | - | MouseReel | - | Over-Voltage Protection | - | 1 Output | - | 2.5 V to 40 V | - | - | - | - | - | - | 4.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KTS1681AEUZ-TR KINETIC | In Stock | - | - | - | WLCSP-12 | - | - | 30 mA | - | 3000 | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 100 ns | 28 mOhms | 2 ms | - | - | - | 1.09 W | - | - | Details | 28 V | 2.3 V | 0.000101 oz | - | Cut Tape | - | Over-Voltage Protection | - | 1 Output | - | 2.3 V to 28 V | - | - | - | - | - | - | 4 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KTS1678BEUQ-TR KINETIC | In Stock | - | - | - | WLCSP-28 | - | - | - | - | 3000 | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 400 ns | 30 mOhms | 2.5 ms | - | - | - | 2.27 W | - | - | Details | 13.5 V | 2.7 V | 0.000237 oz | - | Cut Tape | - | Load Switch | - | 2 Output | - | 2.7 V to 13.5 V | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |