- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Transistor Element Material | Manufacturer Package Identifier | Collector-Emitter Breakdown Voltage | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Current | Output Configuration | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Adjustable Threshold | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Switch Type | Min Input Voltage | Transistor Application | Number of Inputs | Max Input Voltage | Halogen Free | Output Current per Channel | Rise Time | Supply Current-Max (Isup) | Drain to Source Voltage (Vdss) | Polarity/Channel Type | Fall Time (Typ) | Nominal Input Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Continuous Drain Current (ID) | Threshold Voltage | Output Polarity | Ratio - Input:Output | JEDEC-95 Code | Gate to Source Voltage (Vgs) | Voltage - Load | Max Dual Supply Voltage | Driver Number of Bits | Min Current Limit | Fault Protection | Screening Level | Drain to Source Breakdown Voltage | Number of Drivers | Turn On Time | Load Current | Output Peak Current Limit-Nom | Rds On (Typ) | Max Junction Temperature (Tj) | Drain to Source Resistance | Turn Off Time | Built-in Protections | Nominal Vgs | Ambient Temperature Range High | Output Current Flow Direction | Features | On-State Resistance | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCV8402ASTT1G ON Semiconductor | In Stock | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | TO-261-4, TO-261AA | YES | 4 | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | - | 165mOhm | Tin (Sn) | - | - | - | - | - | - | 1.1W | DUAL | GULL WING | - | 1 | - | 2.3mm | - | - | NCV8402 | 4 | - | - | 42V | N-Channel | 2A | - | - | - | - | On/Off | - | - | - | - | - | Low Side | 1.1W | - | Not Required | - | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | Halogen Free | 2A | - | - | 42V | - | - | - | - | - | 2A | 1.8V | - | 1:1 | - | 14V | 42V Max | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | 55V | 1 | 25 µs | - | 4.8A | 165m Ω | - | 165mOhm | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | SINK | Auto Restart | - | 1.65mm | 6.7mm | 3.7mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ULQ2003ADR Texas Instruments | 419 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Gold | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | - | 141.294023mg | SILICON | - | 50V | 7 | - | - | -40°C~85°C TA | Cut Tape (CT) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | - | - | - | - | LOGIC LEVEL COMPATIBLE | 8542.39.00.01 | - | 50V | - | DUAL | GULL WING | 260 | - | - | - | 500mA | - | ULQ2003 | 16 | - | - | 50V | NPN | - | - | - | - | - | Parallel | - | - | - | - | - | Low Side | - | 500mA | Not Required | - | - | 1 μs | - | Inverting | - | Relay, Solenoid Driver | - | SWITCHING | - | - | - | - | - | - | - | NPN | - | - | 50V | 500mA | - | - | - | 1:1 | MS-012AC | - | 50V Max | - | - | - | - | - | - | - | - | - | - | - | 125°C | - | - | - | - | 85°C | - | - | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VNS1NV04DPTR-E STMicroelectronics | In Stock | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | OMNIFET II™, VIPower™ | e6 | - | Active | 3 (168 Hours) | 8 | - | EAR99 | - | - | Tin/Silver/Bismuth (Sn/Ag/Bi) | - | - | - | - | - | - | 4W | DUAL | GULL WING | 260 | - | - | - | - | 30 | VNS1N | 8 | 2 | - | - | N-Channel | 1.7A | - | - | - | 40V | On/Off | - | - | - | 100μA | 1.7A | Low Side | 4W | 1.7A | Not Required | - | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | 170ns | - | 45V | - | 200 ns | - | - | - | 1.7A | 500mV | - | 1:1 | - | - | 36V Max | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | 45V | - | - | - | - | 250m Ω (Max) | 150°C | 250mOhm | - | - | 500 mV | - | - | - | 250mOhm | 1.75mm | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BTS3408GXUMA2 Infineon Technologies | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | 8 μs | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2002 | HITFET® | e3 | yes | Active | 3 (168 Hours) | 8 | - | EAR99 | - | 1Ohm | Matte Tin (Sn) | - | - | - | - | - | - | 880mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | BTS3408 | 8 | 2 | Not Qualified | 60V | N-Channel | 1A | 60V | - | - | 60V | Parallel | - | - | - | 1.5mA | 550mA | Low Side | 880mW | 550mA | - | 1.5mA | - | - | - | Non-Inverting | 8 μs | General Purpose | - | - | - | - | Halogen Free | - | - | - | 60V | - | - | 60V | - | - | - | - | - | 1:1 | - | - | 60V Max | 60V | 2 | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | AEC-Q100 | - | - | - | - | 0.55A | 480m Ω | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | - | Auto Restart, Status Flag | - | 1.45mm | 5mm | 4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS22945DCKR Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | 5 | - | 2.494758mg | - | - | - | - | 30 μs | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | General Purpose | 1.2Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | - | TPS22945 | 5 | - | - | - | P-Channel | - | 5.5V | - | 1 | - | On/Off | - | - | - | 1μA | - | High Side | - | 200mA | Not Required | 40μA | NO | - | 40μA | Non-Inverting | 60 μs | General Purpose | 1.62V | - | 1 | 5.5V | - | - | - | - | - | - | - | 5.5V | - | - | - | - | - | 1:1 | - | - | 1.62V~5.5V | - | - | 100mA | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | - | 400m Ω | - | - | - | - | - | - | - | Auto Restart | - | 1.1mm | 2mm | 1.25mm | 900μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BTS4141NHUMA1 Infineon Technologies | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2001 | - | e3 | yes | Active | 3 (168 Hours) | 4 | - | EAR99 | - | - | Tin (Sn) | - | - | - | - | - | - | 1.4W | DUAL | GULL WING | - | 1 | 15V | 2.3mm | - | - | BTS4141 | 4 | 1 | - | - | N-Channel | 700mA | - | - | - | - | On/Off | - | - | - | - | - | High Side | 1.4W | 700mA | Not Required | - | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | Not Halogen Free | - | - | - | - | - | - | 48V | - | - | - | - | - | 1:1 | - | - | 12V~45V | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | - | 1.8A | 150m Ω | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | - | Auto Restart | - | - | 6.5mm | 3.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() VN340SP-E STMicroelectronics | In Stock | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 8 months ago) | - | Surface Mount | Surface Mount | PowerSO-10 Exposed Bottom Pad | - | 10 | - | - | - | - | - | - | 34 μs | - | -40°C~125°C TJ | Tube | - | - | e3 | - | Active | 3 (168 Hours) | 10 | - | EAR99 | - | 320mOhm | Matte Tin (Sn) - annealed | - | - | - | - | - | - | - | DUAL | GULL WING | - | 4 | 24V | 1.27mm | - | - | VN340 | 10 | - | - | - | N-Channel | 700mA | - | - | - | 36V | On/Off | - | - | - | 6mA | 700mA | High Side | - | 700mA | Not Required | - | - | - | - | Non-Inverting | 52 μs | General Purpose | - | - | - | - | - | - | 94μs | - | - | - | 94 μs | - | - | - | - | - | - | 1:1 | - | - | 10V~36V | - | - | - | Current Limiting (Fixed), Over Temperature | - | - | 4 | - | - | - | 200m Ω (Max) | - | - | 50 µs | TRANSIENT; THERMAL; UNDER VOLTAGE | - | - | - | Status Flag | - | 3.7mm | 9.5mm | 9.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS2042BDGN Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | 24.408939mg | - | - | - | - | - | - | -40°C~125°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 70mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UNDERVOLTAGE LOCKOUT | - | - | - | 1.712W | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | TPS2042 | 8 | 2 | - | - | N-Channel | - | - | - | 2 | - | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | High Side | - | 500mA | Not Required | - | NO | - | - | Non-Inverting | - | General Purpose | 2.7V | - | - | 5.5V | - | - | - | 0.09mA | - | - | - | 5.5V | - | - | - | - | - | 1:2 | - | - | 2.7V~5.5V | - | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | - | 70m Ω | - | - | - | - | - | - | - | Status Flag | - | 1.1mm | 3mm | 3mm | 1.02mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS2557DRBT Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Gold | Surface Mount | Surface Mount | 8-VDFN Exposed Pad | - | 8 | - | 24.012046mg | - | - | - | - | 6 ms | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | SMD/SMT | EAR99 | - | 22mOhm | - | - | - | - | - | 2.403W | - | 2.403W | DUAL | - | 260 | 1 | 5V | 0.65mm | - | - | TPS2557 | 8 | 1 | - | - | N-Channel | 5A | - | - | 1 | 6.5V | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | 5A | High Side | 2.4W | 5A | Not Required | - | YES | - | - | Non-Inverting | 9 ms | General Purpose | 2.5V | - | - | 6.5V | - | - | - | - | - | - | - | 6.5V | - | - | - | - | - | 1:1 | - | - | 2.5V~6.5V | - | - | - | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | - | - | - | - | 22m Ω | - | - | - | - | - | - | - | Slew Rate Controlled, Status Flag | - | 1mm | 3mm | 3mm | 880μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS2044BDR Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | - | 141.690917mg | - | D-(R-PDSO-G16) | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | - | EAR99 | - | 70mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UNDERVOLTAGE LOCKOUT | - | - | - | 898.47mW | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | - | TPS2044 | 16 | 4 | - | - | N-Channel | - | - | - | 4 | - | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | High Side | - | - | Not Required | - | NO | - | - | Non-Inverting | - | General Purpose | 2.7V | - | - | 5.5V | - | - | - | - | - | - | - | 5.5V | - | - | - | - | - | 2 x 1:2 | - | - | 2.7V~5.5V | - | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | - | 70m Ω | - | - | - | - | - | - | - | Status Flag | - | 1.75mm | 9.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS2052BD Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 72.603129mg | - | - | - | - | 10 ms | - | -40°C~125°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 70mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UNDERVOLTAGE LOCKOUT | - | - | - | 585.82mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | TPS2052 | 8 | 2 | - | 6V | N-Channel | - | - | - | 2 | - | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | 500mA | - | High Side | - | 500mA | Not Required | - | NO | - | - | Non-Inverting | 3 ms | General Purpose | 2.7V | - | - | 5.5V | - | - | - | 0.09mA | - | - | - | 5.5V | - | - | - | - | - | 1:2 | - | - | 2.7V~5.5V | - | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | - | 70m Ω | - | - | - | - | - | - | - | Status Flag | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCV8450ASTT3G ON Semiconductor | In Stock | - | Datasheet | 36 Weeks | ACTIVE (Last Updated: 8 hours ago) | - | - | Surface Mount | TO-261-4, TO-261AA | YES | 4 | - | - | - | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | - | 1Ohm | Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 6V | 2.3mm | - | - | NCV8450 | 4 | 1 | - | - | N-Channel | 500mA | - | - | - | - | On/Off | - | - | - | - | - | High Side | - | - | Not Required | 15A | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | Halogen Free | - | - | - | - | - | - | 45V | - | - | - | - | - | 1:1 | - | - | 4.5V~45V | - | 1 | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | - | 0.8A | 1 Ω | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | SINK | Auto Restart | - | - | 6.5mm | 3.5mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2026-1YM-TR Microchip Technology | In Stock | - | Datasheet | 10 Weeks | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | MIC2026 | - | 2 | Not Qualified | 6V | N-Channel | - | - | - | - | - | On/Off | - | - | - | 100μA | - | High Side | - | 500mA | Not Required | - | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 5.5V | - | - | - | - | - | 1:2 | - | - | 2.7V~5.5V | - | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | 5000 μs | - | 0.9A | 90m Ω | - | - | 100 μs | OVER CURRENT; THERMAL; UNDER VOLTAGE | - | 85°C | - | Slew Rate Controlled, Status Flag | - | 1.73mm | 4.93mm | 3.94mm | - | - | - | ROHS3 Compliant | - | ||
![]() TPS2553DRVR Texas Instruments | In Stock | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 1 day ago) | - | - | Surface Mount | 6-WDFN Exposed Pad | YES | 6 | - | 9.695537mg | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | 100mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | - | 260 | 1 | 5V | - | - | - | TPS2553 | 6 | 1 | - | - | N-Channel | 1.5A | - | - | 1 | - | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | High Side | - | - | Not Required | - | YES | - | - | Non-Inverting | - | General Purpose | 2.5V | - | - | 6.5V | - | - | - | - | - | - | - | 6.5V | - | - | - | - | - | 1:1 | - | - | 2.5V~6.5V | - | - | - | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | - | - | - | - | 100m Ω | - | - | - | - | - | - | - | Slew Rate Controlled, Status Flag | - | 800μm | 2mm | 2mm | 750μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS2052BDGN Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | 70mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UNDERVOLTAGE LOCKOUT | - | - | - | 1.712W | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | TPS2052 | 8 | 2 | - | - | N-Channel | 500mA | - | - | 2 | - | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | High Side | - | - | Not Required | - | NO | - | - | Non-Inverting | - | General Purpose | 2.7V | - | - | 5.5V | - | - | - | 0.09mA | - | - | - | 5.5V | - | - | - | - | - | 1:2 | - | - | 2.7V~5.5V | - | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | - | 70m Ω | - | - | - | - | - | - | - | Status Flag | - | 1.1mm | 3mm | 3mm | 1.02mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC2026-2YM Microchip Technology | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SOIC | - | - | - | - | - | 100 μs | Industrial grade | -40°C~85°C TA | Tube | 2007 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 90mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 1.25A | - | MIC2026 | - | 2 | - | 6V | N-Channel | 500mA | - | - | 2 | - | On/Off | 5.5V | 2.7V | - | 20μA | - | High Side | - | 500mA | Not Required | - | - | - | - | Non-Inverting | 5 ms | General Purpose | 2.7V | - | - | 5.5V | - | - | - | - | - | - | - | 5.5V | - | - | - | - | - | 1:2 | - | - | 2.7V~5.5V | - | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | 500mA | - | 90mOhm | - | 140mOhm | - | - | - | 85°C | - | Slew Rate Controlled, Status Flag | - | 1.73mm | 5mm | 3.99mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VN750PSTR-E STMicroelectronics | In Stock | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | - | 30 μs | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | - | VIPower™ | e3 | - | Active | 3 (168 Hours) | 8 | - | EAR99 | - | 60mOhm | Tin (Sn) | - | - | - | - | - | - | 4.2W | DUAL | GULL WING | 260 | 1 | 13V | - | - | 30 | VN750 | 8 | - | - | 36V | N-Channel | 6A | - | - | - | 36V | On/Off | - | - | - | 2mA | 9A | High Side | 4.2W | 6A | Not Required | 3.5mA | - | - | - | Non-Inverting | 40 μs | General Purpose | 5.5V | - | - | 36V | - | 6A | - | - | - | - | - | - | - | - | - | - | TRUE | 1:1 | - | - | 5.5V~36V | - | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 1 | - | - | 9A | 60m Ω (Max) | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | - | Auto Restart, Status Flag | 60mOhm | 1.75mm | 5mm | 4mm | - | No | - | ROHS3 Compliant | - | ||
![]() TPS2065DGNR Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | - | - | - | - | 10 ms | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 70mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UNDERVOLTAGE LOCKOUT | - | - | - | 1.7123W | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | TPS2065 | 8 | 1 | - | - | N-Channel | - | - | 2.7V | 1 | - | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | High Side | - | - | Not Required | - | NO | - | - | Non-Inverting | 3 ms | General Purpose | - | - | - | - | - | - | - | 0.07mA | - | - | - | 5.5V | - | - | - | - | - | 1:1 | - | - | 2.7V~5.5V | - | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | - | 70m Ω | - | - | - | - | - | - | - | Status Flag | - | 1.1mm | 3mm | 3mm | 1.02mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VND5160JTR-E STMicroelectronics | In Stock | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 6 months ago) | Tin | Surface Mount | Surface Mount | 12-PowerLSOP (0.154, 3.90mm Width) | - | 12 | - | - | - | - | - | - | 15 μs | - | -40°C~150°C TJ | Tape & Reel (TR) | - | VIPower™ | - | - | Active | 3 (168 Hours) | 12 | - | EAR99 | - | 160mOhm | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 2 | 13V | 0.8mm | - | - | VND5160 | 12 | - | - | - | N-Channel | 5A | 13V | - | - | 36V | On/Off | - | - | - | 3mA | 5A | High Side | - | 5A | Not Required | - | - | - | - | Non-Inverting | 10 μs | General Purpose | - | - | - | - | - | 3.5A | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 4.5V~36V | - | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 2 | - | - | - | 160m Ω (Max) | 150°C | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | - | Auto Restart, Status Flag | 160mOhm | 1.62mm | 5mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPS2065DR Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 72.603129mg | - | - | - | - | 10 ms | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | 70mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UNDERVOLTAGE LOCKOUT | - | - | - | 585.82mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | TPS2065 | 8 | 1 | - | - | N-Channel | - | - | - | 1 | - | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | 1A | - | High Side | - | 1A | Not Required | - | NO | - | - | Non-Inverting | 3 ms | General Purpose | 2.7V | - | - | 5.5V | - | - | - | 0.07mA | - | - | - | 5.5V | - | - | - | - | - | 1:1 | - | - | 2.7V~5.5V | - | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | - | 70m Ω | - | - | - | - | - | - | - | Status Flag | - | 1.75mm | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free |