- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Manufacturer Lifecycle Status | Mfr | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Resistance | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Number of Outputs | Output Type | Max Output Current | Number of Channels | Interface | Max Supply Voltage | Min Supply Voltage | Current - Output (Max) | Nominal Supply Current | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Output Current per Channel | Rise Time | Ratio - Input:Output | Voltage - Load | Fault Protection | Rds On (Typ) | Features | Radiation Hardening |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HIP0050IP HARRIS | 2596 |
| - | - | - | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20-PDIP | - | - | Harris Corporation | Bulk | Active | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | 8 | N-Channel | - | - | On/Off | - | - | 2A | - | Low Side | Not Required | Non-Inverting | General Purpose | - | - | 1:1 | 5V | Current Limiting (Fixed), Over Temperature, Over Voltage, Short Circuit | 2Ohm | Status Flag | - | ||
![]() MAX4825ETP T Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 1 year ago) | Surface Mount | Surface Mount | 20-WFQFN Exposed Pad | 20 | 20-TQFN (4x4) | MAX4825 | PRODUCTION (Last Updated: 1 month ago) | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Active | Compliant | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | 2.7 Ω | 85 °C | -40 °C | 1.35 W | 8 | N-Channel | 150 mA | 8 | Parallel | 5.5 V | 2.3 V | 70mA | 160 µA | Low Side | Not Required | Non-Inverting | Relay, Solenoid Driver | 70 mA | 2 µs | 1:8 | 2.3V ~ 5.5V | - | 2.7Ohm | - | No | ||
![]() FPF1104 Fairchild | In Stock | - | - | - | - | Surface Mount | 4-UFBGA, WLCSP | - | 4-WLCSP (0.96x0.96) | FPF1 | - | Fairchild Semiconductor | Bulk | Active | - | -40°C ~ 85°C (TA) | - | IntelliMAX™ | - | - | - | - | 1 | P-Channel | - | - | On/Off | - | - | 1.2A | - | High Side | Not Required | Non-Inverting | General Purpose | - | - | 1:1 | 1.2V ~ 4V | - | 35mOhm | Load Discharge, Slew Rate Controlled | - | ||
![]() MIC2005A-2YM5 TR Micrel | 2279 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MIC2506YM Micrel | 517 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPS22997RYZR Texas Instruments | 1000 | - | Datasheet | - | - | Surface Mount | 10-WFQFN | - | 10-WQFN-HR (1.5x2) | - | - | Texas Instruments | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | 1 | N-Channel | - | - | On/Off | - | - | 1A | - | High Side | 1.5V ~ 5.5V | Non-Inverting | General Purpose | - | - | 1:1 | 0.1V ~ 5.5V | Over Temperature | 4mOhm | Load Discharge, Power Good, Slew Rate Controlled | - | ||
![]() SLG59H1016V Renesas | 3325 |
| - | - | - | Surface Mount | 18-PowerUFQFN | - | 18-STQFN (1.6x3) | SLG59 | - | Renesas Design Germany GmbH | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -40°C ~ 125°C (TA) | - | - | - | - | - | - | 1 | N-Channel | - | - | - | - | - | 4A | - | High Side | 4.5V ~ 22V | CMOS | General Purpose | - | - | 1:1 | - | Current Limiting, Over Voltage, Short Circuit | 13.1mOhm | - | - | ||
![]() ITS42008-SB-D International Rectifier | In Stock | - | - | - | - | Surface Mount | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | - | PG-DSO-36-26 | - | - | International Rectifier | Bulk | Active | - | -40°C ~ 125°C (TJ) | - | - | - | - | - | - | 8 | N-Channel | - | - | Parallel | - | - | 2A | - | High Side | Not Required | Non-Inverting | General Purpose | - | - | 1:1 | 11V ~ 45V | Current Limiting (Fixed), Over Temperature, Over Voltage, Reverse Battery, Short Circuit, UVLO | 150mOhm | Slew Rate Controlled | - | ||
![]() NCP4545IMNTWG Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPS2211AIDBR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FPF2001 Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM34902ITM/NOPB National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FPF3381UCX Aptina | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPS22916BYFPT National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPS22913CYZVR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPS2061CDBVR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPS2065DR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPS2069CDBVT National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPS22975DSGT National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPS2065CDBVR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |