- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Current Limit | Development Kit | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Operating Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | MSL | Off Time - Max | On Resistance - Max | On Time - Max | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Qualification | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | ECCN Code | Type | HTS Code | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Number of Outputs | Output Type | Operating Supply Voltage | Interface | Analog IC - Other Type | Current - Output (Max) | Output Configuration | Output Current | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Interface IC Type | Fault Protection | Screening Level | Rds On (Typ) | Product | Features | Supply Current | Input Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC6192AA03ER-G Torex Semiconductor Ltd. | 4446 | - | - | - | USP-8B06 | - | - | - | 5000 | TOREX SEMICONDUCTOR LTD | Parallel | - | XC6192AA03ER-G | - | + 85 C | - | - 40 C | - | Surface Mount | SMD/SMT | MSL 1 - Unlimited | 3.9 s | - | 650 ms | - | , | - | Active | 1.8 W | - | - | NOT SPECIFIED | 5.53 | Details | Yes | - | USP-B06 | 6 V | 2.5 V | - | Industrial grade | -40 to 85 °C | MouseReel | XC6192 | EAR99 | Load Switch | 8542.39.00.01 | NOT SPECIFIED | compliant | 8 | 1 Output | - | 6 V | - | - | - | - | 400 mA | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | Industrial | - | - | - | 0.048 mA | 2.5 to 6 V | ||
![]() TPS22992SRXNR Texas Instruments | 9000 | - | Datasheet | Surface Mount | WQFN-8 | 8-WQFN-HR (1.25x1.25) | 11 A | TPS22992SEVM | 3000 | - | - | - | - | - | + 125 C | Texas Instruments | - 40 C | Yes | - | SMD/SMT | - | 14.8 us | 14 mOhms | 1.48 ms | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | Details | - | - | - | 5.5 V | 1 V | - | - | -40°C ~ 125°C (TA) | Cut Tape | - | - | - | - | - | - | - | 1 Output | N-Channel | 1 V to 5.5 V | On/Off | - | 6A | High Side | 6 A | 1.5V ~ 5.5V | Non-Inverting | General Purpose | 1:1 | 1V ~ 5.5V | - | Current Limiting (Fixed), Over Temperature | - | 8.7mOhm | Load Switch | Slew Rate Controlled | - | - | ||
![]() BV1LC300FJ-CE2 ROHM Semiconductor | 1700 | - | - | Surface Mount | SOP-J8 | 8-SOP-J | - | - | 2500 | - | - | - | - | - | + 150 C | Rohm Semiconductor | - 40 C | - | - | SMD/SMT | - | 40 us | 595 mOhms | 40 us | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | AEC-Q100 | - | - | Details | - | This product may require additional documentation to export from the United States. | - | 5.5 V | 3 V | - | - | -40°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q100 | - | Low-Side | - | - | - | - | 4 Output | N-Channel | 3 V to 5.5 V | On/Off | - | 2.7A | Low Side | 1.7 A | Not Required | Non-Inverting | General Purpose | 1:1 | 3V ~ 5.5V | - | Current Limiting (Fixed), Over Temperature | - | 350mOhm | Switch ICs | Slew Rate Controlled | - | - | ||
![]() BV2HD070EFU-CE2 ROHM Semiconductor | 1944 | - | - | Surface Mount | HSSOP-C16 | 16-HSSOP-C | 15 A | - | 2500 | - | - | - | - | - | + 150 C | Rohm Semiconductor | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | - | 70 mOhms | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | 28 V | 6 V | - | - | -40°C ~ 150°C | MouseReel | Automotive, AEC-Q100 | - | High-Side | - | - | - | - | 8 Output | N-Channel | 6 V to 28 V | On/Off | - | 10A | High Side | 10 A | Not Required | Non-Inverting | General Purpose | 1:1 | 6V ~ 28V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, Short Circuit, UVLO | - | 70mOhm | Switch ICs | Slew Rate Controlled | - | 14V | ||
![]() BTG70902EPLXUMA1 Infineon Technologies | 200 |
| Datasheet | Surface Mount | 14-TSSOP (0.154, 3.90mm Width) Exposed Pad | PG-TSDSO-14 | 380 mA to 4.34 A | - | 3000 | - | - | - | - | - | + 150 C | Infineon Technologies | - 40 C | Yes | - | SMD/SMT | - | 220 us | 180 mOhms | 210 us | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | BTG7090-2EPL SP005589029 | - | - | Active | - | - | - | Details | - | - | - | 28 V | 3 V | - | - | -40°C ~ 150°C (TJ) | Cut Tape | - | - | High Side | - | - | - | - | 2 | N-Channel | 3 V to 28 V | - | - | 2A | High Side | 2 A | Not Required | Non-Inverting | Relay, Solenoid Driver | 1:1 | 4V ~ 20V | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | 90mOhm | Power Switch ICs | Latch Function, Slew Rate Controlled | - | - | ||
![]() BTS133TCAUMA1 Infineon Technologies | 23 |
| Datasheet | Surface Mount | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | PG-TO263-3-2 | - | - | 1000 | - | - | - | - | - | - | Infineon Technologies | - | Yes | - | - | - | - | - | - | Tape & Reel (TR) | - | BTS133TC SP005591089 | - | - | Not For New Designs | - | - | - | Details | - | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | Reel | - | - | - | - | - | - | - | 1 | N-Channel | - | On/Off | - | 7A | Low Side | - | Not Required | Non-Inverting | General Purpose | 1:1 | 60V | - | Current Limiting (Fixed), Over Temperature, Over Voltage, Short Circuit | - | 40mOhm | - | Auto Restart, Slew Rate Controlled | - | - | ||
![]() TPS22917LDBVR Texas Instruments | 12000 | - | - | Surface Mount | SOT-23-6 | SOT-23-6 | - | - | 3000 | - | - | - | - | - | + 125 C | Texas Instruments | - 40 C | Yes | - | SMD/SMT | - | 55 us | 100 mOhms | 100 us | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | Details | - | - | - | 5.5 V | 1 V | - | - | -40°C ~ 125°C | Cut Tape | - | - | Load Switch | - | - | - | - | 1 | P-Channel | 1 V to 5.5 V | On/Off | - | 2A | High Side | 2 A | 1V ~ 5.5V | Non-Inverting | General Purpose | 1:1 | 0V ~ 5.5V | - | Reverse Current | - | 220mOhm | Power Switch ICs | Load Discharge, Slew Rate Controlled | - | - | ||
![]() TPS22998RYZR Texas Instruments | 2550 | - | Datasheet | Surface Mount | 10-WFQFN | 10-WQFN-HR (1.5x2) | 1 A | - | 3000 | - | - | - | - | - | + 105 C | Texas Instruments | - 40 C | Yes | - | SMD/SMT | - | 3 us | 7 mOhms | 250 us | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | Details | - | - | - | 5.5 V | 200 mV | - | - | -40°C ~ 105°C (TA) | Cut Tape | - | - | Load Switch | - | - | - | - | 1 | N-Channel | 200 mV to 5.5 V | On/Off | - | 10A | High Side | 10 A | Not Required | Non-Inverting | General Purpose | 1:1 | 0.2V ~ 5.5V | - | Over Temperature | - | 4mOhm | Power Switch ICs | Load Discharge, Slew Rate Controlled | - | - | ||
![]() TPS272C45BRHFR Texas Instruments | In Stock | - | Datasheet | Surface Mount | VQFN-24 | 24-VQFN (5x4) | 5.8 A | - | 3000 | - | - | - | - | - | + 125 C | Texas Instruments | - 40 C | Yes | - | SMD/SMT | - | 50 us | 78 mOhms | 40 us | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | Details | - | - | - | 36 V | 4.5 V | - | - | -40°C ~ 125°C (TA) | Cut Tape | TPS272C45 | - | High Side | - | - | - | - | 2 Output | N-Channel | 4.5 V to 36 V | On/Off | - | 5.8A | High Side | 3 A | 3V ~ 5.5V | Non-Inverting | General Purpose | 1:1 | 4.5V ~ 36V | - | Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO | - | 45mOhm | Dual Channel Smart High Side Switch | Load Discharge, Slew Rate Controlled | - | - | ||
![]() IPS1025HTR-32 STMicroelectronics | 2089 | - | Datasheet | Surface Mount | 24-PowerBSOP (0.295, 7.50mm Width) | PowerSSO-24 | 17.9A | - | 1000 | - | - | - | - | 60 V | - | STMicroelectronics | - | Yes | - | - | MSL 3 - 168 hours | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | Details | - | - | - | - | - | - | - | -40°C ~ 150°C | MouseReel | - | - | - | - | - | - | - | 1 | N-Channel | - | Logic | - | 5A | High Side | - | 8V ~ 60V | Non-Inverting | General Purpose | 1:1 | - | - | Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Current, UVLO | - | 12mOhm | - | - | - | 60V | ||
![]() IPS1025HTR STMicroelectronics | 2000 | - | Datasheet | Surface Mount | 24-PowerBSOP (0.295, 7.50mm Width) | PowerSSO-24 | 9A | - | 1000 | - | - | - | - | 60 V | - | STMicroelectronics | - | Yes | - | - | MSL 3 - 168 hours | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | Details | - | - | - | - | - | - | - | -40°C ~ 150°C | MouseReel | - | - | - | - | - | - | - | 1 | N-Channel | - | Logic | - | 5A | High Side | - | 8V ~ 60V | Non-Inverting | General Purpose | 1:1 | - | - | Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Current, UVLO | - | 12mOhm | - | - | - | 60V | ||
![]() XC8110AA010R-G Torex Semiconductor Ltd. | 100 |
| - | Surface Mount | WLP-4-02 | 4-WLP-02 (0.82x0.82) | 850 mA | XC8110AA010-EVB-01 | 5000 | - | - | - | - | - | + 105 C | Torex Semiconductor Ltd | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | - | 850 mOhms | - | - | - | - | - | 600 mW | Active | - | - | - | Details | - | - | - | 6 V | 1.5 V | - | - | -40°C ~ 105°C (TA) | MouseReel | XC8110 | - | Load Switch | - | - | - | - | 1 Output | P-Channel | 1.5 V to 6 V | On/Off | - | 500mA | High Side | 500 mA | Not Required | Non-Inverting | General Purpose | 1:1 | 1.5V ~ 6V | - | Current Limiting (Fixed), Over Temperature | - | 380mOhm | Load Switches | - | - | 6V | ||
![]() G547G1TB1U GMT(Global Mixed-mode Tech) | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIO7005HCST5 DIOO | 1114 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP8022HNE-A1 Wuxi Chipown Micro-electronics | 82640 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SF6031CTGT Sifirst | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIO706SCS8 DIOO | 1858 |
| - | - | - | - | - | - | - | DIOO MICROCIRCUITS CO LTD | - | Dioo Microcircuits Co Ltd | DIO706SCS8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | 5.69 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPS2553DSF6 HTC Korea TAEJIN Tech | 135 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TPS73001SF6 HTC Korea TAEJIN Tech | 2587 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KTS1605EUB-1-TR KINETIC | In Stock | - | - | - | WLCSP-6 | - | - | - | 3000 | - | - | - | - | - | + 85 C | - | - 40 C | - | - | SMD/SMT | - | 35 ms | 15 mOhms | 4.4 ms | - | - | - | - | 1.17 W | - | - | - | - | Details | - | - | - | 5.5 V | 1.5 V | 0.000066 oz | - | - | Cut Tape | - | - | Load Switch | - | - | - | - | 1 Output | - | 1.5 V to 5.5 V | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | PowerSwitch ICs | - | - | - |