- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Current Limit | Development Kit | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Moisture Sensitivity Levels | Mounting | Mounting Styles | Off Time - Max | On Resistance - Max | On Time - Max | Package | Package Description | Package Type | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Risk Rank | RoHS | Rohs Code | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Switch Continuous Current | Tradename | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | Part Status | Type | Reach Compliance Code | Pin Count | Number of Outputs | Output Type | Operating Supply Voltage | Configuration | Number of Channels | Interface | Analog IC - Other Type | Operating Supply Current | Current - Output (Max) | Output Configuration | Output Current | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Interface IC Type | Fault Protection | Screening Level | Rds On (Typ) | Number of Switches | Product | Features | Input Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DIO7003HAST5 DIOO | 2037 | - | - | - | - | SOT-23-5 | - | - | - | - | 3000 | DIOO MICROCIRCUITS CO LTD | DIO7003HAST5 | - | + 85 C | - | - 40 C | Yes | - | - | SMD/SMT | 20 us | 99 mOhms | 400 us | - | - | - | - | Contact Manufacturer | - | - | 4.61 | Details | - | - | 5.5 V | 2.7 V | - | - | 0.003951 oz | - | - | MouseReel | - | - | High Side | unknown | - | 1 Output | - | 2.7 V to 5.5 V | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | 350 mA | - | - | - | - | - | - | - | - | - | - | Power Switches | - | - | ||
![]() DIO7003LCSO8 DIOO | In Stock | - | - | - | - | SOIC-8 | - | - | 1.5 A | - | 2500 | DIOO MICROCIRCUITS CO LTD | DIO7003LCSO8 | - | + 85 C | - | - 40 C | Yes | - | - | SMD/SMT | 20 us | 99 mOhms | 400 us | - | - | - | - | Contact Manufacturer | - | - | 5.66 | Details | - | - | 5.5 V | 2.7 V | - | - | - | - | - | MouseReel | - | - | Low Side | unknown | - | 1 Output | - | 2.7 V to 5.5 V | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | Power Switches | - | - | ||
![]() KTS1641EDV-TR KINETIC | In Stock | - | - | - | - | TDFN44-12 | - | - | - | - | 1500 | - | - | - | + 85 C | - | - 40 C | - | - | - | SMD/SMT | - | 41 mOhms | - | - | - | - | - | - | - | - | - | Details | - | - | 40 V | 6 V | - | - | - | - | - | Cut Tape | KTS164x | - | Load Switch | - | - | 2 Output | - | 6 V to 40 V | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | Power Switch ICs | - | - | ||
![]() KTS1640EDV-TR KINETIC | In Stock | - | - | - | - | TDFN44-12 | - | - | - | - | 1500 | - | - | - | + 85 C | - | - 40 C | - | - | - | SMD/SMT | - | 41 mOhms | - | - | - | - | - | - | - | - | - | Details | - | - | 40 V | 6 V | - | - | - | - | - | Cut Tape | KTS164x | - | Load Switch | - | - | 2 Output | - | 6 V to 40 V | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | Power Switch ICs | - | - | ||
![]() BTS52001ENAXUMA1 Infineon Technologies | 6000 | - | Datasheet | 26 Weeks | Surface Mount | SOIC-8 | PG-TDSO-8-31 | - | 9 A | - | 3000 | INFINEON TECHNOLOGIES AG | BTS52001ENAXUMA1 | 28 V | + 150 C | Infineon Technologies | - 40 C | Yes | 2A | Surface Mount | SMD/SMT | 230 us | 400 mOhms | 120 us | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | , | TDSO | BTS5200-1ENA SP001597284 | Active | 1.8 W | Active | 1.69 | Details | Yes | TDSO | 28 V | 5 V | - | PROFET | 0.006702 oz | Automotive grade | -40 to 150 °C | MouseReel | PROFET® | Active | High Side | compliant | 8 | 1 Output | N-Channel | 5 V to 28 V | - | 1 | On/Off | - | - | 1.5A | High Side | 1.5 A | Not Required | Non-Inverting | General Purpose | 1:1 | 5 V ~ 28 V | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | Automotive | 200 mOhm | - | Power Switches | -- | 13.5 V | ||
![]() BV1HD045EFJ-CE2 ROHM Semiconductor | 80 | - | - | - | Surface Mount | HTSOP-J8 | 8-HTSOP-J | BV1HD045 | 30 A | - | 2500 | - | - | - | + 150 C | Rohm Semiconductor | - 40 C | - | - | - | SMD/SMT | 125 us | 75 mOhms | 250 us | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | Details | - | - | 28 V | 6 V | - | - | - | - | -40°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q100 | - | High Side | - | - | 1 Output | N-Channel | 6 V to 28 V | - | - | Logic | - | - | 21A | High Side | - | 7V | Non-Inverting | General Purpose | 1:1 | 6V ~ 28V | - | Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Battery, UVLO | - | 45mOhm | - | Power Switch ICs | Slew Rate Controlled | - | ||
![]() MAX14919AAUP T Maxim Integrated | In Stock | - | - | - | - | TSSOP-EP-20 | - | - | 800 mA | MAX14919AEVKIT | 2500 | - | - | - | + 125 C | - | - 40 C | - | - | - | SMD/SMT | 250 ns | 300 mOhms | 300 ns | - | - | - | - | - | 2636.78 mW | - | - | Details | - | - | - | - | - | - | - | - | - | Reel | - | - | Low Side | - | - | 4 Output | - | 5 V | - | - | - | - | - | - | - | 800 mA | - | - | - | - | - | - | - | - | - | - | Low-Side Switch | - | - | ||
![]() IPS1025HFQ STMicroelectronics | 80 | - | Datasheet | - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (8x6) | IPS1025 | 3.5 A | - | 2500 | - | - | - | + 150 C | STMicroelectronics | - 40 C | Yes | - | - | SMD/SMT | - | 15 mOhms | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | Details | - | - | - | 8.65 V to 60 V | - | - | - | - | -40°C ~ 150°C | MouseReel | - | - | High Side | - | - | 1 | N-Channel | 8.65 V to 60 V | - | - | Logic | - | - | 2.4A | High Side | 2.4 A | Not Required | Non-Inverting | General Purpose | 1:1 | 8.65V ~ 60V | - | Current Limiting (Fixed), Over Load, Over Temperature, UVLO | - | 12mOhm | - | Power Switch ICs | - | - | ||
![]() UCS3205-E/Q8A Atmel (Microchip Technology) | In Stock | - | - | - | - | VQFN-19 | - | - | 1.71 A | - | 120 | - | - | - | + 125 C | - | - 40 C | Yes | - | - | SMD/SMT | 7 us | 40 mOhms | 500 us | - | - | - | - | - | - | - | - | - | - | - | 22 V | 2.85 V | - | - | - | - | - | Tube | - | - | Load Switch | - | - | 1 Output | - | 2.85 V to 22 V | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | Load Switch | - | - | ||
![]() DIO7553CD6 DIOO | 3000 | - | - | - | - | DFN-6 | - | - | 2.57 A | - | 3000 | DIOO MICROCIRCUITS CO LTD | DIO7553CD6 | - | + 85 C | - | - 40 C | Yes | - | - | SMD/SMT | 7 us | 91 mOhms | 270 us | - | - | - | - | Contact Manufacturer | - | - | 4.64 | Details | - | - | 5.5 V | 2.7 V | - | - | - | - | - | MouseReel | - | - | High Side | unknown | - | 1 Output | - | 2.7 V to 5.5 V | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | 2.31 A | - | - | - | - | - | - | - | - | - | - | Power Switches | - | - | ||
![]() DIO7002BST5 DIOO | In Stock | - | - | - | - | SOT-23-5 | - | - | 1 A | - | 3000 | - | - | - | + 85 C | - | - 40 C | Yes | - | - | SMD/SMT | 20 us | 70 mOhms | 700 us | - | - | - | - | - | 600 mW | - | - | Details | - | - | 5.5 V | 2.7 V | - | - | 0.003951 oz | - | - | MouseReel | - | - | Low Side | - | - | 1 Output | - | 2.7 V to 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Switches | - | - | ||
![]() IPS2050HQ STMicroelectronics | 2280 |
| Datasheet | - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (8x6) | - | - | - | 2500 | - | - | - | - | STMicroelectronics | - | Yes | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | 0.005291 oz | - | -40°C ~ 150°C | MouseReel | - | - | - | - | - | 2 | N-Channel | - | - | - | Logic | - | - | 2.4A | High Side | - | 8V ~ 60V | Non-Inverting | General Purpose | 1:1 | - | - | Current Limiting (Fixed), Over Load, Over Temperature, Reverse Current, Short Circuit, UVLO | - | 25mOhm | - | - | - | - | ||
![]() IPS1025HQ-32 STMicroelectronics | 2900 | - | Datasheet | - | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (8x6) | - | - | - | 2500 | - | - | - | - | STMicroelectronics | - | Yes | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | 0.016579 oz | - | -40°C ~ 150°C | MouseReel | - | - | - | - | - | 1 | N-Channel | - | - | - | Logic | - | - | 5.6A | High Side | - | 8V ~ 60V | Non-Inverting | General Purpose | 1:1 | - | - | Current Limiting (Fixed), Over Load, Over Temperature, Reverse Current, Short Circuit, UVLO | - | 12mOhm | - | - | - | - | ||
![]() UCS2113T-1C-V/G4 Atmel (Microchip Technology) | In Stock | - | - | - | - | QFN-20 | - | - | - | - | 3300 | - | - | - | + 105 C | - | - 40 C | - | - | - | SMD/SMT | 0.75 ms | 40 mOhms | 0.9 ms | - | - | - | - | - | 2193 mW | - | - | - | - | - | 5.5 V | 2.9 V | 3 A | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | 2.9 V to 5.5 V | Dual | - | - | - | 700 uA | - | - | - | - | - | - | - | - | - | - | - | - | 2 Switch | USB Dual-Port Power Switches | - | - | ||
![]() UCS2113-2C-V/G4 Atmel (Microchip Technology) | In Stock | - | - | - | - | QFN-20 | - | - | - | - | 91 | - | - | - | + 105 C | - | - 40 C | - | - | - | SMD/SMT | 0.75 ms | 40 mOhms | 0.9 ms | - | - | - | - | - | 2193 mW | - | - | - | - | - | 5.5 V | 2.9 V | 3 A | - | - | - | - | Tube | - | - | - | - | - | - | - | 2.9 V to 5.5 V | Dual | - | - | - | 700 uA | - | - | - | - | - | - | - | - | - | - | - | - | 2 Switch | USB Dual-Port Power Switches | - | - | ||
![]() UCS2113T-2C-V/G4 Atmel (Microchip Technology) | In Stock | - | - | - | - | QFN-20 | - | - | - | - | 3300 | - | - | - | + 105 C | - | - 40 C | - | - | - | SMD/SMT | 0.75 ms | 40 mOhms | 0.9 ms | - | - | - | - | - | 2193 mW | - | - | - | - | - | 5.5 V | 2.9 V | 3 A | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | 2.9 V to 5.5 V | Dual | - | - | - | 700 uA | - | - | - | - | - | - | - | - | - | - | - | - | 2 Switch | USB Dual-Port Power Switches | - | - | ||
![]() TPS7H2201Y/EM Texas Instruments | 636 | - | Datasheet | - | - | XCEPT | - | - | 1 A | - | 5 | - | - | - | + 125 C | Texas Instruments | - 55 C | - | - | - | SMD/SMT | - | 35 mOhms | - | Tube | - | - | - | - | - | Active | - | Details | - | - | - | - | - | - | - | - | - | - | TPS7H2201-SP | - | Single Channel Load Switch | - | - | - | - | 1.5 V to 7 V | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | Load Switch | - | - | ||
![]() BTS710404ESPXUMA1 Infineon Technologies | 193 |
| Datasheet | - | Surface Mount | 24-TSSOP (0.154, 3.90mm Width) Exposed Pad | PG-TSDSO-24-42 | BTS71040 | - | - | 3000 | - | - | - | + 150 C | Infineon Technologies | - 40 C | Yes | - | - | SMD/SMT | 150 us | 38 mOhms | 125 us | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | BTS71040-4ESP SP005582330 | - | - | Active | - | Details | - | - | 5.5 V | 3 V | - | - | - | - | -40°C ~ 150°C (TJ) | Cut Tape | BTS71040 | - | Controller | - | - | 4 | N-Channel | 3 V to 5.5 V | - | - | PWM, SPI | - | - | 3A | High Side | 3 A | 3V ~ 5.5V | Non-Inverting | Relay, Solenoid Driver | 1:4 | 6V ~ 28V | - | Current Limiting (Fixed), Over Load, Over Temperature, Over Voltage, Reverse Battery, Short Circuit, UVLO | - | 22.5mOhm | - | Power Switch ICs | Load Discharge, PWM Input, Slew Rate Controlled, Status Flag | - | ||
![]() BTS710336ESPXUMA1 Infineon Technologies | 100 |
| Datasheet | - | Surface Mount | 24-TSSOP (0.154, 3.90mm Width) Exposed Pad | PG-TSDSO-24-42 | BTS71033 | - | - | 3000 | - | - | - | + 150 C | Infineon Technologies | - 40 C | Yes | - | - | SMD/SMT | 150 us | 38 mOhms | 125 us | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | BTS71033-6ESP SP005582332 | - | - | Active | - | Details | - | - | 5.5 V | 3 V | - | - | - | - | -40°C ~ 150°C (TJ) | Cut Tape | BTS71033 | - | Controller | - | - | 5 | N-Channel | 3 V to 5.5 V | - | - | PWM, SPI | - | - | 1.5A, 1.5A, 1.5A, 3A, 3A | High Side | 3 A | 3V ~ 5.5V | Non-Inverting | Relay, Solenoid Driver | 1:5 | 6V ~ 28V | - | Current Limiting (Fixed), Over Load, Over Temperature, Over Voltage, Reverse Battery, Short Circuit, UVLO | - | 22.5mOhm, 70mOhm | - | Power Switch ICs | Load Discharge, PWM Input, Slew Rate Controlled, Status Flag | - | ||
![]() BTS712204ESPXUMA1 Infineon Technologies | 100 |
| Datasheet | - | Surface Mount | 24-TSSOP (0.154, 3.90mm Width) Exposed Pad | PG-TSDSO-24-32 | BTS7122 | - | - | 3000 | - | - | - | - | Infineon Technologies | - | Yes | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | BTS71220-4ESP SP005582334 | - | - | Active | - | Details | - | - | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | Cut Tape | BTS71220 | - | - | - | - | 4 | N-Channel | - | - | - | PWM, SPI | - | - | 3A, 3A, 5A, 5A | High Side | - | 3V ~ 5.5V | Non-Inverting | Relay, Solenoid Driver | 1:4 | 6V ~ 28V | - | Current Limiting (Fixed), Over Load, Over Temperature, Over Voltage, Reverse Battery, Short Circuit, UVLO | - | 9.5mOhm, 22.5mOhm | - | - | Load Discharge, PWM Input, Slew Rate Controlled, Status Flag | - |