- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Current Limit | Development Kit | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Off Time - Max | On Resistance - Max | On Time - Max | Package | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Tradename | Unit Weight | Operating Temperature | Packaging | Series | Type | Reach Compliance Code | Number of Outputs | Output Type | Operating Supply Voltage | Configuration | Number of Channels | Interface | Analog IC - Other Type | Operating Supply Current | Current - Output (Max) | Output Configuration | Output Current | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Input Type | Switch Type | Bandwidth | Ratio - Input:Output | Voltage - Load | Interface IC Type | Fault Protection | Rds On (Typ) | Number of Switches | Product | Features | Input Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPS22811LRPWR Texas Instruments | 2000 | - | Datasheet | Surface Mount | VQFN-HR 10 | 10-VQFN-HR (2x2) | - | - | - | 3000 | - | - | - | + 125 C | Texas Instruments | - 40 C | Yes | SMD/SMT | 18.8 us | 8.4 mOhms | 11.41 ms | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | Details | - | - | - | - | -40°C ~ 125°C (TJ) | Cut Tape | TPS22811 | Highly-Integrated Power Distribution Load Switch | - | 1 Output | N-Channel | 2.7 V to 16 V | - | - | On/Off | - | - | 10A | High Side | 10 A | Not Required | - | Non-Inverting | General Purpose | - | 1:1 | 2.7V ~ 16V | - | Current Limiting (Fixed), Over Temperature, Over Voltage, Short Circuit, UVLO | 6mOhm | - | Load Switches | Slew Rate Controlled | - | ||
![]() HS2950P.M Semtech | 316 |
| - | Surface Mount | 12-UFDFN Exposed Pad | 12-DFN (3x3) | HS2950 | 6.5 A | - | 5000 | - | - | - | + 85 C | Semtech Corporation | - 40 C | - | SMD/SMT | 16 us | 50 mOhms | 800 us | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | Details | 29 V | 2.7 V | HotSwitch | - | -40°C ~ 85°C (TA) | MouseReel | HotSwitch® | High Side | - | 1 | N-Channel | 2.7 V to 29 V | - | - | On/Off | - | - | 5A | High Side | 5 A | Not Required | - | Non-Inverting | General Purpose | - | 1:1 | 2.7V ~ 29V | - | Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO | 25mOhm | - | Power Switch ICs | Status Flag | - | ||
![]() BTS70041EPZXUMA1 Infineon Technologies | 6000 | - | Datasheet | Surface Mount | TSDSO-14 | PG-TDSO-14-11 | - | 15A | - | 3000 | - | - | 28 V | + 175 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | 220 us | 8 mOhms | 210 us | - | BTS7004-1EPZ SP003986220 | - | - | Active | - | - | 28 V | 3.1 V | - | 0.074347 oz | -40°C ~ 175°C (TJ) | Cut Tape | - | High Side | - | 1 Output | N-Channel | 4.1 V to 28 V | - | 1 | On/Off | - | - | 15A | High Side | 15 A | Not Required | - | Non-Inverting | General Purpose | - | 1:1 | 6V ~ 18V | - | Over Current, Over Temperature, Over Voltage, Short Circuit | 4.4mOhm | - | Power Switches | Slew Rate Controlled | 13.5V | ||
![]() LS1205EVD33 IXYS / Littelfuse | In Stock | - | - | - | DFN-10 | - | - | 4 A | - | 5000 | - | - | - | + 125 C | - | - 40 C | Yes | SMD/SMT | - | 25 mOhms | - | - | - | - | 1.89 W | - | - | Details | 18 V | 2.7 V | - | - | - | MouseReel | - | eFuse With Programmable Current Limit | - | 3 Output | - | 2.7 V to 18 V | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | eFuses | - | - | ||
![]() TPS22964C2YZPR Texas Instruments | 6342 | - | Datasheet | Surface Mount | DSBGA-6 | 6-DSBGA (1.39x.89) | - | - | TPS22964CEVM-029 | 6000 | - | - | - | + 85 C | Texas Instruments | - 40 C | - | SMD/SMT | 2.5 us | 60 mOhms | 928 us | - | - | - | - | Active | - | Details | - | - | - | - | -40°C ~ 85°C (TA) | Cut Tape | TPS22964C | - | - | 1 Output | N-Channel | 1 V to 5.5 V | - | - | On/Off | - | - | 3A | High Side | 3 A | Not Required | - | Non-Inverting | General Purpose | - | 1:1 | 1V ~ 5.5V | - | Reverse Current | 13.3mOhm | - | On-Resistance Load Switch | Load Discharge, Slew Rate Controlled | - | ||
![]() DIO7003LDST5 DIOO | In Stock | - | - | - | SOT-23-5 | - | - | - | - | 3000 | DIOO MICROCIRCUITS CO LTD | DIO7003LDST5 | - | + 85 C | - | - 40 C | Yes | SMD/SMT | 20 us | 99 mOhms | 400 us | - | - | Contact Manufacturer | - | - | 4.61 | Details | 5.5 V | 2.7 V | - | 0.003951 oz | - | MouseReel | - | Low Side | unknown | 1 Output | - | 2.7 V to 5.5 V | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | Power Switches | - | - | ||
![]() DIO3222ALP10 DIOO | In Stock | - | - | - | DQFN-10 | - | - | - | - | 3000 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 6 Ohms | - | - | - | - | - | - | - | Details | 4.3 V | 2.7 V | - | - | - | Reel | - | - | - | - | - | 2.7 V to 4.3 V | 2 x SPDT | - | - | - | 1 uA | - | - | - | - | - | - | - | 720 MHz | - | - | - | - | - | 2 Switch | USB 2.0 Switches | - | - | ||
![]() DIO3110LP10 DIOO | In Stock | - | - | - | DQFN-10 | - | - | - | - | 3000 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 1.6 Ohms | - | - | - | - | - | - | - | Details | 5.5 V | 2.7 V | - | - | - | Reel | - | - | - | - | - | 2.7 V to 5.5 V | 1 x DPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Switch | USB 2.0 Switches | - | - | ||
![]() DIO3202AQN10 DIOO | In Stock | - | - | - | QFN-10 | - | - | - | - | 3000 | DIOO MICROCIRCUITS CO LTD | DIO3202AQN10 | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 4 Ohms | - | - | - | Contact Manufacturer | - | - | 5.67 | Details | 5.25 V | 2.7 V | - | - | - | Reel | - | - | unknown | - | - | 2.7 V to 5.25 V | 2 x SPDT | - | - | - | - | - | - | - | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | 720 MHz | - | - | - | - | - | 2 Switch | USB 2.0 Switches | - | - | ||
![]() DIO7003LEST5 DIOO | In Stock | - | - | - | SOT-23-5 | - | - | - | - | 3000 | DIOO MICROCIRCUITS CO LTD | DIO7003LEST5 | - | + 85 C | - | - 40 C | Yes | SMD/SMT | 20 us | 99 mOhms | 400 us | - | - | Contact Manufacturer | - | - | 4.59 | Details | 5.5 V | 2.7 V | - | 0.003951 oz | - | MouseReel | - | Low Side | unknown | 1 Output | - | 2.7 V to 5.5 V | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | - | Power Switches | - | - | ||
![]() DIO7963XS8 DIOO | In Stock | - | - | - | SOIC-8 | - | - | 170 mA | - | 2500 | DIOO MICROCIRCUITS CO LTD | DIO7963XS8 | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | 400 mOhms | - | - | - | Contact Manufacturer | - | - | 4.72 | Details | 5.5 V | 4.5 V | - | - | - | MouseReel | - | Load Switch | unknown | 3 Output | - | 4.5 V to 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | Load Switches | - | - | ||
![]() SP000240073 Infineon Technologies | In Stock | - | Datasheet | - | SOT-223-4 | - | - | 900 mA | - | 4000 | - | - | - | + 85 C | - | - 30 C | Yes | SMD/SMT | 140 us | 1 Ohms | 100 us | - | ITS4140NHUMA1 | - | 1.7 W | - | - | Details | 60 V | 4.9 V | - | 0.003949 oz | - | MouseReel | ITS4140 | High Side | - | 1 Output | - | 4.9 V to 60 V | - | - | - | - | - | - | - | 200 mA | - | - | - | - | - | - | - | - | - | - | - | Power Switches | - | - | ||
![]() DIO7003LASO8 DIOO | In Stock | - | - | - | SOIC-8 | - | - | 500 mA | - | 2500 | DIOO MICROCIRCUITS CO LTD | DIO7003LASO8 | - | + 85 C | - | - 40 C | Yes | SMD/SMT | 20 us | 99 mOhms | 400 us | - | - | Contact Manufacturer | - | - | 5.66 | Details | 5.5 V | 2.7 V | - | - | - | MouseReel | - | Low Side | unknown | 1 Output | - | 2.7 V to 5.5 V | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | 350 mA | - | - | - | - | - | - | - | - | - | - | - | Power Switches | - | - | ||
![]() DIO7003LBSO8 DIOO | In Stock | - | - | - | SOIC-8 | - | - | 1 A | - | 2500 | DIOO MICROCIRCUITS CO LTD | DIO7003LBSO8 | - | + 85 C | - | - 40 C | Yes | SMD/SMT | 20 us | 99 mOhms | 400 us | - | - | Contact Manufacturer | - | - | 5.66 | Details | 5.5 V | 2.7 V | - | - | - | MouseReel | - | Low Side | unknown | 1 Output | - | 2.7 V to 5.5 V | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | 700 mA | - | - | - | - | - | - | - | - | - | - | - | Power Switches | - | - | ||
![]() DIO7195WL6 DIOO | In Stock | - | - | - | WLCSP-6 | - | - | 45 mA | - | 3000 | DIOO MICROCIRCUITS CO LTD | DIO7195WL6 | - | + 85 C | - | - 40 C | - | SMD/SMT | 146 us | 80 mOhms | 160 us | - | - | Contact Manufacturer | - | - | 4.68 | Details | 5.5 V | 1.8 V | - | - | - | MouseReel | - | Load Switch | unknown | 1 Output | - | 1.8 V to 5.5 V | - | - | - | - | - | - | - | 2.5 A | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | Load Switches | - | - | ||
![]() DIO7962XS8 DIOO | In Stock | - | - | - | SOIC-8 | - | - | - | - | 2500 | DIOO MICROCIRCUITS CO LTD | DIO7962XS8 | - | - | - | - | Yes | SMD/SMT | - | - | - | - | - | Contact Manufacturer | - | - | 5.76 | Details | 5.5 V | 4.5 V | - | - | - | MouseReel | - | - | unknown | - | - | 4.5 V to 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | Load Switches | - | - | ||
![]() TPS7H2221MDCKTSEP Texas Instruments | In Stock | - | Datasheet | - | SC-70-6 | - | - | 3 A | TPS7H2221EVM | 250 | - | - | - | + 125 C | Texas Instruments | - 55 C | - | SMD/SMT | 5.22 us | 90 mOhms | 1.68 ms | Bulk | - | - | - | Active | - | - | - | - | - | - | - | Reel | TPS7H2221-SEP | Radiation Tolerant Load switches | - | 2 Output | - | 1.6 V to 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Load switches | - | - | ||
![]() LS24062RQ23 IXYS / Littelfuse | In Stock | - | - | - | QFN-16 | - | - | 3.5 A | - | 5000 | - | - | - | + 150 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | 1.8 W | - | - | Details | 24 V | 3 V | - | - | - | MouseReel | - | - | - | 2 Output | - | - | - | - | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | - | - | Load Switches | - | - | ||
![]() BV1LE250EFJ-CE2 ROHM Semiconductor | 50 | - | - | Surface Mount | HTSOP-J8 | 8-HTSOP-J | BV1LE250 | 4.3 A | - | 2500 | - | - | - | + 150 C | Rohm Semiconductor | - 40 C | - | SMD/SMT | 130 us | 325 mOhms | 90 us | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | 5.5 V | 3 V | - | - | -40°C ~ 150°C (TJ) | Cut Tape | Automotive, AEC-Q100 | Low Side Switch | - | 1 Output | N-Channel | 5 V | - | - | Logic | - | - | 3A | Low Side | 1.5 A | Not Required | - | Non-Inverting | General Purpose | - | 1:1 | 3V ~ 5.5V | - | Current Limiting (Adjustable), Over Temperature, UVLO | 250mOhm | - | Switch ICs | Load Discharge, Slew Rate Controlled | - | ||
![]() BM2LE160FJ-CE2 ROHM Semiconductor | 15 | - | - | Surface Mount | SOP-J8 | 8-SOP-J | BM2LE160 | 7 A | - | 2500 | - | - | - | + 150 C | Rohm Semiconductor | - 40 C | - | SMD/SMT | 126 us | 210 mOhms | 90 us | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | Active | - | - | 5.5 V | 3 V | - | - | -40°C ~ 150°C (TJ) | Cut Tape | Automotive, AEC-Q100 | Low Side Switch | - | 2 Output | N-Channel | 5 V | - | - | Logic | - | - | 5A | Low Side | 1.2 A | Not Required | - | Non-Inverting | General Purpose | - | 1:1 | 3V ~ 5.5V | - | Current Limiting (Adjustable), Over Temperature, UVLO | 160mOhm | - | Switch ICs | Load Discharge, Slew Rate Controlled | - |