- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Transistor Element Material | Number of Elements | SwitchingFrequency | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Element Configuration | Nominal Supply Current | Current | Output Configuration | Operating Mode | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Case Connection | Adjustable Threshold | Quiescent Current | Input Type | Turn On Delay Time | Switch Type | Min Input Voltage | Logic Function | Transistor Application | Max Input Voltage | Direction | Halogen Free | Output Current per Channel | Rise Time | Drain to Source Voltage (Vdss) | Fall Time (Typ) | Nominal Input Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Continuous Drain Current (ID) | Ratio - Input:Output | Gate to Source Voltage (Vgs) | Input Characteristics | Voltage - Load | Max Dual Supply Voltage | Drain Current-Max (Abs) (ID) | Driver Number of Bits | Drain-source On Resistance-Max | Fault Protection | Screening Level | Drain to Source Breakdown Voltage | FET Technology | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Max Junction Temperature (Tj) | Drain to Source Resistance | Turn Off Time | Built-in Protections | Ambient Temperature Range High | Output Current Flow Direction | Features | On-State Resistance | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NUD3105DMT1G ON Semiconductor | In Stock | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 5 days ago) | Tin | Surface Mount | Surface Mount | SC-74, SOT-457 | - | 6 | - | - | SILICON | 1 | 10kHz | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2000 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 1.2Ohm | - | - | - | LOGIC LEVEL COMPATIBLE | - | - | GULL WING | 260 | - | - | - | - | 500mA | 40 | NUD3105 | 6 | - | 2 | 6V | N-Channel | 300mA | - | - | - | - | - | - | On/Off | - | - | - | Dual | - | - | Low Side | ENHANCEMENT MODE | 380mW | 400mA | Not Required | - | - | - | - | - | - | Relay, Solenoid Driver | - | - | SWITCHING | - | - | Halogen Free | - | 30ns | 6V | 30 ns | - | 6V | 500mA | 500mA | 1:1 | 6V | - | 6V Max | - | 0.5A | - | - | - | - | 6V | METAL-OXIDE SEMICONDUCTOR | - | - | - | 900m Ω (Max) | - | 900mOhm | - | - | - | - | - | - | 990.6μm | - | 3.0988mm | 1.7018mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC58P42YWM Microchip Technology | In Stock | - | Datasheet | 17 Weeks | - | - | Surface Mount | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | 18 | - | - | - | - | - | - | - | -55°C~125°C TA | Tube | 2016 | - | e3 | - | Active | 2 (1 Year) | 18 | - | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | - | DUAL | GULL WING | 260 | 8 | 5V | 1.27mm | - | - | 40 | MIC58P42 | - | - | 8 | - | Bipolar | 500mA | - | - | - | 4V | - | - | Strobe, Serial | - | - | - | - | - | - | Low Side | - | - | - | - | - | - | - | - | - | - | Latched Driver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:8 | - | - | 5V~12V | - | - | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | - | - | - | - | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | SINK | - | - | - | 2.64mm | 11.55mm | 7.52mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPS2030DR Texas Instruments | In Stock | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 72.603129mg | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | - | TPS2030 | 8 | - | 1 | - | N-Channel | - | - | - | 3/5V | - | - | - | On/Off | - | - | - | - | - | - | High Side | - | - | - | Not Required | - | - | - | - | Non-Inverting | - | General Purpose | 2.7V | - | - | 5.5V | - | - | - | - | - | - | 5.5V | - | - | - | 1:1 | - | - | 2.7V~5.5V | - | - | 1 | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | 20000 µs | 0.3A | 33m Ω | - | - | 40000 µs | OVER CURRENT; THERMAL; UNDER VOLTAGE | - | SOURCE | Status Flag | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AP2171WG-7 Diodes Incorporated | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | 115MOhm | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 1.5A | 40 | AP2171 | 5 | - | 1 | - | P-Channel | 1A | - | - | - | - | - | 5.5V | On/Off | - | - | - | - | - | 1A | High Side | - | - | - | Not Required | - | - | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 2.7V~5.5V | - | - | 1 | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | 1.2A | 95m Ω | - | - | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | - | Status Flag | - | 1.3mm | - | 3.1mm | 1.7mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AUIPS7081STRL Infineon Technologies | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | - | 5 | - | - | - | - | - | 50 μs | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | Automotive, AEC-Q100 | - | - | Not For New Designs | 1 (Unlimited) | 4 | - | EAR99 | 55mOhm | - | - | - | - | 2.5W | SINGLE | GULL WING | - | 1 | 14V | - | - | - | - | IPS7081PBF | - | R-PSSO-G4 | 1 | - | N-Channel | 9A | 35V | - | - | - | - | - | On/Off | - | - | - | - | 2.5mA | - | High Side | - | 2.5W | 2.3A | Not Required | 4mA | - | - | - | Non-Inverting | 45 μs | General Purpose | - | - | - | - | - | - | 2.3A | - | - | - | 5.5V | - | - | - | 1:1 | - | - | 6V~35V | - | - | 1 | - | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | - | - | - | - | 55m Ω | - | - | - | TRANSIENT; OVER CURRENT; THERMAL | - | - | Auto Restart | - | - | 4.83mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS2021D Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 72.603129mg | - | - | - | - | - | -40°C~125°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | 33mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 725mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | - | TPS2021 | 8 | - | 1 | 5.8V | N-Channel | 600mA | - | - | 3/5V | - | - | - | On/Off | - | - | - | - | - | - | High Side | - | 725mW | 600mA | Not Required | - | - | - | - | Non-Inverting | - | General Purpose | 2.7V | - | - | 5.5V | - | - | - | - | - | - | 5.5V | - | - | - | 1:1 | - | STANDARD | 2.7V~5.5V | - | - | 1 | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | 20000 µs | 0.9A | 33m Ω | - | 33mOhm | 40000 µs | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | - | Status Flag | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VND5E050ACJTR-E STMicroelectronics | In Stock | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 6 months ago) | - | Surface Mount | Surface Mount | PowerSSO-12 | - | 12 | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | VIPower™ | - | - | Active | 3 (168 Hours) | - | - | EAR99 | - | - | - | - | - | - | - | - | NOT SPECIFIED | 1 | 13V | 0.8mm | - | - | NOT SPECIFIED | VND5E050 | - | - | 2 | - | N-Channel | 19A | - | - | - | 4.5V | - | - | On/Off | - | - | - | - | - | - | High Side | - | - | - | Not Required | 6mA | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 4.5V~28V | - | - | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | - | 7A | 50m Ω (Max) | - | - | - | TRANSIENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | SINK | Auto Restart | - | - | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BTT60301EKAXUMA1 Infineon Technologies | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 14 | - | - | - | - | - | 150 μs | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | - | e3 | - | Last Time Buy | 3 (168 Hours) | - | - | EAR99 | 62mOhm | Tin (Sn) | - | - | - | 1.6W | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | 1 | - | N-Channel | 6A | 28V | - | - | - | - | - | On/Off | - | - | - | - | 4.8mA | - | High Side | - | 1.6W | 6A | Not Required | - | - | - | - | Non-Inverting | 150 μs | General Purpose | - | - | - | - | - | Halogen Free | - | - | - | - | 28V | - | - | - | 1:1 | - | - | 5V~36V | - | - | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | - | - | 31m Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCV8445DR2G ON Semiconductor | In Stock | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | - | Automotive grade | - | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | e3 | yes | Active | 3 (168 Hours) | 8 | - | - | - | Tin (Sn) | - | - | - | - | DUAL | GULL WING | - | 1 | 13.5V | - | - | - | - | - | - | R-PDSO-G8 | 1 | - | N-Channel | - | - | 36V | - | 6V | - | - | On/Off | - | - | - | - | - | - | High Side | - | - | - | Not Required | - | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 6V~36V | - | - | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO | - | - | - | - | 55 µs | 11A | 45m Ω (Max) | - | - | 85 µs | OVER CURRENT; THERMAL; OVER VOLTAGE; UNDER VOLTAGE; TRANSIENT | - | SINK | Auto Restart | - | - | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() FPF1321BUCX ON Semiconductor | In Stock | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 6-UFBGA, WLCSP | - | 6 | - | 60mg | - | - | - | 15 μs | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | IntelliMAX™ | e1 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | 170mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 1.2W | BOTTOM | BALL | NOT SPECIFIED | 1 | 3.3V | 0.5mm | - | - | NOT SPECIFIED | FPF1321 | - | - | 1 | - | P-Channel | 1.5A | 5.5V | - | - | - | - | 5.5V | On/Off | - | - | - | - | 12μA | 1.5A | High Side | - | - | 1.5A | Not Required | - | - | - | - | Non-Inverting | 120 μs | General Purpose | 1.5V | - | - | 5.5V | - | - | - | - | - | - | 5.5V | - | - | - | 2:1 | - | - | 1.5V~5.5V | - | - | - | - | Reverse Current | - | - | - | - | - | - | 42m Ω | 150°C | - | - | - | 85°C | - | Load Discharge, Slew Rate Controlled | 50mOhm | 625μm | - | 960μm | 1.46mm | - | - | - | ROHS3 Compliant | - | ||
![]() TPS22915BYFPR Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 4-XFBGA, DSBGA | - | 4 | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 260 | 1 | 1.2V | - | - | - | NOT SPECIFIED | TPS22915 | - | - | 1 | - | N-Channel | 2A | - | 5.5V | - | - | - | - | On/Off | - | - | - | - | - | - | High Side | - | - | - | Not Required | - | - | - | 7.7μA | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 1.05V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 37m Ω | - | - | - | TRANSIENT | - | SINK | Load Discharge, Slew Rate Controlled | - | 500μm | - | 0m | 0m | 0m | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2019YM6-TR Microchip Technology | In Stock | - | Datasheet | 7 Weeks | - | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | SOT-23-6 | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | - | 220MOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | MIC2019 | - | - | 1 | 6V | P-Channel | 2A | - | - | - | - | - | - | On/Off | 5.5V | - | - | - | - | - | High Side | - | - | - | Not Required | - | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 2.5V~5.5V | - | - | - | - | Current Limiting (Adjustable), Over Temperature | - | - | - | - | - | - | 70mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPS22914BYFPR Texas Instruments | In Stock | - | - | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 4-XFBGA, DSBGA | - | 4 | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 260 | 1 | 1.2V | - | - | - | NOT SPECIFIED | TPS22914 | - | - | 1 | - | N-Channel | 2A | - | 5.5V | - | - | - | - | On/Off | - | - | - | - | - | - | High Side | - | - | 2A | Not Required | - | - | - | 7.7μA | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 1.05V~5.5V | - | - | - | - | - | - | - | - | - | - | - | 37m Ω | - | - | - | TRANSIENT | - | - | Slew Rate Controlled | - | 500μm | - | 0m | 0m | 0m | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2025-2YMM-TR Microchip Technology | In Stock | - | Datasheet | 10 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-MSOP | - | - | - | - | - | Automotive grade | -40°C~85°C TA | Tape & Reel (TR) | - | MM8™ | - | - | Active | 1 (Unlimited) | - | - | - | 140MOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | 1.25A | - | MIC2025 | - | - | 1 | 6V | N-Channel | 500mA | - | - | - | - | - | - | On/Off | 5.5V | - | - | - | - | - | High Side | - | - | - | Not Required | - | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 2.7V~5.5V | - | - | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | - | 90mOhm | - | - | - | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() VND5T100AJTR-E STMicroelectronics | In Stock | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 12-PowerLSOP (0.154, 3.90mm Width) | - | 12 | - | - | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | - | VIPower™ | e3 | - | Active | 3 (168 Hours) | 12 | - | EAR99 | 100mOhm | Matte Tin (Sn) - annealed | - | - | - | - | DUAL | GULL WING | 260 | 1 | 24V | 0.8mm | - | - | 30 | VND5T100 | 12 | - | - | - | N-Channel | 22A | - | - | - | 8V | - | - | On/Off | - | - | - | - | 4.2mA | - | High Side | - | - | - | Not Required | 6mA | - | - | - | Non-Inverting | - | General Purpose | 8V | - | - | 36V | - | - | 16A | - | - | - | 24V | - | - | - | 1:1 | - | - | 8V~36V | - | - | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | AEC-Q100 | - | - | 2 | - | 22A | 100m Ω | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | SINK | - | - | - | - | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPS2553DDBVR Texas Instruments | In Stock | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | SOT-23-6 | YES | 6 | - | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | 0.95mm | - | - | - | TPS2553 | - | - | 1 | - | N-Channel | - | - | - | - | 2.7V | 1 | - | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | High Side | - | - | - | Not Required | - | - | YES | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 2.7V~6.5V | - | - | - | - | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | - | - | - | - | 85m Ω | - | - | - | - | - | - | Slew Rate Controlled, Status Flag | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() BTS3046SDRATMA1 Infineon Technologies | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | - | - | SILICON | 1 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | HITFET® | e3 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | - | Tin (Sn) | - | - | - | - | SINGLE | GULL WING | - | - | - | - | - | - | - | BTS3046 | 4 | R-PSSO-G2 | 1 | - | N-Channel | 3.6A | - | - | - | - | - | - | On/Off | - | - | - | - | 10μA | - | Low Side | ENHANCEMENT MODE | - | 3.6A | Not Required | - | DRAIN | - | - | Non-Inverting | - | General Purpose | - | - | SWITCHING | - | - | Halogen Free | - | - | 60V | - | 10V | - | - | - | 1:1 | - | - | 60V Max | 60V | - | - | 0.208Ohm | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | METAL-OXIDE SEMICONDUCTOR | - | - | - | 46m Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() TPS2022DRQ1 Texas Instruments | In Stock | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | - | TPS2022 | 8 | - | 1 | - | N-Channel | 1A | - | - | 3/5V | - | - | - | On/Off | - | - | - | - | - | - | High Side | - | - | - | Not Required | - | - | - | - | Non-Inverting | - | General Purpose | 2.7V | - | - | 5.5V | - | - | - | - | - | - | 5.5V | - | - | - | 1:1 | - | STANDARD | 2.7V~5.5V | - | - | 1 | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | 20000 µs | 1.5A | 33m Ω | - | - | 40000 µs | OVER CURRENT; THERMAL; UNDER VOLTAGE | - | SINK | Status Flag | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC5841YN Microchip Technology | In Stock | - | Datasheet | 17 Weeks | - | - | Through Hole | Through Hole | 18-DIP (0.300, 7.62mm) | - | 18 | - | - | - | 1 | - | - | - | -55°C~85°C TA | Tube | 2006 | - | e3 | - | Active | 1 (Unlimited) | 18 | - | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | - | DUAL | - | 260 | 1 | 5V | 2.54mm | - | - | 40 | MIC5841 | - | - | 8 | 50V | Bipolar | 500mA | - | - | - | - | - | - | Strobe, Serial | 12V | 5V | - | - | 16mA | - | Low Side | - | - | 500mA | - | - | - | - | - | Non-Inverting | - | Latched Driver | - | Shift Register | - | - | Unidirectional | - | - | - | - | - | - | - | - | - | 1:8 | - | - | 15V Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANSIENT | - | - | - | - | 3.3mm | - | 23.37mm | 6.35mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BTS500801TMBAKSA1 Infineon Technologies | In Stock | - | Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | TO-220-7 | - | 7 | - | - | - | - | - | - | - | -40°C~150°C TJ | Tube | 2008 | PROFET® | e3 | - | Active | 1 (Unlimited) | 7 | - | EAR99 | - | Tin (Sn) | - | - | REVERSE BATTERY PROTECTION | - | SINGLE | - | NOT SPECIFIED | 1 | 12V | - | not_compliant | - | NOT SPECIFIED | BTS50080 | - | - | 1 | - | N-Channel | - | - | - | - | 5.5V | - | - | On/Off | - | - | - | - | 1.4mA | - | High Side | - | - | 9.5A | Not Required | - | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | Halogen Free | - | - | - | - | 38V | - | - | - | 1:1 | - | - | 5.5V~38V | - | - | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | 550 μs | 12A | 7m Ω | - | - | 600 μs | TRANSIENT; OVER VOLTAGE; THERMAL | - | - | Auto Restart | - | - | - | - | - | - | - | - | ROHS3 Compliant | Contains Lead |