- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Current Limit | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Off Time - Max | On Resistance - Max | On Time - Max | Package | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Reach Compliance Code | Number of Outputs | Output Type | Operating Supply Voltage | Configuration | Interface | Analog IC - Other Type | Operating Supply Current | Current - Output (Max) | Output Configuration | Output Current | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Bandwidth | Ratio - Input:Output | Voltage - Load | Interface IC Type | Fault Protection | Rds On (Typ) | Number of Switches | Product | Features |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BTS710404ESPXUMA1 Infineon Technologies | 193 |
| Datasheet | Surface Mount | 24-TSSOP (0.154, 3.90mm Width) Exposed Pad | PG-TSDSO-24-42 | BTS71040 | - | 3000 | - | - | + 150 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | 150 us | 38 mOhms | 125 us | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | BTS71040-4ESP SP005582330 | - | - | Active | - | Details | 5.5 V | 3 V | - | -40°C ~ 150°C (TJ) | Cut Tape | BTS71040 | Controller | - | 4 | N-Channel | 3 V to 5.5 V | - | PWM, SPI | - | - | 3A | High Side | 3 A | 3V ~ 5.5V | Non-Inverting | Relay, Solenoid Driver | - | 1:4 | 6V ~ 28V | - | Current Limiting (Fixed), Over Load, Over Temperature, Over Voltage, Reverse Battery, Short Circuit, UVLO | 22.5mOhm | - | Power Switch ICs | Load Discharge, PWM Input, Slew Rate Controlled, Status Flag | ||
![]() BTS710336ESPXUMA1 Infineon Technologies | 100 |
| Datasheet | Surface Mount | 24-TSSOP (0.154, 3.90mm Width) Exposed Pad | PG-TSDSO-24-42 | BTS71033 | - | 3000 | - | - | + 150 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | 150 us | 38 mOhms | 125 us | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | BTS71033-6ESP SP005582332 | - | - | Active | - | Details | 5.5 V | 3 V | - | -40°C ~ 150°C (TJ) | Cut Tape | BTS71033 | Controller | - | 5 | N-Channel | 3 V to 5.5 V | - | PWM, SPI | - | - | 1.5A, 1.5A, 1.5A, 3A, 3A | High Side | 3 A | 3V ~ 5.5V | Non-Inverting | Relay, Solenoid Driver | - | 1:5 | 6V ~ 28V | - | Current Limiting (Fixed), Over Load, Over Temperature, Over Voltage, Reverse Battery, Short Circuit, UVLO | 22.5mOhm, 70mOhm | - | Power Switch ICs | Load Discharge, PWM Input, Slew Rate Controlled, Status Flag | ||
![]() BTS712204ESPXUMA1 Infineon Technologies | 100 |
| Datasheet | Surface Mount | 24-TSSOP (0.154, 3.90mm Width) Exposed Pad | PG-TSDSO-24-32 | BTS7122 | - | 3000 | - | - | - | Infineon Technologies | - | Yes | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | BTS71220-4ESP SP005582334 | - | - | Active | - | Details | - | - | - | -40°C ~ 150°C (TJ) | Cut Tape | BTS71220 | - | - | 4 | N-Channel | - | - | PWM, SPI | - | - | 3A, 3A, 5A, 5A | High Side | - | 3V ~ 5.5V | Non-Inverting | Relay, Solenoid Driver | - | 1:4 | 6V ~ 28V | - | Current Limiting (Fixed), Over Load, Over Temperature, Over Voltage, Reverse Battery, Short Circuit, UVLO | 9.5mOhm, 22.5mOhm | - | - | Load Discharge, PWM Input, Slew Rate Controlled, Status Flag | ||
![]() DIO7003LCMP8 DIOO | In Stock | - | - | - | MSOP-8 | - | - | 1.5 A | 3000 | DIOO MICROCIRCUITS CO LTD | DIO7003LCMP8 | + 85 C | - | - 40 C | Yes | SMD/SMT | 20 us | 99 mOhms | 400 us | - | - | Contact Manufacturer | - | - | 5.66 | Details | 5.5 V | 2.7 V | - | - | MouseReel | - | Low Side | unknown | 1 Output | - | 2.7 V to 5.5 V | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | Power Switches | - | ||
![]() DIO3232ALP10 DIOO | 37650 | - | - | - | DQFN-10 | - | - | - | 3000 | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 6 Ohms | - | - | - | - | - | - | - | Details | 4.3 V | 2.7 V | - | - | Reel | - | - | - | - | - | 2.7 V to 4.3 V | 2 x SPDT | - | - | 1 uA | - | - | - | - | - | - | 720 MHz | - | - | - | - | - | 2 Switch | USB 2.0 Switches | - | ||
![]() DIO7063AST5 DIOO | In Stock | - | - | - | SOT-23-5 | - | - | 1.3 A | 3000 | DIOO MICROCIRCUITS CO LTD | DIO7063AST5 | + 85 C | - | - 40 C | Yes | SMD/SMT | 20 us | 75 mOhms | 400 us | - | - | Contact Manufacturer | - | - | 4.63 | Details | 5.5 V | 2.7 V | 0.003951 oz | - | MouseReel | - | High Side | unknown | 1 Output | - | 2.7 V to 5.5 V | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | 900 mA | - | - | - | - | - | - | - | - | - | - | Power Switches | - | ||
![]() DIO7301ST5 DIOO | 2341 | - | - | - | SOT-23-5 | - | - | - | 3000 | - | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | - | - | - | - | - | - | - | Details | 5.5 V | 1.8 V | 0.000222 oz | - | MouseReel | - | - | - | - | - | 1.8 V to 5.5 V | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | Load Switches | - | ||
![]() DIO7003LDMP8 DIOO | In Stock | - | - | - | MSOP-8 | - | - | 2 A | 3000 | DIOO MICROCIRCUITS CO LTD | DIO7003LDMP8 | + 85 C | - | - 40 C | Yes | SMD/SMT | 20 us | 99 mOhms | 400 us | - | - | Contact Manufacturer | - | - | 5.66 | Details | 5.5 V | 2.7 V | - | - | MouseReel | - | Low Side | unknown | 1 Output | - | 2.7 V to 5.5 V | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | Power Switches | - | ||
![]() DIO7003LCSO8 DIOO | In Stock | - | - | - | SOIC-8 | - | - | 1.5 A | 2500 | DIOO MICROCIRCUITS CO LTD | DIO7003LCSO8 | + 85 C | - | - 40 C | Yes | SMD/SMT | 20 us | 99 mOhms | 400 us | - | - | Contact Manufacturer | - | - | 5.66 | Details | 5.5 V | 2.7 V | - | - | MouseReel | - | Low Side | unknown | 1 Output | - | 2.7 V to 5.5 V | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | Power Switches | - | ||
![]() DIO7003HBST5 DIOO | 359 | - | - | - | SOT-23-5 | - | - | 1 A | 3000 | DIOO MICROCIRCUITS CO LTD | DIO7003HBST5 | + 85 C | - | - 40 C | Yes | SMD/SMT | 20 us | 99 mOhms | 400 us | - | - | Contact Manufacturer | - | - | 5.66 | Details | 5.5 V | 2.7 V | 0.003951 oz | - | Reel | - | High Side | unknown | 1 Output | - | 2.7 V to 5.5 V | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | 700 mA | - | - | - | - | - | - | - | - | - | - | Power Switches | - | ||
![]() DIO7003LCST5 DIOO | In Stock | - | - | - | SOT-23-5 | - | - | - | 3000 | DIOO MICROCIRCUITS CO LTD | DIO7003LCST5 | + 85 C | - | - 40 C | Yes | SMD/SMT | 20 us | 99 mOhms | 400 us | - | - | Contact Manufacturer | - | - | 4.59 | Details | 5.5 V | 2.7 V | 0.003951 oz | - | MouseReel | - | Low Side | unknown | 1 Output | - | 2.7 V to 5.5 V | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | Power Switches | - | ||
![]() DIO7003HAST5 DIOO | 2037 | - | - | - | SOT-23-5 | - | - | - | 3000 | DIOO MICROCIRCUITS CO LTD | DIO7003HAST5 | + 85 C | - | - 40 C | Yes | SMD/SMT | 20 us | 99 mOhms | 400 us | - | - | Contact Manufacturer | - | - | 4.61 | Details | 5.5 V | 2.7 V | 0.003951 oz | - | MouseReel | - | High Side | unknown | 1 Output | - | 2.7 V to 5.5 V | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | 350 mA | - | - | - | - | - | - | - | - | - | - | Power Switches | - | ||
![]() DIO7003LEST5 DIOO | In Stock | - | - | - | SOT-23-5 | - | - | - | 3000 | DIOO MICROCIRCUITS CO LTD | DIO7003LEST5 | + 85 C | - | - 40 C | Yes | SMD/SMT | 20 us | 99 mOhms | 400 us | - | - | Contact Manufacturer | - | - | 4.59 | Details | 5.5 V | 2.7 V | 0.003951 oz | - | MouseReel | - | Low Side | unknown | 1 Output | - | 2.7 V to 5.5 V | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | 2 A | - | - | - | - | - | - | - | - | - | - | Power Switches | - | ||
![]() DIO7963XS8 DIOO | In Stock | - | - | - | SOIC-8 | - | - | 170 mA | 2500 | DIOO MICROCIRCUITS CO LTD | DIO7963XS8 | + 85 C | - | - 40 C | Yes | SMD/SMT | - | 400 mOhms | - | - | - | Contact Manufacturer | - | - | 4.72 | Details | 5.5 V | 4.5 V | - | - | MouseReel | - | Load Switch | unknown | 3 Output | - | 4.5 V to 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | Load Switches | - | ||
![]() SP000240073 Infineon Technologies | In Stock | - | Datasheet | - | SOT-223-4 | - | - | 900 mA | 4000 | - | - | + 85 C | - | - 30 C | Yes | SMD/SMT | 140 us | 1 Ohms | 100 us | - | ITS4140NHUMA1 | - | 1.7 W | - | - | Details | 60 V | 4.9 V | 0.003949 oz | - | MouseReel | ITS4140 | High Side | - | 1 Output | - | 4.9 V to 60 V | - | - | - | - | - | - | 200 mA | - | - | - | - | - | - | - | - | - | - | Power Switches | - | ||
![]() DIO7003LASO8 DIOO | In Stock | - | - | - | SOIC-8 | - | - | 500 mA | 2500 | DIOO MICROCIRCUITS CO LTD | DIO7003LASO8 | + 85 C | - | - 40 C | Yes | SMD/SMT | 20 us | 99 mOhms | 400 us | - | - | Contact Manufacturer | - | - | 5.66 | Details | 5.5 V | 2.7 V | - | - | MouseReel | - | Low Side | unknown | 1 Output | - | 2.7 V to 5.5 V | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | 350 mA | - | - | - | - | - | - | - | - | - | - | Power Switches | - | ||
![]() DIO7003LBSO8 DIOO | In Stock | - | - | - | SOIC-8 | - | - | 1 A | 2500 | DIOO MICROCIRCUITS CO LTD | DIO7003LBSO8 | + 85 C | - | - 40 C | Yes | SMD/SMT | 20 us | 99 mOhms | 400 us | - | - | Contact Manufacturer | - | - | 5.66 | Details | 5.5 V | 2.7 V | - | - | MouseReel | - | Low Side | unknown | 1 Output | - | 2.7 V to 5.5 V | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | 700 mA | - | - | - | - | - | - | - | - | - | - | Power Switches | - | ||
![]() DIO7195WL6 DIOO | In Stock | - | - | - | WLCSP-6 | - | - | 45 mA | 3000 | DIOO MICROCIRCUITS CO LTD | DIO7195WL6 | + 85 C | - | - 40 C | - | SMD/SMT | 146 us | 80 mOhms | 160 us | - | - | Contact Manufacturer | - | - | 4.68 | Details | 5.5 V | 1.8 V | - | - | MouseReel | - | Load Switch | unknown | 1 Output | - | 1.8 V to 5.5 V | - | - | - | - | - | - | 2.5 A | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | Load Switches | - | ||
![]() DIO7962XS8 DIOO | In Stock | - | - | - | SOIC-8 | - | - | - | 2500 | DIOO MICROCIRCUITS CO LTD | DIO7962XS8 | - | - | - | Yes | SMD/SMT | - | - | - | - | - | Contact Manufacturer | - | - | 5.76 | Details | 5.5 V | 4.5 V | - | - | MouseReel | - | - | unknown | - | - | 4.5 V to 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | Load Switches | - | ||
![]() DIO3110LP10 DIOO | In Stock | - | - | - | DQFN-10 | - | - | - | 3000 | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 1.6 Ohms | - | - | - | - | - | - | - | Details | 5.5 V | 2.7 V | - | - | Reel | - | - | - | - | - | 2.7 V to 5.5 V | 1 x DPST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Switch | USB 2.0 Switches | - |