- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Current Limit | Development Kit | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | MSL | Off Time - Max | On Resistance - Max | On Time - Max | Package | Package Type | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Risk Rank | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Applications | Reach Compliance Code | Pin Count | Number of Outputs | Output Type | Operating Supply Voltage | Configuration | Number of Channels | Interface | Analog IC - Other Type | Operating Supply Current | Current - Output (Max) | Output Configuration | Output Current | Voltage - Supply (Vcc/Vdd) | uPs/uCs/Peripheral ICs Type | Input Type | Switch Type | Bandwidth | Ratio - Input:Output | Voltage - Load | -3db Bandwidth | Interface IC Type | On-State Resistance (Max) | Fault Protection | Multiplexer/Demultiplexer Circuit | Switch Circuit | Rds On (Typ) | Voltage - Supply, Single (V+) | Number of Switches | Voltage - Supply, Dual (V±) | Product | Features | Input Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DIO3202AQN10 DIOO | In Stock | - | - | - | QFN-10 | - | - | - | - | 3000 | DIOO MICROCIRCUITS CO LTD | DIO3202AQN10 | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | 4 Ohms | - | - | - | - | Contact Manufacturer | - | - | 5.67 | Details | 5.25 V | 2.7 V | - | - | Reel | - | - | - | unknown | - | - | - | 2.7 V to 5.25 V | 2 x SPDT | - | - | - | - | - | - | - | - | BUS CONTROLLER, UNIVERSAL SERIAL BUS | - | - | 720 MHz | - | - | - | - | - | - | - | - | - | - | 2 Switch | - | USB 2.0 Switches | - | - | ||
![]() DIO7527BST6 DIOO | In Stock | - | - | - | SOT-23-6 | - | - | 1 A | - | 3000 | DIOO MICROCIRCUITS CO LTD | DIO7527BST6 | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | 70 mOhms | 400 us | - | - | - | Contact Manufacturer | - | - | 5.11 | Details | 5.5 V | 2.7 V | 0.003951 oz | - | MouseReel | - | Load Switch | - | unknown | - | 1 Output | - | 2.7 V to 5.5 V | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | - | - | - | Load Switches | - | - | ||
![]() DIO7527AST6 DIOO | In Stock | - | - | - | SOT-23-6 | - | - | 1 A | - | 3000 | DIOO MICROCIRCUITS CO LTD | DIO7527AST6 | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | - | 70 mOhms | 400 us | - | - | - | Contact Manufacturer | - | - | 4.54 | Details | 5.5 V | 2.7 V | 0.003951 oz | - | MouseReel | - | Load Switch | - | unknown | - | 1 Output | - | 2.7 V to 5.5 V | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | - | - | - | Load Switches | - | - | ||
![]() XC8111AA018R-G Torex Semiconductor Ltd. | 20100 | - | - | Surface Mount | USP-6B06 | USP-6B06 | - | 1.7 A | XC8111AA018-EVB-01 | 5000 | - | - | - | + 105 C | Torex Semiconductor Ltd | - 40 C | - | SMD/SMT | MSL 1 - Unlimited | - | 880 mOhms | - | - | - | - | - | 900 mW | Active | - | Details | 6 V | 1.5 V | - | -40°C ~ 105°C (TA) | MouseReel | XC8111 | Load Switch | - | - | - | 1 Output | P-Channel | 1.5 V to 6 V | - | - | On/Off | - | - | 1A | High Side | 1 A | Not Required | - | Non-Inverting | General Purpose | - | 1:1 | 1.5V ~ 6V | - | - | - | Current Limiting (Fixed), Over Temperature | - | - | 410mOhm | - | - | - | Load Switches | - | 6V | ||
![]() NCP45651IMNTWG ON Semiconductor | 10 |
| Datasheet | Surface Mount | 12-VFDFN Exposed Pad | 12-DFN (3x3) | NCP45651 | 14A | - | 3000 | - | - | 13.5 V | + 85 C | onsemi | - 40 C | Yes | SMD/SMT | - | 10 us | 8.5 mOhms | 1.8 ms | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | DFN | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | Cut Tape | ecoSWITCH™ | Load Switch | - | - | 12 | 1 Output | N-Channel | 3 V to 5.5 V | - | - | On/Off | - | - | 24A | High Side | 14 A | 3V ~ 5.5V | - | Non-Inverting | General Purpose | - | 1:1 | 1V ~ 13.5V | - | - | - | Current Limiting (Fixed), Over Temperature, Short Circuit, UVLO | - | - | 6.7mOhm | - | - | - | - | Load Discharge, Slew Rate Controlled | 13.5V | ||
![]() NCP45650IMNTWG ON Semiconductor | 5990 |
| Datasheet | Surface Mount | 12-VFDFN Exposed Pad | 12-DFN (3x3) | NCP45650 | 14A | - | 3000 | - | - | 13.5 V | + 85 C | onsemi | - 40 C | - | SMD/SMT | - | 10 us | 8.5 mOhms | 1.8 ms | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | DFN | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | Cut Tape | ecoSWITCH™ | Load Switch | - | - | 12 | 1 Output | N-Channel | 3 V to 5.5 V | - | - | On/Off | - | - | 24A | High Side | 14 A | 3V ~ 5.5V | - | Non-Inverting | General Purpose | - | 1:1 | 1V ~ 13.5V | - | - | - | Current Limiting (Fixed), Over Temperature, Short Circuit, UVLO | - | - | 6.7mOhm | - | - | - | - | Load Discharge, Slew Rate Controlled | 13.5V | ||
![]() NCP45610IMNTWG ON Semiconductor | 40 |
| Datasheet | Surface Mount | 8-VFDFN Exposed Pad | 8-DFN (2x2) | NCP45610 | 8A | - | 3000 | - | - | 13.5 V | + 85 C | onsemi | - 40 C | - | SMD/SMT | - | 21 ns | 21 mOhms | 1.8 ms | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | DFN | - | - | - | Active | - | - | - | - | - | -40°C ~ 85°C (TA) | Cut Tape | ecoSWITCH™ | Load Switch | - | - | 8 | 1 Output | N-Channel | 3 V to 5.5 V | - | - | On/Off | - | - | 24A | High Side | 8 A | 3V ~ 5.5V | - | Non-Inverting | General Purpose | - | 1:1 | 1V ~ 13.5V | - | - | - | Current Limiting (Fixed), Over Temperature, Short Circuit, UVLO | - | - | 17.4mOhm | - | - | - | - | Load Discharge, Power Good, Slew Rate Controlled | 13.5V | ||
![]() DIO3532ALP10 DIOO | In Stock | - | - | - | DQFN-10 | - | - | - | - | 3000 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | 8 Ohms | - | - | - | - | - | - | - | - | Details | 3.6 V | 2.7 V | - | - | Reel | - | - | - | - | - | - | - | 2.7 V to 3.6 V | 2 x SPDT | - | - | - | 1 uA | - | - | - | - | - | - | - | 350 MHz | - | - | - | - | - | - | - | - | - | - | 2 Switch | - | USB Switches | - | - | ||
![]() XC6194BA15ER-G Torex Semiconductor Ltd. | In Stock | - | - | - | USP-8B06 | - | - | - | - | 5000 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 15 s | 460 mOhms | 200 ms | - | - | - | - | 1240 mW | - | - | Details | 6 V | 1.8 V | - | - | Reel | XC6194 | Smart High Side | - | - | - | 1 Output | - | 1.8 V to 6 V | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Load Switches | - | - | ||
![]() XC6194B5NNER-G Torex Semiconductor Ltd. | In Stock | - | - | - | USP-8B06 | - | - | - | - | 5000 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | 460 mOhms | 5.5 s | - | - | - | - | 1240 mW | - | - | Details | 6 V | 1.8 V | - | - | Reel | XC6194 | Smart High Side | - | - | - | 1 Output | - | 1.8 V to 6 V | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Load Switches | - | - | ||
![]() XC6194A110ER-G Torex Semiconductor Ltd. | In Stock | - | - | - | USP-8B06 | - | - | - | - | 5000 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 10 s | 460 mOhms | 1 s | - | - | - | - | 1240 mW | - | - | Details | 6 V | 1.8 V | - | - | Reel | XC6194 | Smart High Side | - | - | - | 1 Output | - | 1.8 V to 6 V | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Load Switches | - | - | ||
![]() XC6194B3NNER-G Torex Semiconductor Ltd. | In Stock | - | - | - | USP-8B06 | - | - | - | - | 5000 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | 460 mOhms | 3 s | - | - | - | - | 1240 mW | - | - | Details | 6 V | 1.8 V | - | - | Reel | XC6194 | Smart High Side | - | - | - | 1 Output | - | 1.8 V to 6 V | - | - | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Load Switches | - | - | ||
![]() BTS70081EPZXUMA1 Infineon Technologies | 11155 |
| Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) Exposed Pad | PG-TDSO-14-11 | - | 10A | - | 3000 | - | - | - | + 150 C | Infineon Technologies | - 40 C | Yes | SMD/SMT | - | 100 us | 16.4 mOhms | 110 us | Tape & Reel (TR) | - | BTS7008-1EPZ SP002746778 | - | - | Active | - | Details | - | - | 0.025842 oz | -40°C ~ 175°C (TJ) | Cut Tape | Automotive, AEC-Q100, PROFET® | High Side | - | - | - | 1 Output | N-Channel | 4.1 V to 28 V | - | - | On/Off | - | - | 10A | High Side | 10 A | Not Required | - | Non-Inverting | General Purpose | - | 1:1 | 6V ~ 18V | - | - | - | Over Current, Over Temperature, Over Voltage, Short Circuit | - | - | 9mOhm | - | - | - | - | Slew Rate Controlled | 13.5V | ||
![]() KTS1677AEVH-TR KINETIC | In Stock | - | - | - | WLCSP-15 | - | - | - | - | 3000 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | - | 30 mOhms | - | - | - | - | - | - | - | - | Details | 23 V | 3 V | 0.003446 oz | - | Cut Tape | KTS1677A | Load Switch | - | - | - | 1 Output | - | 3 V to 23 V | - | - | - | - | - | - | - | 5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Power Switches | - | - | ||
![]() AP22652AFDZ-7 Diodes Incorporated | 1211 | - | - | Surface Mount | W-DFN2020-6 | W-DFN2020-6 (Type A1) | - | 700 mA | - | 3000 | - | - | - | + 85 C | Diodes Incorporated | - 40 C | - | SMD/SMT | - | 1 ms | 90 mOhms | 4 ms | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | - | -40°C ~ 85°C (TA) | MouseReel | Automotive, AEC-Q100 | Precision | - | - | - | 1 Output | P-Channel | 3 V to 5.5 V | - | - | On/Off | - | - | 2.1A | High Side | 2.1 A | Not Required | - | Non-Inverting | USB Switch | - | 1:1 | 3V ~ 5.5V | - | - | - | Current Limiting (Adjustable), Over Temperature, Over Voltage, Reverse Current, Short Circuit, UVLO | - | - | 65mOhm | - | - | - | - | Load Discharge, Slew Rate Controlled, Status Flag | 5.5V | ||
![]() AP22908W6-7 Diodes Incorporated | 2776 |
| - | Surface Mount | SOT-23-6 | SOT-26 | - | - | - | 3000 | - | - | - | - | Diodes Incorporated | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | Details | - | - | - | -40°C ~ 85°C (TA) | MouseReel | - | - | - | - | - | 1 | P-Channel | - | - | - | On/Off | - | - | 1.5A | High Side | - | Not Required | - | Non-Inverting | General Purpose | - | 1:1 | 1.08V ~ 3.6V | - | - | - | - | - | - | 120mOhm | - | - | - | - | Load Discharge, Slew Rate Controlled | - | ||
![]() PI3USB4000DZUAEX Diodes Incorporated | 2078 |
| - | Surface Mount | UQFN-10 | 10-UQFN (1.5x2) | - | - | - | 3000 | - | - | - | + 85 C | Diodes Incorporated | - 40 C | - | SMD/SMT | - | 50 ns | 9 Ohms | 100 us | Tape & Reel (TR) | - | - | - | - | Active | - | Details | 5.5 V | 2.7 V | - | -40°C ~ 85°C (TA) | Cut Tape | - | - | USB | - | - | - | - | 3.3 V | 2 x 1:2 | 2 | - | - | 35 uA | - | - | - | - | - | - | - | 1 GHz | - | - | 1GHz | - | 9Ohm | - | 2:1 | SPDT | - | 2.7V ~ 5.5V | 1 Switch | 2.7V ~ 5.5V | USB 2.0 Switches | Bi-Directional, USB 2.0 | - | ||
![]() DIO7003XYSO8 DIOO | In Stock | - | - | - | SOIC-8 | - | - | - | - | 2500 | - | - | - | + 85 C | - | - 40 C | - | SMD/SMT | - | 20 us | 99 mOhms | 400 us | - | - | - | - | - | - | - | - | 5.5 V | 2.7 V | - | - | MouseReel | - | Low Side | - | - | - | 1 Output | - | 2.7 V to 5.5 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Switches | - | - | ||
![]() DIO7003HDSO8 DIOO | In Stock | - | - | - | SOIC-8 | - | - | 2 A | - | 2500 | DIOO MICROCIRCUITS CO LTD | DIO7003HDSO8 | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | 20 us | 99 mOhms | 400 us | - | - | - | Contact Manufacturer | - | - | 5.66 | Details | 5.5 V | 2.7 V | - | - | MouseReel | - | High Side | - | unknown | - | 1 Output | - | 2.7 V to 5.5 V | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | 1.5 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Switches | - | - | ||
![]() DIO7003LBMP8 DIOO | In Stock | - | - | - | MSOP-8 | - | - | 1 A | - | 3000 | DIOO MICROCIRCUITS CO LTD | DIO7003LBMP8 | - | + 85 C | - | - 40 C | Yes | SMD/SMT | - | 20 us | 99 mOhms | 400 us | - | - | - | Contact Manufacturer | - | - | 5.66 | Details | 5.5 V | 2.7 V | - | - | MouseReel | - | Low Side | - | unknown | - | 1 Output | - | 2.7 V to 5.5 V | - | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | 700 mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Switches | - | - |