- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Current Limit | Development Kit | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Operating Supply Voltage | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting | Mounting Styles | MSL | Off Time - Max | On Resistance - Max | On Time - Max | Package | Package Description | Package Type | Part # Aliases | Part Life Cycle Code | Pd - Power Dissipation | Product Status | Qualification | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Shipping Restrictions | Supplier Package | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Usage Level | Operating Temperature | Packaging | Series | ECCN Code | Type | HTS Code | Peak Reflow Temperature (Cel) | Reach Compliance Code | Pin Count | Number of Outputs | Output Type | Operating Supply Voltage | Number of Channels | Interface | Analog IC - Other Type | Current - Output (Max) | Output Configuration | Output Current | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Interface IC Type | Fault Protection | Screening Level | Rds On (Typ) | Product | Features | Supply Current | Input Voltage |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() KTS1641EDV-TR KINETIC | In Stock | - | - | - | TDFN44-12 | - | - | - | - | 1500 | - | - | - | - | - | + 85 C | - | - 40 C | - | - | SMD/SMT | - | - | 41 mOhms | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 40 V | 6 V | - | - | - | Cut Tape | KTS164x | - | Load Switch | - | - | - | - | 2 Output | - | 6 V to 40 V | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | Power Switch ICs | - | - | - | ||
![]() KTS1640EDV-TR KINETIC | In Stock | - | - | - | TDFN44-12 | - | - | - | - | 1500 | - | - | - | - | - | + 85 C | - | - 40 C | - | - | SMD/SMT | - | - | 41 mOhms | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 40 V | 6 V | - | - | - | Cut Tape | KTS164x | - | Load Switch | - | - | - | - | 2 Output | - | 6 V to 40 V | - | - | - | - | - | 6 A | - | - | - | - | - | - | - | - | - | Power Switch ICs | - | - | - | ||
![]() BV1LC300FJ-CE2 ROHM Semiconductor | 1700 | - | - | Surface Mount | SOP-J8 | 8-SOP-J | - | - | - | 2500 | - | - | - | - | - | + 150 C | Rohm Semiconductor | - 40 C | - | - | SMD/SMT | - | 40 us | 595 mOhms | 40 us | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | AEC-Q100 | - | - | Details | - | This product may require additional documentation to export from the United States. | - | 5.5 V | 3 V | - | - | -40°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q100 | - | Low-Side | - | - | - | - | 4 Output | N-Channel | 3 V to 5.5 V | - | On/Off | - | 2.7A | Low Side | 1.7 A | Not Required | Non-Inverting | General Purpose | 1:1 | 3V ~ 5.5V | - | Current Limiting (Fixed), Over Temperature | - | 350mOhm | Switch ICs | Slew Rate Controlled | - | - | ||
![]() BV2HD070EFU-CE2 ROHM Semiconductor | 1944 | - | - | Surface Mount | HSSOP-C16 | 16-HSSOP-C | - | 15 A | - | 2500 | - | - | - | - | - | + 150 C | Rohm Semiconductor | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | - | 70 mOhms | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | - | - | Details | - | This product may require additional documentation to export from the United States. | - | 28 V | 6 V | - | - | -40°C ~ 150°C | MouseReel | Automotive, AEC-Q100 | - | High-Side | - | - | - | - | 8 Output | N-Channel | 6 V to 28 V | - | On/Off | - | 10A | High Side | 10 A | Not Required | Non-Inverting | General Purpose | 1:1 | 6V ~ 28V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, Short Circuit, UVLO | - | 70mOhm | Switch ICs | Slew Rate Controlled | - | 14V | ||
![]() TPS22964C2YZPR Texas Instruments | 5792 | - | Datasheet | Surface Mount | DSBGA-6 | 6-DSBGA (1.39x.89) | - | - | TPS22964CEVM-029 | 6000 | - | - | - | - | - | + 85 C | Texas Instruments | - 40 C | - | - | SMD/SMT | - | 2.5 us | 60 mOhms | 928 us | - | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | Cut Tape | TPS22964C | - | - | - | - | - | - | 1 Output | N-Channel | 1 V to 5.5 V | - | On/Off | - | 3A | High Side | 3 A | Not Required | Non-Inverting | General Purpose | 1:1 | 1V ~ 5.5V | - | Reverse Current | - | 13.3mOhm | On-Resistance Load Switch | Load Discharge, Slew Rate Controlled | - | - | ||
![]() IPS1025HFQ STMicroelectronics | 65 | - | Datasheet | Surface Mount | 48-VFQFN Exposed Pad | 48-QFN (8x6) | IPS1025 | 3.5 A | - | 2500 | - | - | - | - | - | + 150 C | STMicroelectronics | - 40 C | Yes | - | SMD/SMT | - | - | 15 mOhms | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | - | - | Details | - | - | - | - | 8.65 V to 60 V | - | - | -40°C ~ 150°C | MouseReel | - | - | High Side | - | - | - | - | 1 | N-Channel | 8.65 V to 60 V | - | Logic | - | 2.4A | High Side | 2.4 A | Not Required | Non-Inverting | General Purpose | 1:1 | 8.65V ~ 60V | - | Current Limiting (Fixed), Over Load, Over Temperature, UVLO | - | 12mOhm | Power Switch ICs | - | - | - | ||
![]() BV1HAL45EFJ-E2 ROHM Semiconductor | 1919 | - | - | Surface Mount | HTSOP-J-8 | 8-HTSOP-J | - | 26 A | - | 2500 | - | - | - | - | 34 V | + 85 C | Rohm Semiconductor | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | 84 ms | 60 mOhms | 900 us | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | - | Active | - | - | - | Details | - | - | - | 32 V | 8 V | - | - | -40°C ~ 85°C (TJ) | Cut Tape | - | - | - | - | - | - | - | 2 Output | N-Channel | 8 V to 32 V | 1 | On/Off | - | 10A | High Side | 10 mA | Not Required | Non-Inverting | General Purpose | 1:2 | 8V ~ 32V | - | Current Limiting (Fixed), Over Temperature | - | 45mOhm | - | Slew Rate Controlled | - | 32V | ||
![]() FPF3381UCX ON Semiconductor | 1769 |
| Datasheet | Surface Mount | 12-UFBGA, WLCSP | 12-WLCSP (1.83x1.29) | - | - | - | 4000 | - | - | - | - | -0.3 → 30 V | + 85 C | onsemi | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | 40 ns | 25 mOhms | 2 ms | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | WLCSP | - | - | - | Active | - | - | - | Details | - | - | - | 25 V | 2.8 V | - | - | -40°C ~ 85°C (TA) | MouseReel | FPF3381 | - | OVP | - | - | - | 12 | 3 | N-Channel | 2.8 V to 25 V | 1 | - | - | 5A | High Side | 5 A | Not Required | Non-Inverting | General Purpose | 1:1 | 2.8V ~ 25V | - | Over Temperature, Over Voltage, UVLO | - | 15mOhm | Power Switch ICs | - | - | 23V | ||
![]() XC8110AA010R-G Torex Semiconductor Ltd. | 100 |
| - | Surface Mount | WLP-4-02 | 4-WLP-02 (0.82x0.82) | - | 850 mA | XC8110AA010-EVB-01 | 5000 | - | - | - | - | - | + 105 C | Torex Semiconductor Ltd | - 40 C | - | - | SMD/SMT | MSL 1 - Unlimited | - | 850 mOhms | - | - | - | - | - | - | 600 mW | Active | - | - | - | Details | - | - | - | 6 V | 1.5 V | - | - | -40°C ~ 105°C (TA) | MouseReel | XC8110 | - | Load Switch | - | - | - | - | 1 Output | P-Channel | 1.5 V to 6 V | - | On/Off | - | 500mA | High Side | 500 mA | Not Required | Non-Inverting | General Purpose | 1:1 | 1.5V ~ 6V | - | Current Limiting (Fixed), Over Temperature | - | 380mOhm | Load Switches | - | - | 6V | ||
![]() 5962-1822001VXC Texas Instruments | In Stock | - | Datasheet | - | CFP-16 | - | - | 8 A | TPS7H2211EVM-CVAL | 1 | - | - | - | - | - | + 125 C | Texas Instruments | - 55 C | - | - | SMD/SMT | - | 56 us | 84 mOhms | 220 us | Tube | - | - | - | - | - | Active | - | - | - | Details | - | - | - | 14 V | 4.5 V | - | - | - | - | * | - | Load Switch | - | - | - | - | 1 Output | - | 4.5 V to 14 V | - | - | - | - | - | 3.5 A | - | - | - | - | - | - | - | - | - | Load Switch | - | - | - | ||
![]() DIO7552CD6 DIOO | 5325 | - | - | - | DFN-6 | - | - | 2.57 A | - | 3000 | DIOO MICROCIRCUITS CO LTD | - | - | DIO7552CD6 | - | + 85 C | - | - 40 C | Yes | - | SMD/SMT | - | 7 us | 91 mOhms | 270 us | - | - | - | - | Contact Manufacturer | - | - | - | - | 4.65 | Details | - | - | - | 5.5 V | 2.7 V | - | - | - | Reel | - | - | High Side | - | - | unknown | - | 1 Output | - | 2.7 V to 5.5 V | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | 2.31 A | - | - | - | - | - | - | - | - | - | Power Switches | - | - | - | ||
![]() BTS70041EPZXUMA1 Infineon Technologies | 6000 | - | Datasheet | Surface Mount | TSDSO-14 | PG-TDSO-14-11 | - | 15A | - | 3000 | - | - | - | - | 28 V | + 175 C | Infineon Technologies | - 40 C | Yes | - | SMD/SMT | - | 220 us | 8 mOhms | 210 us | - | - | - | BTS7004-1EPZ SP003986220 | - | - | Active | - | - | - | - | - | - | - | 28 V | 3.1 V | 0.074347 oz | - | -40°C ~ 175°C (TJ) | Cut Tape | - | - | High Side | - | - | - | - | 1 Output | N-Channel | 4.1 V to 28 V | 1 | On/Off | - | 15A | High Side | 15 A | Not Required | Non-Inverting | General Purpose | 1:1 | 6V ~ 18V | - | Over Current, Over Temperature, Over Voltage, Short Circuit | - | 4.4mOhm | Power Switches | Slew Rate Controlled | - | 13.5V | ||
![]() XC6194BA10ER-G Torex Semiconductor Ltd. | In Stock | - | - | - | USP-8B06 | - | - | - | - | 5000 | - | - | - | - | - | + 85 C | - | - 40 C | - | - | SMD/SMT | - | 10 s | 460 mOhms | 200 ms | - | - | - | - | - | 1240 mW | - | - | - | - | Details | - | - | - | 6 V | 1.8 V | - | - | - | Reel | XC6194 | - | Smart High Side | - | - | - | - | 1 Output | - | 1.8 V to 6 V | - | - | - | - | - | 1 A | - | - | - | - | - | - | - | - | - | Load Switches | - | - | - | ||
![]() BTS70401EPZXUMA1 Infineon Technologies | 500 |
| Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) Exposed Pad | PG-TDSO-14-11 | - | 4.5A | - | 3000 | - | - | - | - | - | + 150 C | Infineon Technologies | - 40 C | Yes | - | SMD/SMT | - | 100 us | 36 mOhms | 110 us | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | BTS7040-1EPZ SP002746780 | - | - | Active | - | - | - | Details | - | - | - | - | - | - | - | -40°C ~ 175°C (TJ) | Cut Tape | Automotive, AEC-Q100, PROFET® | - | High Side | - | - | - | - | 1 Output | N-Channel | 4.1 V to 28 V | - | On/Off | - | 4.5A | High Side | 4.5 A | Not Required | Non-Inverting | General Purpose | 1:1 | 6V ~ 18V | - | Over Current, Over Temperature, Over Voltage, Short Circuit | - | 19mOhm | - | Slew Rate Controlled | - | 13.5V | ||
![]() XC6192AA03ER-G Torex Semiconductor Ltd. | 4437 | - | - | - | USP-8B06 | - | - | - | - | 5000 | TOREX SEMICONDUCTOR LTD | Parallel | - | XC6192AA03ER-G | - | + 85 C | - | - 40 C | - | Surface Mount | SMD/SMT | MSL 1 - Unlimited | 3.9 s | - | 650 ms | - | , | - | - | Active | 1.8 W | - | - | NOT SPECIFIED | 5.53 | Details | Yes | - | USP-B06 | 6 V | 2.5 V | - | Industrial grade | -40 to 85 °C | MouseReel | XC6192 | EAR99 | Load Switch | 8542.39.00.01 | NOT SPECIFIED | compliant | 8 | 1 Output | - | 6 V | - | - | - | - | - | 400 mA | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | Industrial | - | - | - | 0.048 mA | 2.5 to 6 V | ||
![]() G547G1TB1U GMT(Global Mixed-mode Tech) | 29 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIO7005HCST5 DIOO | 1252 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AP8022HNE-A1 Wuxi Chipown Micro-electronics | 60000 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SF6031CTGT Sifirst | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIO706SCS8 DIOO | 1871 |
| - | - | - | - | - | - | - | - | DIOO MICROCIRCUITS CO LTD | - | Dioo Microcircuits Co Ltd | DIO706SCS8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contact Manufacturer | - | - | - | - | 5.69 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | POWER SUPPLY MANAGEMENT CIRCUIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |