- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Brand | Current Limit | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | MSL | Off Time - Max | On Resistance - Max | On Time - Max | Package | Pd - Power Dissipation | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Turn Off Delay Time | Operating Temperature | Series | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Subcategory | Max Power Dissipation | Number of Outputs | Output Type | Max Output Current | Operating Supply Voltage | Interface | Current - Output (Max) | Output Configuration | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Input Type | Turn On Delay Time | Switch Type | Min Input Voltage | Number of Inputs | Max Input Voltage | Nominal Input Voltage | Product Type | Ratio - Input:Output | Voltage - Load | Fault Protection | Rds On (Typ) | Product | Features | Input Voltage | Product Category | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX1607ESA-TG068 Analog Devices | 1135 |
| - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Bulk | - | Active | Non-Compliant | - | - | - | -40°C ~ 85°C (TA) | Automotive, AEC-Q100 | - | - | - | - | - | - | 1 | P-Channel | - | - | On/Off | 700mA | High Side | - | Not Required | - | Non-Inverting | - | USB Switch | - | - | - | - | - | 1:1 | 2.7V ~ 5.5V | Current Limiting (Adjustable), Over Temperature, Short Circuit, UVLO | 60mOhm | - | - | - | - | - | - | - | ||
![]() KA5Q1265RFHYDTU Fairchild | In Stock | - | - | - | - | Through Hole | TO-220-5 Full Pack, Formed Leads | - | TO-220F-5L (Forming) | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | -25°C ~ 85°C (TA) | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | - | High Side | - | Not Required | - | Non-Inverting | - | General Purpose | - | - | - | - | - | 1:1 | 40V | Current Limiting (Adjustable), Over Temperature, Over Voltage, UVLO | 750mOhm | - | Auto Restart | - | - | - | - | - | ||
![]() MIC94062BC6 Micrel | 2553 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | Micrel Inc. | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX869LEEE Analog Devices | 127 |
| Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | 16 | 16-QSOP | MAX869 | - | 2A | - | - | PRODUCTION (Last Updated: 1 month ago) | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | MSL 1 - Unlimited | 300 us | 90 mOhms | 30 us | Tube | 667 mW | Active | Compliant | 5.5 V | 2.7 V | 300 µs | -40°C ~ 85°C (TA) | - | High Side | 90 mΩ | 85 °C | -40 °C | Switch ICs | 667 mW | 1 | P-Channel | 2.4 A | 5.5 V | On/Off | 2A | High Side | 1 A | Not Required | - | Non-Inverting | 30 µs | General Purpose | 2.7 V | 1 | 5.5 V | 5.5 V | Power Switch ICs - Power Distribution | 1:1 | 2.7V ~ 5.5V | Current Limiting (Adjustable), Over Temperature | 38mOhm | - | Status Flag | 5.5V | - | No | Unknown | Lead Free | ||
![]() MAX4913AELT T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | 6-WFDFN | - | 6-uDFN (1.5x1) | MAX4913 | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX780DCAP Analog Devices | 8032 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Bulk | - | Active | Compliant | - | - | - | - | * | - | 140 Ω | 70 °C | 0 °C | - | 640 mW | 2 | - | - | 12.6 V | - | - | - | - | - | 130 µA | - | - | - | 2.85 V | - | 12.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX780CCNG Analog Devices | 882 |
| Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | - | Bulk | - | Active | Non-Compliant | - | - | - | - | * | - | 140 Ω | 70 °C | 0 °C | - | 1.067 W | 2 | - | - | 12.6 V | - | - | - | - | - | 130 µA | - | - | - | 2.85 V | - | 12.6 V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KTS1698AEDAB-TA Kinetic | In Stock | - | - | - | - | - | - | - | - | - | Kinetic Technologies | - | 3000 | Kinetic Technologies | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Switch ICs - Power Distribution | - | - | - | - | - | - | - | Power Switch ICs - Power Distribution | - | - | - | ||
![]() UM3865P Union Semiconductor | In Stock | - | - | - | - | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | SOT-363 | UM3865 | - | - | - | - | - | - | Union Semiconductor International Limited | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | 1 | P-Channel | - | - | On/Off | 1A | High Side | - | Not Required | - | Non-Inverting | - | General Purpose | - | - | - | - | - | 1:1 | 1.8V ~ 8V | - | 300mOhm | - | Slew Rate Controlled | - | - | - | - | - | ||
![]() FPF2280BUCX Fairchild | 15000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HIP0050IB96 HARRIS | 24820 |
| - | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | 8 | N-Channel | - | - | On/Off, Parallel, SPI, Strobe | 2A | Low Side | - | Not Required | - | Inverting | - | Latched Driver | - | - | - | - | - | 1:1 | 5V | Current Limiting (Fixed), Over Temperature, Over Voltage, Short Circuit | 2Ohm | - | Latch Function, Status Flag | - | - | - | - | - | ||
![]() ULQ2004ADR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG125BP HARRIS | 63 |
| - | - | - | Through Hole | 14-DIP (0.300, 7.62mm) | - | 14-CERDIP | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | -20°C ~ 85°C | - | - | - | - | - | - | - | 5 | P-Channel | - | - | On/Off | - | - | - | Not Required | - | Inverting, Non-Inverting | - | General Purpose | - | - | - | - | - | 1:1 | 33V | - | 100Ohm | - | - | - | - | - | - | - | ||
![]() SLG59M1748C Renesas | 42 |
| - | - | - | Surface Mount | 4-XFBGA, WLCSP | - | 4-WLCSP (0.8x0.8) | SLG59 | - | - | - | - | - | - | Renesas Design Germany GmbH | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | 1 | P-Channel | - | - | On/Off | 2.2A | High Side | - | Not Required | - | CMOS | - | General Purpose | - | - | - | - | - | 1:1 | 2.5V ~ 5.5V | - | 33mOhm | - | Load Discharge, Slew Rate Controlled | - | - | - | - | - | ||
![]() SLG5NT1502V Renesas | 340 |
| - | - | - | - | - | - | - | SLG5NT | - | - | - | - | - | - | Renesas Design Germany GmbH | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | Switch ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Switch ICs - Power Distribution | - | - | - | - | Power Switch ICs | - | - | - | - | - | - | ||
![]() TPS1HC30BQPWPRQ1 Texas Instruments | 450 |
| - | - | - | Surface Mount | 14-PowerTSSOP (0.173, 4.40mm Width) | - | 14-HTSSOP | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | -40°C ~ 125°C (TA) | Automotive, AEC-Q100 | - | - | - | - | - | - | 1 | N-Channel | - | - | On/Off | 5A | High Side | - | Not Required | - | Non-Inverting | - | General Purpose | - | - | - | - | - | 1:1 | 2.6V ~ 28V | Current Limiting (Fixed), Over Temperature, Over Load, Reverse Battery, Reverse Current, Short Circuit, UVLO | 30mOhm | - | Auto Restart, Latch Function, Slew Rate Controlled, Status Flag | - | - | - | - | - | ||
![]() ISO808TR-1 STMicroelectronics | 195 | - | Datasheet | - | - | Surface Mount | 36-PowerBSSOP (0.433, 11.00mm Width) | - | PowerSO-36, Bottom Pad | - | - | 1.9 A | - | - | - | + 125 C | STMicroelectronics | - 40 C | SMD/SMT | - | 80 us | 160 mOhms | 24 us | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | 36 V | 9.2 V | - | -40°C ~ 125°C (TJ) | - | High Side | - | - | - | Switch ICs | - | 8 | N-Channel | - | 9.2 V to 36 V | Parallel | 1A | High Side | 1 A | 2.75V ~ 5.5V | - | CMOS | - | Relay, Solenoid Driver | - | - | - | - | Power Switch ICs - Power Distribution | 1:1 | 9.2V ~ 36V | Current Limiting (Fixed), Over Voltage, Over Temperature, Reverse Battery, Short Circuit, UVLO | 125mOhm | Power Switch ICs | Auto Restart, Status Flag, Watchdog Timer | - | - | - | - | - | ||
![]() SLG5NT1669V Renesas | In Stock | - | - | - | - | - | - | - | - | SLG5NT | - | - | - | - | - | - | Renesas Design Germany GmbH | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FPF1039BUCX Fairchild | 20 | - | - | - | - | Surface Mount | 6-UFBGA, WLCSP | - | 6-WLCSP (0.96x1.66) | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | 1 | - | - | - | On/Off | 3.5A | - | - | Not Required | - | - | - | General Purpose | - | - | - | - | - | - | 1.2V ~ 5.5V | - | 20mOhm | - | Slew Rate Controlled | - | - | - | - | - | ||
![]() FPF3687UCX ON Semiconductor | 9000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | onsemi | - | - | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |