- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | 1st Contact Gender | 2nd Contact Gender | Base Product Number | Cable Types | Contact Finish Mating | Contact Materials | Frequency-Max | Lead Free Status / RoHS Status | Mfr | Number of Elements | Other Names | Overall Impedance | Package | Primary Material | Product Status | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Composition | Color | Applications | Power (Watts) | Fastening Type | Current Rating (Amps) | Voltage - Supply | Orientation | Shielding | Ingress Protection | Style | Base Part Number | Output | Shell Finish | Shell Size - Insert | Function | Number of Outputs | Output Type | Failure Rate | Interface | Number of Circuits | Current - Output (Max) | Output Configuration | Shell Size, MIL | Voltage - Supply (Vcc/Vdd) | Clock Frequency | Power Line Protection | Input Type | Voltage - Breakdown (Min) | Cable Opening | Power - Peak Pulse | Current - Peak Pulse (10/1000μs) | Switch Type | Reset | Voltage - Clamping (Max) @ Ipp | Voltage - Threshold | Number of Voltages Monitored | Voltage - Reverse Standoff (Typ) | Current - Quiescent (Iq) | Reset Timeout | Current - Output High, Low | Bidirectional Channels | 1st Connector | 2nd Connector | Voltage - Load | Capacitance @ Frequency | Number of Bits per Element | Max Propagation Delay @ V, Max CL | Fault Protection | Trigger Type | Energy | Rds On (Typ) | Features | Height Seated (Max) | Length | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() IR3316STRRPBF International Rectifier | In Stock | - | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | 24-SOP | - | - | - | - | 74AS874 | - | - | - | - | Lead free / RoHS Compliant | Fairchild Semiconductor | 2 | SP001512654 | - | Bulk | - | Obsolete | - | 0°C ~ 70°C (TA) | Tape & Reel (TR) | 74AS | - | - | 1 (Unlimited) | - | - | - | - | D-Type | - | - | - | - | - | - | - | - | 4.5V ~ 5.5V | - | - | - | - | IR3316SPBF | - | - | - | Master Reset | 1 | Tri-State, Non-Inverted | - | On/Off | - | 23A | High Side | - | Not Required | 80 MHz | - | Non-Inverting | - | - | - | - | General Purpose | - | - | - | - | - | 133 mA | - | 15mA, 48mA | - | - | - | 6 V ~ 26 V | - | 4 | 10.5ns @ 5V, 50pF | Current Limiting (Adjustable), Over Temperature | Positive Edge | - | 5.5 mOhm | - | - | - | - | - | - | ||
![]() BTS52352LAUMA1 International Rectifier | In Stock | - | - | - | 12-BSOP (0.295, 7.50mm Width) Exposed Pad | - | - | PG-DSO-12-9 | - | - | - | - | 221050 | - | - | - | - | Lead free / RoHS Compliant | Molex | - | BTS5235-2L BTS5235-2LINTR BTS5235-2LINTR-ND BTS52352LAUMA1TR BTS52352LXT SP000280715 | - | Bulk | - | Active | - | -40°C ~ 150°C (TJ) | Tape & Reel (TR) | * | - | - | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BTS5235 | - | - | - | - | 2 | N-Channel | - | On/Off | - | 3.5A | High Side | - | Not Required | - | - | Non-Inverting | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 4.5 V ~ 28 V | - | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 45 mOhm | Auto Restart, Status Flag | - | - | - | - | - | ||
![]() BV1LB085FJ-CE2 LAPIS | In Stock | - | - | Surface Mount | 6-WFDFN | - | - | 6-uDFN (1.5x1) | - | - | - | - | MAX6386 | - | - | - | - | Lead free / RoHS Compliant | Analog Devices Inc./Maxim Integrated | - | BV1LB085FJ-CE2CT | - | Tape & Reel (TR) | - | Active | - | -40°C ~ 125°C (TA) | Cut Tape (CT) | - | - | - | 1 (Unlimited) | - | - | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | 1 | P-Channel | - | On/Off | - | 13A | Low Side | - | 3 V ~ 5.5 V | - | - | Non-Inverting | - | - | - | - | General Purpose | Active Low | - | 3V | 1 | - | - | 1ms Minimum | - | - | - | - | 3 V ~ 5.5 V | - | - | - | Over Current, Over Temperature | - | - | 85 mOhm | - | - | - | - | - | - | ||
![]() AUIPS7141RTRL International Rectifier | In Stock | - | - | Surface Mount | SQ-MELF, B | - | - | B, SQ-MELF | - | - | - | - | 1N6107 | - | - | - | - | Lead free / RoHS Compliant | Microchip Technology | - | SP001513106 | - | Bulk | - | Active | - | -55°C ~ 175°C (TJ) | Tape & Reel (TR) | Military, MIL-PRF-19500/516 | - | - | 2 (1 Year) | - | - | - | - | Zener | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | On/Off | - | 2.1A | High Side | - | Not Required | - | No | Non-Inverting | 9.93V | - | 500W | 30.4A | General Purpose | - | 16.38V | - | - | 8.4V | - | - | - | 1 | - | - | 6 V ~ 60 V | - | - | - | Current Limiting (Fixed), Over Temperature | - | - | 75 mOhm | - | - | - | - | - | - | ||
![]() NUD3160LT1G AMI Semiconductor | In Stock | - | - | - | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23-3 (TO-236) | - | - | - | - | MS27496E23F | - | - | - | - | Lead free / RoHS Compliant | Corsair | - | NUD3160LT1GOSDKR | - | Bag | - | Active | - | -40°C ~ 125°C (TA) | Original-Reel® | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NUD3160 | - | - | - | - | 1 | N-Channel | - | On/Off | - | 150mA | Low Side | - | Not Required | - | - | - | - | - | - | - | Relay, Solenoid Driver | - | - | - | - | - | - | - | - | - | - | - | 61V (Max) | - | - | - | - | - | - | 1.8 Ohm (Max) | - | - | - | - | - | - | ||
![]() FPF2116 AMI Semiconductor | In Stock | - | - | - | SC-74A, SOT-753 | - | - | SOT-23-5 | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | IDEC | - | FPF2116TR | - | Bulk | - | Active | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FPF2116 | - | - | - | - | 1 | P-Channel | - | On/Off | - | 200mA | High Side | - | Not Required | - | - | Non-Inverting | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 1.8 V ~ 5.5 V | - | - | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | 125 mOhm | Auto Restart, Status Flag | - | - | - | - | - | ||
![]() MIC2544A-2YM-TR Micrel | In Stock | - | - | - | Axial | - | - | Axial | - | - | - | - | RNC50 | - | - | - | - | Lead free / RoHS Compliant | Vishay Dale | - | MIC2544A-2YM TR MIC2544A-2YM TR-ND | - | Tape & Reel (TR) | - | Active | - | -65°C ~ 175°C | Tape & Reel (TR) | Military, MIL-PRF-55182/07, RNC50 | 0.070 Dia x 0.150 L (1.78mm x 3.81mm) | ±0.1% | 1 (Unlimited) | 2 | - | ±25ppm/°C | - | - | 95.3 Ohms | - | Metal Film | - | - | 0.1W, 1/10W | - | - | - | - | - | - | - | MIC2544A | - | - | - | - | 1 | N-Channel | S (0.001%) | On/Off | - | 1.5A | High Side | - | Not Required | - | - | Non-Inverting | - | - | - | - | USB Switch | - | - | - | - | - | - | - | - | - | - | - | 2.7 V ~ 5.5 V | - | - | - | Current Limiting (Adjustable), Over Temperature | - | - | 80 mOhm | Military, Moisture Resistant, Weldable | - | - | - | - | - | ||
![]() MLP1N06CL AMI Semiconductor | In Stock | - | - | - | TO-220-3 | - | - | TO-220AB | - | - | - | - | 120018 | - | - | - | - | Contains lead / RoHS non-compliant | Molex | - | - | - | Bulk | - | Active | - | -50°C ~ 150°C (TJ) | Tube | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MLP1N06 | - | - | - | - | 1 | N-Channel | - | On/Off | - | - | Low Side | - | Not Required | - | - | Non-Inverting | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 59V (Max) | - | - | - | - | - | - | 590 mOhm | - | - | - | - | - | - | ||
![]() MIC2013-0.5YML-TR Micrel | In Stock | - | - | - | MELF, 0204 | - | - | 0204 | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | Vishay Beyschlag/Draloric/BC Components | - | MIC2013-0.5YML TR MIC2013-0.5YML TR-ND MIC2013-0.5YMLTR MIC2013-0.5YMLTR-ND | - | Tape & Reel (TR) | - | Active | - | -55°C ~ 155°C | Tape & Reel (TR) | MMA - Professional | 0.055 Dia x 0.142 L (1.40mm x 3.60mm) | ±0.5% | 1 (Unlimited) | 2 | - | ±25ppm/°C | - | - | 165 kOhms | - | Thin Film | - | - | 0.4W, 2/5W | - | - | - | - | - | - | - | MIC2013 | - | - | - | - | 1 | P-Channel | - | On/Off | - | 500mA | High Side | - | Not Required | - | - | Non-Inverting | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 2.5 V ~ 5.5 V | - | - | - | Current Limiting (Fixed), Over Temperature | - | - | 70 mOhm | Anti-Sulfur, Automotive AEC-Q200 | - | - | - | - | AEC-Q200 | ||
![]() ITS4141NHUMA1 International Rectifier | In Stock | - | - | - | 1210 (3225 Metric) | - | - | 1210 | - | - | - | - | RN73H2E | - | - | - | - | Lead free / RoHS Compliant | KOA Speer Electronics, Inc. | - | ITS4141NCT ITS4141NCT-ND ITS4141NHUMA1CT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -55°C ~ 155°C | Cut Tape (CT) | RN73H | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±0.25% | 3 (168 Hours) | 2 | - | ±50ppm/°C | - | - | 27 Ohms | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | ITS4141 | - | - | - | - | 1 | N-Channel | - | On/Off | - | 700mA | High Side | - | Not Required | - | - | Non-Inverting | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 12 V ~ 45 V | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | 150 mOhm | Automotive AEC-Q200, Moisture Resistant | 0.028 (0.70mm) | - | - | - | AEC-Q200 | ||
![]() ITS621L1E3220HKSA1 International Rectifier | In Stock | - | - | - | TO-220-7 | - | - | PG-TO220-7-230 | - | - | Male | Female | Q-0D05E0 | RG-174 | - | - | 3 GHz | Lead free / RoHS Compliant | Amphenol Custom Cable | - | ITS621L1 E3220 ITS621L1 E3220-ND SP000221224 | 50 Ohms | Bag | - | Active | - | - | Tube | - | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | BNC to Fakra | ITS621L1 | - | - | - | - | 2 | N-Channel | - | On/Off | - | 3.5A | High Side | - | Not Required | - | - | Non-Inverting | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | BNC Plug, Right Angle | Fakra Jack | 5 V ~ 34 V | - | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 80 mOhm | Shielded | - | 19.69 (500.00mm) | - | - | - | ||
![]() BTS3050TFATMA1 International Rectifier | In Stock | - | - | - | 2512 (6432 Metric) | - | - | 2512 | - | - | - | - | RK73B3A | - | - | - | - | Lead free / RoHS Compliant | KOA Speer Electronics, Inc. | - | BTS3050TFATMA1CT | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | -55°C ~ 155°C | Cut Tape (CT) | RK73B | 0.248 L x 0.122 W (6.30mm x 3.10mm) | ±5% | 1 (Unlimited) | 2 | - | ±200ppm/°C | - | - | 3.9 MOhms | - | Thick Film | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | On/Off | - | 4A | Low Side | - | Not Required | - | - | Non-Inverting | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 40V (Max) | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | 44 mOhm | Automotive AEC-Q200 | 0.028 (0.70mm) | - | - | - | AEC-Q200 | ||
![]() BTT60101EKAXUMA1 International Rectifier | In Stock | - | - | - | 14-SOIC (0.154, 3.90mm Width) Exposed Pad | - | - | PG-DSO-14-47-EP | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | Vishay Sfernice | - | BTT60101EKAXUMA1DKR | - | Bag | - | Active | - | -40°C ~ 150°C (TJ) | Original-Reel® | * | - | - | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | On/Off | - | 9A | High Side | - | Not Required | - | - | Non-Inverting | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 5 V ~ 36 V | - | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 10 mOhm | - | - | - | - | - | - | ||
![]() IPS022GTR International Rectifier | In Stock | - | - | - | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SO | - | - | - | - | - | - | - | - | - | Contains lead / RoHS non-compliant | Corsair | - | SP001515506 | - | Bag | - | Active | - | -40°C ~ 150°C (TJ) | Tape & Reel (TR) | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IPS022G | - | - | - | - | 2 | N-Channel | - | On/Off | - | 1A | Low Side | - | Not Required | - | - | Non-Inverting | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 35V (Max) | - | - | - | Current Limiting (Fixed), Over Temperature | - | - | 130 mOhm | - | - | - | - | - | - | ||
![]() BTS409L1E3062ABUMA1 International Rectifier | In Stock | - | - | Panel Mount | TO-263-5, D²Pak (4 Leads + Tab), TO-263BB | Flange | Aluminum Alloy | PG-TO263-5-2 | Neoprene | - | - | - | CIR02 | - | Silver | Copper Alloy | - | Contains lead / RoHS non-compliant | ITT Cannon, LLC | - | BTS409L1E3062ABUMA1DKR | - | Bulk | Metal | Active | 900VAC, 1250VDC | -55°C ~ 125°C | Original-Reel® | CIR | - | - | 1 (Unlimited) | - | Solder Cup | - | Receptacle, Male Pins | - | - | 2 | - | Olive Drab | - | - | Bayonet Lock | 13A | - | N (Normal) | - | Environment Proof | - | - | - | Olive Drab Cadmium | 16S-4 | - | 1 | N-Channel | - | On/Off | - | 1.8A | High Side | - | Not Required | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 5 V ~ 34 V | - | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO | - | - | 160 mOhm | - | - | - | - | - | - | ||
![]() NCV7240ADPR2G AMI Semiconductor | In Stock | - | - | - | 24-SSOP (0.154, 3.90mm Width) | - | - | 24-SSOP | - | - | - | - | - | - | - | - | - | Lead free / RoHS Compliant | Vishay Vitramon | - | NCV7240ADPR2GTR NCV7240DPR2G NCV7240DPR2G-ND NCV7240DPR2GOSTR NCV7240DPR2GOSTR-ND | - | Box | - | Obsolete | - | -40°C ~ 150°C (TJ) | Tape & Reel (TR) | * | - | - | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NCV7240 | - | - | - | - | 8 | N-Channel | - | SPI | - | 600mA | Low Side | - | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 3.3V, 5V | - | - | - | Open Load Detect, Over Temperature | - | - | 1.5 Ohm | - | - | - | - | - | - | ||
![]() BTS410E2E3043NKSA1 International Rectifier | In Stock | - | - | Through Hole | Disc 20mm | - | - | P-TO220-5-43 | - | - | - | - | B72220T | - | - | - | - | Contains lead / RoHS non-compliant | EPCOS - TDK Electronics | - | BTS410E2 E3043 BTS410E2 E3043-ND BTS410E2E3043 BTS410E2E3043NK SP000011234 | - | Bulk | - | Obsolete | - | -40°C ~ 125°C (TA) | Tube | Automotive, AEC-Q200 | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BTS410E2 | - | - | - | - | 1 | N-Channel | - | On/Off | 1 | 1.6A | High Side | - | Not Required | - | - | Non-Inverting | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | 4.7 V ~ 42 V | - | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 190 mOhm | - | - | - | - | - | - | ||
![]() SLG5NT1594V Silego | In Stock | - | - | - | 1210 (3225 Metric) | - | - | 1210 | - | - | - | - | TNPW1210 | - | - | - | - | Lead free / RoHS Compliant | Vishay Dale | - | 1827-1121-2 | - | Tape & Reel (TR) | - | Active | - | -55°C ~ 125°C | Tape & Reel (TR) | TNPW | 0.126 L x 0.096 W (3.20mm x 2.45mm) | ±1% | 1 (Unlimited) | 2 | - | ±25ppm/°C | - | - | 68.1 Ohms | - | Thin Film | - | - | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military | 0.030 (0.75mm) | - | - | - | - | ||
![]() MIC2544-1BM Micrel | 33 | - | - | - | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | - | - | - | - | - | - | - | - | - | Contains lead / RoHS non-compliant | Vishay Cera-Mite | - | - | - | Bulk | - | Obsolete | - | -40°C ~ 85°C (TA) | Tube | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIC2544 | - | - | - | - | 1 | N-Channel | - | On/Off | - | 1.5A | High Side | - | Not Required | - | - | Non-Inverting | - | - | - | - | USB Switch | - | - | - | - | - | - | - | - | - | - | - | 2.7 V ~ 5.5 V | - | - | - | Current Limiting (Adjustable), Over Temperature | - | - | 80 mOhm | Status Flag | - | - | - | - | - | ||
![]() RYC8220-2M Hamlin | In Stock | - | - | - | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | - | - | 087797 | - | - | - | - | Contains lead / RoHS non-compliant | Molex | - | RYC8220-2MTR | - | Bulk | - | Active | - | -40°C ~ 85°C (TA) | Tape & Reel (TR) | * | - | - | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | N-Channel | - | - | - | 600mA | - | - | Not Required | - | - | - | - | - | - | - | USB Switch | - | - | - | - | - | - | - | - | - | - | - | 3 V ~ 5.5 V | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO | - | - | 95 mOhm | Status Flag | - | - | - | - | - |