- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Dielectric Material | Base Product Number | Brand | Channel Mode | Current Limit | Factory Pack QuantityFactory Pack Quantity | Id - Continuous Drain Current | Lead Free Status / RoHS Status | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Off Time - Max | On Resistance - Max | On Time - Max | Package | Pd - Power Dissipation | Product Status | Qg - Gate Charge | Rds On - Drain-Source Resistance | RoHS | Supply Voltage-Max | Supply Voltage-Min | Transistor Polarity | Vds - Drain-Source Breakdown Voltage | Vgs - Gate-Source Voltage | Vgs th - Gate-Source Threshold Voltage | Voltage Rating AC | Voltage Rating DC | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Applications | Capacitance | Subcategory | Technology | Voltage - Supply | Frequency | Frequency Stability | Output | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Output Type | Operating Supply Voltage | Lead Spacing | Current - Supply (Disable) (Max) | Number of Channels | Interface | Current - Output (Max) | Output Configuration | Cable Length | Output Current | Voltage - Supply (Vcc/Vdd) | Spread Spectrum Bandwidth | Input Type | Switch Type | Product Type | Ratio - Input:Output | Core Architecture | Voltage - Load | Fault Protection | Absolute Pull Range (APR) | Rds On (Typ) | Product | Features | Product Category | Height Seated (Max) | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VN7008AJ STMicroelectronics | In Stock | - | Datasheet | Surface Mount | 16-PowerLFSOP (0.154, 3.90mm Width) | PowerSSO-16 | - | - | - | - | - | - | - | - | - | - | STMicroelectronics | - | - | - | - | - | - | Tube | - | Obsolete | - | - | Non-Compliant | - | - | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | - | Automotive, AEC-Q100, VIPOWER™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | - | On/Off | 35A | High Side | 304.8 mm | - | Not Required | - | Non-Inverting | General Purpose | - | 1:1 | - | 4V ~ 28V | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO | - | 8.5mOhm | - | - | - | - | - | - | ||
![]() SLG59H1007V Renesas | In Stock | - | - | Surface Mount | 18-PowerUFQFN | 18-STQFN (1.6x3) | - | SLG59 | - | - | - | - | - | - | - | - | Renesas Design Germany GmbH | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | - | - | 5A | High Side | - | - | 4.5V ~ 22V | - | CMOS | General Purpose | - | 1:1 | - | - | - | - | 13.3mOhm | - | - | - | - | - | - | ||
![]() RJF0412JSP-00#J0 Renesas | 28 |
| - | Through Hole | Radial | 8-SOP | Polyester, Metallized | - | - | Enhancement | - | - | 10 A | -- | - | + 150 C | Renesas Electronics America Inc | - | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 2.5 W | Active | - | 43 mOhms | - | - | - | N-Channel | 40 V | - 2.5 V, + 16 V | 2.5 V | 160V | 250V | -55°C ~ 105°C | Bulk | MKT1817 | 0.283 L x 0.098 W (7.20mm x 2.50mm) | ±10% | Active | -- | PC Pins | - | General Purpose | 0.015µF | - | Si | - | - | - | - | - | - | - | 1 | N-Channel | - | 0.197 (5.00mm) | - | 1 Channel | On/Off | 10A | - | - | - | Not Required | - | Non-Inverting | General Purpose | - | 1:1 | - | 3.5V ~ 12V | Current Limiting (Fixed), Over Temperature | - | 29mOhm | - | -- | - | 0.256 (6.50mm) | - | -- | ||
![]() RJF0604JPD-00#J3 Renesas | 27000 | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK-3 | - | - | - | Enhancement | - | - | 5 A | - | - | + 150 C | Renesas Electronics America Inc | - | - | SMD/SMT | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 30 W | Active | - | 75 mOhms | Non-Compliant | - | - | N-Channel | 60 V | - 2.5 V, + 16 V | - | - | - | 150°C | - | Automotive, AEC-Q101 | - | - | - | - | - | - | - | - | - | Si | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | 1 Channel | On/Off | 5A | - | - | - | Not Required | - | Non-Inverting | General Purpose | - | 1:1 | ARM | 3.5V ~ 12V | Current Limiting (Fixed), Over Temperature | - | 58mOhm | - | Latch Function | - | - | No SVHC | - | ||
![]() DIO7003XYMP8 Dioo | In Stock | - | - | - | - | - | - | DL60R | - | - | - | - | - | - | - | - | TE Connectivity Deutsch Connectors | - | - | - | - | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DIO7527XST6 Dioo | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | 530BB | - | - | - | - | - | - | - | - | Skyworks Solutions Inc. | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | Si530 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | XO (Standard) | - | - | - | - | 3.3V | 156 MHz | ±20ppm | LVDS | Enable/Disable | Crystal | 98mA | - | - | - | - | 75mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | ||
![]() ULQ2004ADR National Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DG125BP HARRIS | 63 |
| - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-CERDIP | - | - | - | - | - | - | - | - | - | - | Harris Corporation | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | P-Channel | - | - | - | - | On/Off | - | - | - | - | Not Required | - | Inverting, Non-Inverting | General Purpose | - | 1:1 | - | 33V | - | - | 100Ohm | - | - | - | - | - | - | ||
![]() FPF2701MPX. Fairchild | 1 | - | - | Surface Mount | 8-WDFN Exposed Pad | 8-MLP (3x3) | - | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | AccuPower™ | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | - | On/Off | 2A | High Side | - | - | Not Required | - | Inverting | General Purpose | - | 1:1 | - | 2.8V ~ 36V | Current Limiting (Adjustable), Over Temperature, UVLO | - | 88mOhm | - | Power Good, Slew Rate Controlled, Status Flag | - | - | - | - | ||
![]() SLG59M1640V Renesas | In Stock | - | - | Surface Mount | 8-UFDFN | 8-STDFN (1x1.6) | - | SLG59 | - | - | - | - | - | - | - | - | Renesas Design Germany GmbH | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | P-Channel | - | - | - | - | On/Off | 2A | High Side | - | - | Not Required | - | CMOS | General Purpose | - | 1:1 | - | 1.5V ~ 5.5V | Reverse Current, UVLO | - | 45mOhm | - | Load Discharge, Slew Rate Controlled | - | - | - | - | ||
![]() SLG59M1693C Renesas | In Stock | - | - | Surface Mount | 4-XFBGA, WLCSP | 4-WLCSP (0.75x0.75) | - | SLG59 | - | - | - | - | - | - | - | - | Renesas Design Germany GmbH | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | - | On/Off | 1A | High Side | - | - | Not Required | - | CMOS | General Purpose | - | 1:1 | - | 0.8V ~ 2V | - | - | 17.4mOhm | - | Load Discharge | - | - | - | - | ||
![]() TPS1HC30BQPWPRQ1 Texas Instruments | 450 |
| - | Surface Mount | 14-PowerTSSOP (0.173, 4.40mm Width) | 14-HTSSOP | - | - | - | - | - | - | - | - | - | - | Texas Instruments | - | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 125°C (TA) | - | Automotive, AEC-Q100 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | N-Channel | - | - | - | - | On/Off | 5A | High Side | - | - | Not Required | - | Non-Inverting | General Purpose | - | 1:1 | - | 2.6V ~ 28V | Current Limiting (Fixed), Over Temperature, Over Load, Reverse Battery, Reverse Current, Short Circuit, UVLO | - | 30mOhm | - | Auto Restart, Latch Function, Slew Rate Controlled, Status Flag | - | - | - | - | ||
![]() SLG59M1748C Renesas | 42 |
| - | Surface Mount | 4-XFBGA, WLCSP | 4-WLCSP (0.8x0.8) | - | SLG59 | - | - | - | - | - | - | - | - | Renesas Design Germany GmbH | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | P-Channel | - | - | - | - | On/Off | 2.2A | High Side | - | - | Not Required | - | CMOS | General Purpose | - | 1:1 | - | 2.5V ~ 5.5V | - | - | 33mOhm | - | Load Discharge, Slew Rate Controlled | - | - | - | - | ||
![]() SLG5NT1502V Renesas | 340 |
| - | - | - | - | - | SLG5NT | - | - | - | - | - | - | - | - | Renesas Design Germany GmbH | - | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Switch ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Switch ICs - Power Distribution | - | - | - | - | - | - | Power Switch ICs | - | - | - | - | - | ||
![]() FDG6342L. Fairchild | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UCS2113T-1C-V/G4VAO Microchip | In Stock | - | - | Surface Mount | 20-VFQFN Exposed Pad | 20-QFN (4x4) | - | - | - | - | - | - | - | - | - | - | Vishay Sfernice | - | - | - | - | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 105°C (TA) | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | I²C, SMBus | 3A | High Side | - | - | 4.5V ~ 5.5V | - | Non-Inverting | USB Switch | - | 1:1 | - | 2.9V ~ 5.5V | Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO | - | 40mOhm | - | - | - | - | - | - | ||
![]() FPF1039BUCX Fairchild | 20 | - | - | Surface Mount | 6-UFBGA, WLCSP | 6-WLCSP (0.96x1.66) | - | - | - | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | On/Off | 3.5A | - | - | - | Not Required | - | - | General Purpose | - | - | - | 1.2V ~ 5.5V | - | - | 20mOhm | - | Slew Rate Controlled | - | - | - | - | ||
![]() SLG5NT1581V Renesas | 38140 |
| - | Surface Mount | 14-PowerUFDFN | 14-STDFN (1x3) | - | SLG5NT | - | - | 12 A | - | - | - | - | + 85 C | Renesas Design Germany GmbH | - 40 C | - | SMD/SMT | 15 us | 7.3 mOhms | 500 us | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1.2 W | Active | - | - | - | 5.5 V | 2.5 V | - | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | - | - | - | - | Switch ICs | - | - | - | - | - | - | - | - | 1 | N-Channel | 2.5 V to 5.5 V | - | - | - | On/Off | 9A | High Side | - | 9 A | 2.5V ~ 5.5V | - | CMOS | General Purpose | Power Switch ICs - Power Distribution | 1:1 | - | - | Over Current, Over Temperature | - | 7.3mOhm | Load Switches | - | - | - | - | - | ||
![]() VND9012AJTR STMicroelectronics | 2500 | - | - | Surface Mount | 16-PowerLFSOP (0.154, 3.90mm Width) | PowerSSO-16 | - | VND9012 | STMicroelectronics | - | - | 2500 | - | - | STMicroelectronics | - | STMicroelectronics | - | Yes | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | - | - | Details | - | - | - | - | - | - | - | - | -40°C ~ 150°C (TJ) | MouseReel | VIPower™ | - | - | - | - | - | - | - | - | Switch ICs | - | - | - | - | - | - | - | - | 2 | N-Channel | - | - | - | - | - | 63A | High Side | - | - | 4V ~ 28V | - | Non-Inverting | General Purpose | Power Switch ICs - Power Distribution | 1:1 | - | - | Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Battery, UVLO | - | 12mOhm | - | - | STMicroelectronics | - | - | - | ||
![]() FPF3687UCX ON Semiconductor | 9000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | onsemi | - | - | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |