- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Current Limit | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Off Time - Max | On Resistance - Max | On Time - Max | Package | Pd - Power Dissipation | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Unit Weight | Operating Temperature | Packaging | Series | Type | Subcategory | Number of Outputs | Output Type | Operating Supply Voltage | Interface | Current - Output (Max) | Output Configuration | Output Current | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Product Type | Ratio - Input:Output | Voltage - Load | Fault Protection | Rds On (Typ) | Product | Features | Product Category |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC2095-1YMT TR Micrel | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX8951EWC T Analog Devices | In Stock | - | - | - | - | - | MAX895 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AUIPS6121R International Rectifier | In Stock | - | - | Surface Mount | TO-252-5, DPak (4 Leads + Tab), TO-252AD | PG-TO252-5 | - | - | - | - | - | - | International Rectifier | - | - | - | - | - | Bulk | - | Active | - | - | - | - | -40°C ~ 150°C (TJ) | - | - | - | - | 1 | N-Channel | - | On/Off | 12A | High Side | - | Not Required | Non-Inverting | General Purpose | - | 1:1 | 5.8V ~ 35V | Current Limiting (Fixed), Over Temperature | 4.8mOhm | - | - | - | ||
![]() MAX1922ESA C71073 Analog Devices | 30 |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | MAX1922 | - | 1.75 A | - | - | + 85 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | 20 us | 125 mOhms | 200 us | Tube | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | - | USB Switch | Switch ICs | 1 | P-Channel | 2.7 V to 5.5 V | On/Off | 1A | High Side | 400 mA | 2.7V ~ 5.5V | Non-Inverting | USB Switch | Power Switch ICs - Power Distribution | 1:1 | 2.7V ~ 5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 70mOhm | USB Power Switches | - | - | ||
![]() SLG59M1527V Dialog | 147 |
| - | Surface Mount | STDFN-14 | 14-STDFN (1x3) | SLG59 | Dialog Semiconductor | 6 A | 3000 | Dialog Semiconductor | + 85 C | Dialog Semiconductor GmbH | - 40 C | SMD/SMT | - | 23 mOhms | 2 ms | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 1.2 W | Active | Details | 5.5 V | 2.5 V | 0.000173 oz | -40°C ~ 85°C (TA) | MouseReel | - | Load Switch | Switch ICs | 2 Output | N-Channel | 2.5 V to 5.5 V | - | 4.5A | High Side | 4.5 A | 2.5V ~ 5.5V | CMOS | General Purpose | Power Switch ICs - Power Distribution | 1:1 | - | - | 14.5mOhm | Load Switches | - | Power Switch ICs - Power Distribution | ||
![]() FPF1048BUCX Fairchild | 879 | - | - | Surface Mount | 6-UFBGA, WLCSP | 6-WLCSP (0.96x1.66) | FPF1048 | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | IntelliMAX™ | - | - | 1 | - | - | On/Off | 3A | - | - | Not Required | - | General Purpose | - | - | 1.5V ~ 5.5V | Reverse Current | 21mOhm | - | Slew Rate Controlled | - | ||
![]() FPF34892UCX Fairchild | 2960 | - | - | Surface Mount | 28-UFBGA, WLCSP | - | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | 2 | N-Channel | - | On/Off | - | High Side | - | Not Required | Non-Inverting | General Purpose | - | 1:2 | 2.7V ~ 13.5V | Over Temperature, Over Voltage, Reverse Current, UVLO | 28mOhm, 33mOhm | - | Status Flag | - | ||
![]() FPF2027 Fairchild | In Stock | - | - | Surface Mount | 6-UFBGA, WLCSP | 6-WLCSP (0.96x1.66) | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | Bulk | - | Active | - | - | - | - | -40°C ~ 85°C | - | - | - | - | 1 | P-Channel | - | On/Off | 100mA | High Side | - | Not Required | Non-Inverting | General Purpose | - | 1:1 | 1.6V ~ 5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 215mOhm | - | Status Flag | - | ||
![]() MC17XS6500EK Freescale | 34 | - | - | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | 32-HSOP | MC17 | - | - | - | - | - | Freescale Semiconductor | - | - | - | - | - | Bulk | - | Active | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | 6 | N-Channel | - | SPI | - | High Side | - | 4.5V ~ 5.5V | - | General Purpose | - | 1:1 | 7V ~ 18V | Current Limiting (Fixed), Open Load Detect, Over Temperature | 17mOhm | - | Internal PWM | - | ||
![]() AUIPS1031 International Rectifier | In Stock | - | - | Through Hole | TO-220-3 | TO-220 | - | - | - | - | - | - | International Rectifier | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | -40°C ~ 150°C (TJ) | - | Automotive, AEC-Q100 | - | - | 1 | N-Channel | - | On/Off | 9.5A | Low Side | - | Not Required | Non-Inverting | General Purpose | - | 1:1 | 36V (Max) | Current Limiting (Fixed), Over Temperature | 40mOhm | - | - | - | ||
![]() BD2041AFJ-BJE2 ROHM Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | Rohm Semiconductor | - | - | - | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FPF2200 Fairchild | 2693 | - | - | Surface Mount | 6-VDFN Exposed Pad | 6-MicroFET (2x2) | - | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | Bulk | - | Active | - | - | - | - | -40°C ~ 85°C | - | - | - | - | 1 | P-Channel | - | On/Off | 500mA | High Side | - | Not Required | Non-Inverting | General Purpose | - | 1:1 | 1.8V ~ 5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 140mOhm | - | Auto Restart, Load Discharge, Status Flag | - | ||
![]() AUIPS2041R International Rectifier | In Stock | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | D-Pak | AUIPS2041R | - | - | - | - | - | International Rectifier | - | - | - | - | - | Bulk | - | Active | - | - | - | - | -40°C ~ 150°C (TJ) | - | Automotive, AEC-Q100 | - | - | 1 | N-Channel | - | On/Off | 1.4A | Low Side | - | Not Required | Non-Inverting | General Purpose | - | 1:1 | 60V (Max) | Current Limiting (Fixed), Over Temperature | 100mOhm | - | - | - | ||
![]() AUIPS6021STRL International Rectifier | In Stock | - | - | Surface Mount | TO-263-5, D²Pak (4 Leads + Tab), TO-263BB | D2PAK | AUIPS6021S | - | - | - | - | - | International Rectifier | - | - | - | - | - | Bulk | - | Active | - | - | - | - | -40°C ~ 150°C (TJ) | - | Automotive, AEC-Q100 | - | - | 1 | N-Channel | - | On/Off | 4.3A | High Side | - | Not Required | Non-Inverting | General Purpose | - | 1:1 | 36V (Max) | Current Limiting (Fixed), Open Load Detect, Over Temperature | 24mOhm | - | Auto Restart | - | ||
![]() FPF1206UCX Fairchild | In Stock | - | - | Surface Mount | 4-UFBGA, WLCSP | 4-WLCSP (0.8x0.8) | FPF1 | - | - | - | - | - | Fairchild Semiconductor | - | - | - | - | - | Bulk | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | IntelliMAX™ | - | - | 1 | P-Channel | - | On/Off | 1.2A | High Side | - | Not Required | Non-Inverting | General Purpose | - | 1:1 | 1.2V ~ 4V | - | 75mOhm | - | Load Discharge, Slew Rate Controlled | - | ||
![]() MAX1922ETB Analog Devices | In Stock | - | Datasheet | Surface Mount | 10-WFDFN Exposed Pad | 10-TDFN (3x3) | MAX1922 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | - | - | Tube | - | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | 1 | P-Channel | - | On/Off | 1A | High Side | - | - | Non-Inverting | USB Switch | - | 1:1 | 2.7V ~ 5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 70mOhm | - | - | - | ||
![]() AUIPS7121R International Rectifier | In Stock | - | - | Surface Mount | TO-252-5, DPak (4 Leads + Tab), TO-252AD | PG-TO252-5 | - | - | - | - | - | - | International Rectifier | - | - | - | - | - | Bulk | - | Obsolete | - | - | - | - | -40°C ~ 150°C | - | - | - | - | 1 | N-Channel | - | On/Off | 3.8A | High Side | - | Not Required | Non-Inverting | General Purpose | - | 1:1 | 6V ~ 60V | Current Limiting (Fixed), Over Temperature | 24mOhm | - | - | - | ||
![]() ME1501CM5G MICRONE(Nanjing Micro One Elec) | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P14C10D Shanghai Prisemi Elec | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SLG59M1685C Renesas | In Stock | - | - | Surface Mount | 6-XFBGA, WLCSP | 6-WLCSP (0.71x1.16) | SLG59 | - | - | - | - | - | Renesas Design Germany GmbH | - | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | 1 | N-Channel | - | On/Off | 2A | High Side | - | Not Required | CMOS | General Purpose | - | 1:1 | 1.3V ~ 3.6V | Current Limiting (Adjustable), Over Temperature, UVLO | 10mOhm | - | Load Discharge, Slew Rate Controlled | - |