- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Clock-Edge Trigger Type | Number of Elements | Turn Off Delay Time | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Polarity | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Nominal Supply Current | Output Configuration | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Propagation Delay | Input Type | Turn On Delay Time | Switch Type | Family | Output Characteristics | Output Current per Channel | Continuous Drain Current (ID) | Ratio - Input:Output | Logic IC Type | Voltage - Load | Driver Number of Bits | Fault Protection | Drain to Source Breakdown Voltage | High Level Output Current | Low Level Output Current | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Supply Voltage1-Nom | Number of Segments | Drain to Source Resistance | Turn Off Time | Multiplexed Display Capability | Built-in Protections | Output Current Flow Direction | Input Conditioning | Supply Voltage1-Max | Features | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() L9347PD STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | - | 38 | - | - | - | - | -40°C~150°C TJ | Tube | - | - | e3 | - | Obsolete | 3 (168 Hours) | 36 | EAR99 | 350mOhm | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | - | 4 | 5V | 0.65mm | - | - | L9347 | 36 | R-PDSO-G36 | 4 | - | - | N-Channel | 5A | - | - | 5.5V | - | - | - | On/Off | 5mA | Low Side | - | - | Not Required | 5mA | - | Non-Inverting | - | General Purpose | - | - | - | - | 1:1 | - | 4.8V~18V | 4 | Open Load Detect, Over Temperature | - | - | - | - | 20 µs | - | 200m Ω, 350m Ω | - | - | - | 30 µs | - | TRANSIENT; OVER CURRENT; THERMAL | SINK | - | 18V | Status Flag | - | 3.6mm | 15.9mm | 11mm | No | ROHS3 Compliant | - | ||
![]() VN03SP-E STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | PowerSO-10 Exposed Bottom Pad | - | 10 | - | - | - | - | -40°C~150°C TJ | Tube | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | 14W | - | - | - | - | - | - | - | - | VN03 | - | - | 1 | - | - | N-Channel | 9A | - | - | - | - | - | - | On/Off | 50μA | High Side | 14W | 4A | Not Required | - | - | Non-Inverting | - | General Purpose | - | - | - | - | 1:1 | - | 5.5V~26V | - | Open Load Detect, Over Temperature | - | - | - | - | - | - | 500m Ω (Max) | - | - | - | - | - | - | - | - | - | Status Flag | 3.65mm | - | 7.6mm | 9.5mm | No | ROHS3 Compliant | - | ||
![]() L9339MD-TR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | 4.5 μs | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | - | Obsolete | 1 (Unlimited) | 20 | EAR99 | 1.7Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TTL AND CMOS COMPATIBLE INPUTS | - | - | DUAL | GULL WING | 260 | 1 | - | 1.27mm | - | - | L9339 | 20 | - | - | - | - | N-Channel | 200mA | - | - | 32V | - | - | - | On/Off | - | Low Side | - | 200mA | Not Required | - | - | - | 3.5 μs | General Purpose | - | - | - | - | 1:1 | - | 4.5V~32V | - | Over Temperature | - | - | - | 4 | - | 0.7A | 1.7 Ω | - | - | 3.8Ohm | - | - | TRANSIENT; THERMAL | - | - | - | Status Flag | - | 2.65mm | 12.8mm | 7.5mm | No | Non-RoHS Compliant | Contains Lead | ||
![]() VNQ05XSP16-E STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 16-PowerBSOP (0.370, 9.40mm Width) | - | 16 | - | - | - | - | -40°C~150°C TJ | Tube | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | 110mOhm | - | - | - | - | - | 78W | - | - | - | - | - | - | - | - | VNQ05 | - | - | 4 | - | - | N-Channel | 5A | - | - | - | - | - | - | On/Off | 10mA | High Side | 78W | 5A | Not Required | 10mA | - | Non-Inverting | - | General Purpose | - | - | - | - | 1:1 | - | 5.5V~36V | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | - | - | 110m Ω (Max) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() VND10B-12-E STMicroelectronics | In Stock | - | Datasheet | - | Through Hole | Through Hole | Pentawatt-5 (Straight Leads, Staggered Depth) | - | 5 | - | - | - | - | -40°C~150°C TJ | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 65mOhm | - | - | - | - | - | 75W | - | - | - | - | - | - | - | - | VND10 | - | - | 2 | - | - | N-Channel | 3.4A | - | - | - | - | - | - | On/Off | - | High Side | - | 14A | Not Required | - | - | Non-Inverting | - | General Purpose | - | - | - | - | 1:1 | - | 6V~26V | - | Open Load Detect, Over Temperature | - | - | - | - | - | - | 100m Ω (Max) | - | - | - | - | - | - | - | - | - | Status Flag | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() BUK139-50DL/C1,118 NXP USA Inc. | In Stock | - | - | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | 2001 | TOPFET™ | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUK1 | - | - | 1 | - | - | N-Channel | - | - | - | - | - | - | - | On/Off | - | Low Side | - | - | Not Required | - | - | Non-Inverting | - | General Purpose | - | - | - | - | 1:1 | - | 50V Max | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | - | - | 36m Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() MC17XSF500BEKR2 NXP USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | - | Obsolete | 3 (168 Hours) | - | EAR99 | - | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | - | - | 260 | - | - | - | - | 40 | - | - | - | 6 | - | - | N-Channel | - | - | - | - | - | - | - | SPI | - | High Side | - | - | 4.5V~5.5V | - | - | - | - | General Purpose | - | - | - | - | 1:1 | - | 18V Max | - | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | - | - | - | - | 7m Ω, 17m Ω | - | - | - | - | - | - | - | - | - | Internal PWM | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A6A595KA Allegro MicroSystems | In Stock | - | Datasheet | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | - | 1 | - | -40°C~125°C TA | Tube | 2006 | - | e3 | - | Obsolete | 1 (Unlimited) | 20 | EAR99 | 1.7Ohm | Matte Tin (Sn) | - | - | - | - | - | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | unknown | NOT SPECIFIED | A6A595 | 20 | - | 8 | Not Qualified | - | N-Channel | 1.1A | 5V | - | - | 5V | - | - | Strobe, Serial | - | Low Side | - | - | 4.5V~5.5V | - | 100 ns | Non-Inverting | - | Latched Driver | - | - | 350mA | - | 1:8 | - | 50V Max | 8 | Current Limiting (Fixed) | - | - | - | - | - | 1.1A | 1 Ω | - | - | - | - | - | TRANSIENT; OVER CURRENT | SINK | - | - | - | - | 5.33mm | 25.905mm | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() L9347PD-TR STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | - | 38 | PowerSO-36 | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | 350mOhm | - | 150°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | L9347 | - | - | 4 | - | - | N-Channel | 8A | - | - | - | - | - | 4 | On/Off | 5mA | Low Side | - | - | Not Required | 5mA | - | Non-Inverting | - | General Purpose | - | - | 250mA | - | 1:1 | - | 4.8V~18V | - | Open Load Detect, Over Temperature | - | - | - | - | - | - | 200mOhm, 350mOhm | - | - | 750mOhm | - | - | - | - | - | - | Status Flag | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() VND5E004A30-E STMicroelectronics | In Stock | - | Datasheet | 42 Weeks | Surface Mount | Surface Mount | 30-PowerSOP (0.630, 16.00mm Width) | - | 30 | - | - | - | 35 μs | -40°C~150°C TJ | Tube | - | VIPower™ | e3 | - | Active | 1 (Unlimited) | 30 | EAR99 | 4mOhm | Matte Tin (Sn) - annealed | - | - | - | - | - | DUAL | GULL WING | 250 | - | - | 1mm | - | 30 | VND5E004 | 30 | - | 2 | - | - | N-Channel | 90A | - | - | - | - | - | - | On/Off | 3.5mA | High Side | - | 15A | Not Required | 6mA | - | Non-Inverting | 25 μs | General Purpose | - | - | - | - | 1:1 | - | 4.5V~28V | 2 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | - | - | 3m Ω | - | - | - | - | - | - | - | - | - | Auto Restart | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() A6273KLW Allegro MicroSystems | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | Positive Edge | 1 | - | -40°C~125°C TA | Tube | 2002 | - | e0 | - | Obsolete | 1 (Unlimited) | 20 | EAR99 | 1.3Ohm | TIN LEAD | - | - | - | - | - | DUAL | GULL WING | 240 | 8 | 5V | - | unknown | 30 | A6273 | 20 | - | 8 | Not Qualified | 50V | N-Channel | 750mA | 5V | Inverting | - | - | - | - | Strobe, Parallel | - | Low Side | - | 250mA | 4.5V~5.5V | - | 625 ns | Non-Inverting | - | Latched Driver | - | - | 250mA | - | 1:1 | - | 50V Max | - | - | - | -250mA | 250mA | - | - | 2A | 1.3 Ω | - | - | - | - | - | - | - | - | - | - | - | 2.65mm | - | 7.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() A6A259KLBTR Allegro MicroSystems | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2003 | - | e3 | - | Obsolete | 1 (Unlimited) | 24 | EAR99 | 1.7Ohm | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | 1.27mm | unknown | NOT SPECIFIED | A6A259 | 24 | R-PDSO-G24 | 8 | Not Qualified | - | N-Channel | 1.1A | - | - | 5.5V | 5V | 4.5V | - | On/Off | - | Low Side | - | - | 4.5V~5.5V | - | - | Inverting, Non-Inverting | - | Latched Driver | - | - | 350mA | - | 3:8 | - | 50V Max | 8 | Current Limiting (Fixed) | - | - | - | - | - | 2A | 1 Ω | - | - | - | - | - | TRANSIENT; OVER CURRENT | SINK | - | - | Addressable Latch Mode | - | 2.65mm | 15.4mm | 7.5mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() A6B259KA Allegro MicroSystems | In Stock | - | Datasheet | - | Through Hole | Through Hole | 20-DIP (0.300, 7.62mm) | - | 20 | - | - | 1 | - | -40°C~125°C TA | Tube | 2001 | - | e3 | - | Obsolete | 1 (Unlimited) | 20 | EAR99 | 5.5Ohm | Matte Tin (Sn) | - | - | - | - | - | DUAL | - | NOT SPECIFIED | 1 | 5V | 2.54mm | unknown | NOT SPECIFIED | A6B259 | 20 | - | 8 | Not Qualified | - | N-Channel | 500mA | 5V | Inverting | - | - | - | - | On/Off | - | Low Side | - | - | 4.5V~5.5V | - | 150 ns | Inverting, Non-Inverting | - | Latched Driver | 6B | OPEN-DRAIN | 150mA | - | 3:8 | OTHER DECODER/DRIVER | 50V Max | - | - | - | - | - | - | - | - | 5.5 Ω | - | - | - | - | - | - | - | STANDARD | - | - | - | 5.33mm | 25.905mm | 7.62mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() NX5P2553GUZ NXP USA Inc. | In Stock | - | Datasheet | 7 Weeks | - | Surface Mount | 6-XFDFN Exposed Pad | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | 1 | - | - | N-Channel | - | - | - | - | - | - | - | On/Off | - | High Side | - | - | Not Required | - | - | Non-Inverting | - | General Purpose | - | - | - | - | 1:1 | - | 2.5V~5.5V | - | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | - | - | - | - | 100m Ω | - | - | - | - | - | - | - | - | - | Status Flag | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VNS14NV04-E STMicroelectronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 8-SO | - | - | - | -40°C~150°C TJ | Tube | - | OMNIFET II™, VIPower™ | - | - | Obsolete | 1 (Unlimited) | - | - | 35mOhm | - | 150°C | -40°C | - | - | 4.6W | - | - | - | - | - | - | - | - | VNS14N | - | - | 1 | - | - | N-Channel | 12A | - | - | - | - | - | - | On/Off | 100μA | Low Side | 4.6W | 12A | Not Required | 100μA | - | Non-Inverting | - | General Purpose | - | - | - | 12A | 1:1 | - | 36V Max | - | Current Limiting (Fixed), Over Temperature, Over Voltage | 40V | - | - | - | - | - | 35mOhm (Max) | - | - | 35mOhm | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PIP3102-R,118 NXP USA Inc. | In Stock | - | Datasheet | - | - | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | YES | - | - | - | - | - | - | Tape & Reel (TR) | 2002 | TOPFET™ | - | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | - | - | - | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | 1 | - | - | unknown | NOT SPECIFIED | PIP3102-R | 5 | R-PSSO-G5 | 1 | Not Qualified | - | N-Channel | - | - | - | - | - | - | - | On/Off | - | Low Side | - | - | Not Required | - | - | Non-Inverting | - | General Purpose | - | - | - | - | 1:1 | - | 50V Max | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | 5 μs | 44A | 21m Ω | - | - | - | 30 μs | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | - | - | Status Flag | - | 4.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() VN755 STMicroelectronics | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VN755 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() A2557KEBTR Allegro MicroSystems | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 28-LCC (J-Lead) | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | - | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | - | - | - | - | - | - | - | QUAD | J BEND | - | 4 | 5V | 1.27mm | unknown | - | A2557 | 28 | S-PQCC-J28 | 4 | Not Qualified | - | Bipolar | 500mA | - | - | 5.25V | - | - | - | On/Off | - | Low Side | - | - | 4.75V~5.25V | - | - | Non-Inverting | - | Relay, Solenoid Driver | - | - | 300mA | - | 1:1 | - | 60V Max | - | Current Limiting (Fixed), Over Temperature | - | - | - | - | 10 μs | 0.5A | - | - | - | - | 10 μs | - | TRANSIENT; OVER CURRENT; THERMAL | SINK | - | - | Status Flag | - | - | 11.51mm | 11.51mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() A6810SLW-T Allegro MicroSystems | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | - | -20°C~85°C TA | Tube | 2003 | - | e3 | - | Obsolete | 1 (Unlimited) | 20 | EAR99 | - | Matte Tin (Sn) | - | - | CAN ALSO OPERATE WITH 5V LOGIC SUPPLY | 8542.39.00.01 | - | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | unknown | 40 | A6810 | 20 | - | 10 | Not Qualified | - | Bipolar | 40mA | - | - | - | 3.3/560V | - | - | Strobe, Serial | - | High Side | - | 15mA | 3V~5.5V | - | - | Non-Inverting | - | Latched Driver | - | - | 25mA | - | 1:10 | - | 60V Max | - | - | - | - | - | - | - | - | - | 60V | 10 | - | - | NO | - | - | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() A6841SLWTR-T Allegro MicroSystems | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | - | - | - | - | - | -20°C~85°C TA | Tape & Reel (TR) | 2008 | - | - | - | Obsolete | 1 (Unlimited) | 18 | EAR99 | - | - | - | - | SPLIT SUPPLY OPERATION POSSIBLE | - | - | DUAL | GULL WING | - | 1 | 3.3V | 1.27mm | unknown | - | A6841 | 18 | - | 8 | Not Qualified | - | Bipolar | 500mA | - | - | 5.5V | - | 3V | - | Strobe, Serial | - | Low Side | - | - | 3V~5.5V | - | - | Non-Inverting | - | Latched Driver | - | - | - | - | 1:8 | - | 50V Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | TRANSIENT | SINK | - | - | - | - | 2.65mm | 11.55mm | 7.5mm | - | ROHS3 Compliant | Lead Free |