- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Current - Output (Max) | Output Configuration | Voltage - Supply (Vcc/Vdd) | Adjustable Threshold | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Fault Protection | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Turn Off Time | Built-in Protections | Output Current Flow Direction | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC2027-2BWM Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | YES | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 1.27mm | - | 30 | 16 | R-PDSO-G16 | 4 | - | N-Channel | 5.5V | 2.7V | 4 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | 500mA | High Side | Not Required | NO | Non-Inverting | USB Switch | 2 x 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 100m Ω | - | - | - | Slew Rate Controlled, Status Flag | - | - | 7.52mm | Non-RoHS Compliant | ||
![]() MIC2545A-2BN Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | TIN LEAD | - | DUAL | - | 240 | 1 | 5V | 2.54mm | - | 30 | 8 | R-PDIP-T8 | 1 | COMMERCIAL | N-Channel | 5.5V | 2.7V | - | On/Off | - | 3A | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | 5000 µs | 0.5A | 35m Ω | - | OVER CURRENT; THERMAL | SOURCE | Slew Rate Controlled, Status Flag | - | 9.525mm | 7.62mm | Non-RoHS Compliant | ||
![]() MIC2545A-1BM Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | - | - | 30 | 8 | R-PDSO-G8 | 1 | COMMERCIAL | N-Channel | 5.5V | 2.7V | - | On/Off | - | 3A | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | 5000 µs | 0.5A | 35m Ω | - | OVER CURRENT; THERMAL | SINK | Slew Rate Controlled, Status Flag | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MIC2566-0BTS Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | TIN LEAD | ALSO OPERATE FROM 3 TO 5.5V | DUAL | GULL WING | 240 | 1 | 3.3V | 0.65mm | unknown | 30 | 14 | R-PDSO-G14 | 2 | COMMERCIAL | N-Channel | 5.5V | - | 2 | Logic | POWER SUPPLY SUPPORT CIRCUIT | 120mA | Low Side | Not Required | NO | Non-Inverting | PCMCIA Switch | 1:1 | 3.3V 5V | Current Limiting (Fixed), Over Temperature | - | - | 1.4 Ω | - | - | - | Status Flag | 1.1mm | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() MIC2549A-2BTS Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | - | 30 | 14 | - | 1 | COMMERCIAL | N-Channel | 5.5V | 2.7V | - | On/Off | - | 3A | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | 5000 µs | 0.5A | 35m Ω | - | OVER CURRENT; THERMAL | SINK | Slew Rate Controlled, Status Flag | - | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() MIC2549A-1BM Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tube | - | e0 | yes | Obsolete | 1 (Unlimited) | 8 | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | - | - | 30 | 8 | R-PDSO-G8 | 1 | COMMERCIAL | N-Channel | 5.5V | 2.7V | - | On/Off | - | 3A | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | 5000 µs | 0.5A | 35m Ω | - | OVER CURRENT; THERMAL | SINK | Slew Rate Controlled, Status Flag | - | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MIC2549A-2BN Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | TIN LEAD | - | DUAL | - | 240 | 1 | 5V | 2.54mm | - | 30 | 8 | R-PDIP-T8 | 1 | COMMERCIAL | N-Channel | 5.5V | 2.7V | - | On/Off | - | 3A | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | 5000 µs | 0.5A | 35m Ω | - | OVER CURRENT; THERMAL | SOURCE | Slew Rate Controlled, Status Flag | - | 9.525mm | 7.62mm | Non-RoHS Compliant | ||
![]() MIC2546-2BTS Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | - | DUAL | GULL WING | 240 | 2 | 5V | 0.65mm | - | 30 | 16 | R-PDSO-G16 | 2 | COMMERCIAL | N-Channel | 5.5V | - | - | On/Off | - | 1.5A | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | 5000 µs | 0.1A | 80m Ω | - | OVER CURRENT; THERMAL | SINK | Status Flag | - | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() FPF2148 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 6-VDFN Exposed Pad | YES | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 3 (168 Hours) | 6 | - | - | DUAL | NO LEAD | - | 1 | 3.3V | 0.65mm | unknown | - | 6 | S-XDSO-N6 | 1 | COMMERCIAL | P-Channel | 5.5V | - | - | On/Off | - | 200mA | High Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 1.8V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | 0.3A | 120m Ω | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SOURCE | Power Good, Status Flag | 0.8mm | 2mm | 2mm | ROHS3 Compliant | ||
![]() MIC2505BN Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | TIN LEAD | - | DUAL | - | 240 | 1 | 5V | 2.54mm | unknown | 30 | 8 | R-PDIP-T8 | 1 | COMMERCIAL | N-Channel | 7.5V | 2.7V | 1 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | 2A | High Side | Not Required | NO | Non-Inverting | General Purpose | 1:1 | 2.7V~7.5V | Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO | - | - | 30m Ω | - | - | - | Slew Rate Controlled, Status Flag | - | 9.525mm | 7.62mm | Non-RoHS Compliant | ||
![]() MIC2564A-0BTS Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | TIN LEAD | OPTIONAL SUPPLY OF 12V AND 5V CAN BE USED | DUAL | GULL WING | 240 | 2 | 3.3V | 0.65mm | unknown | 30 | 24 | - | 4 | COMMERCIAL | N-Channel | 5.5V | 3V | 1 | Serial | POWER SUPPLY SUPPORT CIRCUIT | 120mA | High Side | - | NO | Non-Inverting | PCMCIA Switch | 3:4 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | - | - | 1.3 Ω | - | - | - | Status Flag | 1.1mm | 7.8mm | - | Non-RoHS Compliant | ||
![]() MIC2545A-1BN Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | TIN LEAD | - | DUAL | - | 240 | 1 | 5V | 2.54mm | - | 30 | 8 | R-PDIP-T8 | 1 | COMMERCIAL | N-Channel | 5.5V | 2.7V | - | On/Off | - | 3A | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | 5000 µs | 0.5A | 35m Ω | - | OVER CURRENT; THERMAL | SOURCE | Slew Rate Controlled, Status Flag | - | 9.525mm | 7.62mm | Non-RoHS Compliant | ||
![]() MIC2042-2BTS Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | YES | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 14 | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | unknown | 30 | 14 | - | 1 | - | N-Channel | 5.5V | 0.8V | 1 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | 3A | High Side | 1.6V~5.5V | YES | Non-Inverting | General Purpose | 1:1 | 0.8V~5.5V | Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO | - | - | 40m Ω | - | - | - | Slew Rate Controlled, Status Flag | - | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() MIC2564A-1BTS Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) | YES | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | TIN LEAD | OPTIONAL SUPPLY OF 12V AND 5V CAN BE USED | DUAL | GULL WING | 240 | 2 | 3.3V | 0.65mm | unknown | 30 | 24 | - | 4 | COMMERCIAL | N-Channel | 5.5V | 3V | 1 | Serial | POWER SUPPLY SUPPORT CIRCUIT | 120mA | High Side | - | NO | Non-Inverting | PCMCIA Switch | 3:4 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | - | - | 1.3 Ω | - | - | - | Status Flag | 1.1mm | 7.8mm | - | Non-RoHS Compliant | ||
![]() CS8240YTQ5 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | TO-220-5 | NO | -40°C~150°C TJ | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 5 | TIN LEAD | - | SINGLE | - | NOT SPECIFIED | 1 | 12V | - | unknown | NOT SPECIFIED | 3 | R-PSFM-T5 | 1 | COMMERCIAL | Bipolar | - | 6V | - | On/Off | - | 550mA | High Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 6V~26V | Current Limiting (Fixed), Open Load Detect, Over Temperature | 20 μs | 1.1A | - | 20 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | SOURCE | - | - | - | - | Non-RoHS Compliant | ||
![]() MIC2044-1BTS Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | YES | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | - | 30 | 16 | - | 1 | - | N-Channel | 5.5V | 0.8V | 1 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | 6A | High Side | 1.6V~5.5V | YES | Non-Inverting | General Purpose | 1:1 | 0.8V~5.5V | Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Current, UVLO | - | - | 20m Ω | - | - | - | Power Good, Slew Rate Controlled, Status Flag | - | 5mm | 4.4mm | Non-RoHS Compliant | ||
![]() TLE6214L Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 12-BSOP (0.295, 7.50mm Width) Exposed Pad | YES | -40°C~150°C TJ | Tape & Reel (TR) | - | - | yes | Obsolete | 3 (168 Hours) | 12 | NOT SPECIFIED | - | DUAL | GULL WING | NOT SPECIFIED | 2 | 5V | 1mm | unknown | NOT SPECIFIED | 12 | - | 2 | COMMERCIAL | N-Channel | 5.5V | 4.5V | - | SPI | - | 5A | Low Side | - | - | - | General Purpose | 1:1 | 4.5V~5.5V | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | 50 μs | 6.5A | 180m Ω | 50 μs | TRANSIENT; OVER VOLTAGE; THERMAL | SOURCE | - | - | 7.5mm | 6.4mm | ROHS3 Compliant | ||
![]() MIC2026-2BM Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tube | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | TIN LEAD | - | DUAL | GULL WING | 240 | 1 | 5V | - | unknown | 30 | 8 | R-PDSO-G8 | 2 | - | N-Channel | 5.5V | - | 2 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | 500mA | High Side | Not Required | NO | Non-Inverting | General Purpose | 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 90m Ω | - | - | - | Slew Rate Controlled, Status Flag | 1.73mm | 4.93mm | 3.94mm | Non-RoHS Compliant | ||
![]() MIC2547-1BM Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | -40°C~85°C TA | Tube | - | e0 | yes | Obsolete | 1 (Unlimited) | 16 | TIN LEAD | - | DUAL | GULL WING | 240 | 2 | 5V | - | - | 30 | 16 | R-PDSO-G16 | 2 | COMMERCIAL | N-Channel | 5.5V | - | - | On/Off | - | 1.5A | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | 5000 µs | 0.1A | 80m Ω | - | OVER CURRENT; THERMAL | SINK | Status Flag | 1.895mm | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() TCK22892G,LF Toshiba Semiconductor and Storage | 48 |
| - | 12 Weeks | Surface Mount | 6-UFBGA, WLCSP | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | P-Channel | - | - | - | On/Off | - | - | High Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 1.4V~5.5V | Current Limiting (Fixed), Over Temperature | - | - | 31m Ω | - | - | - | Load Discharge | - | - | - | RoHS Compliant |