- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Part Status | Moisture Sensitivity Level (MSL) | Base Part Number | Number of Outputs | Output Type | Interface | Current - Output (Max) | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Interface IC Type | Fault Protection | Rds On (Typ) | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLG59H1128V Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 18-PowerUFQFN | - | -40°C~85°C TA | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | 1 | N-Channel | - | - | High Side | 4.5V~22V | CMOS | General Purpose | 1:1 | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | 13.1m Ω | - | RoHS Compliant | ||
![]() NCP432FCT2G Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 4-UFBGA, WLCSP | 4-WLCSP (0.76x0.76) | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | - | 1 | P-Channel | On/Off | 1.5A | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 1V~3.6V | - | - | 35mOhm | Slew Rate Controlled | ROHS3 Compliant | ||
![]() FDZ1040L Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 4-UFBGA, WLCSP | 4-WLCSP (0.8x0.8) | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | 1 | P-Channel | On/Off | 1.2A | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 1V~4V | - | - | 48mOhm | Load Discharge | ROHS3 Compliant | ||
![]() PI5USB1457AZAEX Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-WFDFN Exposed Pad | 8-TDFN (2x2) | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | PI5USB1457 | - | - | - | - | - | - | - | USB Switch | - | 4.5V~5.5V | - | - | 3Ohm | - | - | ||
![]() MIC5801BWM Microchip Technology | 2000 | - | Datasheet | 12 Weeks | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24-SOIC | -40°C~85°C TA | Tube | 2005 | Discontinued | 1 (Unlimited) | MIC5801 | 8 | Bipolar | Strobe, Parallel | - | Low Side | - | - | Latched Driver | 1:1 | 50V Max | - | - | - | - | Non-RoHS Compliant | ||
![]() T2117-TAQY Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SO | 0°C~100°C TA | Tape & Reel (TR) | 1997 | Obsolete | 1 (Unlimited) | T2117 | 1 | Bipolar | On/Off | - | Low Side | - | Inverting, Non-Inverting | General Purpose | 1:1 | - | - | - | - | - | ROHS3 Compliant | ||
![]() T6819-TBQY Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | 16-SO | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | Obsolete | 1 (Unlimited) | T6819 | 6 | N-Channel | SPI | - | High Side or Low Side | 4.75V~5.25V | - | General Purpose | 1:6 | 5.6V~40V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO | 500mOhm | - | ROHS3 Compliant | ||
![]() MAX613CPD Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 14-DIP (0.300, 7.62mm) | 14-PDIP | 0°C~70°C | Tube | - | Obsolete | 1 (Unlimited) | - | 2 | - | - | - | - | - | - | PCMCIA Switch | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MIC2548-1BM Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | - | 1 | N-Channel | On/Off | 1.5A | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | - | Current Limiting (Adjustable), Over Temperature | 80mOhm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2548-2BMM Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | - | 1 | N-Channel | On/Off | 1.5A | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | - | Current Limiting (Adjustable), Over Temperature | 80mOhm | Status Flag | Non-RoHS Compliant | ||
![]() TPS2091DR Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | 0°C~125°C TJ | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | - | 2 | N-Channel | On/Off | 250mA | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | 80mOhm | Status Flag | ROHS3 Compliant | ||
![]() MAX1607ETB+T Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 10-WFDFN Exposed Pad | 10-TDFN-EP (3x3) | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | - | 1 | P-Channel | On/Off | 700mA | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | - | Current Limiting (Adjustable), Over Temperature, UVLO | 60mOhm | - | Non-RoHS Compliant | ||
![]() SLG59M611VTR Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-PowerWFDFN | - | -40°C~85°C TA | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | 1 | N-Channel | - | 4A | High Side | 2.5V~5.5V | CMOS | General Purpose | 1:1 | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | 22m Ω | - | RoHS Compliant | ||
![]() LB1205M-MPB-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-LSOP (0.213, 5.40mm Width) + 4 Heat Tabs | 16-MFP | -20°C~75°C TA | Tube | - | Obsolete | 3 (168 Hours) | - | 4 | Darlington | - | 1.5A | Low Side | - | Non-Inverting | General Purpose | 1:1 | 3.5V~7V | - | - | - | - | ROHS3 Compliant | ||
![]() TPS2231PWPG4 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | 24-HTSSOP | -40°C~85°C TA | Tube | - | Obsolete | 2 (1 Year) | - | 3 | - | - | 1.3A | High Side | Not Required | - | ExpressCard™ Switch | 1:1 | 1.5V 3.3V | - | Current Limiting (Fixed), Over Temperature | 45mOhm | Power Good, Status Flag | ROHS3 Compliant | ||
![]() AP2815BM-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | - | 1 | N-Channel | On/Off | - | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60mOhm | Status Flag | ROHS3 Compliant | ||
![]() AP2810BMTR-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 1 (Unlimited) | - | 1 | N-Channel | On/Off | - | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60mOhm | Status Flag | ROHS3 Compliant | ||
![]() AP2805BMM-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | - | 1 | N-Channel | On/Off | - | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60mOhm | Status Flag | ROHS3 Compliant | ||
![]() AP2810AM-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | - | 1 | N-Channel | On/Off | - | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60mOhm | Load Discharge, Status Flag | ROHS3 Compliant | ||
![]() AP2820AM-G1 Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | - | 1 | N-Channel | On/Off | - | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | 60mOhm | Status Flag | ROHS3 Compliant |