- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Current - Output (Max) | Output Configuration | Voltage - Supply (Vcc/Vdd) | Adjustable Threshold | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Interface IC Type | Fault Protection | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Turn Off Time | Built-in Protections | Output Current Flow Direction | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XRP2527IHB-1-F MaxLinear, Inc. | In Stock | - | Datasheet | - | Surface Mount | 8-WDFN Exposed Pad | - | - | - | -40°C~125°C TJ | Bulk | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | On/Off | - | - | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 1.8V~5.5V | - | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | - | - | 80m Ω | - | - | - | Status Flag | - | - | - | RoHS Compliant | ||
![]() PI5USB14550-AZEE Diodes Incorporated | In Stock | - | Datasheet | - | Surface Mount | 10-VFDFN Exposed Pad | - | - | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | PI5USB14550 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB Switch | - | 4.5V~5.5V | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISP75N Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | TO-261-4, TO-261AA | - | PG-SOT223-4 | - | -30°C~85°C TA | Tape & Reel (TR) | - | HITFET® | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | - | - | On/Off | - | 700mA | Low Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 60V Max | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | 430mOhm | - | - | - | Auto Restart | - | - | - | ROHS3 Compliant | ||
![]() MDC3105LT1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | SOT-23-3 (TO-236) | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Bipolar | - | - | - | On/Off | - | 500mA | Low Side | Not Required | - | - | Relay, Solenoid Driver | 1:1 | 6V Max | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MIC2536-2BM Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C TA | Tube | - | - | e0 | no | Obsolete | 3 (168 Hours) | 8 | - | TIN LEAD | DUAL | GULL WING | 240 | 2 | 5V | - | unknown | 30 | - | 8 | R-PDSO-G8 | 2 | COMMERCIAL | N-Channel | 5.5V | - | 2 | On/Off | POWER SUPPLY SUPPORT CIRCUIT | 150mA | High Side | Not Required | NO | Non-Inverting | USB Switch | 1:2 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature | - | - | 400m Ω | - | - | - | Slew Rate Controlled, Status Flag | 1.879mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() MIC2505-1BM Microchip Technology | 7 |
| Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | - | -40°C~85°C TA | Tube | 1998 | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC2505 | - | - | 1 | - | N-Channel | - | - | - | On/Off | - | - | High Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 2.7V~7.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 30mOhm | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() MIC2981/82BWM Microchip Technology | 7 | - | Datasheet | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | YES | - | - | -40°C~85°C TA | Tube | 2005 | - | - | - | Discontinued | 1 (Unlimited) | 18 | EAR99 | - | DUAL | GULL WING | - | 8 | 35V | 1.27mm | - | - | MIC2981/82 | - | - | 8 | - | Bipolar | 50V | 5V | - | On/Off | - | - | High Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 5V~50V | - | - | 2 μs | 0.35A | - | 10 μs | TRANSIENT | SOURCE | - | 2.616mm | - | 7.5945mm | Non-RoHS Compliant | ||
![]() MIC59P50BWM Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | - | -40°C~85°C TA | Tube | 2016 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC59P50 | - | - | 8 | - | Bipolar | - | - | - | Strobe, Parallel | - | - | Low Side | - | - | - | Latched Driver | 1:1 | 15V Max | - | Over Temperature, UVLO | - | - | - | - | - | - | Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() T6819-TBSY Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16-SO | - | -40°C~150°C TJ | Tube | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | T6819 | - | - | 6 | - | N-Channel | - | - | - | SPI | - | - | High Side or Low Side | 4.75V~5.25V | - | - | General Purpose | 1:6 | 5.6V~40V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO | - | - | 500mOhm | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BSP77 E6327 Infineon Technologies | 760 | - | Datasheet | - | Surface Mount | TO-261-4, TO-261AA | YES | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | HITFET® | - | - | Obsolete | 3 (168 Hours) | 4 | EAR99 | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 12V | 2.3mm | compliant | NOT SPECIFIED | BSP77 | - | R-PDSO-G4 | 1 | - | N-Channel | - | - | - | On/Off | - | - | Low Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 42V Max | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | 15A | 70m Ω | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | Auto Restart | - | 6.5mm | 3.5mm | RoHS Compliant | ||
![]() MIC59P50BWM-TR Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24-SOIC | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | MIC59P50 | - | - | 8 | - | Bipolar | - | - | - | Strobe, Parallel | - | - | Low Side | - | - | - | Latched Driver | 1:1 | 15V Max | - | Over Temperature, UVLO | - | - | - | - | - | - | Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() MIC58P42BWM-TR Microchip Technology | 45 | - | Datasheet | - | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | YES | - | - | -55°C~125°C TA | Tape & Reel (TR) | 2016 | - | - | - | Discontinued | 1 (Unlimited) | 18 | EAR99 | - | DUAL | GULL WING | - | 8 | 5V | 1.27mm | - | - | MIC58P42 | - | - | 8 | Not Qualified | Bipolar | - | 3V | - | Strobe, Serial | - | - | Low Side | - | - | - | Latched Driver | 1:8 | 4.5V~15V | - | Over Temperature, UVLO | - | 0.5A | - | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | - | 2.65mm | 11.55mm | 7.5mm | Non-RoHS Compliant | ||
![]() MC17XS6400CEK NXP USA Inc. | 29 | - | Datasheet | 13 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | - | -40°C~125°C TA | Tube | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 260 | - | - | - | - | NOT SPECIFIED | - | - | - | 5 | - | N-Channel | - | - | - | SPI | - | - | High Side | 4.5V~5.5V | - | - | General Purpose | 1:1 | 7V~18V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | 17m Ω | - | - | - | Slew Rate Controlled | - | - | - | ROHS3 Compliant | ||
![]() IPS032G Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~150°C TJ | Tube | 2001 | - | e3 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Tin (Sn) | DUAL | GULL WING | 260 | 2 | 14V | - | - | 30 | IPS032G | - | R-PDSO-G16 | 2 | Not Qualified | N-Channel | 35V | - | - | On/Off | - | - | Low Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 35V Max | - | Current Limiting (Fixed), Over Temperature | 0.6 µs | 10A | 45m Ω | 3.5 µs | OVER CURRENT; THERMAL | SINK | - | 1.75mm | 9.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() NCP81391AMNTXG ON Semiconductor | 7 | - | Datasheet | 7 Weeks | Surface Mount | 34-PowerVFQFN | - | - | - | -40°C~100°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | - | EAR99 | Tin (Sn) | - | - | NOT SPECIFIED | - | - | - | compliant | NOT SPECIFIED | - | - | - | 1 | - | N-Channel | - | - | - | Logic | - | - | High Side or Low Side | 4.5V~13.2V | - | Non-Inverting | General Purpose | 1:1 | 20V | - | Over Temperature, UVLO | - | - | 1.7m Ω, 2m Ω | - | - | - | PWM Input | - | - | - | RoHS Compliant | ||
![]() U6032B-MFPG3 Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SO | - | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | U6032B | - | - | 1 | - | Bipolar | - | - | - | On/Off | - | 300mA | Low Side | - | - | - | General Purpose | 1:1 | 6V~24V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC50XS4200CEK NXP USA Inc. | 73 | - | Datasheet | 14 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | - | -40°C~125°C TA | Tube | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 260 | - | - | - | - | 40 | - | - | - | 2 | - | N-Channel | - | - | - | SPI | - | - | High Side | 3V~5.5V | - | - | General Purpose | 1:1 | 8V~36V | - | Open Load Detect, Over Temperature | - | - | 50m Ω | - | - | - | Slew Rate Controlled | - | - | - | ROHS3 Compliant | ||
![]() MC10XS6200BEK NXP USA Inc. | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | - | -40°C~125°C TA | Tube | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | 260 | - | - | - | - | NOT SPECIFIED | - | - | - | 2 | - | - | - | - | - | SPI | - | - | High Side | 4.5V~5.5V | - | - | General Purpose | - | 7V~18V | - | Open Load Detect, Over Temperature | - | - | 10m Ω | - | - | - | Status Flag | - | - | - | ROHS3 Compliant | ||
![]() SLG59M1710V Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 16-PowerUFQFN | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | - | - | - | - | - | High Side | 2.5V~5.5V | - | CMOS | General Purpose | 1:1 | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | 4m Ω | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() NCV8411DTRKG ON Semiconductor | 26800 | - | Datasheet | 5 Weeks | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | SINGLE | GULL WING | NOT SPECIFIED | 1 | - | 2.29mm | not_compliant | NOT SPECIFIED | - | - | R-PSSO-G2 | 1 | - | N-Channel | - | - | - | On/Off | - | - | Low Side | Not Required | - | CMOS | General Purpose | 1:1 | 42V Max | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | 33A | 23m Ω | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | - | - | 6.54mm | 6.095mm | ROHS3 Compliant |