- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Position | Terminal Form | Supply Voltage | Terminal Pitch | Base Part Number | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Power Supplies | Interface | Current - Output (Max) | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Supply Current-Max (Isup) | Ratio - Input:Output | Voltage - Load | Interface IC Type | Fault Protection | Rds On (Typ) | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC2544-1BMM Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8-MSOP | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | N-Channel | - | On/Off | 1.5A | High Side | Not Required | Non-Inverting | USB Switch | - | 1:1 | 2.7V~5.5V | - | Current Limiting (Adjustable), Over Temperature | 80mOhm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2544-2BM Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | N-Channel | - | On/Off | 1.5A | High Side | Not Required | Non-Inverting | USB Switch | - | 1:1 | 2.7V~5.5V | - | Current Limiting (Adjustable), Over Temperature | 80mOhm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2042-1BTS Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | - | 14-TSSOP | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | N-Channel | - | On/Off | 3A | High Side | 1.6V~5.5V | Non-Inverting | General Purpose | - | 1:1 | 0.8V~5.5V | - | Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO | 40mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() TPS2220BPWP Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 24-HTSSOP | -40°C~85°C TA | Tube | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | 2 | - | - | - | Serial | 1A | High Side | Not Required | - | PCMCIA Switch | - | 4:2 | 3.3V 5V 12V | - | Current Limiting (Fixed), Over Temperature | 95mOhm | Status Flag | ROHS3 Compliant | ||
![]() MAX1693EUB Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX | -40°C~85°C TA | Tube | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | P-Channel | - | On/Off | 700mA | High Side | Not Required | Non-Inverting | USB Switch | - | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature | 60mOhm | Status Flag | Non-RoHS Compliant | ||
![]() TPS2052P Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | -40°C~125°C TJ | Tube | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 2 | - | N-Channel | - | On/Off | 500mA | High Side | Not Required | Non-Inverting | General Purpose | - | 1:2 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | 80mOhm | Status Flag | ROHS3 Compliant | ||
![]() MC40XSF500EK Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | 32-HSOP | -40°C~125°C TA | Tube | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 5 | - | - | - | SPI | - | High Side | - | - | General Purpose | - | - | 7V~18V | - | Over Voltage | 40mOhm | - | Non-RoHS Compliant | ||
![]() DRV102TG3 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | TO-220-7 (Formed Leads) | - | TO-220-7 | -55°C~125°C TA | Tube | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 1 | - | Bipolar | - | On/Off | 2A | High Side | Not Required | Non-Inverting | Relay, Solenoid Driver | - | 1:1 | 8V~60V | - | Current Limiting (Fixed), Over Temperature | - | Internal PWM, Status Flag | ROHS3 Compliant | ||
![]() SLG59M1603VTR Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 14-UFDFN | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 2 | - | N-Channel | - | - | 4.5A | High Side | 2.5V~5.5V | CMOS | General Purpose | - | 1:1 | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | 16m Ω | - | RoHS Compliant | ||
![]() NCP436FCT2G Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 6-UFBGA, WLCSP | - | 6-WLCSP (1.0x1.5) | -40°C~85°C TA | Tape & Reel (TR) | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | 1 | - | P-Channel | - | On/Off | 3A | High Side | Not Required | Non-Inverting | General Purpose | - | 1:1 | 1V~3.6V | - | - | 15mOhm | Slew Rate Controlled | ROHS3 Compliant | ||
![]() SLG59H1120VTR Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 18-PowerUFQFN | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | N-Channel | - | - | 5A | High Side | 4.5V~13.2V | CMOS | General Purpose | - | 1:1 | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | 18m Ω | - | RoHS Compliant | ||
![]() MIC2003-0.8YM5TX Microchip Technology | 45 | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | Discontinued | 3 (168 Hours) | 5 | DUAL | GULL WING | 5V | 0.95mm | MIC2003 | R-PDSO-G5 | 1 | Not Qualified | P-Channel | 5V | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 0.33mA | 1:1 | 2.5V~5.5V | - | Current Limiting (Fixed), Over Temperature | 70m Ω | - | ROHS3 Compliant | ||
![]() MIC2006-0.8YM6TX Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | Discontinued | 3 (168 Hours) | 6 | DUAL | GULL WING | 5V | 0.95mm | MIC2006 | R-PDSO-G6 | 1 | Not Qualified | P-Channel | 5V | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 0.33mA | 1:1 | 2.5V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | 70m Ω | Slew Rate Controlled | ROHS3 Compliant | ||
![]() MIC2003-0.5YM5TX Microchip Technology | 45 | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | Discontinued | 3 (168 Hours) | 5 | DUAL | GULL WING | 5V | 0.95mm | MIC2003 | R-PDSO-G5 | 1 | Not Qualified | P-Channel | 5V | On/Off | 500mA | High Side | Not Required | Non-Inverting | General Purpose | 0.33mA | 1:1 | 2.5V~5.5V | - | Current Limiting (Fixed), Over Temperature | 70m Ω | - | ROHS3 Compliant | ||
![]() MIC2004-0.8YM5TX Microchip Technology | 7 |
| Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | Discontinued | 3 (168 Hours) | 5 | DUAL | GULL WING | 5V | 0.95mm | MIC2004 | R-PDSO-G5 | 1 | Not Qualified | P-Channel | 5V | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | - | 1:1 | 2.5V~5.5V | - | Current Limiting (Fixed), Over Temperature | 70m Ω | Load Discharge | ROHS3 Compliant | ||
![]() MIC2014-0.5YM5TX Microchip Technology | 45 | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | Discontinued | 3 (168 Hours) | 5 | DUAL | GULL WING | 5V | 0.95mm | MIC2014 | R-PDSO-G5 | 1 | Not Qualified | P-Channel | 5V | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | - | 1:1 | 2.5V~5.5V | - | Current Limiting (Fixed), Over Temperature | 70m Ω | Load Discharge | ROHS3 Compliant | ||
![]() XC8107XC10MR-G Torex Semiconductor Ltd | 3173 |
| Datasheet | 10 Weeks | Surface Mount | SC-74A, SOT-753 | - | - | -40°C~105°C TA | Tape & Reel (TR) | XC8107 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | P-Channel | - | On/Off | - | High Side | Not Required | Non-Inverting | USB Switch | - | 1:1 | 2.5V~5.5V | - | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | 115m Ω | Status Flag | ROHS3 Compliant | ||
![]() XC8107YD20MR-G Torex Semiconductor Ltd | 25 |
| Datasheet | 10 Weeks | Surface Mount | SC-74A, SOT-753 | - | - | -40°C~105°C TA | Tape & Reel (TR) | XC8107 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | P-Channel | - | On/Off | - | High Side | Not Required | Non-Inverting | USB Switch | - | 1:1 | 2.5V~5.5V | - | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | 115m Ω | Status Flag | ROHS3 Compliant | ||
![]() XC8107YD15MR-G Torex Semiconductor Ltd | 7 |
| Datasheet | 10 Weeks | Surface Mount | SC-74A, SOT-753 | - | - | -40°C~105°C TA | Tape & Reel (TR) | XC8107 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | P-Channel | - | On/Off | - | High Side | Not Required | Non-Inverting | USB Switch | - | 1:1 | 2.5V~5.5V | - | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | 115m Ω | Status Flag | ROHS3 Compliant | ||
![]() XC8107YC15MR-G Torex Semiconductor Ltd | 7 |
| Datasheet | 10 Weeks | Surface Mount | SC-74A, SOT-753 | - | - | -40°C~105°C TA | Tape & Reel (TR) | XC8107 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | 1 | - | P-Channel | - | On/Off | - | High Side | Not Required | Non-Inverting | USB Switch | - | 1:1 | 2.5V~5.5V | - | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | 115m Ω | Status Flag | ROHS3 Compliant |