- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Finish | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Number of Channels | Interface | Analog IC - Other Type | Current - Output (Max) | Output Configuration | Voltage - Supply (Vcc/Vdd) | Adjustable Threshold | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Interface IC Type | Fault Protection | Rds On (Typ) | Built-in Protections | Output Current Flow Direction | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SLG59M1557VTR Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 4-UFDFN | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | 1 | - | P-Channel | - | - | - | - | - | 1A | High Side | 1.5V~5.5V | - | - | General Purpose | 1:1 | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | 28.5m Ω | - | - | - | - | - | - | RoHS Compliant | ||
![]() SLG59M1470VTR Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 9-WFDFN | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | - | - | - | - | 6A | High Side | 3V~5.25V | - | CMOS | General Purpose | 1:1 | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | 7.4m Ω | - | - | - | - | - | - | RoHS Compliant | ||
![]() AUIPS1025R Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | DPAK-3 | -40°C~150°C TJ | Tube | - | Automotive, AEC-Q100 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | - | - | On/Off | - | 4.9A | Low Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 36V Max | - | Current Limiting (Fixed), Over Temperature | 28mOhm | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() NCV8403STT1G Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | TO-261-4, TO-261AA | - | SOT-223 | -40°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | Low Side | - | - | Non-Inverting | - | - | - | - | - | 53mOhm | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TPS2062D-1G4 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~125°C TJ | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | N-Channel | - | - | - | On/Off | - | 1A | High Side | Not Required | - | Non-Inverting | General Purpose | 1:2 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | 70mOhm | - | - | Load Discharge | - | - | - | ROHS3 Compliant | ||
![]() SLG59H1005V Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 18-PowerUFQFN | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | - | - | - | - | - | High Side | 4.5V~22V | - | CMOS | General Purpose | 1:1 | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | 50m Ω | - | - | - | - | - | - | RoHS Compliant | ||
![]() T6819-TBS Microchip Technology | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | -40°C~150°C TJ | Tube | 2004 | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | T6819 | - | - | 6 | - | N-Channel | - | - | - | SPI | - | - | High Side or Low Side | 4.75V~5.25V | - | - | General Purpose | 1:6 | 5.6V~40V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO | 500m Ω | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() SLG59M1639VTR Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 8-UFDFN | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | P-Channel | - | - | - | - | - | 2A | High Side | 1.5V~5.5V | - | CMOS | General Purpose | 1:1 | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | 45m Ω | - | - | - | - | - | - | RoHS Compliant | ||
![]() NCV8406STT3G Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | TO-261-4, TO-261AA | - | SOT-223 | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | - | - | On/Off | - | 5A | Low Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 60V Max | - | Current Limiting (Fixed), Over Temperature, Over Voltage | 185mOhm | - | - | Auto Restart | - | - | - | ROHS3 Compliant | ||
![]() MIC2566-0YM Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MIC2548-2BM Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | - | - | On/Off | - | 1.5A | High Side | Not Required | - | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | - | Current Limiting (Adjustable), Over Temperature | 80mOhm | - | - | Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() TPS2220APWPRG4 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | YES | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Obsolete | 2 (1 Year) | 24 | NICKEL PALLADIUM GOLD | POWER-ON RESET; BREAK-BEFORE-MAKE SWITCHING | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | NOT SPECIFIED | - | 24 | - | 2 | - | - | 3.6V | 3V | 3 | Serial | POWER SUPPLY SUPPORT CIRCUIT | 1A | High Side | Not Required | NO | - | PCMCIA Switch | 1:1 | 3.3V 5V 12V | - | Current Limiting (Fixed), Over Temperature | 95m Ω | - | - | Status Flag | - | 7.8mm | 4.4mm | ROHS3 Compliant | ||
![]() NID5001NT4G Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | DPAK | -55°C~150°C TJ | Tape & Reel (TR) | - | HDPlus™ | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | - | - | On/Off | - | 33A | Low Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 42V Max | - | Current Limiting (Fixed), Over Temperature, Over Voltage | 23mOhm | - | - | Auto Restart, Slew Rate Controlled | - | - | - | ROHS3 Compliant | ||
![]() ITS612N1HKSA1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | TO-220-7 (Formed Leads) | - | P-TO220-7-3 | -30°C~85°C TA | Tube | - | PROFET® | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | N-Channel | - | - | - | On/Off | - | 1.8A | High Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 5V~34V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | 160mOhm | - | - | Auto Restart, Status Flag | - | - | - | ROHS3 Compliant | ||
![]() MIC2564A-0YTS Rochester Electronics, LLC | In Stock | - | Datasheet | - | - | - | - | - | - | Tube | - | - | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TLE7240SLXUMA1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | N-Channel | - | - | - | SPI | - | 210mA | Low Side | 3V~5.5V | - | - | Relay, Solenoid Driver | 1:2 | 41V Max | - | Open Load Detect, Over Temperature | 1.5Ohm | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TLE7232GS Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | PG-SSOP-24 | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | N-Channel | - | - | - | SPI | - | 240mA | Low Side | 3V~5.5V | - | - | General Purpose | 1:8 | 4.5V~5.5V | - | Open Load Detect, Over Temperature | 1Ohm | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MAX890LESA Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C TA | Tube | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | P-Channel | - | - | - | On/Off | - | 1.2A | High Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 2.7V~5.5V | - | Current Limiting (Adjustable), Over Temperature | 75mOhm | - | - | Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() MIC58P01BWM Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | YES | - | -55°C~125°C TA | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 24 | TIN LEAD | - | DUAL | GULL WING | 240 | 8 | 5V | 1.27mm | unknown | 30 | - | 24 | R-PDSO-G24 | 8 | COMMERCIAL | Bipolar | - | 3V | - | Strobe, Parallel | - | 500mA | Low Side | - | - | - | Latched Driver | 1:1 | 15V Max | - | Over Temperature, UVLO | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | - | 2.65mm | 15.4mm | 7.5mm | Non-RoHS Compliant | ||
![]() BTS149NKSA1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | TO-220-3 | - | P-TO220-3 | -40°C~150°C TJ | Tube | - | HITFET® | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | - | - | On/Off | - | 19A | Low Side | Not Required | - | Non-Inverting | General Purpose | 1:1 | 60V Max | - | Current Limiting (Fixed), Over Temperature, Over Voltage | 14mOhm | - | - | - | - | - | - | Non-RoHS Compliant |