- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Max Operating Temperature | Min Operating Temperature | Terminal Position | Terminal Form | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Interface | Current - Output (Max) | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Fault Protection | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Turn Off Time | Built-in Protections | Output Current Flow Direction | Features | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AOZ1353DI-01 Alpha & Omega Semiconductor Inc. | 36 | - | - | 18 Weeks | Surface Mount | 12-VFDFN Exposed Pad | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | On/Off | - | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 3.4V~5.5V | Current Limiting (Adjustable), Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | 40m Ω | - | - | - | Auto Restart, Status Flag | - | - | ROHS3 Compliant | ||
![]() AOZ1331ADI Alpha & Omega Semiconductor Inc. | 1000 |
| Datasheet | 18 Weeks | Surface Mount | 14-PowerWFDFN | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | N-Channel | - | On/Off | - | High Side | Not Required | - | General Purpose | 1:1 | 0.8V~5.5V | - | - | - | 20m Ω | - | - | - | Load Discharge, Slew Rate Controlled | - | - | ROHS3 Compliant | ||
![]() AOZ1343AI-1 Alpha & Omega Semiconductor Inc. | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | compliant | - | - | - | 1 | - | N-Channel | - | On/Off | - | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | 70m Ω | - | - | - | Status Flag | - | - | - | ||
![]() AOZ1360DIL#A Alpha & Omega Semiconductor Inc. | In Stock | - | - | - | Surface Mount | 10-WDFN Exposed Pad | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | P-Channel | - | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 5.5V~28V | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | 22m Ω | - | - | - | Slew Rate Controlled | - | - | - | ||
![]() AOZ1327DI-02 Alpha & Omega Semiconductor Inc. | 7 |
| - | 18 Weeks | Surface Mount | 12-VFDFN Exposed Pad | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | On/Off | - | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 3.4V~22V | Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | 20m Ω | - | - | - | Slew Rate Controlled, Status Flag | - | - | ROHS3 Compliant | ||
![]() A2557SEBTR Allegro MicroSystems | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | YES | - | - | -20°C~85°C TA | Tape & Reel (TR) | 2009 | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | - | - | QUAD | J BEND | 4 | 5V | 1.27mm | unknown | A2557 | 28 | S-PQCC-J28 | 4 | Not Qualified | Bipolar | 5.25V | On/Off | - | Low Side | 4.75V~5.25V | Non-Inverting | Relay, Solenoid Driver | 1:1 | 60V Max | Current Limiting (Fixed), Over Temperature | 10 μs | 0.5A | - | 10 μs | TRANSIENT; OVER CURRENT; THERMAL | SINK | Status Flag | 11.51mm | 11.51mm | Non-RoHS Compliant | ||
![]() ZXMS6006DGQ-13 Diodes Incorporated | 12500 |
| Datasheet | 15 Weeks | Surface Mount | TO-261-4, TO-261AA | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | On/Off | - | Low Side | 3.3V 5V | Non-Inverting | General Purpose | 1:1 | 60V Max | Current Limiting (Fixed), Over Temperature, Over Voltage, Short Circuit | - | - | 75m Ω | - | - | - | Auto Restart | - | - | ROHS3 Compliant | ||
![]() BTF3080EJXUMA1 Infineon Technologies | 3000 | - | Datasheet | 18 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | PWM | - | Low Side | 3V~5.5V | Non-Inverting | General Purpose | 1:1 | 3V~28V | Over Current, Over Voltage, Short Circuit | - | - | 71m Ω | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TLE75008EMDXUMA1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 24-LSSOP (0.154, 3.90mm Width) Exposed Pad | - | - | PG-SSOP-24-9 | -40°C~150°C TJ | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | N-Channel | - | SPI | 330mA | Low Side | 3V~5.5V | - | Relay, Solenoid Driver | 1:8 | 3V~28V | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 1Ohm | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TPS2047ADRG4 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SOIC | 0°C~125°C TJ | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | N-Channel | - | On/Off | 250mA | High Side | Not Required | Non-Inverting | General Purpose | 1:2, 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 80mOhm | - | - | - | Status Flag | - | - | ROHS3 Compliant | ||
![]() LB1205-L-E Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 16-DIP (0.300, 7.62mm) | - | - | 16-PDIP | -20°C~75°C TA | Tube | - | - | Last Time Buy | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | Darlington | - | - | 1.5A | Low Side | - | Non-Inverting | General Purpose | 1:1 | 3.5V~7V | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() TPS2206ADAPR Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 32-PowerTSSOP (0.240, 6.10mm Width) | - | - | 32-HTSSOP | -40°C~85°C TA | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | Serial | 1A | High Side | Not Required | - | PCMCIA Switch | 3:4 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | - | - | 95mOhm | - | - | - | Status Flag | - | - | ROHS3 Compliant | ||
![]() TPS2030IDRQ1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOIC | -40°C~125°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | On/Off | 200mA | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 33mOhm | - | - | - | Status Flag | - | - | ROHS3 Compliant | ||
![]() TPS2058D Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SOIC | -40°C~125°C TJ | Tube | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | N-Channel | - | On/Off | 250mA | High Side | Not Required | Non-Inverting | General Purpose | 2 x 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 80mOhm | - | - | - | Status Flag | - | - | ROHS3 Compliant | ||
![]() TPIC2603NE Rochester Electronics, LLC | In Stock | - | Datasheet | - | Through Hole | 20-DIP (0.300, 7.62mm) | - | - | 20-PDIP | -40°C~125°C TA | Tube | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | Serial | 350mA | Low Side | 4.5V~5.5V | - | General Purpose | 1:6 | 5.5V~25V | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 1.7Ohm | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TPS2053D Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | 16-SOIC | -40°C~125°C TJ | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 | - | N-Channel | - | On/Off | 500mA | High Side | Not Required | Non-Inverting | General Purpose | 1:2, 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 80mOhm | - | - | - | Status Flag | - | - | ROHS3 Compliant | ||
![]() MC17XS6400EK Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | 32-HSOP | -40°C~125°C TA | Tube | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | N-Channel | - | SPI | 5.5A | High Side | 4.5V~5.5V | - | General Purpose | 1:1 | 7V~18V | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | 17mOhm | - | - | - | Slew Rate Controlled | - | - | Non-RoHS Compliant | ||
![]() TBD62083AFG,EL Toshiba Semiconductor and Storage | 1261 | - | - | 12 Weeks | Surface Mount | 18-SOIC (0.276, 7.00mm Width) | - | 18 | 18-SOP | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | Active | 1 (Unlimited) | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | 8 | - | N-Channel | - | On/Off | - | Low Side | Not Required | Inverting | General Purpose | 1:1 | 50V Max | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() TBD62381AFWG,EL Toshiba Semiconductor and Storage | 16 | - | - | 17 Weeks | Surface Mount | 18-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~85°C | Cut Tape (CT) | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | N-Channel | - | On/Off | - | Low Side | 4.5V~5.5V | - | General Purpose | 1:1 | 0V~50V | - | - | - | 1 Ω | - | - | - | - | - | - | RoHS Compliant | ||
![]() TPS2065DGN-1G4 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | - | 8-MSOP-PowerPad | -40°C~125°C TJ | Tube | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | On/Off | 1A | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 70mOhm | - | - | - | Load Discharge, Status Flag | - | - | ROHS3 Compliant |