- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Current - Output (Max) | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Fault Protection | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Turn Off Time | Built-in Protections | Output Current Flow Direction | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AP2401A13KTR-E1 Diodes Incorporated | In Stock | - | - | Surface Mount | SOT-23-6 | - | SOT-23-6 | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | P-Channel | - | - | On/Off | - | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | 70mOhm | - | - | - | Load Discharge, Slew Rate Controlled, Status Flag | - | - | - | - | ||
![]() BUK127-50DL,115 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | TO-261-4, TO-261AA | YES | - | 150°C TJ | Tape & Reel (TR) | 2001 | TOPFET™ | e3 | Obsolete | 1 (Unlimited) | 4 | - | TIN | LOGIC LEVEL COMPATIBLE, ESD PROTECTION | - | DUAL | GULL WING | 260 | 1 | - | 2.3mm | unknown | 40 | BUK1 | 4 | R-PDSO-G4 | 1 | Not Qualified | N-Channel | - | - | On/Off | - | Low Side | Not Required | Non-Inverting | General Purpose | 1:1 | 50V Max | Current Limiting (Fixed), Over Temperature, Over Voltage | - | 1.8A | 150m Ω | 65 μs | TRANSIENT; OVER CURRENT; THERMAL | SOURCE | - | - | 6.5mm | 3.5mm | ROHS3 Compliant | ||
![]() MC33984BPNAR2 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 16-PowerQFN | - | 16-PQFN (12x12) | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | MC33984 | - | - | 2 | - | N-Channel | - | - | SPI | - | High Side | 4.5V~5.5V | - | General Purpose | 1:2 | 6V~27V | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 4mOhm (Max) | - | - | - | Slew Rate Controlled, Watchdog Timer | - | - | - | ROHS3 Compliant | ||
![]() MC33999EK NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 54-BSSOP (0.295, 7.50mm Width) Exposed Pad | YES | - | -40°C~150°C TJ | Tube | 2005 | - | e3 | Obsolete | 2A (4 Weeks) | 54 | EAR99 | TIN | - | 8542.39.00.01 | DUAL | GULL WING | 245 | 1 | 13V | 0.65mm | unknown | 30 | MC33999 | - | R-PDSO-G54 | 16 | Not Qualified | N-Channel | 27V | 5V | SPI | - | Low Side | 1.5V~3V | - | General Purpose | 1:16 | 5V~27V | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | 10 μs | 1.2A | 550m Ω | 10 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SINK | PWM Input | 2.45mm | 17.9mm | 7.5mm | ROHS3 Compliant | ||
![]() MC33982BPNA NXP USA Inc. | 93 | - | Datasheet | Surface Mount | 16-PowerQFN | - | - | -40°C~150°C TJ | Tray | 2004 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | MC33982 | - | - | 1 | - | N-Channel | - | - | SPI | - | High Side | 4.5V~5.5V | - | General Purpose | 1:1 | 6V~27V | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 2m Ω | - | - | - | Slew Rate Controlled, Watchdog Timer | - | - | - | Non-RoHS Compliant | ||
![]() MCZ33880EG NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | -40°C~150°C TJ | Tube | 2006 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | MCZ33880 | - | - | 8 | - | N-Channel | - | - | SPI | - | High Side or Low Side | 4.75V~5.25V | - | General Purpose | 1:8 | 5.5V~24.5V | Current Limiting (Fixed), Open Load Detect, Over Voltage | - | - | 550m Ω | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC35XS3400DPNA NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-PowerQFN | - | - | -40°C~150°C TJ | Tray | 2007 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | MC35XS3400 | - | - | 4 | - | N-Channel | - | - | SPI | - | High Side | 3V~5.5V | - | General Purpose | 1:4 | 6V~20V | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 35m Ω (Max) | - | - | - | Internal PWM, Slew Rate Controlled, Watchdog Timer | - | - | - | ROHS3 Compliant | ||
![]() MCZ33880EW NXP USA Inc. | 50 | - | Datasheet | Surface Mount | 32-BSSOP (0.295, 7.50mm Width) | - | - | -40°C~150°C TJ | Tube | 2006 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | MCZ33880 | - | - | 8 | - | N-Channel | - | - | SPI | - | High Side or Low Side | 4.75V~5.25V | - | General Purpose | 1:8 | 5.5V~24.5V | Current Limiting (Fixed), Open Load Detect, Over Voltage | - | - | 550m Ω | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC15XS3400DPNAR2 NXP USA Inc. | In Stock | - | Datasheet | Surface Mount | 24-PowerQFN | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2008 | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | MC15XS3400 | - | - | 4 | - | N-Channel | - | - | SPI | - | High Side | 3V~5.5V | - | General Purpose | 1:1 | 6V~20V | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 15m Ω | - | - | - | Internal PWM, Slew Rate Controlled, Watchdog Timer | - | - | - | ROHS3 Compliant | ||
![]() ABP2815AMM-G1 Diodes Incorporated | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ABP2820AMM-G1 Diodes Incorporated | In Stock | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | Tube | - | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BSP762TNT Infineon Technologies | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | PG-DSO-8-24 | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | Automotive, AEC-Q100 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | - | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 5V~34V | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | 70mOhm | - | - | - | - | - | - | - | - | ||
![]() LM3525MX-H Rochester Electronics, LLC | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | P-Channel | - | - | On/Off | 500mA | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 80mOhm | - | - | - | Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() MIC2076-2BM Microchip Technology | 45 |
| Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C TA | Tube | 2010 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | MIC2076 | - | - | 2 | - | N-Channel | - | - | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 90mOhm | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() MIC94062BC6-TR Microchip Technology | 45 | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | SC-70-6 | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | MIC94062 | - | - | 1 | - | P-Channel | - | - | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 1.7V~5.5V | - | - | - | 77mOhm | - | - | - | Slew Rate Controlled | - | - | - | Non-RoHS Compliant | ||
![]() MIC94063BC6-TR Microchip Technology | 45 | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | SC-70-6 | -40°C~125°C TA | Tape & Reel (TR) | 2010 | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | MIC94063 | - | - | 1 | - | P-Channel | - | - | On/Off | 2A | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 1.7V~5.5V | - | - | - | 77mOhm | - | - | - | Load Discharge, Slew Rate Controlled | - | - | - | Non-RoHS Compliant | ||
![]() MIC2003-0.8YM5 Microchip Technology | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | -40°C~85°C TA | Tube | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | MIC2003 | - | - | 1 | - | P-Channel | - | - | On/Off | 800mA | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature | - | - | 70mOhm | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MIC2006-1.2YM6 Microchip Technology | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | - | SOT-23-6 | -40°C~85°C TA | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | MIC2006 | - | - | 1 | - | P-Channel | - | - | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 70mOhm | - | - | - | Slew Rate Controlled | - | - | - | ROHS3 Compliant | ||
![]() MIC2006-0.8YM6 Microchip Technology | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | - | SOT-23-6 | -40°C~85°C TA | Bulk | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | MIC2006 | - | - | 1 | - | P-Channel | - | - | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 70mOhm | - | - | - | Slew Rate Controlled | - | - | - | ROHS3 Compliant | ||
![]() MIC2025-2BM-TR Microchip Technology | 11000 | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 2010 | MM8™ | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | MIC2025 | - | - | 1 | - | N-Channel | - | - | On/Off | - | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 90mOhm | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | Non-RoHS Compliant |