- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Max Output Current | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Analog IC - Other Type | Output Configuration | Operating Mode | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Driver Number of Bits | Fault Protection | FET Technology | Power Dissipation-Max (Abs) | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Turn Off Time | Built-in Protections | Output Current Flow Direction | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MCZ33880EGR2 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2006 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | MCZ33880 | - | - | 8 | - | N-Channel | - | - | - | SPI | - | High Side or Low Side | - | 4.75V~5.25V | - | General Purpose | 1:8 | 5.5V~24.5V | - | Current Limiting (Fixed), Open Load Detect, Over Voltage | - | - | - | - | 550m Ω | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() MC33874BPNAR2 NXP USA Inc. | In Stock | - | Datasheet | - | Surface Mount | 24-PowerQFN | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | MC33874 | - | - | 4 | - | N-Channel | - | - | - | SPI | - | High Side | - | 4.5V~5.5V | - | General Purpose | 1:1 | 6V~27V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | 35m Ω | - | - | - | Slew Rate Controlled, Watchdog Timer | - | - | - | ROHS3 Compliant | ||
![]() AP22815BWT-7 Diodes Incorporated | 32400 |
| Datasheet | 25 Weeks | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | Active | 1 (Unlimited) | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N/P-Channel | - | - | - | On/Off | - | High Side | - | 3V~5.5V | Non-Inverting | USB Switch | 1:1 | 0V~23V | - | Over Current, Over Temperature, Over Voltage, Short Circuit | - | - | - | - | 40m Ω | - | - | - | Load Discharge, Status Flag | - | - | - | ROHS3 Compliant | ||
![]() SLG59H1009V Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 18-PowerUFQFN | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | 1 | - | N-Channel | - | - | - | On/Off | - | High Side | - | Not Required | CMOS | General Purpose | 1:1 | 20V | - | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | - | - | 13.1m Ω | - | - | - | Auto Restart, Load Discharge, Slew Rate Controlled | - | - | - | RoHS Compliant | ||
![]() SLG5NTH1011V Dialog Semiconductor GmbH | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 18-PowerUFQFN | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 | - | N-Channel | - | - | - | On/Off | - | High Side | - | 4.5V~22V | CMOS | General Purpose | 1:1 | 22V | - | Current Limiting, Over Temperature, Over Voltage | - | - | - | - | 50m Ω | - | - | - | - | - | - | - | - | ||
![]() AOZ1361DI-02 Alpha & Omega Semiconductor Inc. | 10 |
| - | 18 Weeks | Surface Mount | 10-WDFN Exposed Pad | YES | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | Active | 1 (Unlimited) | 10 | EAR99 | - | - | - | DUAL | NO LEAD | - | 1 | 12V | 0.65mm | - | - | - | 10 | - | 1 | Not Qualified | P-Channel | - | 28V | 4.5V | On/Off | - | High Side | - | Not Required | Non-Inverting | General Purpose | 1:1 | 4.5V~28V | - | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | - | 2.7A | 22m Ω | - | THERMAL | SOURCE | Slew Rate Controlled, Status Flag | 0.8mm | 4mm | 4mm | ROHS3 Compliant | ||
![]() AOZ1353DI-01 Alpha & Omega Semiconductor Inc. | 36 | - | - | 18 Weeks | Surface Mount | 12-VFDFN Exposed Pad | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | - | - | On/Off | - | High Side | - | Not Required | Non-Inverting | USB Switch | 1:1 | 3.4V~5.5V | - | Current Limiting (Adjustable), Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | - | - | 40m Ω | - | - | - | Auto Restart, Status Flag | - | - | - | ROHS3 Compliant | ||
![]() AOZ1331ADI Alpha & Omega Semiconductor Inc. | 1000 |
| Datasheet | 18 Weeks | Surface Mount | 14-PowerWFDFN | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | N-Channel | - | - | - | On/Off | - | High Side | - | Not Required | - | General Purpose | 1:1 | 0.8V~5.5V | - | - | - | - | - | - | 20m Ω | - | - | - | Load Discharge, Slew Rate Controlled | - | - | - | ROHS3 Compliant | ||
![]() AOZ1343AI-1 Alpha & Omega Semiconductor Inc. | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | 1 | - | N-Channel | - | - | - | On/Off | - | High Side | - | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | 70m Ω | - | - | - | Status Flag | - | - | - | - | ||
![]() AOZ1360DIL#A Alpha & Omega Semiconductor Inc. | In Stock | - | - | - | Surface Mount | 10-WDFN Exposed Pad | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | P-Channel | - | - | - | On/Off | - | High Side | - | Not Required | Non-Inverting | General Purpose | 1:1 | 5.5V~28V | - | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | - | - | 22m Ω | - | - | - | Slew Rate Controlled | - | - | - | - | ||
![]() AOZ1327DI-02 Alpha & Omega Semiconductor Inc. | 7 |
| - | 18 Weeks | Surface Mount | 12-VFDFN Exposed Pad | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | - | - | On/Off | - | High Side | - | Not Required | Non-Inverting | USB Switch | 1:1 | 3.4V~22V | - | Over Temperature, Over Voltage, Short Circuit, UVLO | - | - | - | - | 20m Ω | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | ROHS3 Compliant | ||
![]() A2557SEBTR Allegro MicroSystems | In Stock | - | Datasheet | - | Surface Mount | 28-LCC (J-Lead) | YES | - | - | -20°C~85°C TA | Tape & Reel (TR) | 2009 | - | - | Obsolete | 1 (Unlimited) | 28 | EAR99 | - | - | - | QUAD | J BEND | - | 4 | 5V | 1.27mm | unknown | - | A2557 | 28 | S-PQCC-J28 | 4 | Not Qualified | Bipolar | - | 5.25V | - | On/Off | - | Low Side | - | 4.75V~5.25V | Non-Inverting | Relay, Solenoid Driver | 1:1 | 60V Max | - | Current Limiting (Fixed), Over Temperature | - | - | 10 μs | 0.5A | - | 10 μs | TRANSIENT; OVER CURRENT; THERMAL | SINK | Status Flag | - | 11.51mm | 11.51mm | Non-RoHS Compliant | ||
![]() TBD62503AFNG,EL Toshiba Semiconductor and Storage | 41 |
| - | 17 Weeks | Surface Mount | 16-LSSOP (0.173, 4.40mm Width) | - | 16 | 16-SSOP | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | Active | 1 (Unlimited) | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 7 | - | N-Channel | 1.75A | - | - | On/Off | - | Low Side | - | Not Required | Inverting | General Purpose | 1:1 | 50V Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() LTC1710IS8 Linear Technology/Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | -40°C~85°C TA | Tube | - | - | e0 | Active | 1 (Unlimited) | 8 | EAR99 | Tin/Lead (Sn/Pb) | - | - | DUAL | GULL WING | 235 | 1 | 5V | - | not_compliant | 20 | LTC1710 | 8 | R-PDSO-G8 | 2 | Not Qualified | N-Channel | - | 5.5V | - | I2C, SMBus | ANALOG CIRCUIT | High Side | - | - | - | General Purpose | 1:2 | 2.7V~5.5V | - | Over Temperature, UVLO | - | - | - | - | 400m Ω | - | - | - | - | 1.75mm | 4.9mm | 3.9mm | Non-RoHS Compliant | ||
![]() RYC8240-4WM Littelfuse Inc. | In Stock | - | Datasheet | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2001 | PolySwitch® | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | N-Channel | - | - | - | - | - | - | - | Not Required | - | USB Switch | 1:1 | 3V~5.5V | - | Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO | - | - | - | - | 95mOhm | - | - | - | Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() IPS0551T Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | TO-273AA | - | - | - | -40°C~150°C TJ | Tube | 2002 | - | e0 | Obsolete | 1 (Unlimited) | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | - | - | - | - | - | IPS0551T | - | - | 1 | - | N-Channel | - | - | - | On/Off | - | Low Side | ENHANCEMENT MODE | Not Required | Non-Inverting | General Purpose | 1:1 | 18V Max | - | Current Limiting (Fixed), Over Temperature | METAL-OXIDE SEMICONDUCTOR | 2W | - | - | 4.5m Ω | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IPS5551T Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | TO-273AA | YES | - | - | -40°C~150°C TJ | Tube | 2002 | - | e0 | Obsolete | 1 (Unlimited) | 3 | - | Tin/Lead (Sn/Pb) | - | - | SINGLE | - | - | - | - | 2.54mm | unknown | - | IPS5551T | - | - | 1 | Not Qualified | N-Channel | - | - | - | On/Off | - | High Side | - | Not Required | Non-Inverting | General Purpose | 1:1 | 6V~18V | 1 | Current Limiting (Fixed), Over Temperature | - | - | - | - | 4.6m Ω | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IRSF3011L Infineon Technologies | 5000 | - | Datasheet | - | Surface Mount | TO-261-4, TO-261AA | YES | - | - | -55°C~150°C TJ | Tube | 1998 | - | e3 | Obsolete | 1 (Unlimited) | 4 | - | MATTE TIN | - | - | DUAL | GULL WING | 260 | 1 | 14V | 2.3mm | - | 30 | IRSF3011L | - | R-PDSO-G4 | 1 | Not Qualified | N-Channel | - | - | - | On/Off | - | Low Side | - | Not Required | Non-Inverting | General Purpose | 1:1 | 50V Max | - | Over Temperature, Over Voltage | - | - | 0.25 µs | 16A | - | 0.35 µs | OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | - | - | 6.5mm | 3.5mm | Non-RoHS Compliant | ||
![]() IRSF3012 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | TO-220-3 | - | - | - | - | Tube | 1998 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | IRSF3012 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() IR3310STRL Infineon Technologies | In Stock | - | Datasheet | - | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2004 | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | IR3310S | - | - | 1 | - | N-Channel | - | - | - | On/Off | - | High Side | - | Not Required | Non-Inverting | General Purpose | 1:1 | 6V~28V | - | Current Limiting (Adjustable), Over Temperature | - | - | - | - | 5.5m Ω | - | - | - | - | - | - | - | Non-RoHS Compliant |