- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Base Part Number | Number of Outputs | Output Type | Interface | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Switch Type | Ratio - Input:Output | Voltage - Load | Fault Protection | Rds On (Typ) | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC2562A-0BM-TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | 14-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | Discontinued | 1 (Unlimited) | MIC2562A | 2 | N-Channel | Logic | Low Side | Not Required | Non-Inverting | PCMCIA Switch | 3:2 | 3.3V 5V 12V | Current Limiting (Fixed), Over Temperature | 70mOhm | Status Flag | Non-RoHS Compliant | ||
![]() FDG6323L_D87Z ON Semiconductor | In Stock | - | Datasheet | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | FDG6323 | 1 | P-Channel | On/Off | High Side | 1.5V~8V | Non-Inverting | General Purpose | 1:1 | 2.5V~8V | - | 410m Ω | Slew Rate Controlled | - | ||
![]() MIC2003-0.5YM5 Microchip Technology | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | -40°C~85°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | MIC2003 | 1 | P-Channel | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature | 70mOhm | - | ROHS3 Compliant | ||
![]() MIC2004-0.8YM5 Microchip Technology | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | -40°C~85°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | MIC2004 | 1 | P-Channel | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature | 70mOhm | Load Discharge | ROHS3 Compliant | ||
![]() MIC2005-0.8YM6 Microchip Technology | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | SOT-23-6 | -40°C~85°C TA | Bulk | - | - | Obsolete | 1 (Unlimited) | MIC2005 | 1 | P-Channel | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature | 70mOhm | Slew Rate Controlled | ROHS3 Compliant | ||
![]() MIC2008YM6 Microchip Technology | In Stock | - | Datasheet | Surface Mount | SOT-23-6 | SOT-23-6 | -40°C~85°C TA | Bulk | 2011 | - | Obsolete | 1 (Unlimited) | MIC2008 | 1 | P-Channel | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.5V~5.5V | Current Limiting (Adjustable), Over Temperature | 70mOhm | Slew Rate Controlled | ROHS3 Compliant | ||
![]() MIC2014-1.2YM5 Microchip Technology | In Stock | - | Datasheet | Surface Mount | SC-74A, SOT-753 | SOT-23-5 | -40°C~85°C TA | Tube | - | - | Obsolete | 1 (Unlimited) | MIC2014 | 1 | P-Channel | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.5V~5.5V | Current Limiting (Fixed), Over Temperature | 70mOhm | Load Discharge | ROHS3 Compliant | ||
![]() MIC2040-1BMM-TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | 10-MSOP | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | Discontinued | 1 (Unlimited) | MIC2040 | 1 | N-Channel | On/Off | High Side | 1.6V~5.5V | Non-Inverting | General Purpose | 1:1 | 0.8V~5.5V | Current Limiting (Adjustable), Over Temperature, UVLO | 50mOhm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2043-1BTS Microchip Technology | In Stock | - | Datasheet | Surface Mount | 14-TSSOP (0.173, 4.40mm Width) | 14-TSSOP | -40°C~85°C TA | Tube | 2005 | - | Discontinued | 1 (Unlimited) | MIC2043 | 1 | N-Channel | On/Off | High Side | 1.6V~5.5V | Non-Inverting | General Purpose | 1:1 | 0.8V~5.5V | Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO | 40mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2075-1BMM Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | -40°C~85°C TA | Tube | 2004 | MM8™ | Discontinued | 1 (Unlimited) | MIC2075 | 1 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 90mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2075-1BMM-TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | -40°C~85°C TA | Tape & Reel (TR) | 2010 | MM8™ | Discontinued | 1 (Unlimited) | MIC2075 | 1 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 90mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2045-1BTS-TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | Discontinued | 1 (Unlimited) | MIC2045 | 1 | N-Channel | On/Off | High Side | 1.6V~5.5V | Non-Inverting | General Purpose | 1:1 | 0.8V~5.5V | Current Limiting (Adjustable), Open Load Detect, Over Temperature, Reverse Current, UVLO | 20mOhm | Power Good, Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2075-2BMM-TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | -40°C~85°C TA | Tape & Reel (TR) | 2010 | MM8™ | Discontinued | 1 (Unlimited) | MIC2075 | 1 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:1 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 90mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2076-2BN Microchip Technology | In Stock | - | Datasheet | Through Hole | 8-DIP (0.300, 7.62mm) | 8-PDIP | -40°C~85°C TA | Tube | 2010 | - | Obsolete | 1 (Unlimited) | MIC2076 | 2 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | General Purpose | 1:2 | 2.7V~5.5V | Current Limiting (Fixed), Over Temperature, UVLO | 90mOhm | Slew Rate Controlled, Status Flag | Non-RoHS Compliant | ||
![]() MIC2544-1BMM Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | 8-MSOP | -40°C~85°C TA | Tube | 2005 | - | Discontinued | 1 (Unlimited) | MIC2544 | 1 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature | 80mOhm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2546-1BTS-TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | Discontinued | 1 (Unlimited) | MIC2546 | 2 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | 80mOhm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2546-2BM-TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | Discontinued | 1 (Unlimited) | MIC2546 | 2 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | 80m Ω | Status Flag | Non-RoHS Compliant | ||
![]() MIC2548-1BM-TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | Discontinued | 1 (Unlimited) | MIC2548 | 1 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature | 80mOhm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2547-2BTS-TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | 16-TSSOP | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | Discontinued | 1 (Unlimited) | MIC2547 | 2 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature, Reverse Current | 80mOhm | Status Flag | Non-RoHS Compliant | ||
![]() MIC2544-2BM-TR Microchip Technology | In Stock | - | Datasheet | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | Discontinued | 1 (Unlimited) | MIC2544 | 1 | N-Channel | On/Off | High Side | Not Required | Non-Inverting | USB Switch | 1:1 | 2.7V~5.5V | Current Limiting (Adjustable), Over Temperature | 80mOhm | Status Flag | Non-RoHS Compliant |