- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Max Operating Temperature | Min Operating Temperature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Type | Supply Voltage-Max (Vsup) | Supply Voltage-Min (Vsup) | Interface | Max Supply Voltage | Min Supply Voltage | Current - Output (Max) | Output Configuration | Voltage - Supply (Vcc/Vdd) | Input Type | Turn On Delay Time | Switch Type | Ratio - Input:Output | Voltage - Load | Interface IC Type | Fault Protection | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Turn Off Time | Built-in Protections | Output Current Flow Direction | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TLE7238SLXUMA2 Infineon Technologies | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() IR6220 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | TO-220-5 | NO | - | - | - | - | -40°C~150°C TJ | Tube | 2000 | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | - | - | SINGLE | - | 250 | 1 | - | - | - | 30 | IR6220 | - | R-XSFM-T5 | 1 | Not Qualified | N-Channel | 50V | 5V | On/Off | - | - | - | High Side | Not Required | Non-Inverting | - | General Purpose | 1:1 | 5V~35V | - | Current Limiting (Fixed), Over Temperature | - | 10A | 80m Ω | - | - | - | Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() IR3310 Infineon Technologies | In Stock | - | Datasheet | - | Through Hole | TO-220-5 | - | - | - | - | - | -40°C~150°C TJ | Tube | 2004 | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | IR3310 | - | - | 1 | - | N-Channel | - | - | On/Off | - | - | - | High Side | Not Required | Non-Inverting | - | General Purpose | 1:1 | 6V~28V | - | Current Limiting (Adjustable), Over Temperature | - | - | 5.5m Ω | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() MIC2075-2FBM Microchip Technology | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | - | - | - | -40°C~85°C TA | Tube | - | MM8™ | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | MIC2075 | - | - | 1 | - | N-Channel | - | - | On/Off | - | - | - | High Side | Not Required | Non-Inverting | - | General Purpose | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 90m Ω | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() MIC2075-1FBMM Microchip Technology | In Stock | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | - | - | -40°C~85°C TA | Tube | - | MM8™ | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | MIC2075 | - | - | 1 | - | N-Channel | - | - | On/Off | - | - | - | High Side | Not Required | Non-Inverting | - | General Purpose | 1:1 | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 90m Ω | - | - | - | Slew Rate Controlled, Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() MIC2562A-0BTS-TR Microchip Technology | In Stock | - | - | - | Surface Mount | 16-TSSOP (0.173, 4.40mm Width) | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | MIC2562A | - | - | 2 | - | N-Channel | - | - | Logic | - | - | - | Low Side | Not Required | Non-Inverting | - | PCMCIA Switch | 3:2 | 3.3V 5V 12V | - | Current Limiting (Fixed), Over Temperature | - | - | 70m Ω | - | - | - | Status Flag | - | - | - | Non-RoHS Compliant | ||
![]() FPF1013_P ON Semiconductor | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RT9733GS Richtek USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TLE7230RNUMA1 Infineon Technologies | In Stock | - | - | - | Surface Mount | 36-BSSOP (0.433, 11.00mm Width) Exposed Pad | YES | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Obsolete | 3 (168 Hours) | 36 | EAR99 | - | - | - | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | - | 36 | R-PDSO-G36 | 8 | Not Qualified | N-Channel | 5.5V | 4.5V | SPI | - | - | - | Low Side | Not Required | - | - | General Purpose | 1:8 | 4.5V~5.5V | - | Open Load Detect, Over Temperature, Over Voltage | 60 µs | 1A | 800m Ω | 60 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | Status Flag | 3.5mm | 15.9mm | 11mm | - | ||
![]() BTS452RNT Infineon Technologies | In Stock | - | - | - | Surface Mount | TO-252-5, DPak (4 Leads + Tab), TO-252AD | - | - | PG-TO252-5-11 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | miniPROFET® | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | - | On/Off | - | - | - | High Side | Not Required | Non-Inverting | - | General Purpose | 1:1 | 6V~52V | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | 150mOhm | - | - | - | Auto Restart, Status Flag | - | - | - | - | ||
![]() SLG59M1598V Silego | In Stock | - | - | - | - | - | - | 8 | - | - | 400mW | - | - | - | - | - | - | - | - | 24mOhm | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | 5.5V | 2.5V | - | - | - | - | 1.96 ms | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SLG59M1730C Silego Technology Inc | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SC30020BATSKTRC Semtech Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | SC30020 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SC33012HCSTRT Semtech Corporation | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() SLG59M1470V Silego | In Stock | - | - | - | - | - | - | 9 | - | 50.008559mg | - | - | - | - | - | - | - | - | - | 9.8mOhm | 85°C | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | - | - | - | 1 | - | - | - | - | - | 5.5V | 2.5V | - | - | - | - | - | - | - | - | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | ||
![]() VND5E004C30TR-E STMicroelectronics | In Stock | - | Datasheet | 42 Weeks | Surface Mount | 30-PowerSOP (0.630, 16.00mm Width) | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | NOT SPECIFIED | - | - | - | - | NOT SPECIFIED | VND5E004 | - | - | 2 | - | N-Channel | - | - | On/Off | - | - | - | High Side | Not Required | Non-Inverting | - | General Purpose | 1:1 | 4.5V~28V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO | - | - | 3m Ω | - | - | - | Auto Restart | - | - | - | ROHS3 Compliant | ||
![]() TLE7239SLXUMA1 Rochester Electronics, LLC | In Stock | - | Datasheet | - | Surface Mount | 24-SSOP (0.154, 3.90mm Width) | - | - | PG-SSOP-24 | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8 | - | N-Channel | - | - | SPI | - | - | 130mA 260mA | High Side or Low Side | 3V~5.5V | - | - | General Purpose | 1:8 | 9V~16V | - | Open Load Detect, Over Temperature | - | - | 900mOhm, 1.6Ohm | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() NCP5360AMNR2G Rochester Electronics, LLC | In Stock | - | - | - | Surface Mount | 56-VFQFN Exposed Pad | - | - | 56-QFN (8x8) | - | - | -55°C~150°C TJ | Tape & Reel (TR) | - | - | Obsolete | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | N-Channel | - | - | - | - | - | 40A | High Side or Low Side | - | - | - | General Purpose | 1:1 | 4.5V~25V | - | Over Temperature, UVLO | - | - | - | - | - | - | PWM Input | - | - | - | Non-RoHS Compliant | ||
![]() TPS2223PWP Rochester Electronics, LLC | In Stock | - | - | - | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | - | 24-HTSSOP | - | - | -40°C~85°C TA | Tube | - | - | Obsolete | 2 (1 Year) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | Serial | - | - | 1A | High Side | Not Required | - | - | PCMCIA Switch | 3:4 | 3.3V 5V | - | Current Limiting (Fixed), Over Temperature | - | - | 95mOhm | - | - | - | Status Flag | - | - | - | ROHS3 Compliant | ||
![]() UC37133N Rochester Electronics, LLC | In Stock | - | - | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | - | 8-PDIP | - | - | 0°C~70°C TA | Tube | - | - | Obsolete | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | Bipolar | - | - | On/Off | - | - | 300mA | High Side | Not Required | Non-Inverting | - | General Purpose | 1:1 | 8V~65V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |