- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Transistor Element Material | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Interface | Max Supply Voltage | Analog IC - Other Type | Number of Ports | Nominal Supply Current | Current | Output Configuration | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Adjustable Threshold | Propagation Delay | Input Type | Turn On Delay Time | Switch Type | Min Input Voltage | Data Rate | Transistor Application | Max Input Voltage | Halogen Free | Rise Time | Supply Current-Max (Isup) | Polarity/Channel Type | Fall Time (Typ) | Nominal Input Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Continuous Drain Current (ID) | Threshold Voltage | Output Polarity | Ratio - Input:Output | JEDEC-95 Code | Input Characteristics | Voltage - Load | Driver Number of Bits | Min Current Limit | Fault Protection | Drain to Source Breakdown Voltage | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Supply Voltage1-Nom | Turn Off Time | Built-in Protections | Output Current Flow Direction | VCEsat-Max | Supply Voltage1-Min | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCV84160DR2G ON Semiconductor | 7150 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | - | - | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | e3 | yes | Active | 3 (168 Hours) | 8 | - | - | Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 13.5V | - | - | - | - | NOT SPECIFIED | - | - | R-PDSO-G8 | 1 | - | - | N-Channel | - | - | 28V | - | 4.5V | - | - | On/Off | - | - | - | - | - | High Side | - | - | Not Required | - | - | - | CMOS | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 4.5V~28V | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | 320m Ω (Max) | - | - | OVER CURRENT; THERMAL; OVER VOLTAGE; UNDER VOLTAGE; TRANSIENT | SINK | - | - | - | - | - | 4.9mm | 3.9mm | - | - | - | RoHS Compliant | - | ||
![]() ULQ2004AN Texas Instruments | 2789 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Through Hole | Through Hole | 16-DIP (0.300, 7.62mm) | - | 16 | - | 951.693491mg | SILICON | 7 | - | - | -40°C~85°C TA | Tube | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | LOGIC LEVEL COMPATIBLE | 8542.39.00.01 | - | 50V | - | DUAL | - | - | - | - | - | - | 500mA | - | - | ULQ2004 | 16 | - | - | - | - | NPN | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | Low Side | - | - | Not Required | - | - | - | Inverting | - | Relay, Solenoid Driver | - | - | SWITCHING | - | - | - | - | NPN | - | - | 50V | 500mA | - | - | - | 1:1 | MS-001BB | - | 50V Max | - | - | - | - | - | - | - | - | - | - | - | - | 1.6 V | - | - | 5.08mm | - | 19.3mm | 6.35mm | 3.9mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2548-1YMM-TR Microchip Technology | 2503 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-MSOP | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MIC2548 | - | - | 1 | - | - | N-Channel | 1.5A | - | - | - | - | - | - | On/Off | 5.5V | - | - | - | - | High Side | - | - | Not Required | - | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 2.7V~5.5V | - | - | Current Limiting (Adjustable), Over Temperature | - | - | - | - | 80mOhm | - | - | - | - | - | - | Status Flag | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS22965QWDSGTQ1 Texas Instruments | 500 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 8-WFDFN Exposed Pad | YES | 8 | - | - | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e3 | yes | Active | 2 (1 Year) | 8 | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | DUAL | NO LEAD | - | 1 | 5V | 0.5mm | - | - | - | - | TPS22965 | - | - | 1 | - | - | N-Channel | - | - | 5.5V | - | 2.5V | - | - | On/Off | - | - | - | - | - | High Side | - | - | 0.8V~5.5V | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 2.5V~5.5V | - | - | - | - | - | - | - | 16m Ω | - | - | TRANSIENT | SOURCE SINK | - | - | Load Discharge, Slew Rate Controlled | 800μm | - | 2mm | 2mm | 750μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AP2151FMG-7 Diodes Incorporated | 60000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | 6 | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 120mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | - | 260 | 1 | 5V | 0.5mm | - | - | - | 40 | AP2151 | 6 | - | 1 | - | - | P-Channel | 500mA | - | - | 3/5V | - | - | 5.5V | On/Off | - | - | - | - | 500mA | High Side | - | - | Not Required | - | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 2.7V~5.5V | 1 | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | 0.6A | 90m Ω | - | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | - | - | Status Flag | 560μm | - | 1.88mm | 2.075mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPS22976DPUT Texas Instruments | 250 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 14-PowerWFDFN | YES | 14 | - | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 14 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | SEATED HEIGHT CALCULATED | - | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.4mm | - | - | - | NOT SPECIFIED | TPS22976 | - | - | 2 | - | - | N-Channel | - | - | - | - | - | - | - | On/Off | - | - | - | - | - | High Side | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | 5.7V | - | - | - | - | TRUE | 1:1 | - | STANDARD | 2.5V~5.7V | 2 | - | Over Temperature | - | - | - | - | 14m Ω | 1.8V | - | TRANSIENT; THERMAL | SINK | - | 0.6V | Load Discharge | 800μm | - | 3mm | 2mm | 750μm | - | - | ROHS3 Compliant | - | ||
![]() MIC94093YC6-TR Microchip Technology | 417 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | SC-70-6 | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2009 | - | - | - | Active | 1 (Unlimited) | - | - | 225MOhm | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | 1.2A | - | - | MIC94093 | - | - | 1 | - | - | P-Channel | 1.2A | - | - | - | - | - | - | On/Off | - | - | - | - | - | High Side | - | - | Not Required | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | 5.5V | - | - | - | - | - | 1:1 | - | - | 1.7V~5.5V | - | - | - | - | - | - | - | 130mOhm | - | - | - | - | - | - | Load Discharge, Slew Rate Controlled | - | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VNB14NV04-E STMicroelectronics | 20000 | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | - | - | - | 450 ns | - | -40°C~150°C TJ | Tube | - | OMNIFET II™, VIPower™ | e3 | - | Active | 3 (168 Hours) | 2 | EAR99 | 35mOhm | Matte Tin (Sn) - annealed | - | - | - | - | - | - | 74W | SINGLE | GULL WING | 245 | 1 | - | 2.54mm | - | - | - | 30 | VNB14 | 3 | R-PSSO-G2 | 1 | - | - | N-Channel | 18A | 18V | - | - | - | - | - | On/Off | - | - | - | 100μA | - | Low Side | 74W | 12A | Not Required | 100μA | - | - | Non-Inverting | 80 ns | General Purpose | - | - | - | - | - | 350ns | - | - | 150 ns | - | - | - | 14A | - | - | 1:1 | - | - | 36V Max | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | 42V | - | 4.5 µs | 18A | 35m Ω (Max) | - | 25 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | - | - | 4.6mm | - | 10.4mm | 9.35mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AUIPS6031RTRL Infineon Technologies | 3261 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | TO-252-5, DPak (4 Leads + Tab), TO-252AD | - | 5 | - | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2012 | Automotive, AEC-Q100 | e3 | - | Not For New Designs | 1 (Unlimited) | 4 | EAR99 | 46mOhm | Tin (Sn) | - | - | - | - | 2.5W | - | 2.5W | SINGLE | GULL WING | - | 1 | 14V | - | - | - | - | - | AUIPS6031R | - | R-PSSO-G4 | 1 | - | - | N-Channel | 2.8A | - | - | 6/28V | - | - | 36.3V | On/Off | - | - | - | 2.2mA | 16A | High Side | 2.5W | 2.8A | Not Required | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | 20μs | - | - | 30 μs | 5.5V | - | - | - | - | - | 1:1 | - | - | 36V Max | 1 | - | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | - | 16A | 46m Ω | - | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | - | - | Auto Restart | 2.39mm | - | 6.73mm | 7.49mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() TPS2069DGNR Texas Instruments | 2833 | - | - | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | - | - | - | - | -40°C~105°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UNDERVOLTAGE LOCKOUT | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | - | NOT SPECIFIED | TPS2069 | 8 | - | 1 | Not Qualified | - | N-Channel | 1.5A | - | - | - | 2.7V | 1 | - | On/Off | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | High Side | - | - | Not Required | - | NO | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | 0.07mA | - | - | 5.5V | - | - | - | - | - | 1:1 | - | - | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | 70m Ω | - | - | - | - | - | - | Status Flag | 1.1mm | - | 3mm | 3mm | 1.02mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS2052BDGNRG4 Texas Instruments | 45 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UNDERVOLTAGE LOCKOUT | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | - | - | TPS2052 | 8 | - | 2 | - | - | N-Channel | - | - | - | 3/5V | - | 2 | - | On/Off | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | High Side | - | - | Not Required | - | NO | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | 0.09mA | - | - | 5.5V | - | - | - | - | - | 1:2 | - | - | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | 70m Ω | - | - | - | - | - | - | Status Flag | 1.1mm | - | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() L9826TR STMicroelectronics | 5000 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | - | 10 μs | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e3 | - | Active | 3 (168 Hours) | 20 | EAR99 | 1.5Ohm | Tin (Sn) | - | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | - | 3MHz | - | L9826 | 20 | - | 8 | - | - | N-Channel | 1A | 5V | - | 5V | - | - | - | SPI | - | - | - | 5mA | - | Low Side | - | - | 4.5V~5.5V | 5mA | - | 100 ns | - | 10 μs | Latched Driver | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:8 | - | - | 45V Max | 8 | - | - | - | - | - | 1A | 1.5 Ω | - | - | TRANSIENT; OVER CURRENT; THERMAL | SINK | - | - | - | - | 2.65mm | - | 7.5mm | - | No | - | ROHS3 Compliant | - | ||
![]() VN820SP-E STMicroelectronics | 1126 | - | Datasheet | 18 Weeks | NRND (Last Updated: 7 months ago) | Surface Mount | Surface Mount | PowerSO-10 Exposed Bottom Pad | - | 10 | - | - | - | - | 30 μs | - | -40°C~150°C TJ | Tube | - | - | e3 | - | Active | 3 (168 Hours) | 10 | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | - | - | - | 65.8W | DUAL | GULL WING | - | 1 | 13V | - | - | - | - | - | VN820 | 10 | - | - | - | - | N-Channel | 9A | 13V | 36V | 8/36V | - | - | - | On/Off | - | - | - | 3.5mA | - | High Side | 65.8W | 30A | Not Required | 3.5mA | - | - | Non-Inverting | 30 μs | General Purpose | - | - | - | - | - | - | - | - | - | 13V | - | - | - | - | - | 1:1 | - | - | 5.5V~36V | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | 1 | - | 13A | 40m Ω (Max) | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | - | Auto Restart, Status Flag | - | 3.75mm | 9.4mm | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() E-L9338MD/TR STMicroelectronics | 33000 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 3 (168 Hours) | 20 | EAR99 | - | - | - | - | - | - | - | - | - | DUAL | GULL WING | - | 4 | 14V | 1.27mm | - | - | - | - | L9338 | 20 | - | 4 | - | - | N-Channel | - | - | 32V | - | - | - | - | On/Off | - | - | - | 1.5mA | - | Low Side | - | 1.2A | Not Required | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 4.5V~32V | 4 | - | Over Temperature | - | - | 3.5 µs | 0.7A | 1.7 Ω | - | - | TRANSIENT; OVER CURRENT; THERMAL | - | - | - | - | - | 2.65mm | 12.8mm | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AUIPS7145R Infineon Technologies | 19999 | - | Datasheet | 23 Weeks | - | - | Surface Mount | TO-252-5, DPak (4 Leads + Tab), TO-252AD | YES | - | - | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tube | 2009 | Automotive, AEC-Q100 | e3 | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | Tin (Sn) | - | - | - | - | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | 1 | 28V | - | compliant | - | - | NOT SPECIFIED | AUIPS7145R | - | R-PSSO-G5 | 1 | Not Qualified | - | N-Channel | - | - | 60V | 28V | 6V | - | - | On/Off | - | - | - | - | - | High Side | - | - | Not Required | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 6V~60V | 1 | - | Current Limiting (Fixed), Over Temperature | - | - | 20 μs | - | 75m Ω | - | 80 μs | TRANSIENT; OVER CURRENT; THERMAL | SINK | - | - | - | - | 2.39mm | 6.54mm | 6.095mm | - | - | - | RoHS Compliant | - | ||
![]() TPS2223APWP Texas Instruments | 7 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 24-TSSOP (0.173, 4.40mm Width) Exposed Pad | - | 24 | - | 98.08935mg | - | - | - | - | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 24 | EAR99 | 85mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | POWER-ON RESET; BREAK-BEFORE-MAKE SWITCHING | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | - | - | TPS2223 | 24 | - | 4 | - | 6V | - | 1A | - | - | 3.35V | 3V | 1 | - | Serial | - | POWER SUPPLY SUPPORT CIRCUIT | 2 | 140μA | - | High Side | 3.322W | - | Not Required | - | NO | - | - | - | PCMCIA Switch | - | - | - | - | - | - | - | - | - | 13.5V | - | - | - | - | - | 3:4 | - | - | 3.3V 5V | - | - | Current Limiting (Fixed), Over Temperature | - | - | - | - | 95m Ω | - | - | - | - | - | - | Status Flag | 1.2mm | - | 7.8mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BTS50162EKAXUMA1 Infineon Technologies | 2500 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 14 | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | Automotive, PROFET® | e3 | - | Active | 3 (168 Hours) | - | EAR99 | - | Tin (Sn) | - | - | - | - | - | - | 2W | - | - | NOT SPECIFIED | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | 2 | - | - | N-Channel | 6A | - | - | - | - | - | - | On/Off | - | - | - | 12mA | - | High Side | - | - | Not Required | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | Halogen Free | - | - | - | - | 13.5V | - | - | - | - | - | 1:1 | - | - | 5V~28V | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | - | - | 28m Ω | - | - | - | - | - | - | Auto Restart, Status Flag | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS2051BDGNRG4 Texas Instruments | 480 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UNDERVOLTAGE LOCKOUT | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | - | - | TPS2051 | 8 | - | 1 | - | - | N-Channel | - | - | - | - | 2.7V | 1 | - | On/Off | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | High Side | - | - | Not Required | - | NO | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | 0.07mA | - | - | 5.5V | - | - | - | - | - | 1:1 | - | - | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | 70m Ω | - | - | - | - | - | - | Status Flag | 1.1mm | - | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPS2541ARTET Texas Instruments | 185346 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | QUAD | - | 260 | 1 | 5V | 0.5mm | - | - | - | - | TPS2541 | 16 | - | 1 | - | - | N-Channel | - | - | 5.5V | 5V | 4.5V | 1 | - | On/Off | - | POWER SUPPLY SUPPORT CIRCUIT | - | 185μA | - | High Side | - | - | Not Required | - | YES | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 4.5V~5.5V | - | - | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | - | - | 73m Ω | - | - | - | - | - | - | Load Discharge, Status Flag | 800μm | - | 3mm | 3mm | 750μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPS2075DB Texas Instruments | 50 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | 24-SSOP (0.209, 5.30mm Width) | YES | 24 | - | 172.39345mg | - | - | - | - | -40°C~125°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 24 | EAR99 | 500mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | - | - | TPS2075 | 24 | - | 4 | - | - | N-Channel | 100mA | - | - | 5V | - | 4 | - | On/Off | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | High Side | - | - | Not Required | - | NO | - | - | - | USB Switch | 4.5V | 480 Mbps | - | 5.5V | - | - | 0.36mA | - | - | 5.5V | - | - | - | 2.94 | - | 1:4 | - | - | 4.5V~5.5V | - | 120mA | Over Temperature | - | - | - | - | 100m Ω | - | - | - | - | - | - | Power Good, Status Flag | 2mm | - | 8.2mm | 5.3mm | 1.95mm | No | No SVHC | ROHS3 Compliant | Lead Free |