- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Nominal Supply Current | Current | Output Configuration | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Adjustable Threshold | Quiescent Current | Input Type | Turn On Delay Time | Switch Type | Min Input Voltage | Max Input Voltage | Output Characteristics | Halogen Free | Output Current per Channel | Rise Time | Supply Current-Max (Isup) | Drain to Source Voltage (Vdss) | Differential Output | Fall Time (Typ) | Nominal Input Voltage | Continuous Drain Current (ID) | Output Polarity | Ratio - Input:Output | Gate to Source Voltage (Vgs) | Input Characteristics | Voltage - Load | Max Dual Supply Voltage | Driver Number of Bits | Min Dual Supply Voltage | Min Current Limit | Fault Protection | Drain to Source Breakdown Voltage | Number of Drivers | Turn On Time | Transmit Delay-Max | Output Peak Current Limit-Nom | Rds On (Typ) | Max Junction Temperature (Tj) | Drain to Source Resistance | Turn Off Time | Built-in Protections | Output Current Flow Direction | Number of Transmitters | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPS2051DR Texas Instruments | 4 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 72.603129mg | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | TPS2051 | 8 | - | 1 | - | N-Channel | - | - | 5.5V | - | 2.7V | - | - | On/Off | - | - | ANALOG CIRCUIT | - | - | High Side | - | - | Not Required | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 2.7V~5.5V | - | - | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | 80m Ω | - | - | - | - | - | - | Status Flag | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPS2066TDGNRQ1 Texas Instruments | 15828 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | - | TPS2066 | 8 | - | 2 | - | N-Channel | 1A | - | 5.5V | - | - | 1 | - | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | 1A | - | High Side | - | - | Not Required | - | NO | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | 0.09mA | - | - | - | - | - | - | 1:2 | - | - | 2.7V~5.5V | - | - | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | 70m Ω | - | - | - | - | - | - | Status Flag | 1.1mm | - | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() L6374FP STMicroelectronics | 10 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | - | Industrial grade | -25°C~125°C TJ | Tube | - | - | e4 | - | Active | 3 (168 Hours) | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | DUAL | GULL WING | 260 | 4 | 24V | 1.27mm | - | - | 30 | L6374 | 20 | - | - | 35V | N-Channel | 100mA | 24V | - | - | - | - | - | On/Off | - | - | - | 5mA | - | - | - | - | Not Required | - | - | - | Non-Inverting | - | General Purpose | - | - | TOTEM-POLE | - | 100mA | - | - | - | NO | - | - | - | TRUE | 1:1 | - | DIFFERENTIAL SCHMITT TRIGGER | 10.8V~35V | - | 4 | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | 1500 ns | - | - | - | - | - | - | - | 4 | Status Flag | 1.65mm | - | 10mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() VNB35N07-E STMicroelectronics | 20193 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | 3 | - | - | - | 1 μs | - | - | Tube | - | OMNIFET™, VIPower™ | - | - | Active | 3 (168 Hours) | 2 | EAR99 | 28mOhm | - | - | - | - | - | - | 125W | SINGLE | GULL WING | - | 1 | - | 2.54mm | - | - | - | VNB35 | - | R-PSSO-G2 | 1 | - | N-Channel | 35A | 18V | - | - | - | - | - | On/Off | - | - | - | 250μA | - | Low Side | 125W | 25A | Not Required | 500μA | - | - | Non-Inverting | 200 ns | General Purpose | - | 18V | - | - | - | - | - | 70V | - | - | 18V | 35A | - | 1:1 | - | - | 55V Max | - | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | 70V | - | 800 μs | - | 35A | 28m Ω (Max) | - | 28MOhm | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | Status Flag | 4.6mm | - | 10.28mm | 9.35mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2077-2YM Microchip Technology | 16 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 16-SOIC | - | - | - | - | -40°C~85°C TA | Tube | 2006 | - | - | - | Active | 1 (Unlimited) | - | - | 150mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 1.25A | - | MIC2077 | - | - | 4 | 6V | N-Channel | 500mA | - | - | - | - | - | 5.5V | On/Off | 5.5V | 2.7V | - | 500mA | 1.25A | High Side | - | - | Not Required | - | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | - | 5.5V | - | - | 2 x 1:2 | - | - | 2.7V~5.5V | - | - | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | 100mOhm | - | - | - | - | - | - | Slew Rate Controlled, Status Flag | 2.26mm | - | 10.34mm | 7.52mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS22922YFPR Texas Instruments | 3000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | 6-XFBGA, DSBGA | YES | 6 | - | - | - | 139 μs | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 6 | EAR99 | 45mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | 645mW | BOTTOM | BALL | 260 | 1 | 1V | 0.4mm | - | - | - | TPS22922 | 6 | - | 1 | - | P-Channel | 2A | 3.6V | - | - | 0.9V | 1 | - | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | 120nA | - | High Side | 645mW | 2A | Not Required | - | NO | 200nA | Non-Inverting | 45 μs | General Purpose | 900mV | 3.6V | - | - | - | - | 0.00088mA | - | - | - | - | - | - | 1:1 | - | - | 0.9V~3.6V | - | - | - | - | - | - | - | - | - | - | 14m Ω | - | - | - | - | - | - | Load Discharge, Slew Rate Controlled | 500μm | - | 1mm | 1.4mm | 500μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCV8408BDTRKG ON Semiconductor | 18994 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | - | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2015 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | - | - | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | 1 | - | 2.29mm | not_compliant | - | NOT SPECIFIED | - | - | R-PSSO-G2 | 1 | - | N-Channel | - | - | - | - | - | - | - | On/Off | - | - | - | - | - | Low Side | - | - | Not Required | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 42V Max | - | - | - | - | Open Load Detect, Over Temperature, Over Voltage | - | - | 20 µs | - | 13A | 55m Ω | - | - | 60 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | - | - | - | 2.38mm | 6.54mm | 6.095mm | - | - | - | ROHS3 Compliant | - | ||
![]() TLE8110EEXUMA2 Infineon Technologies | 7 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 36-BSSOP (0.295, 7.50mm Width) | - | 36 | - | - | - | 10 μs | - | -40°C~150°C TJ | Tape & Reel (TR) | 2005 | Automotive | e3 | - | Not For New Designs | 3 (168 Hours) | 36 | EAR99 | 600mOhm | Tin (Sn) | - | - | ALSO OPERATES VDD: FROM 4.5 TO 5.5V | 8542.39.00.01 | - | - | DUAL | GULL WING | - | 1 | 3.3V | 0.65mm | - | - | - | - | - | - | 10 | - | N-Channel | - | 5.5V | - | - | - | - | - | SPI, Parallel | - | - | - | 8mA | - | Low Side | - | 3.8A | 4.5V~5.5V | - | - | - | - | 10 μs | General Purpose | - | - | - | Halogen Free | - | - | - | 60V | - | - | - | - | - | 1:1 | - | - | 3V~5.5V | 60V | - | 45V | - | Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | 1.7A | - | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | - | - | 2.55mm | 12.8mm | 7.6mm | - | No | - | ROHS3 Compliant | - | ||
![]() TPS2042BDGNG4 Texas Instruments | 7 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | - | - | - | -40°C~125°C TJ | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UNDERVOLTAGE LOCKOUT | - | - | 1.7123W | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | - | TPS2042 | 8 | - | 2 | - | N-Channel | - | - | - | - | - | 2 | - | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | High Side | - | - | Not Required | - | NO | - | Non-Inverting | - | General Purpose | 2.7V | 5.5V | - | - | - | - | 0.09mA | - | - | - | 5.5V | - | - | 1:2 | - | - | 2.7V~5.5V | - | - | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | 70m Ω | - | - | - | - | - | - | Status Flag | 1.1mm | - | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() VNQ810P-E STMicroelectronics | 34 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | - | - | 30 μs | - | -40°C~150°C TJ | Tube | - | VIPower™ | - | - | Active | 3 (168 Hours) | - | EAR99 | 160mOhm | - | - | - | - | - | - | 6.25W | - | - | - | - | - | - | - | - | - | VNQ810 | - | - | - | - | N-Channel | 3.5A | - | - | - | - | - | - | On/Off | - | - | - | 12μA | - | High Side | 6.25W | - | Not Required | 7mA | - | - | Non-Inverting | 30 μs | General Purpose | - | - | - | - | 3.5A | - | - | - | - | - | 13V | - | - | 1:1 | - | - | 5.5V~36V | - | - | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | 4 | - | - | - | 160m Ω (Max) | - | - | - | - | - | - | Auto Restart, Status Flag | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AP2191DMPG-13 Diodes Incorporated | 500 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | 40 | AP2191 | 8 | - | 1 | - | P-Channel | 1.5A | - | 5.5V | - | 2.7V | 1 | - | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | High Side | - | - | Not Required | - | NO | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 2.7V~5.5V | - | - | - | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | 95m Ω | - | - | - | - | - | - | Load Discharge, Status Flag | - | - | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() BTT60201EKAXUMA1 Infineon Technologies | 22 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 14-SOIC (0.154, 3.90mm Width) Exposed Pad | - | 14 | - | - | - | 150 μs | - | -40°C~150°C TJ | Tape & Reel (TR) | 2013 | - | e3 | - | Last Time Buy | 3 (168 Hours) | - | EAR99 | 40mOhm | Tin (Sn) | - | - | - | - | - | 1.6W | - | - | NOT SPECIFIED | - | - | - | - | - | NOT SPECIFIED | - | - | - | 1 | - | N-Channel | 7A | 28V | - | - | - | - | - | On/Off | - | - | - | 9mA | - | High Side | 1.6W | 7A | Not Required | - | - | - | - | 150 μs | General Purpose | - | - | - | Halogen Free | - | - | - | - | - | - | 28V | - | - | 1:1 | - | - | 5V~36V | - | - | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO | - | - | - | - | - | 20m Ω | 150°C | - | - | - | - | - | - | 1.7mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FPF2202 ON Semiconductor | In Stock | - | Datasheet | 21 Weeks | LAST SHIPMENTS (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 6-VDFN Exposed Pad | - | 6 | - | 30mg | - | 600 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | yes | Obsolete | 1 (Unlimited) | 6 | EAR99 | 230mOhm | - | - | - | - | - | 3.064W | 1.2W | DUAL | - | - | 1 | 3.3V | - | - | - | - | FPF2202 | - | - | 1 | - | P-Channel | - | 5.5V | - | - | - | - | 5.5V | On/Off | - | - | - | - | 500mA | High Side | 1.2W | 504mA | Not Required | - | - | - | Non-Inverting | 70 μs | General Purpose | 1.8V | 5.5V | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 1.8V~5.5V | - | 1 | - | 500mA | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | 0.53A | 140m Ω | - | - | - | OVER CURRENT; THERMAL; UNDER VOLTAGE | - | - | Load Discharge, Status Flag | 725μm | - | 2mm | 2mm | - | No | - | ROHS3 Compliant | - | ||
![]() AUIR3317STRL Infineon Technologies | 2650 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | - | 5 | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2011 | Automotive, AEC-Q100 | e3 | - | Obsolete | 1 (Unlimited) | 4 | EAR99 | 5.5mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 2W | SINGLE | GULL WING | 260 | 1 | 14V | - | - | - | 30 | AUIR3317S | - | R-PSSO-G4 | 1 | - | N-Channel | 120A | - | 26V | 6/26V | 6V | - | - | On/Off | - | - | - | - | - | High Side | - | 23A | Not Required | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | 7A | - | - | - | - | - | - | - | - | 1:1 | - | - | 6V~26V | - | 1 | - | - | Current Limiting (Fixed), Over Temperature | - | - | 300 μs | - | - | 5.5m Ω | - | - | - | TRANSIENT; OVER CURRENT; THERMAL | - | - | - | - | 4.83mm | - | 9.08mm | - | No | - | RoHS Compliant | - | ||
![]() TPS2069CDGNR Texas Instruments | 2500 | - | - | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | 8 | - | - | - | - | - | -40°C~125°C TJ | Cut Tape (CT) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | 76mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | - | TPS2069 | 8 | - | 1 | - | N-Channel | - | - | - | - | - | 1 | - | On/Off | - | - | ANALOG CIRCUIT | 2.15A | - | High Side | - | 1.5A | Not Required | - | - | - | Non-Inverting | - | USB Switch | 4.5V | 5.5V | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 4.5V~5.5V | - | - | - | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | 69m Ω | - | - | - | - | - | - | Load Discharge, Status Flag | 1.1mm | - | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AUIPS7221RTRL Infineon Technologies | 8 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | TO-252-5, DPak (4 Leads + Tab), TO-252AD | - | 5 | - | - | - | 1.2 μs | - | -40°C~150°C TJ | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100 | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | 3mOhm | Tin (Sn) | - | - | - | - | 2.5W | 2.5W | SINGLE | GULL WING | - | 1 | 28V | - | - | - | - | AUIPS7221R | - | R-PSSO-G4 | 1 | - | N-Channel | 30A | 5.5V | - | - | - | - | 5.5V | On/Off | 60V | 6V | - | 4mA | 30A | High Side | 2.5W | 10mA | - | - | - | - | Non-Inverting | 900 ns | General Purpose | 300mV | 5.5V | - | - | - | 300ns | - | - | - | 100 ns | 5.5V | - | - | 1:1 | - | - | 6V~60V | - | 1 | - | - | Current Limiting (Fixed), Over Temperature | - | - | - | - | - | 30m Ω | 150°C | - | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | - | - | 2.52mm | - | 6.7056mm | 7.49mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() SZNUD3160DMT1G ON Semiconductor | 28000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | SC-74, SOT-457 | - | 6 | - | - | 2 | - | Automotive grade | -40°C~125°C TA | Tape & Reel (TR) | 2012 | Automotive, AEC-Q101 | e3 | yes | Active | 1 (Unlimited) | 6 | EAR99 | - | Tin (Sn) | - | - | - | - | - | 380mW | DUAL | GULL WING | - | 1 | - | 0.95mm | - | - | - | NUD3160 | 6 | - | - | - | N-Channel | 150mA | - | - | - | - | - | - | On/Off | - | - | - | - | - | Low Side | 380mW | 150mA | Not Required | - | - | - | - | - | Relay, Solenoid Driver | - | - | - | Halogen Free | - | 2.29μs | - | - | - | 618 ns | - | 263mA | - | 1:1 | 12V | - | 61V Max | - | 1 | - | - | - | - | - | - | - | - | 1.8 Ω (Max) | - | - | - | TRANSIENT | - | - | - | - | 1.1mm | 3mm | 1.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BTS3035EJXUMA1 Infineon Technologies | 1408 | - | Datasheet | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) Exposed Pad | YES | - | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2017 | HITFET® | e3 | yes | Active | 2A (4 Weeks) | 8 | EAR99 | - | Tin (Sn) | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | - | NOT SPECIFIED | - | - | R-PDSO-G8 | 1 | 40V | N-Channel | - | - | - | - | 3V | - | - | On/Off | - | - | - | - | - | Low Side | - | - | Not Required | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | 5.5V | - | - | 1:1 | - | - | 40V Max | - | - | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | 5A | 30m Ω | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | - | Auto Restart | - | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() VND5050K-E STMicroelectronics | 7 | - | Datasheet | 18 Weeks | NRND (Last Updated: 8 months ago) | Surface Mount | Surface Mount | PowerSSO-24 | - | 24 | - | - | - | 40 μs | - | -40°C~150°C TJ | Tray | - | VIPower™ | e3 | - | Active | 3 (168 Hours) | 24 | EAR99 | 50mOhm | Matte Tin (Sn) | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 13V | 0.8mm | - | - | 30 | VND5050 | 24 | - | 2 | - | N-Channel | 18A | 13V | 36V | 8/36V | - | - | - | On/Off | - | - | - | 6mA | - | High Side | - | 18A | Not Required | 6mA | - | - | Non-Inverting | 20 μs | General Purpose | - | - | - | - | 12A | - | - | - | - | - | - | - | - | 1:1 | - | - | 4.5V~36V | - | 2 | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | - | 50m Ω (Max) | - | - | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | - | Auto Restart, Status Flag | 2.4mm | - | 10.5mm | 7.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ITS42K5DLDFXUMA1 Infineon Technologies | 35996 | - | Datasheet | 26 Weeks | - | Surface Mount | Surface Mount | 10-TFDFN Exposed Pad | - | 10 | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2014 | - | e3 | yes | Active | 2A (4 Weeks) | 10 | - | - | Tin (Sn) | - | - | - | - | - | 660mW | DUAL | NO LEAD | NOT SPECIFIED | 1 | 13.5V | 0.5mm | - | - | NOT SPECIFIED | - | - | - | 2 | - | P-Channel | 250mA | - | - | - | 4.5V | - | - | On/Off | - | - | - | 25μA | - | High Side | - | - | Not Required | - | - | - | Non-Inverting | - | General Purpose | - | - | - | Halogen Free | - | - | - | - | - | - | 13.5V | - | - | 1:1 | - | - | 4.5V~42V | - | - | - | - | Over Temperature, UVLO | - | - | - | - | 0.4A | 2.5 Ω | - | - | 30 μs | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SOURCE | - | - | - | 1.15mm | 3.3mm | 3.3mm | - | - | - | ROHS3 Compliant | Lead Free |