- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Transistor Element Material | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Interface | Analog IC - Other Type | Operating Supply Current | Element Configuration | Nominal Supply Current | Current | Output Configuration | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Adjustable Threshold | Propagation Delay | Input Type | Turn On Delay Time | Switch Type | Min Input Voltage | Transistor Application | Max Input Voltage | Halogen Free | Output Current per Channel | Rise Time | Supply Current-Max (Isup) | Drain to Source Voltage (Vdss) | Polarity/Channel Type | Fall Time (Typ) | Nominal Input Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Continuous Drain Current (ID) | Threshold Voltage | Ratio - Input:Output | JEDEC-95 Code | Voltage - Load | Interface IC Type | Driver Number of Bits | Fault Protection | Drain to Source Breakdown Voltage | Number of Drivers | Turn On Time | Output Peak Current Limit-Nom | Rds On (Typ) | Drain to Source Resistance | Turn Off Time | Built-in Protections | Output Current Flow Direction | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPS22958DGKR Texas Instruments | 63 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | - | 1 | 5V | 0.65mm | - | - | - | TPS22958 | - | - | 1 | - | - | N-Channel | 4A | - | 5.5V | - | 2.5V | 1 | - | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | High Side | - | - | Not Required | - | NO | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 2.5V~5.5V | - | - | - | - | - | - | - | 14m Ω | - | - | - | - | Load Discharge, Slew Rate Controlled | 1.07mm | - | 3mm | 3mm | 970μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() AP2146MPG-13 Diodes Incorporated | 100000 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | 40 | AP2146 | 8 | - | 2 | - | - | P-Channel | 500mA | - | - | 5V | - | - | - | On/Off | - | - | - | - | - | High Side | - | - | Not Required | - | - | - | Non-Inverting | - | USB Switch | 2.7V | - | 5.5V | - | - | - | - | - | - | - | - | - | - | - | - | 1:2 | - | 2.7V~5.5V | - | 2 | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | 0.5A | 90m Ω | - | - | OVER CURRENT; THERMAL | SINK | Status Flag | 950μm | - | 3.1mm | 3.1mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VNV35N07TR-E STMicroelectronics | 1200 | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | PowerSO-10 Exposed Bottom Pad | - | 10 | - | - | - | - | - | - | Tape & Reel (TR) | - | OMNIFET™, VIPower™ | - | - | Active | 3 (168 Hours) | - | - | 28mOhm | - | - | - | 125W | - | - | - | - | - | - | - | - | - | VNV35 | - | - | 1 | - | - | N-Channel | 35A | 18V | - | - | - | - | - | On/Off | - | - | - | 250μA | - | Low Side | 125W | 25A | Not Required | 250μA | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 55V Max | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | 28m Ω (Max) | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() NCP334FCT2G ON Semiconductor | 30 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 4-UFBGA, WLCSP | - | 4 | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 1 | - | - | P-Channel | 2A | - | - | - | - | - | - | On/Off | SPST | - | - | - | - | High Side | - | - | Not Required | - | - | - | Non-Inverting | - | General Purpose | - | - | - | Halogen Free | - | - | - | - | - | - | 5.5V | - | - | - | - | 1:1 | - | 1.2V~5.5V | - | - | - | - | - | - | - | 38 Ω | - | - | - | - | Slew Rate Controlled | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VND1NV04TR-E STMicroelectronics | 541 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | - | - | - | 1 μs | - | -40°C~150°C TJ | Tape & Reel (TR) | - | OMNIFET II™, VIPower™ | e3 | yes | Active | 3 (168 Hours) | 2 | EAR99 | 250mOhm | Matte Tin (Sn) | - | - | 35W | - | GULL WING | 225 | 1 | - | 2.25mm | - | - | - | VND1N | 3 | R-PSSO-G2 | - | - | - | N-Channel | 1.7A | - | - | - | - | - | 40V | On/Off | - | - | Single | 100μA | 1.7A | Low Side | 35W | 1.7A | Not Required | 100μA | - | - | Non-Inverting | 200 ns | General Purpose | - | - | - | - | - | 170ns | - | 40V | - | 200 ns | - | - | - | 500mA | 2.5V | 1:1 | - | 36V Max | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | 40V | 1 | - | 1.7A | 250m Ω (Max) | 250mOhm | 5.5 μs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | 2.4mm | - | 6.6mm | 6.2mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() TPS22916CNYFPR Texas Instruments | 52512 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 4-XFBGA, DSBGA | YES | 4 | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | BOTTOM | BALL | 260 | 1 | 1.2V | - | - | - | NOT SPECIFIED | TPS22916 | - | - | 1 | - | - | P-Channel | - | - | 5.5V | - | 1V | - | - | - | - | - | - | - | - | High Side | - | - | 1V~5.5V | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 0V~5.5V | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | Reverse Current | - | - | - | - | 200m Ω | - | - | TRANSIENT | SOURCE | Slew Rate Controlled | 500μm | - | 0m | 0m | 0m | - | - | ROHS3 Compliant | - | ||
![]() VN5E050MJTR-E STMicroelectronics | 953 | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | PowerSSO-12 | - | 12 | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | VIPower™ | e3 | - | Active | 3 (168 Hours) | 12 | EAR99 | 50mOhm | Matte Tin (Sn) - annealed | - | - | - | DUAL | GULL WING | 260 | 1 | 13V | 0.8mm | not_compliant | - | NOT SPECIFIED | VN5E050 | 12 | - | 1 | Not Qualified | - | N-Channel | 27A | - | 28V | 8/28V | 4.5V | - | - | On/Off | - | 1.5mA | - | 1.5mA | - | High Side | - | 27A | Not Required | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | 19A | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 4.5V~28V | - | 1 | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | 20 µs | 27A | 50m Ω (Max) | - | 40 µs | TRANSIENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | Auto Restart | - | - | 5mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() VND1NV04-1-E STMicroelectronics | 20000 | - | Datasheet | 20 Weeks | ACTIVE (Last Updated: 7 months ago) | Through Hole | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | - | 3 | - | - | - | - | - | -40°C~150°C TJ | Tube | - | OMNIFET II™, VIPower™ | - | - | Active | 1 (Unlimited) | - | - | 250mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | VND1N | - | - | 1 | - | - | N-Channel | 1.7A | - | - | - | - | - | - | On/Off | - | - | Single | 100μA | - | Low Side | - | -3A | Not Required | 100μA | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | 500ns | - | - | - | 600 ns | - | - | - | 20A | - | 1:1 | - | 36V Max | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | 250m Ω (Max) | - | - | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() BTS70202EPAXUMA1 Infineon Technologies | 5352 | - | Datasheet | 18 Weeks | - | - | Surface Mount | 14-TSSOP (0.154, 3.90mm Width) Exposed Pad | YES | - | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2017 | Automotive, AEC-Q100, PROFET® | - | - | Active | 2A (4 Weeks) | 14 | EAR99 | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 13.5V | 0.65mm | - | - | NOT SPECIFIED | - | - | R-PDSO-G14 | 2 | - | - | N-Channel | - | - | 18V | - | 6V | - | - | On/Off | - | - | - | - | - | High Side | - | - | Not Required | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | 28V | - | - | - | - | 1:1 | - | 3.1V~28V | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO | - | - | 110 µs | 5A | 12.7m Ω | - | 100 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | Slew Rate Controlled | - | 1.15mm | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() TPS2060DGNR Texas Instruments | 9000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | - | - | - | 0°C~105°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | UNDERVOLTAGE LOCKOUT | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | - | TPS2060 | 8 | - | 2 | - | - | N-Channel | - | - | - | - | - | 2 | - | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | High Side | - | - | Not Required | - | NO | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | 0.09mA | - | - | - | 5.5V | - | - | - | - | 1:2 | - | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | 70m Ω | - | - | - | - | Status Flag | 1.1mm | - | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPS2061DGNRG4 Texas Instruments | 45 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | UNDERVOLTAGE LOCKOUT | - | 1.7123W | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | - | TPS2061 | 8 | - | 1 | - | - | N-Channel | - | - | - | - | - | 1 | - | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | High Side | - | - | Not Required | - | NO | - | Non-Inverting | - | General Purpose | 2.7V | - | 5.5V | - | - | - | 0.07mA | - | - | - | 5.5V | - | - | - | - | 1:1 | - | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | 70m Ω | - | - | - | - | Status Flag | 1.1mm | - | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() E-L9826 STMicroelectronics | 33000 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 6 months ago) | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | 10 μs | - | -40°C~150°C TJ | Tube | - | - | - | - | Active | 3 (168 Hours) | 20 | EAR99 | 1.5Ohm | - | - | - | - | DUAL | GULL WING | - | 1 | 5V | 1.27mm | - | 3MHz | - | L9826 | 20 | - | 8 | - | - | N-Channel | 1A | - | 5.5V | - | 4.5V | - | - | SPI | - | - | - | 5mA | - | Low Side | - | - | 4.5V~5.5V | 5mA | - | 100 ns | - | 10 μs | Latched Driver | - | - | - | - | 450mA | - | - | - | - | - | - | - | - | - | - | 1:8 | - | 45V Max | - | - | Current Limiting (Fixed), Over Temperature | - | - | - | 1A | 1.5 Ω | - | - | TRANSIENT; OVER CURRENT; THERMAL | SINK | - | - | 2.65mm | - | 7.5mm | - | No | - | ROHS3 Compliant | - | ||
![]() TPS22916BYFPR Texas Instruments | 30000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 4-XFBGA, DSBGA | YES | 4 | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 4 | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | BOTTOM | BALL | 260 | 1 | 1.2V | - | - | - | NOT SPECIFIED | TPS22916 | - | - | 1 | - | - | P-Channel | - | - | 5.5V | - | 1V | - | - | - | - | - | - | - | - | High Side | - | - | 1V~5.5V | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 0V~5.5V | BUFFER OR INVERTER BASED PERIPHERAL DRIVER | - | Reverse Current | - | - | - | - | 200m Ω | - | - | TRANSIENT | SOURCE | Slew Rate Controlled | 500μm | - | 0m | 0m | 0m | - | - | ROHS3 Compliant | - | ||
![]() L9781TR STMicroelectronics | 4000 | - | Datasheet | 37 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | 64-LQFP | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q100 | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | L9781 | - | - | 32 | - | - | N-Channel | - | - | - | - | - | - | - | SPI | ANALOG CIRCUIT | - | - | - | - | High/Low Side | - | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:32 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ULQ2003ADRG4 Texas Instruments | 7 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | - | 16 | 141.690917mg | SILICON | 7 | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | LOGIC LEVEL COMPATIBLE | 8542.39.00.01 | - | DUAL | GULL WING | 260 | - | - | - | - | - | - | ULQ2003 | 16 | - | 7 | - | - | NPN | - | - | - | - | - | - | - | Parallel | - | - | - | - | - | Low Side | - | - | Not Required | - | - | - | Inverting | - | Relay, Solenoid Driver | - | SWITCHING | - | - | - | - | - | - | NPN | - | - | 50V | 500mA | - | - | 1:1 | MS-012AC | 50V Max | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() VNL5160S5TR-E STMicroelectronics | 6615 | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | OMNIFET III™, VIPower™ | e3 | - | Active | 3 (168 Hours) | 8 | EAR99 | 160mOhm | Tin (Sn) | - | - | - | DUAL | GULL WING | 245 | 1 | 5V | - | - | - | NOT SPECIFIED | VNL5160 | 8 | - | 1 | Not Qualified | - | N-Channel | 5A | - | 5.5V | 5V | 3.5V | - | - | On/Off | - | - | - | 25μA | - | Low Side | - | 3.5A | 3.5V~5.5V | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | 3.5A | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 36V Max | - | 1 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | 160m Ω | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | Auto Restart, Status Flag | - | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() TPS2065CDBVT Texas Instruments | 4750 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | 2 ms | - | -40°C~125°C TJ | Cut Tape (CT) | - | - | e4 | yes | Active | 2 (1 Year) | 5 | EAR99 | 130mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | TPS2065 | 5 | - | 1 | - | - | N-Channel | - | - | - | - | - | 1 | 5.5V | On/Off | ANALOG CIRCUIT | - | - | 1A | 1A | High Side | - | 1A | Not Required | - | - | - | Non-Inverting | 2.2 ms | USB Switch | - | - | - | - | - | - | - | - | - | - | 5.5V | - | - | - | - | 1:1 | - | 4.5V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | 96m Ω | - | - | - | - | Load Discharge, Status Flag | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS2041D Texas Instruments | 945 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | 72.603129mg | - | - | - | - | -40°C~125°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 80mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | - | TPS2041 | 8 | - | 1 | - | 6.3V | N-Channel | 500mA | - | - | - | 2.7V | - | - | On/Off | ANALOG CIRCUIT | - | - | - | - | High Side | 725mW | - | Not Required | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | 5.5V | - | - | 500mA | - | 1:1 | - | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | 80m Ω | 135mOhm | - | - | - | Status Flag | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS2544RTER Texas Instruments | 1490 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | 16-WFQFN Exposed Pad | - | 16 | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | EAR99 | 120mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | QUAD | NO LEAD | 260 | 1 | 5V | 0.5mm | - | - | NOT SPECIFIED | TPS2544 | - | - | 1 | Not Qualified | - | N-Channel | 3A | - | 5.5V | 5V | 4.5V | 1 | - | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | High Side | - | 2.5A | Not Required | - | NO | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | 0.27mA | - | - | - | - | - | - | - | - | 1:1 | - | 4.5V~5.5V | - | - | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | - | - | 73m Ω | - | - | - | - | - | 800μm | - | 3mm | 3mm | 750μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS2063DR Texas Instruments | 146 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | 16-SOIC (0.154, 3.90mm Width) | YES | 16 | 155.100241mg | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 16 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | UNDERVOLTAGE LOCKOUT | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | - | - | TPS2063 | 16 | - | 3 | - | - | N-Channel | 1A | - | - | - | - | 1 | - | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | High Side | - | - | Not Required | - | NO | - | Non-Inverting | - | General Purpose | 2.7V | - | 5.5V | - | - | - | 0.11mA | - | - | - | 5.5V | - | - | - | - | 1:2, 1:1 | - | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | 70m Ω | - | - | - | - | Status Flag | 1.75mm | - | 9.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free |