- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Manufacturer Package Identifier | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Current | Output Configuration | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Adjustable Threshold | Input Type | Turn On Delay Time | Max Output Voltage | Switch Type | Min Input Voltage | Number of Inputs | Max Input Voltage | Halogen Free | Output Current per Channel | Rise Time | Supply Current-Max (Isup) | Fall Time (Typ) | Nominal Input Voltage | Threshold Voltage | Ratio - Input:Output | Input Characteristics | Voltage - Load | Driver Number of Bits | Fault Protection | Telecom IC Type | Number of Drivers | Turn On Time | Switching | Switch-on Time-Max | Output Peak Current Limit-Nom | Rds On (Typ) | Max Junction Temperature (Tj) | Turn Off Time | Built-in Protections | Output Current Flow Direction | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BTS70102EPAXUMA1 Infineon Technologies | 3000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | 14-TSSOP (0.154, 3.90mm Width) Exposed Pad | YES | - | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2017 | Automotive, AEC-Q100, PROFET® | e3 | - | Active | 2A (4 Weeks) | 14 | - | EAR99 | - | Tin (Sn) | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 13.5V | 0.65mm | - | NOT SPECIFIED | - | - | - | 2 | N-Channel | - | - | - | - | 6V | 1 | - | On/Off | - | - | - | - | - | - | High Side | - | - | Not Required | - | - | Non-Inverting | - | - | General Purpose | - | - | - | - | - | - | - | - | 28V | - | 1:1 | - | 3.1V~28V | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage, UVLO | - | - | - | - | - | 6.5A | 9.5m Ω | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | Slew Rate Controlled | - | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MIC2561-0YM Microchip Technology | 24 | - | Datasheet | 9 Weeks | - | - | Surface Mount | 14-SOIC (0.154, 3.90mm Width) | - | 14 | 14-SOIC | - | - | - | - | 0°C~70°C TA | Tube | 2004 | - | - | - | Active | 1 (Unlimited) | - | - | - | 1Ohm | - | 70°C | 0°C | - | 800mW | - | - | - | - | - | - | 200mA | - | MIC2561 | - | - | 2 | N-Channel | 200mA | 15V | - | - | - | - | - | Logic | - | - | - | - | - | - | Low Side | - | 750mA | Not Required | 100μA | - | Non-Inverting | 50 μs | - | PCMCIA Switch | - | - | - | - | - | - | - | - | - | - | 3:2 | - | 3.3V 5V 12V | - | Current Limiting (Fixed), Over Temperature | - | - | - | - | - | - | 550mOhm | - | - | - | - | Status Flag | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AP2152ASG-13 Diodes Incorporated | 220 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | 73.992255mg | - | - | - | -40°C~85°C TA | Cut Tape (CT) | 2010 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | 130mOhm | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | 40 | AP2152 | 8 | - | 2 | P-Channel | 500mA | - | - | - | - | 2 | 5.5V | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | 500mA | High Side | - | - | Not Required | - | NO | Non-Inverting | - | - | USB Switch | - | - | - | - | - | - | - | - | - | - | 1:2 | - | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | - | 90m Ω | - | - | - | - | Load Discharge, Status Flag | 1.5mm | - | 4.95mm | 3.95mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() TPS2061CDGN Texas Instruments | 45 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | 24.408939mg | - | 2 ms | - | -40°C~125°C TJ | Tube | - | - | e4 | yes | Active | 2 (1 Year) | - | - | - | 86mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | - | - | 0.65mm | - | - | TPS2061 | - | - | 1 | N-Channel | - | - | - | - | - | - | 5.5V | On/Off | - | - | SPST | - | - | 1A | High Side | - | 1A | Not Required | - | - | Non-Inverting | 1.8 ms | - | USB Switch | - | - | - | - | - | - | - | - | 5.5V | - | 1:1 | - | 4.5V~5.5V | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | MAKE-BEFORE-BREAK | - | - | 86m Ω | - | - | - | - | Load Discharge, Status Flag | 1.1mm | - | 3mm | 3mm | 1.02mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VNQ5050AK-E STMicroelectronics | 6000 | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 8 months ago) | Surface Mount | Surface Mount | 24-PowerBSOP (0.295, 7.50mm Width) | - | 24 | - | - | POWERSSO24 | 45 μs | - | -40°C~150°C TJ | Tray | - | VIPower™ | e3 | - | Active | 3 (168 Hours) | 24 | - | EAR99 | 50mOhm | Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 13V | 0.8mm | - | 30 | VNQ505 | 24 | - | - | N-Channel | 19A | 13V | 36V | 8/36V | - | - | - | On/Off | - | - | - | - | 2μA | - | High Side | - | 19A | Not Required | - | - | Non-Inverting | 20 μs | - | General Purpose | - | - | - | - | 13.5A | - | - | - | - | - | 1:1 | - | 4.5V~36V | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | 4 | - | - | - | - | 50m Ω (Max) | 150°C | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | 2.45mm | - | 10.3mm | 7.5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() VND5012AK-E STMicroelectronics | 7 | - | Datasheet | - | ACTIVE (Last Updated: 8 months ago) | Surface Mount | Surface Mount | 24-PowerBSOP (0.295, 7.50mm Width) | - | 24 | - | - | - | 40 μs | - | -40°C~150°C TJ | Tray | - | VIPower™ | e3 | - | Active | 3 (168 Hours) | 24 | SMD/SMT | EAR99 | 12mOhm | Matte Tin (Sn) - annealed | - | - | - | - | DUAL | GULL WING | - | 2 | 13V | 0.8mm | 6mA | - | VND5012 | 24 | - | - | N-Channel | 60A | 13V | 36V | 8/36V | - | - | - | On/Off | - | - | - | - | 6mA | - | High Side | - | 40A | Not Required | 6mA | - | Non-Inverting | 15 μs | - | General Purpose | - | - | - | - | 42A | - | - | - | - | - | 1:1 | - | 4.5V~36V | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | 2 | - | - | - | - | 12m Ω (Max) | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | Auto Restart | 2.15mm | - | 10.4mm | 7.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP335FCT2G ON Semiconductor | 129000 | - | Datasheet | 16 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 4-UFBGA, WLCSP | - | 4 | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4 | - | 1 | P-Channel | 2A | - | - | - | - | - | - | On/Off | - | - | SPST | - | - | - | High Side | - | 2A | Not Required | - | - | Non-Inverting | - | - | General Purpose | - | - | - | Halogen Free | - | - | - | - | 5.5V | - | 1:1 | - | 1.2V~5.5V | - | - | - | - | - | - | - | - | 38 Ω | - | - | - | - | Load Discharge, Slew Rate Controlled | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS22914CYFPT Texas Instruments | 12 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 4-XFBGA, DSBGA | YES | 4 | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e1 | yes | Active | 1 (Unlimited) | 4 | - | - | 37mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | BOTTOM | BALL | 260 | 1 | 1.2V | - | - | NOT SPECIFIED | TPS22914 | - | - | 1 | N-Channel | 2A | - | - | - | - | - | - | On/Off | - | - | - | - | - | - | High Side | - | - | Not Required | - | - | Non-Inverting | - | - | General Purpose | - | - | - | - | - | - | - | - | 5.5V | - | 1:1 | - | 1.05V~5.5V | - | - | - | - | - | - | - | - | 37m Ω | - | - | TRANSIENT | SINK | Slew Rate Controlled | 500μm | - | 0m | 0m | 0m | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADP1196ACBZ-02-R7 Analog Devices Inc. | 20 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | 6-WFBGA, WLCSP | - | 6 | - | 65.99769mg | - | 150 μs | - | -40°C~105°C TJ | Tape & Reel (TR) | - | - | e1 | no | Active | 1 (Unlimited) | 6 | - | EAR99 | 10mOhm | TIN SILVER COPPER | - | - | - | - | BOTTOM | BALL | 260 | 1 | 1.8V | 0.5mm | - | - | ADP1196 | 6 | - | 1 | N-Channel | 3A | - | - | - | - | - | - | On/Off | - | - | - | 250nA | 3A | - | High Side or Low Side | - | 3A | Not Required | - | - | Non-Inverting | 5.5 ms | - | General Purpose | 0V | - | 5.5V | - | - | - | - | - | 5.5V | - | 1:1 | - | 1.83V~5.5V | - | Current Limiting (Fixed), Over Temperature | - | - | - | - | - | - | 10m Ω | - | 800 μs | OVER CURRENT; THERMAL | - | Slew Rate Controlled | 380μm | - | 1.5mm | 1mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() AP2552W6-7 Diodes Incorporated | 12000 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | 29.993795mg | - | 500 μs | - | -40°C~125°C TJ | Tape & Reel (TR) | 2014 | - | e3 | yes | Active | 1 (Unlimited) | 6 | - | - | 80mOhm | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | 40 | AP2552 | - | - | 1 | P-Channel | 2.1A | - | 5.5V | - | 2.7V | 1 | - | On/Off | - | - | SPST | - | - | - | High Side | - | - | Not Required | - | - | Non-Inverting | 1.5 ms | - | General Purpose | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 2.7V~5.5V | - | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | - | - | - | - | 3000000ns | - | 70m Ω | - | - | - | - | Load Discharge, Status Flag | - | - | 3mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS2041BQDBVRQ1 Texas Instruments | 16 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | 70mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 285mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | TPS2041 | 5 | - | 1 | N-Channel | - | 5.5V | - | - | - | 2 | - | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | 43μA | - | High Side | - | 500mA | Not Required | 70μA | NO | Non-Inverting | - | - | General Purpose | 2.7V | - | 5.5V | - | - | - | - | - | - | - | 1:1 | - | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | - | 70m Ω | - | - | - | - | Status Flag | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2544A-1YMM Microchip Technology | 17454 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | 8-MSOP | - | - | 30 ms | - | -40°C~85°C TA | Tube | 2010 | - | - | - | Active | 1 (Unlimited) | - | - | - | 120mOhm | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | MIC2544A | - | - | 1 | N-Channel | 1.5A | - | - | - | - | - | - | On/Off | 5.5V | 2.7V | - | - | 90μA | - | High Side | - | - | Not Required | - | - | Non-Inverting | 5 ms | - | USB Switch | 2.7V | - | 5.5V | - | - | - | - | - | - | - | 1:1 | - | 2.7V~5.5V | - | Current Limiting (Adjustable), Over Temperature | - | - | - | - | - | - | 80mOhm | - | - | - | - | Status Flag | 920μm | - | 3mm | 3mm | - | - | - | ROHS3 Compliant | - | ||
![]() ISP75N Infineon Technologies | 31518 | - | Datasheet | - | - | - | Surface Mount | TO-261-4, TO-261AA | YES | 4 | - | - | - | 20 μs | - | -30°C~85°C TA | Tape & Reel (TR) | 2008 | HITFET® | e3 | - | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | 490mOhm | Matte Tin (Sn) | - | - | - | 1.8W | DUAL | GULL WING | 260 | 1 | 12V | 2.3mm | - | 40 | ISP75 | 4 | - | 1 | N-Channel | 700mA | - | - | - | - | - | - | On/Off | - | - | - | - | - | - | Low Side | 1.8W | 700mA | Not Required | - | - | Non-Inverting | 20 μs | - | General Purpose | - | - | - | Not Halogen Free | - | - | - | - | - | - | 1:1 | - | 60V Max | 1 | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | - | 0.7A | 430m Ω | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | Auto Restart | - | - | 6.5mm | 3.5mm | - | No | - | RoHS Compliant | - | ||
![]() TPS2031DG4 Texas Instruments | 7 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 72.603129mg | - | - | - | -40°C~125°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 725mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | TPS2031 | 8 | - | 1 | N-Channel | - | - | - | 3/5V | - | - | - | On/Off | - | - | - | - | - | - | High Side | - | - | Not Required | - | - | Non-Inverting | - | - | General Purpose | 2.7V | - | 5.5V | - | - | - | - | - | 5.5V | - | 1:1 | STANDARD | 2.7V~5.5V | 1 | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 20000 µs | - | - | 0.9A | 33m Ω | - | 40000 µs | OVER CURRENT; THERMAL; UNDER VOLTAGE | SOURCE | Status Flag | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() VNQ600APTR-E STMicroelectronics | In Stock | - | Datasheet | 18 Weeks | NRND (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 28-SOIC (0.295, 7.50mm Width) | - | 28 | - | - | - | 40 μs | - | -40°C~150°C TJ | Tape & Reel (TR) | - | - | e4 | - | Active | 3 (168 Hours) | 28 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 6.25W | DUAL | GULL WING | 250 | 4 | 13V | 1.27mm | - | 30 | VNQ600 | 28 | - | 4 | N-Channel | 15A | 13V | 36V | 8/36V | - | - | - | On/Off | - | - | - | - | 6mA | - | High Side | 6.25W | 15A | Not Required | - | - | Non-Inverting | 40 μs | - | General Purpose | - | - | - | - | - | - | - | - | - | - | 1:1 | - | 5.5V~36V | 4 | Current Limiting (Fixed), Over Temperature, Over Voltage, UVLO | - | - | - | - | - | - | 35m Ω (Max) | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | - | - | - | 2.65mm | 17.9mm | 7.5mm | - | No | - | ROHS3 Compliant | - | ||
![]() AP22814ASN-7 Diodes Incorporated | 2000 |
| Datasheet | 19 Weeks | - | - | Surface Mount | 6-UDFN Exposed Pad | YES | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | - | - | S-PDSO-N6 | 1 | P-Channel | - | - | - | - | - | - | - | On/Off | - | - | - | - | - | - | High Side | - | - | Not Required | - | - | Non-Inverting | - | - | USB Switch | - | - | - | - | - | - | - | - | 5.5V | - | 1:1 | - | 2.7V~5.5V | - | Current Limiting (Fixed), Over Temperature, UVLO | TELECOM CIRCUIT | - | - | - | - | - | 50m Ω | - | - | - | - | Load Discharge, Status Flag | - | 0.63mm | 2mm | 2mm | - | - | - | ROHS3 Compliant | - | ||
![]() AUIR3316STRL Infineon Technologies | 2400 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | TO-263-5, D2Pak (4 Leads + Tab), TO-263BB | - | 5 | - | - | - | 350 μs | - | -40°C~150°C TJ | Tape & Reel (TR) | 2010 | Automotive, AEC-Q100 | e3 | - | Not For New Designs | 1 (Unlimited) | 4 | - | EAR99 | 5.5mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 2W | 2W | SINGLE | GULL WING | 260 | 1 | 14V | - | - | 30 | AUIR3316S | - | R-PSSO-G4 | - | N-Channel | 23A | 26V | - | - | - | - | 26V | On/Off | - | - | - | - | 1.5μA | 23A | High Side | 2W | 7A | Not Required | - | - | Non-Inverting | 300 μs | - | General Purpose | 6V | 1 | 26V | - | 7A | 80μs | - | 100 μs | 26V | - | 1:1 | - | 6V~26V | 1 | Current Limiting (Adjustable), Over Temperature | - | - | - | - | - | - | 5.5m Ω | - | - | TRANSIENT; OVER CURRENT | - | - | 4.826mm | - | 10.668mm | 11.3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() VND5E004A30TR-E STMicroelectronics | 2500 | - | Datasheet | 18 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 30-PowerSOP (0.630, 16.00mm Width) | - | 30 | - | - | - | 35 μs | - | -40°C~150°C TJ | Tape & Reel (TR) | - | VIPower™ | e3 | - | Active | 3 (168 Hours) | 30 | - | EAR99 | 4mOhm | Matte Tin (Sn) - annealed | - | - | - | - | DUAL | GULL WING | 250 | - | - | 1mm | - | 30 | VND5E004 | 30 | - | 2 | N-Channel | 90A | 13V | - | - | - | - | - | On/Off | - | - | - | - | - | - | High Side | - | - | Not Required | 6mA | - | Non-Inverting | 25 μs | - | General Purpose | - | - | - | - | - | - | - | - | 13V | - | 1:1 | - | 4.5V~28V | 2 | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | - | - | 3m Ω | - | - | - | SINK | Auto Restart | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BD6520F-E2 ROHM Semiconductor | 2500 | - | - | 9 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.173, 4.40mm Width) | - | 8 | - | - | - | - | - | -25°C~85°C TA | Tape & Reel (TR) | 2006 | - | - | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | - | - | - | - | - | 560mW | DUAL | GULL WING | - | 1 | 5V | - | - | - | BD652* | 8 | - | 1 | N-Channel | 2A | - | - | 5V | 3V | 1 | - | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | 110μA | - | High Side | 560mW | 2A | Not Required | - | NO | Non-Inverting | - | 6.3V | General Purpose | 3V | - | 5.5V | - | - | - | 0.22mA | - | - | - | 1:1 | - | 3V~5.5V | - | Over Temperature, UVLO | - | - | - | - | - | - | 50m Ω | - | - | - | - | Load Discharge, Slew Rate Controlled | 1.5mm | - | 5mm | 4.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS2559DRCR Texas Instruments | 15000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 10-VFDFN Exposed Pad | - | 10 | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 10 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | - | 260 | 1 | 5V | 0.5mm | - | - | TPS2559 | - | - | 1 | N-Channel | 5.5A | - | 6.5V | - | 2.5V | 1 | - | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | High Side | - | - | Not Required | - | YES | Non-Inverting | - | - | General Purpose | - | - | - | - | - | - | - | - | - | 2.36 | 1:1 | - | 2.5V~6.5V | - | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | - | - | - | - | 13m Ω | - | - | - | - | Slew Rate Controlled, Status Flag | 1mm | - | 3mm | 3mm | 900μm | No | - | ROHS3 Compliant | Lead Free |