- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Transistor Element Material | Number of Elements | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Power Rating | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Interface | Analog IC - Other Type | Current - Output (Max) | Element Configuration | Nominal Supply Current | Current | Output Configuration | Operating Mode | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Case Connection | Adjustable Threshold | Propagation Delay | Quiescent Current | Input Type | Turn On Delay Time | Switch Type | Min Input Voltage | Output Current-Max | Transistor Application | Number of Inputs | Max Input Voltage | Output Characteristics | Output Current per Channel | Rise Time | Drain to Source Voltage (Vdss) | Fall Time (Typ) | Nominal Input Voltage | Continuous Drain Current (ID) | Threshold Voltage | Ratio - Input:Output | Gate to Source Voltage (Vgs) | Input Characteristics | Voltage - Load | Driver Number of Bits | Min Current Limit | Fault Protection | Telecom IC Type | FET Technology | Number of Drivers | Turn On Time | Load Current | Output Peak Current Limit-Nom | Rds On (Typ) | Supply Voltage1-Nom | Drain to Source Resistance | Turn Off Time | Built-in Protections | Output Current Flow Direction | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPS2013APWP Texas Instruments | 43 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 14-PowerTSSOP (0.173, 4.40mm Width) | - | 14 | - | 58.003124mg | - | - | - | - | -40°C~125°C TJ | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 14 | EAR99 | 30mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | TPS2013 | 14 | - | - | - | - | N-Channel | 1.5A | 5.5V | - | - | - | 1 | - | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | 73μA | - | High Side | - | - | 1.5A | Not Required | 73μA | - | NO | - | 73μA | Non-Inverting | - | General Purpose | 2.7V | - | - | 1 | 5.5V | - | - | - | - | - | 5.5V | - | - | 1:1 | - | - | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | - | 33m Ω | - | - | - | - | - | - | 1.2mm | - | 5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPS2068DGN Texas Instruments | 15695 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | - | - | - | - | -40°C~105°C TJ | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 70mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UNDERVOLTAGE LOCKOUT | - | 1.37W | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | TPS2068 | 8 | - | 1 | - | - | N-Channel | - | - | - | - | - | 1 | 5.5V | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | 1.5A | 1.5A | High Side | - | 1.37W | - | Not Required | - | - | NO | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | 5.5V | - | - | 1:1 | - | - | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | - | 70m Ω | - | - | - | - | - | Status Flag | 1.1mm | - | 3mm | 3mm | 1.02mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() UCS2112T-1-V/G4 Microchip Technology | 50 |
| Datasheet | 7 Weeks | - | - | - | Surface Mount | 20-VFQFN Exposed Pad | - | - | 20-QFN (4x4) | - | - | - | - | - | -40°C~105°C TA | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | - | 105°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | UCS2112 | - | - | 2 | - | - | - | 3A | - | - | - | - | - | - | I2C, SMBus | - | 3A | - | - | - | High Side | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | USB Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 2.9V~5.5V | - | - | Current Limiting (Adjustable), UVLO | - | - | - | - | - | - | 40mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BTS3125TFATMA1 Infineon Technologies | 10 | - | Datasheet | 18 Weeks | - | - | - | Surface Mount | TO-252-3, DPak (2 Leads + Tab), SC-63 | YES | - | - | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2017 | - | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | - | - | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | 1 | 5V | 2.28mm | NOT SPECIFIED | - | - | R-PSSO-G2 | 1 | - | 40V | N-Channel | - | - | - | - | 3V | - | - | On/Off | - | - | - | - | - | Low Side | - | - | - | Not Required | - | - | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | 5.5V | - | - | 1:1 | - | - | 31V Max | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | - | - | - | 2A | 108m Ω | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | Auto Restart | - | 2.5mm | 6.5mm | 6.22mm | - | - | - | ROHS3 Compliant | - | ||
![]() MC07XS6517BEK NXP USA Inc. | 1902 | - | Datasheet | 15 Weeks | - | - | - | Surface Mount | 54-SSOP (0.295, 7.50mm Width) Exposed Pad | - | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2015 | - | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | 8542.39.00.01 | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | N-Channel | - | - | - | - | - | - | - | SPI | - | - | - | - | - | High Side | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 7V~18V | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | - | - | - | - | 7m Ω, 17m Ω | - | - | - | - | - | Internal PWM | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ZXMS6006DGTA Diodes Incorporated | 83121 | - | Datasheet | 17 Weeks | - | Tin | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 4 | - | 7.994566mg | SILICON | 1 | 34 μs | - | -40°C~125°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q101, INTELLIFET® | e3 | no | Active | 1 (Unlimited) | 4 | EAR99 | 75mOhm | - | - | - | HIGH RELIABILITY, LOGIC LEVEL COMPATIBLE | - | - | 1.3W | DUAL | GULL WING | 260 | - | - | - | 40 | - | 4 | - | - | - | - | N-Channel | 2.8A | - | - | - | - | - | - | On/Off | - | - | Single | - | - | Low Side | ENHANCEMENT MODE | 3W | - | 3.3V 5V | - | DRAIN | - | - | - | Non-Inverting | 8.6 μs | General Purpose | - | - | SWITCHING | - | - | - | 2.8A | 18μs | 60V | 15 μs | - | 2.8A | 1V | 1:1 | 5V | - | 60V Max | - | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | METAL-OXIDE SEMICONDUCTOR | - | - | - | - | 75m Ω | - | 75mOhm | - | - | - | Auto Restart | 1.65mm | - | 6.55mm | 3.55mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS2012DRG4 Texas Instruments | 50 | - | - | - | - | Gold | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 72.603129mg | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | - | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | 75mOhm | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | - | TPS2012 | 8 | - | 1 | - | - | N-Channel | 1A | 5.5V | - | - | - | 1 | - | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | 73μA | - | High Side | - | - | 1A | Not Required | 73μA | - | NO | - | 73μA | Non-Inverting | - | General Purpose | 2.7V | - | - | - | 5.5V | - | - | - | - | - | 5.5V | - | - | 1:1 | - | - | 2.7V~5.5V | - | 1.1A | Current Limiting (Fixed), Over Temperature | - | - | - | - | - | - | 75m Ω | - | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPS2011DRG4 Texas Instruments | 50 | - | - | - | NRND (Last Updated: 5 days ago) | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | 72.603129mg | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Not For New Designs | 1 (Unlimited) | 8 | EAR99 | 75mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | - | - | TPS2011 | 8 | - | 1 | - | - | N-Channel | 600mA | 5.5V | - | - | - | 1 | - | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | 73μA | - | High Side | - | - | 600mA | Not Required | 73μA | - | NO | - | 73μA | Non-Inverting | - | General Purpose | 2.7V | - | - | - | 5.5V | - | - | - | - | - | 5.5V | - | - | 1:1 | - | - | 2.7V~5.5V | - | 660mA | Current Limiting (Fixed), Over Temperature | - | - | - | - | - | - | 75m Ω | - | - | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() AUIPS6031 Infineon Technologies | 1688 | - | Datasheet | 18 Weeks | - | - | Through Hole | Through Hole | TO-220-5 | - | 5 | - | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tube | 2006 | Automotive, AEC-Q100 | - | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | - | - | - | - | - | - | 25W | 25W | SINGLE | - | 250 | 1 | 14V | - | 30 | AUIPS6031 | - | - | 1 | - | - | N-Channel | 8.9A | - | - | 6/28V | - | - | 36.3V | On/Off | - | - | - | 2.2mA | 16A | High Side | - | 25W | 8.9A | Not Required | - | - | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | 20μs | - | 30 μs | 5.5V | - | - | 1:1 | - | - | 36V Max | 1 | - | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | - | - | 550mA | 16A | 46m Ω | - | - | - | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | - | Auto Restart | 16.51mm | - | 10.67mm | 4.83mm | - | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() TPIC2603DW Texas Instruments | 5000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | - | 24 | - | 595.510083mg | - | - | - | - | -40°C~125°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 24 | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | ALSO REQUIRES 12V BATTERY SUPPLY | 8542.39.00.01 | - | 1.75W | DUAL | GULL WING | 260 | 1 | 5V | 1.27mm | - | TPIC2603 | 24 | - | - | - | - | - | 350mA | 5V | - | 5V | - | - | - | Serial | - | - | - | 5mA | - | Low Side | - | - | 350mA | 4.5V~5.5V | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | SCHMITT TRIGGER | - | 30ns | - | 30 ns | - | - | - | 1:6 | - | STANDARD | 5.5V~25V | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 6 | 10 µs | - | 2.25A | 1.7 Ω | - | - | 15 µs | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | - | - | 2.65mm | - | 15.4mm | 7.5mm | 2.35mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() VN750PEPTR-E STMicroelectronics | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | PowerSSO-12 | - | 12 | - | - | - | - | - | - | -40°C~150°C TJ | Tape & Reel (TR) | - | VIPower™ | - | yes | Active | 3 (168 Hours) | 12 | EAR99 | 60mOhm | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 13V | 0.8mm | - | VN750 | 12 | - | 1 | - | - | N-Channel | - | - | 36V | 8/36V | 5.5V | - | - | On/Off | - | - | - | - | - | High Side | - | - | - | Not Required | - | - | - | - | - | Non-Inverting | - | General Purpose | - | 6A | - | - | - | - | 6A | - | - | - | - | - | - | 1:1 | - | - | 5.5V~36V | 1 | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | - | - | - | 9A | 60m Ω (Max) | - | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL; UNDER VOLTAGE | SOURCE | Auto Restart, Status Flag | - | - | 5mm | 3.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() VND830P-E STMicroelectronics | 50 | - | Datasheet | 42 Weeks | NRND (Last Updated: 8 months ago) | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | - | 30 μs | - | -40°C~150°C TJ | Tube | - | VIPower™ | - | - | Active | 3 (168 Hours) | - | EAR99 | - | - | - | - | - | - | - | 8.3W | - | - | - | - | - | - | - | VND830 | - | - | - | - | - | N-Channel | 6A | - | - | - | - | - | - | On/Off | - | - | - | - | - | High Side | - | 8.3W | - | Not Required | 7mA | - | - | - | - | Non-Inverting | 30 μs | General Purpose | 5.5V | - | - | - | 36V | - | - | - | - | - | - | - | - | 1:1 | - | - | 5.5V~36V | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage | - | - | 2 | - | - | - | 60m Ω (Max) | - | - | - | - | - | Auto Restart | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC10XS6200EK NXP USA Inc. | 30 | - | Datasheet | 18 Weeks | - | - | - | Surface Mount | 32-SSOP (0.295, 7.50mm Width) Exposed Pad | YES | - | - | - | - | - | - | - | -40°C~125°C TA | Tube | 2014 | - | - | - | Obsolete | 3 (168 Hours) | 32 | EAR99 | - | - | - | - | - | - | - | - | DUAL | GULL WING | 260 | - | 5V | 0.635mm | NOT SPECIFIED | - | - | - | 2 | Not Qualified | - | - | - | - | - | 5V | - | - | - | SPI | - | - | - | - | - | High Side | - | - | - | 4.5V~5.5V | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7V~18V | 2 | - | Open Load Detect, Over Temperature | - | - | - | - | - | - | 10m Ω | - | - | - | - | - | Status Flag | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() L9362 STMicroelectronics | 20 | - | Datasheet | - | ACTIVE (Last Updated: 8 months ago) | - | Surface Mount | Surface Mount | PowerSO-36 Exposed Bottom Pad | - | 36 | - | - | - | - | - | - | -40°C~150°C TJ | Tube | - | - | e3 | - | Obsolete | 3 (168 Hours) | 36 | EAR99 | 250mOhm | Matte Tin (Sn) | - | - | - | - | - | - | DUAL | GULL WING | 245 | 1 | 5V | 0.65mm | 30 | L9362 | 36 | - | 4 | - | - | N-Channel | 5A | - | 5.5V | 5V | - | - | - | SPI | - | - | - | 11mA | - | Low Side | - | - | - | - | 80mA | - | - | 100 ns | - | - | 100 ns | General Purpose | - | - | - | - | - | - | 3A | - | - | - | - | - | - | 1:1 | - | - | 4.5V~5.5V | 4 | - | Open Load Detect, Over Temperature | - | - | - | 10 µs | - | 3A | 250m Ω | - | - | 10 µs | TRANSIENT; OVER CURRENT; THERMAL; UNDER VOLTAGE | SINK | - | - | 3.6mm | 15.9mm | 11mm | - | No | - | ROHS3 Compliant | - | ||
![]() FPF2007 ON Semiconductor | 28 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 3 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | 23g | - | - | 500 ns | - | -40°C~85°C TA | Tape & Reel (TR) | 2017 | IntelliMAX™ | e4 | yes | Obsolete | 1 (Unlimited) | 5 | EAR99 | 700mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | 250mW | DUAL | GULL WING | - | 1 | - | - | - | FPF2007 | - | - | 1 | - | 6V | P-Channel | - | - | - | - | - | - | 5.5V | On/Off | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | 100mA | High Side | - | 250mW | 150mA | Not Required | - | - | - | - | - | Non-Inverting | 50 μs | General Purpose | 1.8V | - | - | - | 5.5V | - | - | 10μs | - | 100 ns | - | - | - | 1:1 | - | - | 1.8V~5.5V | - | 100mA | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | - | - | - | 700m Ω | - | 700mOhm | - | - | - | Status Flag | 1mm | - | 2mm | 1.25mm | - | No | - | RoHS Compliant | Lead Free | ||
![]() AP2101MPG-13 Diodes Incorporated | 27500 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | - | - | 4 μs | - | -35°C~85°C TA | Cut Tape (CT) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | 170mOhm | Matte Tin (Sn) | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | 40 | AP2101 | 8 | - | 1 | - | - | P-Channel | 2A | - | - | - | - | - | - | On/Off | - | - | - | - | - | High Side | - | - | 2A | Not Required | - | - | - | - | - | Non-Inverting | 50 μs | USB Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | - | 90m Ω | - | - | - | - | - | Load Discharge, Status Flag | - | - | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() L9339 STMicroelectronics | 5000 | - | Datasheet | 14 Weeks | NRND (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | - | - | - | - | 4.5 μs | - | -40°C~150°C TJ | Tube | - | - | e4 | - | Active | 3 (168 Hours) | 20 | EAR99 | 1.7Ohm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | TTL AND CMOS COMPATIBLE INPUTS | - | - | - | DUAL | GULL WING | 260 | 1 | - | 1.27mm | 30 | L9339 | 20 | - | 4 | - | - | N-Channel | 200mA | - | 32V | - | - | - | - | On/Off | - | - | - | - | - | Low Side | - | - | 200mA | Not Required | - | - | - | - | - | - | 3.5 μs | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 4.5V~32V | 4 | - | Over Temperature | - | - | - | - | - | 0.7A | 1.7 Ω | - | - | - | TRANSIENT; THERMAL | - | Status Flag | - | 2.65mm | 12.8mm | 7.5mm | - | No | - | ROHS3 Compliant | - | ||
![]() L294 STMicroelectronics | 8 | - | Datasheet | - | - | - | Through Hole | Through Hole | Multiwatt-11 (Vertical, Bent and Staggered Leads) | - | 11 | - | - | - | - | - | - | -40°C~150°C TJ | Tube | - | - | e0 | - | Obsolete | 1 (Unlimited) | 11 | EAR99 | - | TIN LEAD | - | - | - | - | - | 25W | SINGLE | - | NOT SPECIFIED | 1 | 5V | - | NOT SPECIFIED | L294 | 11 | - | 2 | Not Qualified | 2V | Bipolar | - | - | 7V | 540V | 4.5V | 1 | - | On/Off | - | - | - | 5mA | - | High Side | - | 25W | 4.5A | 4.5V~7V | 5mA | - | - | - | - | Non-Inverting | - | Relay, Solenoid Driver | 12V | - | - | - | 46V | - | - | - | - | - | - | - | - | 1:2 | - | - | 12V~46V | 1 | - | Over Temperature | - | - | - | - | - | 4.5A | - | 40V | - | - | OVER CURRENT; THERMAL | - | - | - | - | - | 17.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AP21510FM-7 Diodes Incorporated | 225000 | - | Datasheet | 18 Weeks | - | Tin | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C TA | Tape & Reel (TR) | 1997 | - | e3 | - | Active | 1 (Unlimited) | 6 | EAR99 | - | - | - | - | - | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | X-PDSO-N6 | 1 | - | - | P-Channel | 200mA | - | 5.5V | - | 2.7V | - | - | On/Off | - | - | - | - | - | High Side | - | - | - | Not Required | - | - | - | - | - | - | - | USB Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | - | - | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | - | - | 0.2A | 95m Ω | - | - | - | OVER CURRENT; THERMAL; UNDER VOLTAGE | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() AP22814AM8-13 Diodes Incorporated | 7747 | - | Datasheet | 19 Weeks | - | - | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | - | - | - | - | Matte Tin (Sn) | - | - | - | - | - | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | - | 1 | - | - | P-Channel | - | - | - | - | - | - | - | On/Off | - | - | - | - | - | High Side | - | - | - | Not Required | - | - | - | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | - | 5.5V | - | - | 1:1 | - | - | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, UVLO | TELECOM CIRCUIT | - | - | - | - | - | 50m Ω | - | - | - | - | - | Load Discharge, Status Flag | - | - | - | - | - | - | - | ROHS3 Compliant | - |