- Manufacturer
- RoHS Status
- Factory Lead Time
- Interface
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Output Configuration
- Package / Case
- Packaging
- Part Status
- Ratio - Input:Output
- Switch Type
- Voltage - Load
Attribute column
Categories
PMIC - Power Distribution Switches, Load Drivers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | SwitchingFrequency | Turn Off Delay Time | Usage Level | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Power Rating | Voltage - Rated DC | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Current Rating | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Input Voltage-Nom | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Voltage | Interface | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Element Configuration | Number of Ports | Nominal Supply Current | Current | Output Configuration | Power Dissipation | Output Current | Voltage - Supply (Vcc/Vdd) | Max Supply Current | Adjustable Threshold | Quiescent Current | Input Type | Turn On Delay Time | Switch Type | Min Input Voltage | Control Mode | Max Input Voltage | Halogen Free | Control Technique | Rise Time | Supply Current-Max (Isup) | Drain to Source Voltage (Vdss) | Fall Time (Typ) | Nominal Input Voltage | Collector Emitter Voltage (VCEO) | Max Collector Current | Switcher Configuration | Ratio - Input:Output | Voltage - Load | Max Dual Supply Voltage | Driver Number of Bits | Fault Protection | Turn On Time | Switch-on Time-Max | Output Peak Current Limit-Nom | Rds On (Typ) | Supply Voltage1-Nom | Turn Off Time | Built-in Protections | Output Current Flow Direction | Features | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC94064YC6-TR Microchip Technology | 1853 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | SC-70-6 | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | 110MOhm | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 2A | - | - | MIC94064 | - | - | 1 | - | - | P-Channel | 2A | - | - | - | - | - | - | - | On/Off | - | - | - | - | - | - | 2A | - | High Side | - | 2A | Not Required | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | 1.7V~5.5V | - | - | - | - | - | - | 77mOhm | - | - | - | - | Slew Rate Controlled | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AP22804BSN-7 Diodes Incorporated | 9000 | - | Datasheet | 19 Weeks | - | - | Surface Mount | 6-UDFN Exposed Pad | - | - | U-DFN2020-6 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | P-Channel | - | - | - | - | - | - | - | - | On/Off | - | - | - | - | - | - | - | - | High Side | - | - | Not Required | - | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | 5.5V | - | - | - | 1:1 | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | 50mOhm | - | - | - | - | Load Discharge, Status Flag | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DRV101T Texas Instruments | 2500 | - | Datasheet | - | - | - | Through Hole | TO-220-7 (Formed Leads) | NO | 7 | - | - | - | - | - | -55°C~125°C TA | Tube | - | - | e3 | - | Obsolete | 1 (Unlimited) | 7 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | 60V | - | ZIG-ZAG | - | - | 1 | 24V | - | - | - | 29kHz | - | DRV101 | 3 | - | 1 | - | 800mV | Bipolar | 1.9A | 24V | - | - | - | - | - | - | On/Off | - | - | - | 5mA | - | - | - | - | Low Side | - | 2.3A | Not Required | - | - | - | Non-Inverting | - | Relay, Solenoid Driver | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | 9V~60V | - | 1 | Current Limiting (Fixed), Over Temperature | - | - | 2.3A | - | - | - | OVER CURRENT; THERMAL | - | Internal PWM, Status Flag | 4.6mm | - | 10.16mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() AUIPS6011 Infineon Technologies | 1688 | - | Datasheet | 1 Weeks | - | Through Hole | Through Hole | TO-220-5 | - | 5 | - | - | - | - | - | -40°C~150°C TJ | Tube | 2012 | Automotive, AEC-Q100 | - | - | Obsolete | 1 (Unlimited) | 5 | - | EAR99 | 11mOhm | - | - | - | - | 25W | - | 25W | SINGLE | - | - | - | - | - | - | - | - | - | AUIPS6011 | - | - | 1 | - | - | N-Channel | 18A | - | - | - | 6/28V | - | - | 36.3V | On/Off | - | - | - | - | - | - | 2.2mA | 60A | High Side | 25W | 18A | Not Required | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | 80ns | - | - | 80 ns | 5.5V | - | - | - | 1:1 | 36V Max | - | 1 | Current Limiting (Fixed), Open Load Detect, Over Temperature | - | - | - | 11m Ω | - | - | - | - | Auto Restart | 16.51mm | - | 10.67mm | 4.83mm | - | No | No SVHC | RoHS Compliant | - | ||
![]() AUIR3330S Infineon Technologies | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | TO-263-7, D2Pak (6 Leads + Tab) | - | 7 | - | - | - | - | - | -40°C~150°C TJ | Tube | 2012 | Automotive, AEC-Q100 | e3 | - | Obsolete | 1 (Unlimited) | 6 | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 2.5W | - | 2.5W | SINGLE | GULL WING | 260 | 1 | - | 2.54mm | - | - | - | 30 | AUIR3330S | - | R-PSSO-G6 | 1 | - | - | N-Channel | 45A | - | - | - | - | - | - | 36.3V | On/Off | - | - | BRUSH DC MOTOR CONTROLLER | - | - | - | 2μA | 45A | High Side | 2.5W | 45A | Not Required | - | - | - | - | - | General Purpose | - | - | - | - | - | 1.3μs | - | - | 650 ns | - | - | - | - | 1:1 | 6V~18V | - | - | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | - | 3m Ω | - | - | - | - | - | 4.83mm | - | 10.67mm | 11.33mm | - | - | - | RoHS Compliant | - | ||
![]() AP2166MPG-13 Diodes Incorporated | 4466 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | - | 40 | - | 8 | - | 2 | - | - | P-Channel | 1A | - | - | 5.5V | 3/5V | - | - | - | On/Off | - | - | - | - | - | - | - | - | High Side | - | - | Not Required | - | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:2 | 2.7V~5.5V | - | 2 | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | 1A | 90m Ω | - | - | OVER CURRENT; THERMAL | SINK | Status Flag | - | 1.1mm | 3mm | 3mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() TPS2051BDGNG4 Texas Instruments | 34 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | - | 8 | - | - | - | - | - | -40°C~125°C TJ | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 8 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | UNDERVOLTAGE LOCKOUT | - | - | 1.7123W | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | - | - | TPS2051 | 8 | - | 1 | - | - | N-Channel | - | - | - | - | - | - | 1 | - | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | High Side | - | - | Not Required | - | NO | - | Non-Inverting | - | General Purpose | 2.7V | - | 5.5V | - | - | - | 0.07mA | - | - | 5.5V | - | - | - | 1:1 | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, UVLO | - | - | - | 70m Ω | - | - | - | - | Status Flag | 1.1mm | - | 3mm | 3mm | 1.02mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPS2228PWP Texas Instruments | 39 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | 20-PowerTSSOP (0.173, 4.40mm Width) | YES | 20 | - | 81.788374mg | - | - | - | -40°C~85°C TA | Tube | - | - | e4 | yes | Active | 2 (1 Year) | 20 | - | EAR99 | 72mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | - | - | TPS2228 | 20 | - | 4 | - | - | - | 1A | - | - | 3.6V | 1.83.35V | 3V | 3 | - | Serial | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | 2 | 95μA | - | High Side | 30.67mW | - | Not Required | - | YES | - | - | - | PCMCIA Switch | - | - | - | - | - | - | - | - | - | 5.5V | - | - | - | 3:4 | 1.8V 3.3V 5V | - | - | Current Limiting (Fixed), Over Temperature | - | - | - | 97m Ω | - | - | - | - | Status Flag | 1.2mm | - | 6.5mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BD8LB600FS-CE2 ROHM Semiconductor | 2000 | - | Datasheet | 12 Weeks | - | - | Surface Mount | 24-SOP (0.213, 5.40mm Width) | YES | - | - | - | - | - | Automotive grade | -40°C~150°C TJ | Cut Tape (CT) | 2015 | Automotive, AEC-Q100 | - | - | Active | 1 (Unlimited) | 24 | - | EAR99 | - | - | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 5V | - | - | - | - | NOT SPECIFIED | - | - | R-PDSO-G24 | 8 | - | - | N-Channel | - | - | - | - | - | 4V | - | - | SPI | - | - | - | - | - | - | - | - | Low Side | - | - | 3V~5.5V | - | - | - | Non-Inverting | - | General Purpose | - | - | - | - | - | - | - | - | - | 5.5V | - | - | - | 4:8 | 3V~5.5V | - | - | Current Limiting (Fixed), Open Load Detect, Over Temperature, UVLO | 50 µs | - | - | 1.1 Ω | - | 50 µs | OVER CURRENT; OVER VOLTAGE; UNDER VOLTAGE | SINK | - | - | 2.1mm | 10mm | 5.4mm | - | - | - | ROHS3 Compliant | - | ||
![]() L295 STMicroelectronics | 3880 | - | Datasheet | - | - | Through Hole | Through Hole | Multiwatt-15 (Vertical, Bent and Staggered Leads) | - | 15 | - | - | - | - | - | -40°C~150°C TJ | Tube | - | - | e3 | - | Obsolete | 1 (Unlimited) | 15 | - | EAR99 | - | Tin (Sn) | - | - | - | - | - | 25W | SINGLE | - | 245 | 2 | 5V | - | - | - | - | - | L295 | 15 | - | 2 | - | 2.8V | Bipolar | - | 46V | - | 10V | 536V | - | - | - | On/Off | - | - | - | - | - | - | - | - | High Side | 25W | 2A | 4.75V~10V | - | - | - | Non-Inverting | - | Relay, Solenoid Driver | 12V | - | 46V | - | - | - | - | - | - | - | - | - | - | 1:2 | 12V~46V | - | 2 | Over Temperature | - | - | 3A | - | 36V | - | THERMAL | - | - | 10.7mm | - | 19.6mm | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() AP2822GKTR-G1 Diodes Incorporated | 21000 | - | Datasheet | 6 Weeks | - | - | Surface Mount | SC-74A, SOT-753 | - | - | SOT-23-5 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2012 | - | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | N-Channel | 2A | - | - | - | - | - | - | - | On/Off | - | - | - | - | - | - | - | - | High Side | - | - | Not Required | - | - | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | 85mOhm | - | - | - | - | Status Flag | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() DRV101TG3 Texas Instruments | In Stock | - | Datasheet | - | - | - | Through Hole | TO-220-7 (Formed Leads) | NO | 7 | - | - | - | - | - | -55°C~125°C TA | Tube | - | - | e3 | - | Obsolete | 1 (Unlimited) | 7 | - | EAR99 | - | Matte Tin (Sn) | - | - | - | - | - | - | ZIG-ZAG | - | - | 1 | 24V | - | - | - | - | - | DRV101 | 3 | - | 1 | - | 800mV | Bipolar | - | 24V | - | - | - | - | - | - | On/Off | - | - | - | - | - | - | 5mA | - | Low Side | - | 2.3A | Not Required | - | - | - | Non-Inverting | - | Relay, Solenoid Driver | - | - | - | - | - | - | - | - | - | - | 60V | 2.3A | - | 1:1 | 9V~60V | - | 1 | Current Limiting (Fixed), Over Temperature | - | - | 2.3A | - | - | - | OVER CURRENT; THERMAL | - | Internal PWM, Status Flag | 4.6mm | - | 10.16mm | 8.34mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MIC94072YC6-TR Microchip Technology | 1994 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | SC-70-6 | - | - | 200 ns | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | 170mOhm | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | 1.2A | - | - | MIC94072 | - | - | 1 | - | - | P-Channel | 1.2A | - | - | - | - | - | - | - | On/Off | 5.5V | 1.7V | - | - | - | - | 1.2A | - | High Side | - | 1.2A | Not Required | - | - | - | Non-Inverting | 1.5 μs | General Purpose | - | - | 5.5V | - | - | - | - | - | - | - | - | - | - | 1:1 | 1.7V~5.5V | - | - | - | - | - | - | 120mOhm | - | - | - | - | Slew Rate Controlled | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BTS3018TCATMA1 Infineon Technologies | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | - | - | - | - | - | - | Automotive grade | -40°C~150°C TJ | Tape & Reel (TR) | 2014 | HITFET® | - | yes | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | SEATED HGT-NOM; SEATED HGT-CALCULATED | - | - | - | SINGLE | GULL WING | NOT SPECIFIED | 1 | 5V | 2.54mm | not_compliant | - | - | NOT SPECIFIED | - | - | R-PSSO-G2 | 1 | - | - | N-Channel | 6A | - | - | - | - | 2V | - | - | On/Off | - | - | - | - | - | - | 1.4mA | - | Low Side | - | - | Not Required | - | - | - | Non-Inverting | - | General Purpose | - | - | - | Halogen Free | - | - | - | 60V | - | 10V | - | - | - | 1:1 | 60V Max | 60V | - | Current Limiting (Fixed), Over Temperature, Over Voltage | - | - | 6A | 18m Ω | - | - | TRANSIENT; OVER CURRENT; OVER VOLTAGE; THERMAL | SINK | - | - | 4.5mm | - | 9.25mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() AP2553AFDC-7 Diodes Incorporated | 12000 | - | Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 6-UDFN Exposed Pad | - | 6 | - | - | - | 500 μs | - | -40°C~125°C TJ | Tape & Reel (TR) | 2014 | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | 70mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | DUAL | - | 260 | 1 | 5V | - | - | - | - | 40 | AP2553 | - | - | 1 | - | - | P-Channel | 2.1A | - | - | 5.5V | - | 2.7V | 1 | - | On/Off | - | - | SPST | - | - | - | - | - | High Side | - | - | Not Required | - | - | - | Non-Inverting | 1.5 ms | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | 2.7V~5.5V | - | - | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | - | 3000000ns | - | 80m Ω | - | - | - | - | Load Discharge, Status Flag | - | - | 2mm | 2mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() TPS65281RGVT Texas Instruments | 43 | - | - | 8 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 16-VQFN Exposed Pad | YES | 16 | - | - | 1.4MHz | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 16 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | QUAD | - | - | 1 | - | 0.65mm | - | - | - | - | TPS65281 | - | - | 1 | - | 17V | N-Channel | - | - | 12V | - | - | - | - | - | On/Off | - | - | SWITCHING REGULATOR | - | - | - | - | - | High Side | - | 4A | Not Required | - | - | 800μA | - | - | USB Switch | 4.5V | CURRENT-MODE | 18V | - | PULSE WIDTH MODULATION | - | - | - | - | - | - | - | BUCK | 1:1 | 4.5V~18V | - | - | Current Limiting (Adjustable), Over Temperature, UVLO | - | - | - | 90m Ω | - | - | - | - | Slew Rate Controlled, Status Flag | 1mm | - | 4mm | 4mm | 900μm | No | - | Non-RoHS Compliant | Lead Free | ||
![]() AP2552AFDC-7 Diodes Incorporated | 3478 |
| Datasheet | 19 Weeks | - | Surface Mount | Surface Mount | 6-UDFN Exposed Pad | - | 6 | - | - | - | 500 μs | - | -40°C~125°C TJ | Tape & Reel (TR) | 2013 | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | - | 80mOhm | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | DUAL | - | 260 | 1 | 5V | - | - | - | - | 40 | - | - | - | 1 | - | - | P-Channel | 2.1A | - | - | 5.5V | - | 2.7V | 1 | - | On/Off | - | - | SPST | - | - | - | - | - | High Side | - | - | Not Required | - | - | - | Non-Inverting | 1.5 ms | General Purpose | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | 2.7V~5.5V | - | - | Current Limiting (Adjustable), Over Temperature, Reverse Current, UVLO | - | 3000000ns | - | 80m Ω | - | - | - | - | Load Discharge, Status Flag | - | - | 2mm | 2mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() AP2161DFMG-7 Diodes Incorporated | 19 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | 6-UFDFN Exposed Pad | - | 6 | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2013 | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | - | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | DUAL | - | 260 | 1 | 5V | 0.5mm | - | - | - | 40 | AP2161 | 6 | - | 1 | - | - | P-Channel | 1A | - | - | 5.5V | - | 2.7V | 1 | - | On/Off | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | - | - | - | High Side | - | - | Not Required | - | NO | - | Non-Inverting | - | USB Switch | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | 2.7V~5.5V | - | - | Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO | - | - | - | 90m Ω | - | - | - | - | Load Discharge, Status Flag | - | 0.53mm | - | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() UC37136M Texas Instruments | 657 | - | Datasheet | - | - | - | Surface Mount | 16-SSOP (0.154, 3.90mm Width) | YES | 16 | - | - | - | - | - | 0°C~70°C TA | Tube | - | - | - | - | Obsolete | 2 (1 Year) | 16 | - | EAR99 | - | - | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | - | 25V | 0.635mm | - | - | - | NOT SPECIFIED | UC37136 | 16 | - | 2 | Not Qualified | - | Bipolar | 250mA | 65V | - | - | - | - | - | - | On/Off | - | - | - | - | - | - | - | - | High Side or Low Side | - | 250mA | Not Required | 7mA | - | - | Non-Inverting | - | General Purpose | 8V | - | 65V | - | - | - | - | - | - | - | - | - | - | 1:1 | 9V~35V | - | 2 | Current Limiting (Fixed), Over Temperature, UVLO | - | - | 1.1A | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TDE1767DP STMicroelectronics | 3500 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | 4.535924g | - | - | - | -25°C~85°C TA | Tube | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | - | Matte Tin (Sn) - annealed | - | - | - | - | - | 52W | DUAL | - | - | 1 | - | 2.54mm | - | - | - | - | TDE1767 | 8 | - | 1 | - | 1.1V | Bipolar | 1.2A | - | - | 45V | 6/45V | 6V | - | - | On/Off | - | - | - | - | Single | - | 5.8mA | - | High Side | 52W | 1.2A | Not Required | - | - | - | Inverting, Non-Inverting | - | Relay, Solenoid Driver | - | - | - | - | - | - | - | - | - | - | - | - | - | 1:1 | 6V~45V | - | 1 | Current Limiting (Adjustable), Over Temperature | - | - | 0.7A | - | - | - | OVER CURRENT; THERMAL | - | - | 3.32mm | - | 10.92mm | 6.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free |