- Manufacturer
- Mounting Type
- Package / Case
- Packaging
- Applications
- Moisture Sensitivity Level (MSL)
- Part Status
- Operating Temperature
- RoHS Status
- Voltage - Supply
- Length
- Width
- Terminal Position
Attribute column
Categories
PMIC - Power Management - Specialized
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Development Kit | Factory Pack QuantityFactory Pack Quantity | Input Voltage Range | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Maximum Output Voltage | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Part # Aliases | Qualification | RoHS | Tradename | Unit Weight | Packaging | Series | Type | Applications | Operating Supply Voltage | Operating Supply Current | Output Current | Input Current | Product | Output Voltage Range |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() DA9070-08V36 Dialog Semiconductor | In Stock | - | - | WLCSP-42 | - | 90 | 2.5 V to 5.5 V | 5.5 V | 2.5 V | + 85 C | 18 V | - 40 C | - | SMD/SMT | - | - | Details | - | - | Waffle | - | Voltage Regulator, Multiple Outputs | - | - | - | 150 mA, 500 mA | 900 nA | Power Management Specialized | 4.5 V to 18 V | ||
![]() ACT8870QJ104-T Qorvo | In Stock | - | - | QFN-40 | - | 3000 | 2.8 V to 5.5 V | 5.5 V | 2.8 V | + 105 C | 4 V | - 40 C | Yes | SMD/SMT | ACT8870QJ104 ACT8870 | - | Details | - | - | Cut Tape | ACT8870 | PMU | - | 2.8 V to 5.5 V | 300 uA | 4 A | 300 uA | PMICs | 800 mV to 4 V | ||
![]() ACT88430QJ102-T Qorvo | In Stock | - | - | QFN-40 | ACT88430EV-KIT | 3000 | 2.7 V to 5.5 V | 5.5 V | 2.7 V | + 125 C | 4 V | - 40 C | Yes | SMD/SMT | - | - | Details | - | - | MouseReel | ACT88430 | PMU | Microcontrollers, Solid State Drive | 2.7 V to 5.5 V | 50 uA | 4 A | 50 uA | Power Management Specialized - PMIC | 600 mV to 4 V | ||
![]() DA9318L-06UF2 Dialog Semiconductor | In Stock | - | - | WLCSP-64 | - | 7500 | - | - | - | - | - | - | - | SMD/SMT | - | - | Details | - | - | Reel | - | Battery Management | Battery Packs, Smartphones, Tablets | - | - | 8 A | - | Power Management Specialized | - | ||
![]() ACT88320QI106-T Qorvo | In Stock | - | - | QFN-32 | - | 3000 | 2.7 V to 5.5 V | 5.5 V | 2.7 V | + 150 C | - | - 40 C | - | SMD/SMT | ACT88320QI106 ACT88320 | - | Details | ActivePMU | - | Reel | ACT88320 | PMU | - | 2.7 V to 5.5 V | 250 uA | 200 mA, 2.5 A, 4 A | 250 uA | PMICs | - | ||
![]() ACT88325VA114SR Qorvo | In Stock | - | - | - | - | 100 | - | - | - | - | - | - | - | - | - | - | Details | - | - | Cut Tape | ACT88325 | - | - | - | - | - | - | - | - | ||
![]() MAX77620GEWJ T Maxim Integrated | 3426 | - | - | WLP-90 | - | 2000 | - | - | - | - | - | - | - | - | - | - | Details | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | ||
![]() ACT85610QX101SR Qorvo | In Stock | - | - | - | - | 100 | 3 V to 31 V | 31 V | 3 V | + 150 C | 31 V | - 40 C | - | SMD/SMT | ACT85610QX101 ACT85610 | - | Details | - | - | Cut Tape | ACT85610 | General Purpose | - | 2.7 V to 14 V | 4.1 mA | 4 A | 4.1 mA | PMICs | 600 mV to 31 V | ||
![]() ACT4751MQI101-T Qorvo | In Stock | - | - | QFN-32 | ACT4751MQI101EVK | 3000 | 4.5 V to 40 V | 40 V | 4.5 V | + 125 C | 24 V | - 40 C | Yes | SMD/SMT | - | AEC-Q100 | Details | - | - | Cut Tape | ACT4751M | USB | - | - | 6 uA | 4 A | 235 uA | - | 3 V to 24 V | ||
![]() ISL99392BFRZ-TR5935 Intersil (Renesas Electronics America) | In Stock | - | - | - | - | 3000 | - | - | - | - | - | - | Yes | - | - | - | Details | - | 0.003175 oz | Reel | ISL99392 | - | - | - | - | - | - | - | - | ||
![]() ACT8846QM111-T Qorvo | In Stock | - | - | TQFN66-48 | - | 3000 | 3 V to 5.5 V | 5.5 V | 3 V | + 85 C | 3.3 V | - 40 C | - | SMD/SMT | ACT8846 | - | - | - | - | Reel | ACT8846 | Processor PMIC | - | 1.7 V to 5.5 V | 600 uA | 350 mA, 1.5 A, 2.8 A | 600 uA | PMU | 1.8 V to 3.3 V | ||
![]() ACT8846QM109-T Qorvo | In Stock | - | - | TQFN66-48 | - | 3000 | 3 V to 5.5 V | 5.5 V | 3 V | + 85 C | 3.3 V | - 40 C | - | SMD/SMT | ACT8846 | - | - | - | - | Reel | ACT8846 | Processor PMIC | - | 1.7 V to 5.5 V | 600 uA | 350 mA, 1.5 A, 2.8 A | 600 uA | PMU | 950 mV to 3.3 V | ||
![]() ISL69227IRAZ Intersil (Renesas Electronics America) | 8 |
| - | - | - | 50 | - | - | - | - | - | - | Yes | - | - | - | Details | - | 0.003668 oz | Tube | - | - | - | - | - | - | - | - | - | ||
![]() ISL68239IRAZ-T7A Intersil (Renesas Electronics America) | In Stock | - | - | - | - | 250 | - | - | - | - | - | - | Yes | - | - | - | Details | - | 0.005432 oz | Reel | - | - | - | - | - | - | - | - | - | ||
![]() ISL68220IRAZ-T Intersil (Renesas Electronics America) | In Stock | - | - | - | - | 6000 | - | - | - | - | - | - | Yes | - | - | - | Details | - | 0.001764 oz | Reel | - | - | - | - | - | - | - | - | - | ||
![]() ISL69228IRAZ Intersil (Renesas Electronics America) | 2000 | - | - | - | - | 50 | - | - | - | - | - | - | Yes | - | - | - | Details | - | 0.003668 oz | Tube | - | - | - | - | - | - | - | - | - | ||
![]() ISL68225IRAZ-T Intersil (Renesas Electronics America) | 8 |
| - | - | - | 4000 | - | - | - | - | - | - | Yes | - | - | - | Details | - | 0.003668 oz | Reel | - | - | - | - | - | - | - | - | - | ||
![]() ISL68225IRAZ Intersil (Renesas Electronics America) | In Stock | - | - | - | - | 50 | 3.135 V to 3.465 V | 3.465 V | 3.135 V | + 125 C | 3.05 V | - 40 C | Yes | SMD/SMT | - | - | Details | - | 0.003668 oz | Tube | - | Controller | - | - | - | 20 mA | 58 mA | - | 0 V to 3.05 V | ||
![]() ISL68222IRAZ Intersil (Renesas Electronics America) | 8 |
| - | - | - | 60 | - | - | - | - | - | - | Yes | - | - | - | Details | - | 0.002293 oz | Cut Tape | - | - | - | - | - | - | - | - | - | ||
![]() ISL68224IRAZ-T7A Intersil (Renesas Electronics America) | 8 |
| - | - | - | 250 | - | - | - | - | - | - | Yes | - | - | - | Details | - | 0.003668 oz | Reel | - | - | - | - | - | - | - | - | - |