- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Length
- Mounting Type
- Operating Temperature
- Type
- Base Part Number
- Max Supply Voltage
Attribute column
Categories
PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Adjustable Threshold | Quiescent Current | Accuracy | Max Output Voltage | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Halogen Free | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Number of Monitored Inputs | Reset Delay Time | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MIC708RMY-TR Microchip Technology | 15 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | yes | Active | 1 (Unlimited) | 8 | - | - | Simple Reset/Power-On Reset | - | WATCHDOG TIMER, MANUAL RESET INPUT | - | DUAL | GULL WING | - | 1 | 5V | - | - | MIC708 | Complementary | - | - | - | - | - | - | 2 | 5.5V | 1.4V | - | 30μA | 400mW | - | NO | - | - | - | Active High/Active Low | 2.63V | 1 | 140ms Minimum | - | - | - | 2.55V | 2.7V | - | - | - | - | - | - | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() APX809S-40SR-7 Diodes Incorporated | 15000 |
| Datasheet | 23 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | 2017 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | Push-Pull, Totem Pole | - | R-PDSO-G3 | - | 5.5V | - | 1V | 1 | - | - | - | - | - | - | NO | - | - | - | Active Low | 4V | 1 | 140ms Minimum | - | - | 20mA | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() BU4930G-TR ROHM Semiconductor | 15 | - | - | 20 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2005 | - | - | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Simple Reset/Power-On Reset | - | DETECTION THRESHOLD VOLTAGE IS 3V | 540mW | DUAL | GULL WING | - | 1 | 2.4V | - | - | BU49* | Push-Pull, Totem Pole | 5 | - | - | - | - | - | 1 | 7V | -300mV | - | - | 540mW | 1.4μA | NO | - | - | 3V | Active High/Active Low | - | 1 | - | 7V | - | - | 2.97V | 3.03V | +3V | - | - | - | - | 1.1mm | - | 2.9mm | 1.6mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TC1272ASVNBTR Microchip Technology | 10341 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2013 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.96mm | 40 | TC1272A | Push-Pull, Totem Pole | 3 | - | - | - | - | - | 1 | 5.5V | 1V | 9μA | - | 320mW | - | NO | 12μA | - | - | Active Low | 2.93V | 1 | 140ms Minimum | - | - | 0.025mA | 2.89V | 2.96V | +2.93V | 2.89V | 2.96V | - | - | - | - | 2.92mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADM707AR-REEL Analog Devices Inc. | 691 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | No | -40°C~85°C TA | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Tin/Lead (Sn/Pb) | - | 470mW | DUAL | GULL WING | 240 | 1 | 5V | - | 30 | ADM707 | Push-Pull, Push-Pull | 8 | - | - | - | 5V | - | 2 | 5.5V | 1V | 250μA | 250μA | 470mW | 250μA | NO | - | - | - | Active High/Active Low | 4.65V | - | 160ms Minimum | - | - | - | 4.5V | 4.75V | - | 4.5V | 4.75V | 1 | 280 ms | - | - | 4.9mm | 3.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TC1271ATVRCTR Microchip Technology | 15 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2011 | - | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | 40 | TC1271A | Push-Pull, Totem Pole | 4 | - | - | - | 3.3V | - | 1 | 5.5V | 1V | 10μA | - | - | - | NO | 7μA | - | - | Active High | 3.08V | 1 | 140ms Minimum | - | - | - | 3.03V | 3.14V | - | 3.03V | 3.14V | - | - | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() TPS3307-25DRG4 Texas Instruments | 98 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | No | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 725mW | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | TPS3307 | Push-Pull, Totem Pole | 8 | - | - | - | - | - | 3 | 6V | 2V | 15μA | 40μA | 725mW | 40μA | YES | 15μA | - | - | Active High/Active Low | 2.25V 2.93V Adj | 3 | 140ms Minimum | - | - | - | - | - | +1.252.252.93V | 2.93V | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM805LM6F STMicroelectronics | 1279 |
| Datasheet | 20 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | Industrial grade | Yes | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | STM805 | Push-Pull, Totem Pole | 8 | - | - | - | 5V | - | 1 | 5.5V | 1V | 60μA | 60μA | 320mW | 60μA | NO | - | - | - | Active High | 4.65V | 1 | 140ms Minimum | - | - | - | 4.5V | 4.75V | - | 4.5V | 4.75V | - | - | - | - | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BD5330FVE-TR ROHM Semiconductor | 3165 | - | - | 9 Weeks | - | Surface Mount | Surface Mount | SOT-665 | - | 5 | - | No | -40°C~105°C TA | Tape & Reel (TR) | 2008 | - | - | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | - | DETECTION THRESHOLD VOLTAGE IS 3.0V | 210mW | DUAL | FLAT | - | 1 | 1.2V | - | - | BD53 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | 1 | 10V | 1.2V | 950nA | - | - | - | NO | - | 1 % | - | Active Low | 3V | 1 | - | - | - | - | 2.97V | 3.03V | +3.0V | - | - | - | - | - | 0.6mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM6780TWB6F STMicroelectronics | 7687 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 6 | - | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | RESET THRESHOLD VOLTAGE IS 3.075V; MANUAL RESET INPUT | 675mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | 30 | STM6780 | Push-Pull, Totem Pole | 6 | - | - | - | - | - | 1 | 5.5V | 800mV | 35μA | 35μA | 675mW | 35μA | YES | - | - | - | Active Low | 3.075V Adj | 2 | 140ms Minimum | - | - | - | - | - | - | 1.53V | 1.62V | - | - | - | 1.45mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP102-450E/TO Microchip Technology | 46 |
| Datasheet | 12 Weeks | - | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | - | No | -40°C~125°C TA | Bulk | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | BOTTOM | WIRE | - | 1 | - | - | - | MCP102 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | 1 | 5.5V | 1V | 1.75μA | - | - | 1.75μA | NO | 1μA | - | - | Active Low | 4.38V | 1 | 80ms Minimum | - | - | - | 4.314V | 4.446V | +4.38V | 4.314V | 4.446V | - | - | 4.95mm | - | 4.95mm | 3.94mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LTC2915CTS8-1#TRMPBF Linear Technology/Analog Devices | 1 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | YES | 8 | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | DUAL | GULL WING | 250 | 1 | 2.5V | 0.65mm | - | LTC2915 | Open Drain or Open Collector | 8 | - | - | - | - | - | 1 | 5.5V | 1.5V | - | - | - | - | YES | - | - | - | Active Low | 27 Selectable Threshold Combinations | 1 | 150ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() BU4216F-TR ROHM Semiconductor | 2342 | - | - | 7 Weeks | - | Surface Mount | Surface Mount | SC-82 | - | 4 | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2005 | - | - | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | Simple Reset/Power-On Reset | - | - | 400mW | DUAL | GULL WING | - | 1 | 2.4V | - | - | BU42* | Open Drain or Open Collector | 4 | - | - | - | - | - | 1 | 7V | 700mV | - | - | - | 1.75μA | NO | - | - | - | Active Low | 1.6V | 1 | Adjustable/Selectable | - | - | - | 1.584V | 1.616V | +1.6V | - | - | - | - | - | - | 2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS389030QDSERQ1 Texas Instruments | 250 |
| - | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | 6-WFDFN | YES | 6 | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | NO LEAD | 260 | 1 | 3.3V | 0.5mm | NOT SPECIFIED | TPS389030 | Open Drain or Open Collector | - | - | - | 5.5V | - | - | 1 | - | - | - | - | - | - | YES | - | - | - | Active Low | 3V | 1 | - | - | - | - | - | - | 2.89 | - | - | - | - | 800μm | - | 1.5mm | 1.5mm | 750μm | - | - | ROHS3 Compliant | - | ||
![]() ADM8642T100ACBZ-R7 Analog Devices Inc. | 6298 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 6-WFBGA, CSPBGA | - | 6 | - | - | -40°C~85°C TA | Cut Tape (CT) | - | - | - | no | Active | 1 (Unlimited) | 6 | - | - | Voltage Detector | - | - | - | BOTTOM | BALL | 260 | 1 | 2V | 0.5mm | 30 | ADM8642 | Open Drain or Open Collector | 6 | - | - | - | - | - | 1 | 5.5V | 2V | - | 92nA | - | - | YES | - | - | - | - | 1V | 1 | 39.5 μs | - | - | - | - | - | - | - | - | - | - | 660μm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() BD87A28FVM-TR ROHM Semiconductor | 6000 | - | - | 10 Weeks | - | Surface Mount | Surface Mount | 8-VSSOP, 8-MSOP (0.110, 2.80mm Width) | - | 8 | - | Yes | -40°C~105°C TA | Tape & Reel (TR) | 2008 | - | e2 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Watchdog Circuit | Tin/Copper (Sn97.5Cu2.5) | - | 470mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | BD87A | Open Drain or Open Collector | 8 | - | 700μA | - | 5V | - | 1 | 10V | 1V | - | 5μA | 470mW | 14μA | NO | - | - | - | Active Low | 2.8V | 1 | Adjustable/Selectable | - | - | - | 2.758V | 2.842V | - | - | - | - | - | - | 0.9mm | 2.9mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CAT809VTBI-GT3 ON Semiconductor | 600 | - | Datasheet | 2 Weeks | CONSULT SALES OFFICE (Last Updated: 8 hours ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Obsolete | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 320mW | DUAL | GULL WING | - | 1 | 2.5V | 0.95mm | - | CAT809 | Push-Pull, Totem Pole | 3 | - | - | - | 2.5V | - | 1 | 5.5V | 1.2V | 8μA | - | 320mW | - | NO | - | - | - | Active Low | - | 1 | 140ms Minimum | - | Halogen Free | - | 1.58V | 1.62V | +1.6V | 1.6V | - | - | - | 1.02mm | - | 3.04mm | 2.64mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() BD4856G-TR ROHM Semiconductor | 2995 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | No | -40°C~105°C TA | Tape & Reel (TR) | 2013 | BD48xxx | - | yes | Active | 1 (Unlimited) | - | - | EAR99 | Voltage Detector | - | - | 150mW | - | - | - | - | - | - | - | BD48 | Open Drain or Open Collector | 5 | - | - | - | - | - | - | 10V | -300mV | - | - | - | 1.98μA | - | - | - | - | Active Low | 5.6V | 1 | - | - | - | - | 5.516V | 5.684V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BD4739G-TR ROHM Semiconductor | 2986 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | No | -40°C~75°C TA | Tape & Reel (TR) | 2005 | BD47xx | - | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Voltage Detector | - | - | 540mW | DUAL | GULL WING | - | 1 | 3.772V | - | - | - | Open Drain or Open Collector | 5 | - | - | - | - | - | 1 | 850mV | -300mV | 1.6μA | - | - | 3μA | NO | - | 1 % | - | Active Low | 3.9V | 1 | - | - | - | - | 3.861V | 3.939V | +3.9V | - | - | - | - | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() AP1701BWG-7 Diodes Incorporated | 2800 |
| Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 59 | - | No | 0°C~70°C TA | Tape & Reel (TR) | 2008 | - | e3 | - | Obsolete | 3 (168 Hours) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 320mW | DUAL | GULL WING | 260 | 1 | - | 0.95mm | 40 | AP1701 | Push-Pull, Totem Pole | 3 | R-PDSO-G3 | - | - | - | - | 1 | 5.5V | 1V | 30μA | 30μA | 320mW | 30μA | NO | - | - | - | Active Low | 4.38V | - | 100ms Minimum | - | - | - | 4.29V | 4.47V | - | 4.29V | 4.47V | 1 | 600 ms | 1.3mm | - | 3.1mm | 1.7mm | - | - | - | ROHS3 Compliant | Lead Free |