- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Length
- Mounting Type
- Operating Temperature
- Type
- Base Part Number
- Max Supply Voltage
Attribute column
Categories
PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Output Voltage | Output Type | Max Output Current | Operating Supply Voltage | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Adjustable Threshold | Quiescent Current | Accuracy | Max Output Voltage | Reset | Response Time | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Max Input Voltage | Halogen Free | Nominal Input Voltage | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() UCD90124ARGCT Texas Instruments | 11 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 64-VFQFN Exposed Pad | - | 64 | - | - | - | - | Yes | -40°C~110°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 3 (168 Hours) | 64 | - | 3A991.A.2 | Sequencer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 8542.31.00.01 | - | QUAD | - | 260 | 1 | 3.3V | 0.5mm | - | - | UCD90124 | - | 64 | - | - | - | 3.3V | 1 | 3.6V | 3V | 8mA | - | - | - | - | YES | 50mA | - | - | Active Low | - | Adjustable/Selectable | 12 | 2μs Minimum | - | - | - | - | - | - | - | - | 1mm | 9mm | 9mm | 880μm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP100T-460I/TT Microchip Technology | 3700 |
| Datasheet | 6 Weeks | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | 2001 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 4.35V | 0.95mm | - | 40 | MCP100 | Push-Pull, Totem Pole | 3 | - | - | - | - | 1 | 5.5V | 1V | 60μA | 45μA | - | - | 60μA | NO | 45μA | - | - | Active Low | - | 4.475V | 1 | 150ms Minimum | - | - | - | 4.35V | 4.6V | +4.48V | 4.35V | 4.6V | 1.02mm | 3.04mm | 1.4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP303LSN20T1G ON Semiconductor | 30000 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2008 | - | e3 | yes | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | DETECTION THRESHOLD VOLTAGE IS 2.0V | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | 1A | 40 | NCP303 | Open Drain or Open Collector | 5 | 12V | - | 11mA | - | 1 | 10V | 800mV | 500nA | 480nA | - | - | 1.3μA | NO | - | 2 % | 12V | Active Low | - | 2V | 1 | Adjustable/Selectable | 10V | Halogen Free | - | 1.96V | 2.04V | +2V | 1.96V | 2.04V | 1mm | 3mm | 1.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS3808G01DRVR Texas Instruments | 30000 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | - | Surface Mount | 6-WDFN Exposed Pad | YES | 6 | - | - | - | - | No | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | DETECTOR THRESHOLD VOLTAGE IS 0.405V | - | - | DUAL | - | 260 | 1 | 3.3V | - | - | - | TPS3808G01 | Open Drain or Open Collector | 6 | - | - | - | - | 1 | 6.5V | 1.65V | 2.7μA | - | - | - | - | YES | 2.4μA | - | - | Active Low | - | - | 1 | Adjustable/Selectable | - | - | - | - | - | 0.405 | - | - | 800μm | 2mm | 2mm | 750μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX708ESA-TG ON Semiconductor | 7500 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 6 days ago) | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | MAX708 | Push-Pull, Push-Pull | 8 | - | - | - | - | 1 | 5.5V | 1V | 16μA | 16μA | - | - | - | YES | - | - | - | Active High/Active Low | - | 4.4V | 1 | 140ms Minimum | - | Halogen Free | - | 4.31V | 4.45V | +4.38V | 4.38V | 4.45V | 1.5mm | 5mm | 4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM811SW16F STMicroelectronics | 658 | - | Datasheet | 13 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | 4.535924g | - | Industrial grade | No | -40°C~85°C TA | Cut Tape (CT) | - | - | e3 | - | Active | 1 (Unlimited) | 4 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | STM811 | Push-Pull, Totem Pole | 4 | - | - | 20mA | - | 1 | 5.5V | 1V | 15μA | 15μA | 320mW | - | 15μA | NO | - | - | - | Active Low | - | 2.93V | 1 | 140ms Minimum | - | - | 7V | 2.89V | 2.96V | +2.93V | 2.89V | 2.96V | 1.02mm | 3.04mm | 1.4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM809TWX6F STMicroelectronics | 8521 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | 4.535924g | - | Industrial grade | No | -40°C~85°C TA | Cut Tape (CT) | - | - | e4 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | - | 30 | STM809 | Push-Pull, Totem Pole | 3 | - | - | - | - | 1 | 5.5V | 1V | 15μA | 15μA | 320mW | - | 15μA | NO | - | - | - | Active Low | - | 3.08V | 1 | 140ms Minimum | - | - | 7V | 3.04V | 3.11V | +3.08V | 3.04V | 3.11V | 1.02mm | 3.04mm | 1.4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC811TUY-TR Microchip Technology | 8000 | - | Datasheet | 12 Weeks | - | - | - | Surface Mount | TO-253-4, TO-253AA | - | 4 | SOT-143 | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | - | - | MIC811 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | - | 3.08V | 1 | 140ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP111T-315E/TT Microchip Technology | 10000 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.96mm | - | 40 | MCP111 | Open Drain or Open Collector | 3 | - | Voltage | 10mA | - | 1 | 5.5V | 1V | 1.75μA | 1μA | - | - | 1.75μA | NO | 1μA | - | - | Active Low | - | 3.08V | 1 | - | - | - | - | 3.034V | 3.126V | +3.08V | 3.034V | 3.126V | 1.02mm | 3.04mm | 1.4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP1319T-29LE/OT Microchip Technology | 497 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | 240mW | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | MCP1319 | Push-Pull, Totem Pole | 5 | - | - | - | - | 1 | 5.5V | 1V | 10μA | 10μA | 240mW | - | 10μA | NO | 1μA | - | - | Active High/Active Low | - | 2.9V | 1 | 140ms Minimum | - | - | - | 2.857V | 2.944V | +2.9V | 2.857V | 2.944V | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TPS3813L30DBVT Texas Instruments | 5000 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | - | Surface Mount | SOT-23-6 | YES | 6 | - | - | - | - | Yes | -40°C~85°C TA | Cut Tape (CT) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | SMD/SMT | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 437mW | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | - | TPS3813L30 | Open Drain or Open Collector | 6 | - | - | 5mA | 3V | 1 | 6V | 2V | 9μA | 25μA | 437mW | - | 25μA | NO | 9μA | - | - | Active Low | - | - | 1 | 20ms Minimum | - | - | - | 2.58V | 2.7V | 2.64 | 2.64V | 2.7V | 1.45mm | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP111T-270E/LB Microchip Technology | 12000 | - | Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 40 | MCP111 | Open Drain or Open Collector | 3 | - | Voltage | 10mA | - | 1 | 5.5V | 1V | 1.75μA | 1μA | - | - | 1.75μA | NO | 1μA | - | - | Active Low | - | 2.63V | 1 | - | - | - | - | 2.591V | 2.67V | +2.63V | 2.591V | 2.67V | 1mm | 2.25mm | 1.35mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS3808G33DRVR Texas Instruments | 8000 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 6-WDFN Exposed Pad | - | 6 | - | - | - | - | No | -40°C~125°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | DUAL | - | 260 | 1 | 3.3V | - | - | - | TPS3808G33 | Open Drain or Open Collector | - | - | - | - | - | 1 | 6.5V | 1.65V | 2.4μA | - | - | - | - | NO | 2.4μA | - | - | Active Low | - | 3.07V | 1 | Adjustable/Selectable | - | - | - | 3.0546V | 3.0853V | +3.07V | - | - | 800μm | 2mm | 2mm | 750μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS3838K33QDBVRQ1 Texas Instruments | 5000 | - | - | 12 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | - | -40°C~125°C TA | Cut Tape (CT) | - | Automotive, AEC-Q100 | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | RESET THRESHOLD VOLTAGE IS 2.93V | - | 437mW | DUAL | GULL WING | 260 | 1 | 1.8V | - | - | - | TPS3838K33 | Open Drain or Open Collector | 5 | - | - | - | 3.3V | 1 | 6V | 1.6V | 250nA | 25μA | 437mW | - | 25μA | NO | 220nA | - | - | Active Low | - | - | 1 | 10ms Minimum | - | - | - | 2.82V | 3.1V | +2.93V | 2.93V | 3.1V | 1.45mm | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP103T-475E/TT Microchip Technology | 2950 |
| Datasheet | 12 Weeks | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.96mm | - | 40 | MCP103 | Push-Pull, Totem Pole | 3 | - | - | 10mA | - | 1 | 5.5V | 1V | 1.75μA | 1μA | - | - | 1.75μA | NO | 1μA | - | - | Active Low | - | 4.63V | 1 | 80ms Minimum | - | - | - | 4.561V | 4.7V | +4.63V | 4.561V | 4.7V | - | 2.92mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STWD100YNYWY3F STMicroelectronics | 88 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Gold | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | Automotive grade | - | -40°C~125°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | - | Active | 1 (Unlimited) | 5 | - | EAR99 | Watchdog Circuit | Nickel/Palladium (Ni/Pd) | - | - | 320mW | DUAL | GULL WING | - | - | 5V | - | - | - | STWD100 | Open Drain or Open Collector | - | - | - | - | - | - | 5.5V | 2.7V | 13μA | - | - | - | - | - | - | - | - | Active Low | - | - | 1 | 1.12s Minimum | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP100T-270I/TT Microchip Technology | 50000 | - | Datasheet | 5 Weeks | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 2.55V | 0.95mm | - | 40 | MCP100 | Push-Pull, Totem Pole | 3 | - | - | - | - | 1 | 5.5V | 1V | 60μA | 60μA | - | - | 60μA | NO | 45μA | - | - | Active Low | - | 2.625V | 1 | 150ms Minimum | - | - | - | 2.55V | 2.7V | +2.63V | 2.55V | 2.7V | 1.02mm | 3.04mm | 1.4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP809T-485I/TT Microchip Technology | 10000 |
| Datasheet | 5 Weeks | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | - | - | DUAL | GULL WING | 260 | 1 | 4.6V | 0.95mm | - | 40 | MCP809 | Push-Pull, Totem Pole | 3 | - | - | - | - | 1 | 5.5V | 1V | 60μA | 60μA | - | - | 60μA | NO | 45μA | - | - | Active Low | - | 4.725V | 1 | 150ms Minimum | - | - | - | 4.6V | 4.85V | +4.73V | 4.6V | 4.85V | 1.02mm | 3.04mm | 1.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS3823-50DBVR Texas Instruments | 3 | - | - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | 437mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | TPS3823 | Push-Pull, Totem Pole | 5 | - | - | - | - | 1 | 5.5V | 1.1V | 15μA | 25μA | 437mW | 10mA | 25μA | NO | 15μA | - | - | Active Low | - | - | 1 | 120ms Minimum | - | - | - | 4.46V | 4.64V | +4.55V | 4.55V | 4.64V | 1.45mm | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() LMS33460MG/NOPB Texas Instruments | 35900 | - | - | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | 1 | - | No | -40°C~85°C TJ | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | - | LMS33460 | Open Drain or Open Collector | 5 | - | - | - | - | 1 | 7V | 800mV | - | 1.2μA | - | 10mA | 200μA | NO | 1μA | 5 % | - | Active Low | 70 μs | 3V | - | - | - | - | - | 2.85V | 3.15V | +3V | - | - | 1.1mm | 2mm | 1.25mm | 900μm | - | No SVHC | ROHS3 Compliant | Lead Free |