- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Length
- Mounting Type
- Operating Temperature
- Type
- Base Part Number
- Max Supply Voltage
Attribute column
Categories
PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Output Voltage | Max Output Current | Operating Supply Voltage | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Adjustable Threshold | Quiescent Current | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Halogen Free | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Number of Monitored Inputs | Reset Delay Time | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CAT1025WI-30-GT3 ON Semiconductor | 30000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Industrial grade | No | -40°C~85°C | Tape & Reel (TR) | 2007 | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RESET THRESHOLD VOLTAGE IS 3.075V; MANUAL RESET INPUT | 1W | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | Open Drain or Open Collector | 8 | - | - | - | - | - | - | 1 | 5.5V | 2.7V | 3mA | 3mA | 1W | - | 3mA | NO | - | - | Active High/Active Low | - | 1 | 130ms Minimum | Halogen Free | 3V | 3.15V | - | 3V | 3.15V | - | - | 1.5mm | 5mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCV303LSN27T1G ON Semiconductor | 6000 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | - | - | - | Automotive grade | - | -40°C~125°C TA | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100 | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 1.5V | 0.95mm | NOT SPECIFIED | - | Open Drain or Open Collector | - | R-PDSO-G5 | - | - | - | - | 0.8V | 1 | - | - | - | - | - | - | - | NO | - | - | Active Low | 2.7V | 1 | Adjustable/Selectable | - | - | - | - | - | - | - | - | - | 3mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM1816TWX7F STMicroelectronics | 13000 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | No | -40°C~105°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.96mm | 30 | STM1816 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | 1 | 5.5V | 1.2V | 16μA | 16μA | 320mW | - | 16μA | NO | - | 2.5 % | Active Low | 3.06V | 1 | 100ms Minimum | - | 2.98V | 3.15V | 3.06V | 2.98V | 3.15V | - | - | 1.02mm | 3.04mm | 1.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP809T-315I/TT Microchip Technology | 2695 |
| Datasheet | 3 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | 40 | MCP809 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | 1 | 5.5V | 1V | 60μA | 60μA | - | - | 60μA | NO | 45μA | -5 % | Active Low | 3.075V | 1 | 150ms Minimum | - | 3V | 3.15V | +3.08V | 3V | 3.15V | - | - | 1.02mm | 3.04mm | 1.4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TCM809MENB713 Microchip Technology | 39500 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | Industrial grade | No | -40°C~85°C TA | Cut Tape (CT) | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | 0.96mm | 40 | TCM809 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | 1 | 5.5V | 1V | 12μA | 12μA | 320mW | - | - | NO | 12μA | 1.5 % | Active Low | 4.38V | 1 | 140ms Minimum | - | 4.31V | 4.45V | +4.38V | 4.31V | 4.45V | - | - | 1.02mm | 3.05mm | 1.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP302LSN20T1G ON Semiconductor | 45500 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 5 days ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DETECTION THRESHOLD VOLTAGE IS 2.0V | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | 40 | NCP302 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | 1 | 10V | 800mV | 500nA | 480nA | - | - | 1.3μA | NO | - | 2 % | Active Low | 2V | 1 | Adjustable/Selectable | Halogen Free | 1.96V | 2.04V | +2V | 1.96V | 2.04V | - | - | 1mm | 3mm | 1.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP102T-240E/TT Microchip Technology | 962 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.96mm | 40 | MCP102 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | 1 | 5.5V | 1V | 1.75μA | 1μA | - | - | 1.75μA | NO | 1μA | - | Active Low | 2.32V | 1 | 80ms Minimum | - | 2.285V | 2.355V | +2.32V | 2.285V | 2.355V | - | - | 1.02mm | 3.04mm | 1.4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP301LSN09T1G ON Semiconductor | 116 |
| Datasheet | 7 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 0.85V | - | 40 | NCP301 | Open Drain or Open Collector | 5 | - | - | - | - | - | - | 1 | 10V | 800mV | 500nA | 450nA | - | - | 1.2μA | NO | - | 2 % | Active Low | 0.9V | 1 | - | Halogen Free | 882mV | 918mV | +0.9V | 882mV | 918mV | - | - | 1mm | 3mm | 1.5mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS3839G18DBZR Texas Instruments | 695 | - | - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.96mm | - | TPS3839G18 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | 1 | 6.5V | 900mV | 150nA | - | - | - | 500nA | NO | 150nA | - | Active Low | 1.67V | 1 | 120ms Minimum | - | 1.628V | 1.695V | +1.67V | - | - | - | - | 1.22mm | 2.92mm | 1.3mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC811LUY-TR Microchip Technology | 1953 |
| Datasheet | 1 Weeks | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | SOT-143 | 1 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | 320mW | - | - | - | - | - | - | - | MIC811 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | 5.5V | 1V | 5μA | - | 320mW | - | - | - | - | - | Active Low | 4.63V | 1 | 140ms Minimum | - | 4.5V | 4.75V | - | - | - | - | - | 1.02mm | 3.05mm | 1.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL7702BCP Texas Instruments | 5000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | No | 0°C~70°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | POWER-ON RESET GENERATOR | - | DUAL | - | 260 | 1 | 5V | 2.54mm | - | TL7702 | Complementary | 8 | - | - | - | - | - | - | 1 | 18V | 3.6V | 1.8mA | - | - | -20mA | 3.5mA | YES | 1.8mA | - | Active High/Active Low | 2.53V | 1 | 270 ns Typical Propagation Delay | - | 2.505V | 2.555V | +2.53V | - | 2.555V | - | - | 5.08mm | 9.81mm | 6.35mm | 3.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP101T-460I/TT Microchip Technology | 55 | - | Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2001 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 4.35V | 0.95mm | 40 | MCP101 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | 1 | 5.5V | 1V | 60μA | 60μA | - | - | 60μA | NO | 45μA | - | Active High | 4.475V | 1 | 150ms Minimum | - | 4.35V | 4.6V | +4.48V | 4.35V | 4.6V | - | - | 1.02mm | 3.04mm | 1.4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC6315-29D3UY-TR Microchip Technology | 3000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | SOT-143 | 1 | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | - | - | Active | 1 (Unlimited) | - | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | MIC6315 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | 5.5V | 1V | - | - | 320mW | - | - | - | - | - | Active Low | 2.93V | 1 | 140ms Minimum | - | 2.86V | 3V | - | - | - | - | - | 1.02mm | 2.92mm | 1.3mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TL7702ACP Texas Instruments | 10609 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Through Hole | 8-DIP (0.300, 7.62mm) | NO | 8 | - | - | - | No | 0°C~70°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | POWER ON RESET GENERATOR | - | DUAL | - | 260 | 1 | 5V | 2.54mm | - | TL7702 | Complementary | 8 | - | 16.5V | - | - | - | - | 1 | 18V | 3.5V | 1.8mA | 1.8mA | - | - | 3mA | YES | 1.8mA | 2 % | Active High/Active Low | 2.53V | 1 | 1μs Maximum Propagation Delay | - | 2.48V | 2.58V | +2.53V | - | 2.58V | - | - | 5.08mm | 9.81mm | 6.35mm | 3.9mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS3838K33DRVR Texas Instruments | 3000 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 6-WDFN Exposed Pad | YES | 6 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1.54W | DUAL | - | 260 | 1 | 1.8V | - | - | TPS3838K33 | Open Drain or Open Collector | 6 | - | - | - | 3.3V | - | - | 1 | 6V | 1.6V | 15μA | 15μA | 1.54W | - | 15μA | NO | 220nA | - | Active Low | 2.93V | 1 | 10ms Minimum | - | 2.84V | 2.99V | - | 2.84V | 2.99V | - | - | 800μm | 2mm | 2mm | 750μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADM708ARZ Analog Devices Inc. | 18870 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | No | -40°C~85°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 470mW | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | ADM708 | Push-Pull, Push-Pull | 8 | - | - | - | - | 5V | - | 2 | 5.5V | 1V | 250μA | 250μA | 470mW | - | 250μA | NO | - | - | Active High/Active Low | 4.4V | - | 160ms Minimum | - | 4.25V | 4.5V | - | 4.25V | 4.5V | 1 | 280 ms | 1.5mm | 5mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() MAX708SCUA-TG ON Semiconductor | 28000 | - | Datasheet | 7 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | 40 | MAX708 | Push-Pull, Push-Pull | 8 | - | - | - | - | - | - | 1 | 5.5V | 1V | 16μA | 16μA | - | - | - | YES | - | - | Active High/Active Low | - | 1 | 140ms Minimum | Halogen Free | 2.89V | 2.97V | +2.93V | 2.93V | 2.97V | - | - | - | 3mm | 3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADM706ARZ-REEL7 Analog Devices Inc. | 2665 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 470mW | DUAL | GULL WING | 260 | 1 | 5V | - | 30 | ADM706 | Push-Pull, Totem Pole | 8 | - | - | - | - | 5V | - | 2 | 5.5V | 1V | 250μA | 250μA | 470mW | - | 250μA | NO | - | - | Active Low | 4.4V | - | 160ms Minimum | - | 4.25V | 4.5V | - | 1.25V | 4.5V | 1 | 280 ms | - | 4.9mm | 3.9mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP102T-315E/TT Microchip Technology | 226 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SOT-23-3 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2005 | - | - | - | Active | 1 (Unlimited) | - | - | - | Simple Reset/Power-On Reset | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | MCP102 | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | 5.5V | 1V | 1.75μA | 1μA | - | - | 1.75μA | - | 1μA | - | Active Low | 3.08V | 1 | 80ms Minimum | - | 3.034V | 3.126V | - | 3.034V | 3.126V | - | - | 1.02mm | 3.04mm | 1.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM1818SWX7F STMicroelectronics | 2946 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | No | -40°C~105°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.6V | 0.96mm | 30 | STM1818 | Open Drain, Bidirectional | 3 | - | - | 20mA | - | - | - | 1 | 5.5V | 1.2V | 4μA | 16μA | 320mW | - | 16μA | NO | - | - | Active Low | 2.88V | 1 | 100ms Minimum | - | 2.8V | 2.97V | 2.88V | 2.8V | 2.97V | - | - | 1.02mm | 3.04mm | 1.4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free |