- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Length
- Mounting Type
- Operating Temperature
- Type
- Base Part Number
- Max Supply Voltage
Attribute column
Categories
PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Adjustable Threshold | Quiescent Current | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Halogen Free | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Number of Monitored Inputs | Reset Delay Time | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC33164DM-3R2G ON Semiconductor | 38 |
| Datasheet | 9 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | - | -40°C~125°C TA | Tape & Reel (TR) | 1994 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | 520mW | DUAL | GULL WING | 260 | 1 | 2.4V | 0.65mm | - | 40 | MC33164 | Open Drain or Open Collector | 8 | - | - | 3V | - | 1 | 10V | 1V | 24μA | - | 520mW | - | NO | - | - | Active Low | - | 1 | - | Halogen Free | 0.04mA | 2.55V | 2.8V | +2.7V | 2.71V | 2.8V | - | - | - | - | 3mm | 3mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() MCP112T-240E/MB Microchip Technology | 2000 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | TO-243AA | - | 3 | No | -40°C~125°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | SINGLE | FLAT | 260 | 1 | - | - | - | 40 | MCP112 | Push-Pull, Totem Pole | 3 | - | - | - | - | 1 | 5.5V | 1V | 1.75μA | - | - | 1.75μA | NO | 1μA | - | Active Low | 2.32V | 1 | - | - | - | 2.285V | 2.355V | +2.32V | 2.285V | 2.355V | - | - | - | - | 4.5mm | 2.445mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() BU4325F-TR ROHM Semiconductor | 2790 | - | - | 7 Weeks | - | Surface Mount | Surface Mount | SC-82 | - | 82 | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | - | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | 400mW | DUAL | GULL WING | - | 1 | 2.4V | - | - | - | BU43* | Push-Pull, Totem Pole | 4 | R-PDSO-G4 | - | - | - | 1 | 7V | 700mV | - | - | - | 1.75μA | NO | - | - | Active Low | 2.5V | 1 | Adjustable/Selectable | - | - | 2.475V | 2.525V | +2.5V | - | - | - | - | - | - | 2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADM691AARW Analog Devices Inc. | 33 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | Yes | -40°C~85°C TA | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 16 | EAR99 | Battery Backup Circuit | - | - | - | - | 762mW | DUAL | GULL WING | 240 | 1 | 4.75V | - | not_compliant | 30 | ADM691 | Open Drain, Push-Pull | 16 | - | Not Qualified | 5V | - | 1 | 5.5V | 0V | 100μA | 100μA | 762mW | 100μA | NO | - | - | Active High/Active Low | 4.65V | - | 140ms Minimum | - | - | 4.5V | 4.75V | - | 4.5V | 4.75V | 1 | 280 ms | - | 2.65mm | - | 7.5mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADM8616WCYAKSZ-RL7 Analog Devices Inc. | 8 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | Yes | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | no | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.6V | 0.635mm | - | 40 | ADM8616 | Push-Pull, Totem Pole | 4 | - | Not Qualified | - | - | 1 | 5.5V | 1V | 20μA | - | - | 20μA | NO | - | - | Active Low | 1.67V | 1 | 140ms Minimum | - | - | 1.62V | 1.71V | - | - | - | - | - | - | - | 2mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADM708ARM Analog Devices Inc. | 13 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | - | 8 | No | -40°C~85°C TA | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Tin/Lead (Sn/Pb) | - | - | - | 900mW | DUAL | GULL WING | 240 | 1 | 5V | 0.65mm | - | 30 | ADM708 | Push-Pull, Push-Pull | 8 | - | - | 5V | - | 2 | 5.5V | 1V | 250μA | 250μA | 900mW | 250μA | NO | - | - | Active High/Active Low | 4.4V | - | 160ms Minimum | - | - | 4.25V | 4.5V | +4.4V | 4.25V | 4.5V | 1 | 280 ms | - | - | 3mm | 3mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADM706SAN Analog Devices Inc. | 129 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | Yes | -40°C~85°C TA | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | 727mW | DUAL | - | - | 1 | 3.3V | 2.54mm | - | - | ADM706 | Push-Pull, Totem Pole | 8 | - | - | 5V | - | 1 | 5.5V | 1V | 250μA | 350μA | 727mW | 350μA | NO | - | - | Active Low | 2.93V | - | 160ms Minimum | - | - | 2.85V | 3V | - | 2.85V | 3V | 1 | 280 ms | - | 5.33mm | 9.27mm | 7.62mm | - | No | Non-RoHS Compliant | Contains Lead | ||
![]() ADM6316CW25ARJZ-R7 Analog Devices Inc. | 45 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | Yes | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | ADM6316 | Push-Pull, Totem Pole | 5 | - | - | - | - | 1 | 5.5V | 1V | 20μA | 20μA | - | 20μA | NO | - | - | Active Low | 2.5V | - | 140ms Minimum | - | - | 2.4625V | 2.5375V | - | - | - | 1 | - | - | - | 2.9mm | - | - | No | ROHS3 Compliant | Contains Lead | ||
![]() LTC2935ITS8-2#TRMPBF Linear Technology/Analog Devices | 2000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | YES | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | SELECTABLE THRESHOLD VOLTAGE; MANUAL RESET INPUT | - | DUAL | GULL WING | 250 | 1 | 3.6V | 0.65mm | - | - | LTC2935 | Push-Pull, Totem Pole | 8 | - | - | 3.6V | 1V | 1 | 5.5V | - | - | - | - | - | NO | - | - | Active Low | 8 Selectable Threshold Combinations | 1 | 140ms Minimum | - | - | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CAT811MTBI-GT3 ON Semiconductor | 8000 | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 2 days ago) | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e4 | yes | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 320mW | DUAL | GULL WING | - | 1 | 5V | - | - | - | CAT811 | Push-Pull, Totem Pole | 4 | - | - | 5V | - | 1 | 5.5V | 1.2V | 8μA | 20μA | 320mW | - | NO | - | - | Active Low | 4.38V | 1 | 140ms Minimum | Halogen Free | 0.02mA | 4.31V | 4.45V | +4.38V | 4.31V | 4.45V | - | - | - | - | 2.9mm | - | - | - | RoHS Compliant | Lead Free | ||
![]() TPS3103E15DBVRG4 Texas Instruments | 15 |
| - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | SOT-23-6 | YES | 6 | - | -40°C~85°C TJ | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 6 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 437mW | DUAL | GULL WING | 260 | 1 | 1.5V | 0.95mm | - | - | TPS3103E15 | Open Drain or Open Collector | 6 | - | - | - | - | 1 | 3.3V | 400mV | 1.2μA | - | 437mW | 27μA | NO | 1.2μA | - | Active Low | - | 1 | 65ms Minimum | - | - | 1.423V | 1.445V | +1.434V | 1.434V | 1.445V | - | - | 1.45mm | - | 2.9mm | 1.6mm | 1.2mm | No | ROHS3 Compliant | Contains Lead | ||
![]() TSM111CDT STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 20-SOIC (0.295, 7.50mm Width) | - | 20 | No | 0°C~70°C TA | Tape & Reel (TR) | - | - | e4 | - | Obsolete | 1 (Unlimited) | 20 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 1W | DUAL | GULL WING | - | 1 | 16V | 1.27mm | - | - | TSM111 | - | 20 | - | - | - | - | 1 | 36V | 15V | 5mA | - | 1W | - | YES | - | - | - | 4V 6.1V 14.2V | 3 | 100ms Minimum | - | 10mA | 3.8V | 15V | - | 13.4V | 15V | - | - | 2.35mm | - | 13mm | 7.6mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() LTC2919IMS-3.3#TRPBF Analog Devices, Inc. | 35 | - | Datasheet | - | PRODUCTION (Last Updated: 3 months ago) | - | - | MSOP | - | 10 | - | - | Tape and Reel | - | - | - | - | - | - | - | - | Multi-Voltage Supervisor | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mV | - | - | - | - | - | - | - | Active Low | 2.921V | 3 | 140 ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() BD48K23G-TL ROHM Semiconductor | 3000 | - | - | 10 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | -40°C~105°C TA | Tape & Reel (TR) | 2012 | BD48Kxx | - | - | Active | 3 (168 Hours) | 3 | EAR99 | Voltage Detector | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.95mm | - | NOT SPECIFIED | BD48 | Open Drain or Open Collector | - | - | - | - | - | 1 | 6V | 2.3V | 900nA | - | - | - | NO | - | 1 % | Active Low | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 2.92mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() LTC2908ITS8-B1#TRMPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 week ago) | - | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | YES | 8 | - | -40°C~85°C TA | Tape & Reel (TR) | 2010 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 250 | 1 | 3.3V | - | - | - | LTC2908 | Open Drain or Open Collector | 8 | - | - | 3.3V | - | 6 | 6V | 500mV | - | - | - | - | YES | - | - | Active Low | 1.403V 1.683V 2.338V 3.086V Adj Adj | 6 | 160ms Minimum | - | - | - | - | 0.51.41.62.33 | - | - | - | - | - | 1mm | 2.9mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() BD4957G-TR ROHM Semiconductor | 100 | - | - | 20 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | No | -40°C~105°C TA | Tape & Reel (TR) | 2013 | BD49xxx | - | yes | Active | 1 (Unlimited) | - | EAR99 | Voltage Detector | - | - | - | - | 150mW | - | - | - | - | - | - | - | - | BD49 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | 10V | -300mV | - | - | - | 1.98μA | - | - | - | Active Low | 5.7V | 1 | - | - | - | 5.615V | 5.786V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADM707AN Analog Devices Inc. | 3821 | - | Datasheet | - | - | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | No | -40°C~85°C TA | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | 727mW | DUAL | - | - | 1 | 5V | 2.54mm | - | - | ADM707 | Push-Pull, Push-Pull | 8 | - | - | 5V | - | 2 | 5.5V | 1V | 250μA | 250μA | 727mW | 250μA | NO | - | - | Active High/Active Low | 4.65V | - | 160ms Minimum | - | - | 4.5V | 4.75V | +4.65V | 4.5V | 4.75V | 1 | 280 ms | - | 5.33mm | 9.27mm | 7.62mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADM811LART-REEL Analog Devices Inc. | 50000 | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | No | -40°C~85°C TA | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | 200mW | DUAL | GULL WING | 240 | 1 | 5V | - | - | 30 | ADM811 | Push-Pull, Totem Pole | 4 | - | - | 5V | - | 1 | 5.5V | 1V | 15μA | 15μA | 200mW | 15μA | NO | - | - | Active Low | 4.63V | - | 140ms Minimum | - | - | 4.54V | 4.72V | +4.63V | 4.54V | 4.72V | 1 | 560 ms | - | - | 2.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADM6711ZAKS-REEL7 Analog Devices Inc. | 3469 | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | No | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | - | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | - | - | - | ADM6711 | Push-Pull, Totem Pole | 4 | - | - | - | - | - | 5.5V | 1V | 35μA | 60μA | - | 60μA | - | - | - | Active Low | 2.32V | - | 140ms Minimum | - | - | 2.28V | 2.35V | - | - | - | 1 | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() NCP305LSQ22T1G ON Semiconductor | 1250 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | 40 | NCP305 | Open Drain or Open Collector | 4 | - | - | - | - | 1 | 10V | 800mV | 1μA | 1.1μA | - | - | NO | - | 2 % | Active Low | 2.2V | 1 | - | Halogen Free | 0.0033mA | 2.156V | 2.244V | +2.2V | 2.156V | 2.244V | - | - | 1mm | - | 2.2mm | 1.35mm | - | - | ROHS3 Compliant | Lead Free |