- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Length
- Mounting Type
- Operating Temperature
- Type
- Base Part Number
- Max Supply Voltage
Attribute column
Categories
PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Battery Backup Switching | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manual Reset | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitivity Levels | Mounting Styles | Number of Elements | Number of Inputs Monitored | Operating Temperature-Max | Operating Temperature-Min | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Pd - Power Dissipation | Power Fail Detection | Reflow Temperature-Max (s) | Risk Rank | RoHS | Rohs Code | Supply Voltage-Max | Supply Voltage-Min | Supply Voltage-Nom (Vsup) | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Output Type | Max Output Current | Supply Voltage-Max (Vsup) | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Adjustable Threshold | Quiescent Current | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Halogen Free | Seated Height-Max | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Number of Monitored Inputs | Reset Delay Time | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCV303LSN40T1G ON Semiconductor | 3000 | - | Datasheet | 4 Weeks | ACTIVE (Last Updated: 10 hours ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive grade | No | -40°C~125°C TA | Tape & Reel (TR) | 2009 | Automotive, AEC-Q100 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DETECTION THRESHOLD VOLTAGE IS 4.0V | - | - | - | DUAL | GULL WING | - | 1 | 1.5V | - | - | - | - | Open Drain or Open Collector | 5 | - | - | - | - | - | - | - | - | 1 | 10V | 800mV | - | - | - | - | - | - | NO | - | - | Active Low | 4V | 1 | Adjustable/Selectable | Halogen Free | - | - | 3.92V | 4.08V | +4V | - | - | - | - | - | - | 3mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADM6306D346ARJZ-R7 Analog Devices Inc. | 29 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | - | - | - | e3 | no | Active | 1 (Unlimited) | 5 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | MONITORED INPUT THRESHOLD IS 4.63V | - | - | - | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | 30 | ADM6306 | Open Drain or Open Collector | 5 | - | - | - | - | - | - | - | - | 1 | 5.5V | 900mV | - | 5μA | - | - | - | - | YES | - | - | Active Low | 4.63V Adj | - | 140ms Minimum | - | - | - | 4.561V | 4.699V | +1.23V | 4.561V | 4.699V | 2 | 200 ms | - | - | - | 1.6mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() TLV853MDBZT Texas Instruments | 33 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 5 days ago) | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | e4 | yes | Active | 1 (Unlimited) | 3 | - | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | DUAL | GULL WING | - | 1 | 2V | 0.96mm | - | - | TLV853 | Open Drain or Open Collector | - | - | - | - | - | 6V | - | - | - | 1 | - | - | - | - | - | - | - | - | NO | 9μA | - | Active Low | 4.38V | 1 | 120ms Minimum | - | - | - | - | - | 4.38 | - | - | - | - | 1.22mm | - | 2.92mm | 1.3mm | 1mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS3851H18EDRBR Texas Instruments | 119 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 8-VDFN Exposed Pad | YES | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C TJ | Tape & Reel (TR) | - | - | - | e4 | yes | Active | 2 (1 Year) | 8 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | 5V | 0.65mm | - | NOT SPECIFIED | TPS3851H18 | Open Drain or Open Collector | - | - | - | - | - | 6.5V | - | - | - | 1 | - | - | - | - | - | - | - | - | NO | - | - | Active Low | 1.8V | 1 | 170ms Minimum | - | - | - | - | - | - | - | - | - | - | 1mm | - | 3mm | 3mm | 880μm | - | - | ROHS3 Compliant | - | ||
![]() AAT3510IGV-2.63-C-C-T1 Skyworks Solutions Inc. | 1950 | - | Datasheet | - | - | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | - | - | - | THRESHOLD VOLTAGE 2.63V | - | 526mW | - | DUAL | GULL WING | - | 1 | 3.6V | 0.95mm | unknown | - | - | Push-Pull, Totem Pole | - | R-PDSO-G5 | Not Qualified | - | - | - | 3/5V | - | - | 1 | 5.5V | 1V | - | 18μA | - | - | - | - | NO | - | - | Active Low | - | 1 | 140ms Minimum | - | - | - | - | - | - | 2.63V | 2.66945V | - | 200 ms | - | - | 2.85mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() ADM6320CY46ARJ-RL7 Analog Devices Inc. | 950 | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | DUAL | GULL WING | 240 | 1 | 3.3V | - | not_compliant | 30 | ADM6320 | Open Drain or Open Collector | 5 | - | Not Qualified | - | - | - | - | - | - | 1 | 5.5V | 1V | - | 20μA | 20μA | - | - | 20μA | NO | - | - | Active Low | 4.63V | - | 140ms Minimum | - | - | - | 4.561V | 4.699V | - | 4.561V | 4.699V | 1 | 280 ms | - | - | 2.9mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LTC1727ES8-5 Linear Technology / Analog Devices | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LM3724IM5X-3.08 Texas Instruments | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | e0 | no | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin/Lead (Sn/Pb) | - | - | - | - | 320mW | - | DUAL | GULL WING | 260 | 1 | 2.5V | - | - | - | LM3724 | Open Drain or Open Collector | 5 | - | - | - | - | - | 3.3V | - | - | 1 | 5.5V | 1V | - | 10μA | 10μA | 320mW | 20mA | 10μA | NO | 20nA | - | Active Low | 3.08V | 1 | 100ms Minimum | - | - | - | 3.03V | 3.14V | +3.08V | 3.03V | 3.14V | - | - | - | - | 2.92mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() TPS3801T50DCKRG4 Texas Instruments | 25660 |
| - | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | YES | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | e4 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | - | TPS3801T50 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | - | - | 1 | 6V | 2V | - | 9μA | - | - | - | 25μA | NO | 9μA | - | Active Low | - | 1 | 120ms Minimum | - | - | - | 3.92V | 4.08V | +4V | 4V | 4.08V | - | - | 1.1mm | - | 2mm | 1.25mm | 900μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() BU4211FVE-TR ROHM Semiconductor | 3000 | - | - | 9 Weeks | - | Surface Mount | Surface Mount | SOT-665 | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2012 | - | - | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | - | 210mW | - | DUAL | FLAT | - | 1 | 2.4V | - | - | - | BU42* | Open Drain or Open Collector | 5 | - | - | - | - | - | - | - | - | 1 | 7V | 700mV | - | - | - | - | - | 1.75μA | NO | - | - | Active Low | 1.1V | 1 | Adjustable/Selectable | - | - | - | 1.089V | 1.111V | 1.1V | - | - | - | - | - | 0.6mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS3307-18MDREPG4 Texas Instruments | 8 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | -55°C~125°C TA | Tape & Reel (TR) | - | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 1.27mm | - | - | TPS3307 | Push-Pull, Totem Pole | 8 | - | - | - | - | - | - | - | - | 3 | 6V | 2V | - | - | 40μA | - | - | 40μA | YES | 15μA | - | Active High/Active Low | 1.68V 2.93V Adj | 3 | 140ms Minimum | - | - | - | - | - | +1.251.682.93 | - | - | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADM6339MARJZ-RL7 Analog Devices Inc. | 3000 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | e3 | no | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | MATTE TIN | - | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.8V | 0.95mm | - | 30 | ADM6339 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | - | - | 4 | 5.5V | 1V | - | 55μA | - | - | - | - | YES | - | - | Active Low | 2.63V 4.38V Adj -4.38V | - | 140ms Minimum | - | - | - | - | - | -5+1.2335V | -4.5V | -4.25V | 4 | 200 ms | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() TC54VC2902ECB713 Microchip Technology | 30 | - | Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | 2004 | - | 2% | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 240mW | - | DUAL | GULL WING | 260 | 1 | 2V | 0.95mm | - | 40 | TC54VC2902 | Push-Pull, Totem Pole | 3 | - | - | Voltage | 50mA | - | - | - | - | 1 | 10V | 700mV | - | 3.6μA | 1.1μA | 240mW | - | - | NO | 1.1μA | - | Active Low | 2.9V | 1 | - | - | - | 0.004mA | 2.84V | 2.96V | +2.9V | 2.84V | 2.96V | - | - | 1.2954mm | - | 3.0988mm | 1.8034mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM6778SVWB6F STMicroelectronics | 6000 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | e4 | - | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 675mW | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | - | 30 | STM6778 | Push-Pull, Totem Pole | 6 | - | - | - | - | - | - | - | - | 1 | 5.5V | 800mV | - | 35μA | 35μA | 675mW | - | 35μA | YES | - | - | Active Low | 1.575V 2.925V | 2 | 140ms Minimum | - | - | - | - | - | - | 1.53V | 1.62V | - | - | - | 1.45mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP112-240E/TO Microchip Technology | 41 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | -40°C~125°C TA | Bulk | 2004 | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | - | - | BOTTOM | WIRE | - | 1 | - | - | - | - | MCP112 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | - | 1.75μA | - | - | - | 1.75μA | NO | 1μA | - | Active Low | 2.32V | 1 | - | - | - | - | 2.285V | 2.355V | +2.32V | 2.285V | 2.355V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BD4941G-TR ROHM Semiconductor | 100 | - | - | 20 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | -40°C~105°C TA | Tape & Reel (TR) | 2013 | BD49xxx | - | - | yes | Active | 1 (Unlimited) | - | EAR99 | Voltage Detector | - | - | - | - | - | 150mW | - | - | - | - | - | - | - | - | - | BD49 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | - | - | - | - | 10V | -300mV | - | - | - | - | - | 1.68μA | - | - | - | Active Low | 4.1V | 1 | - | - | - | - | 4.039V | 4.162V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC803-30D2VM3-TR Microchip Technology | 15272 | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SOT-23-3 | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | -40°C~125°C TJ | Tape & Reel (TR) | 2016 | - | - | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | MIC803 | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | 5.5V | 1V | - | 4.5μA | 18μA | - | - | - | - | - | - | Active Low | 3V | 1 | 20ms Minimum | - | - | - | 2.9V | 3.11V | - | - | - | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADM698AR-REEL Analog Devices Inc. | 3503 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-SOIC (0.295, 7.50mm Width) | - | 16 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | e0 | - | Obsolete | 1 (Unlimited) | 16 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | - | 375mW | - | DUAL | GULL WING | 220 | 1 | 5V | - | - | 30 | ADM698 | Push-Pull, Push-Pull | 16 | - | - | - | - | - | - | - | - | 1 | 5.5V | 3V | - | 1.95mA | 1.95mA | 375mW | - | 1.95mA | NO | - | - | Active High/Active Low | 4.65V | - | 140ms Minimum | - | - | - | 4.5V | 4.73V | - | 4.5V | 4.73V | 1 | 280 ms | - | 2.65mm | - | 7.6mm | - | - | - | Non-RoHS Compliant | - | ||
![]() LP3470M5X-2.63 Texas Instruments | 120 | - | Datasheet | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C~85°C TJ | Tape & Reel (TR) | - | - | - | - | - | Obsolete | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | - | - | - | RESET THRESHOLD VOLTAGE IS 2.63 V | - | - | - | DUAL | GULL WING | - | 1 | 1V | 0.95mm | - | - | LP3470 | Open Drain or Open Collector | 5 | R-PDSO-G5 | - | - | - | 5.5V | - | - | 0.5V | 1 | - | - | - | - | - | - | - | - | NO | - | - | Active Low | 2.63V | 1 | 1ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | 2.92mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() XC6126C20ANR-G Torex Semiconductor Ltd. | 2505 | - | - | - | - | - | - | SSOT-24-4 | YES | - | - | 4 | Backup | 3000 | TOREX SEMICONDUCTOR LTD | No Manual Reset | XC6126C20ANR-G | + 85 C | - 40 C | 1 | SMD/SMT | - | 1 Input | 85 °C | -40 °C | PLASTIC/EPOXY | TSSOP | TSSOP, | RECTANGULAR | SMALL OUTLINE, THIN PROFILE, SHRINK PITCH | Active | 150 mW | Yes | 10 | 4.85 | Details | Yes | 6 V | 700 mV | 1 V | - | No Watchdog | - | MouseReel | - | - | - | e3 | - | - | - | - | EAR99 | Voltage Detectors | Tin (Sn) | - | - | DETECTION VOLTAGE IS 2.0 V | 8542.39.00.01 | - | CMOS | DUAL | GULL WING | 260 | 1 | - | - | compliant | - | - | - | - | R-PDSO-G4 | - | CMOS | - | 6 V | - | INDUSTRIAL | 0.7 V | 1 | - | - | POWER SUPPLY SUPPORT CIRCUIT | 800 nA | - | - | - | - | NO | 0.6 uA | 0.8 % | - | - | - | - | - | 1.1 mm | - | - | - | 2 V | 1.984 V | 2.016 V | - | 30 us | - | - | 2 mm | 1.25 mm | - | - | - | - | - |