- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Length
- Mounting Type
- Operating Temperature
- Type
- Base Part Number
- Max Supply Voltage
Attribute column
Categories
PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Output Voltage | Operating Supply Voltage | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Adjustable Threshold | Quiescent Current | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Halogen Free | Supply Current-Max (Isup) | Resolution | Nominal Input Voltage | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Number of Monitored Inputs | Reset Delay Time | Height | Height Seated (Max) | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TPS3307-18DGNRG4 Texas Instruments | In Stock | - | - | 8 Weeks | ACTIVE (Last Updated: 2 days ago) | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) Exposed Pad | YES | 8 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 2.14W | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | TPS3307 | Push-Pull, Totem Pole | 8 | - | - | - | 3 | 6V | 2V | 15μA | 40μA | 2.14W | 40μA | YES | 15μA | - | Active High/Active Low | 1.68V 2.93V Adj | 3 | 140ms Minimum | - | - | - | - | - | - | +1.251.682.93V | 2.93V | - | - | - | 1.1mm | - | 3mm | 3mm | 1.02mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() TL7733BCD Texas Instruments | 80 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | YES | 8 | - | - | - | No | 0°C~70°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | POWER-ON RESET GENERATOR | - | - | DUAL | GULL WING | 260 | 1 | 5V | - | - | - | TL7733 | Complementary | 8 | - | - | - | 1 | 18V | 3.6V | 1.8mA | - | - | 3.5mA | YES | 1.8mA | - | Active High/Active Low | 3.08V | 1 | 270 ns Typical Propagation Delay | - | - | - | - | 3.03V | 3.13V | 3.08 | - | 3.13V | - | - | 1.75mm | - | 4.9mm | 3.91mm | 1.58mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP111T-195I/LB Microchip Technology | 2995 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 40 | MCP111 | Open Drain or Open Collector | 3 | - | - | - | 1 | 5.5V | 1V | 1.75μA | - | - | 1.75μA | NO | 1μA | - | Active Low | 1.9V | 1 | - | - | - | - | - | 1.872V | 1.929V | +1.9V | 1.872V | 1.929V | - | - | - | - | 2.025mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC34164D-3R2G ON Semiconductor | 28 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | - | 700mW | DUAL | GULL WING | 260 | 1 | 2.4V | - | 100mA | 40 | MC34164 | Open Drain or Open Collector | 8 | - | - | 3V | 1 | 10V | 1V | 24μA | - | 700mW | - | NO | - | - | Active Low | - | 1 | - | - | 0.04mA | - | - | 2.55V | 2.8V | +2.7V | 2.71V | 2.8V | - | - | 1.5mm | - | 5mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MCP102T-300E/LB Microchip Technology | 20000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 40 | MCP102 | Push-Pull, Totem Pole | 3 | - | - | - | 1 | 5.5V | 1V | 1.75μA | - | - | 1.75μA | NO | 1μA | - | Active Low | 2.93V | 1 | 80ms Minimum | - | - | - | - | 2.866V | 2.974V | +2.93V | 2.866V | 2.974V | - | - | 1mm | - | 2.25mm | 1.35mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC2774L-29YM5-TR Microchip Technology | 1200 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | SOT-23-5 | - | Industrial grade | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | - | - | Active | 1 (Unlimited) | - | - | Multi-Voltage Supervisor | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | MIC2774 | Complementary | - | - | - | - | - | 5.5V | 1.5V | 3.5μA | - | - | - | - | - | - | Active Low | 2.93V Adj | 2 | 140ms Minimum | - | - | - | - | 2.886V | 2.9739V | - | 300mV | - | - | - | 1.1mm | - | 2.9mm | 1.6mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() APX809-23SAG-7 Diodes Incorporated | 3000 |
| Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | 7.994566mg | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2009 | - | e3 | yes | Not For New Designs | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 400mW | DUAL | GULL WING | 260 | 1 | - | 0.96mm | - | 40 | APX809 | Push-Pull, Totem Pole | 3 | - | - | - | 1 | 5.5V | 1.1V | 30μA | - | 400mW | - | NO | - | - | Active Low | 2.25V | - | 140ms Minimum | - | 0.04mA | - | - | 2.2V | 2.3V | +2.25V | 2.2V | 2.3V | 1 | 200 ms | 1mm | - | 3mm | 1.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADM6711SAKSZ-REEL7 Analog Devices Inc. | 1640 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 40 | ADM6711 | Push-Pull, Totem Pole | 4 | - | - | 3.3V | 1 | 5.5V | 1V | 35μA | 60μA | - | 60μA | NO | - | - | Active Low | 2.93V | - | 140ms Minimum | - | - | - | - | 2.89V | 2.96V | +2.93V | 2.89V | 2.96V | 1 | 640 ms | 1mm | - | 2.2mm | 1.35mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() LM809M3-4.38/NOPB Texas Instruments | 9000 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | No | -40°C~105°C TA | Cut Tape (CT) | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | - | LM809 | Push-Pull, Totem Pole | 3 | - | - | - | 1 | 5.5V | 1V | 18μA | 18μA | 320mW | - | NO | 15μA | 1.5 % | Active Low | 4.38V | 1 | 140ms Minimum | - | - | - | - | 4.31V | 4.45V | +4.38V | 4.31V | 4.45V | - | - | 1.22mm | - | 2.92mm | 1.3mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS3306-18DGKR Texas Instruments | 48990 |
| - | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | POWER-ON RESET GENERATOR | - | 424mW | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | - | TPS3306 | Open Drain or Open Collector | 8 | - | - | 3/5V | 2 | 6V | 2.7V | 15μA | 40μA | 424mW | 40μA | NO | 15μA | - | Active Low | 1.68V 2.93V | 2 | 70ms Minimum | - | - | - | - | - | - | +2.931.68V | 2.93V | - | - | - | 1.07mm | - | 3mm | 3mm | 970μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP301LSN40T1G ON Semiconductor | 11522 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DETECTION THRESHOLD VOLTAGE IS 4.0V | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | 40 | NCP301 | Open Drain or Open Collector | 5 | - | - | - | 1 | 10V | 800mV | 500nA | 500nA | - | - | NO | - | 2 % | Active Low | 4V | 1 | - | Halogen Free | - | - | - | 3.92V | 4.08V | +4V | 3.92V | 4.08V | - | - | - | - | 3mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP112-315E/TO Microchip Technology | 44 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | - | - | - | No | -40°C~125°C TA | Bulk | 2004 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | - | BOTTOM | WIRE | - | 1 | - | - | - | - | MCP112 | Push-Pull, Totem Pole | 3 | - | - | - | 1 | 5.5V | 1V | 1.75μA | 1μA | - | 1.75μA | NO | 1μA | - | Active Low | 3.08V | 1 | - | - | - | - | - | 3.034V | 3.126V | +3.08V | 3.034V | 3.126V | - | - | 4.95mm | - | 4.95mm | 3.94mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADM1069ASTZ Analog Devices Inc. | 28 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 32-LQFP | - | 32 | - | - | - | Yes | -40°C~85°C TA | Tray | - | Super Sequencer® | e3 | no | Active | 3 (168 Hours) | 32 | EAR99 | Sequencer | Matte Tin (Sn) | - | - | - | - | - | QUAD | GULL WING | 260 | 1 | 4.75V | - | - | 40 | ADM1069 | Programmable | 32 | - | - | 4.75V | 8 | 6V | 3V | 4.2mA | - | - | 6mA | YES | - | - | - | 8 Selectable Threshold Combinations | 8 | - | - | - | 1.5 B | - | 573mV | 1.375V | - | 6V | 8.4V | - | - | 1.45mm | - | 7mm | 7mm | - | No | - | ROHS3 Compliant | Contains Lead | ||
![]() STM1061N27WX6F STMicroelectronics | 42000 |
| Datasheet | 12 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | - | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | - | 0.96mm | - | 30 | STM1061 | Open Drain or Open Collector | 3 | - | - | - | 1 | 6V | 700mV | 3.6μA | 3.6μA | 320mW | 3.6μA | NO | - | - | Active Low | 2.7V | 1 | 30μs Typical Propagation Delay | - | - | - | - | 2.646V | 2.754V | +2.7V | 2.646V | 2.754V | - | - | 1.02mm | - | 3.04mm | 1.4mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADM1184ARMZ-REEL7 Analog Devices Inc. | 5000 | - | Datasheet | 10 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | YES | 10 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 10 | EAR99 | Sequencer | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.5mm | - | 30 | ADM1184 | Open Drain or Open Collector | 10 | - | 3.3V | 3/5V | 4 | 5.5V | 2.7V | 24μA | 24μA | - | 80μA | YES | - | 0.8 % | Active High | Adjustable/Selectable | - | - | - | - | - | - | - | - | +0.6V | - | - | 4 | 190 ms | - | 1.1mm | 3mm | 3mm | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADM1066ACPZ Analog Devices Inc. | 180 | - | Datasheet | 16 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 40-VFQFN Exposed Pad, CSP | - | 40 | - | - | - | Yes | -40°C~85°C TA | Tray | - | Super Sequencer® | e3 | no | Active | 3 (168 Hours) | 40 | EAR99 | Sequencer | Matte Tin (Sn) | - | - | - | 8542.39.00.01 | - | QUAD | - | 260 | 1 | 2.7V | 0.5mm | - | 40 | ADM1066 | Programmable | 40 | - | - | 3/5V | 10 | 14.4V | 3V | 4.2mA | - | - | 6mA | YES | - | - | - | Adjustable/Selectable | 12 | - | - | - | 1.5 B | - | 573mV | 1.375V | - | 6V | 8.4V | 10 | - | 980μm | - | 6mm | 6mm | - | No | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() STM708TM6F STMicroelectronics | 16318 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | STM708 | Push-Pull, Totem Pole | 8 | - | - | 3.3/5V | 1 | 5.5V | 1V | 60μA | 60μA | 320mW | 60μA | NO | - | - | Active High/Active Low | 3.08V | 1 | 140ms Minimum | - | - | - | - | 3V | 3.15V | - | 3V | 3.15V | - | - | - | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() UCD9080RHBT Texas Instruments | 50 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 32-VFQFN Exposed Pad | YES | 32 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 2 (1 Year) | 32 | EAR99 | Sequencer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | - | QUAD | - | 260 | 1 | 3.3V | - | - | - | UCD9080 | - | 32 | 3.6V | - | - | 8 | 3.6V | 3V | 350μA | - | - | 350μA | NO | 4.5mA | - | Active High/Active Low | Adjustable/Selectable | 8 | 2μs Minimum | - | - | - | 3.6V | - | - | - | - | - | - | - | 1mm | - | 5mm | 5mm | 900μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() STM6822TWY6F STMicroelectronics | 4 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | Industrial grade | Yes | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | - | - | - | 30 | STM6822 | Open Drain or Open Collector | 5 | - | - | - | 1 | 5.5V | 1V | 12μA | 12μA | 320mW | 12μA | NO | - | - | Active Low | 3.08V | 1 | 140ms Minimum | - | - | - | - | 3.04V | 3.11V | - | 3.04V | 3.11V | - | - | 1.15mm | - | 2.9mm | 1.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM811TW16F STMicroelectronics | 2440 |
| Datasheet | 15 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | 4.535924g | Industrial grade | No | -40°C~85°C TA | Cut Tape (CT) | - | - | e3 | - | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | STM811 | Push-Pull, Totem Pole | 4 | - | - | - | 1 | 5.5V | 1V | 15μA | 15μA | 320mW | 15μA | NO | - | - | Active Low | 3.08V | 1 | 140ms Minimum | - | - | - | 7V | 3.04V | 3.11V | +3.08V | 3.04V | 3.11V | - | - | 1.02mm | - | 3.04mm | 1.4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free |