- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Length
- Mounting Type
- Operating Temperature
- Type
- Base Part Number
- Max Supply Voltage
Attribute column
Categories
PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Elements | Power Dissipation (Max) | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Power Supplies | Temperature Grade | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Adjustable Threshold | Quiescent Current | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Halogen Free | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Number of Monitored Inputs | Reset Delay Time | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XC6118N33AMR-G Torex Semiconductor Ltd | 1990 |
| Datasheet | 10 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | e3 | - | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | Tin (Sn) | - | - | DETECT VOLTAGE IS 3.3 VOLT | - | 250mW | DUAL | GULL WING | 260 | 1 | 2V | - | - | 10 | - | Open Drain or Open Collector | - | - | - | - | - | - | 1 | 6V | 1V | - | - | - | - | 1.8μA | NO | - | - | Active Low | 3.3V | 1 | - | - | 3.234V | 3.366V | +3.3V | - | - | - | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() LM809M3X-4.00 Texas Instruments | 99 | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | No | -40°C~105°C TA | Tape & Reel (TR) | - | - | - | - | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | - | - | - | RESET THRESHOLD VOLTAGE IS 4 V | - | - | DUAL | GULL WING | - | 1 | 5V | 0.95mm | - | - | LM809 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | 1 | 5.5V | 1V | - | - | 18μA | 320mW | - | NO | - | - | Active Low | 4V | 1 | 140ms Minimum | - | 3.93V | 4.06V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT1022WI-25-GT3 ON Semiconductor | 34 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RESET THRESHOLD VOLTAGE IS 2.625V; MANUAL RESET INPUT | - | 1W | DUAL | GULL WING | - | 1 | 3.3V | - | - | - | CAT1022 | Open Drain or Open Collector | 8 | - | - | - | - | - | 1 | 7V | -2V | - | 10μA | - | - | 3mA | NO | - | - | Active Low | - | 1 | 130ms Minimum | Halogen Free | 2.55V | - | - | 2.7V | - | - | - | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADM802MARN Analog Devices Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Yes | -40°C~85°C TA | Tube | - | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | EAR99 | Battery Backup Circuit | - | - | - | - | - | 500mW | DUAL | GULL WING | 240 | 1 | 5V | - | not_compliant | 30 | ADM802 | Push-Pull, Totem Pole | 8 | - | Not Qualified | 5V | - | - | 3 | 5.5V | 1V | - | 100μA | 100μA | 500mW | 100μA | NO | - | - | Active Low | 4.4V | - | 140ms Minimum | - | 4.25V | 4.5V | - | 4.25V | 4.5V | 1 | 280 ms | - | 4.9mm | 3.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() BD49K34G-TL ROHM Semiconductor | 2550 | - | Datasheet | 10 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | - | -40°C~105°C TA | Cut Tape (CT) | - | BD49Kxx | - | - | Active | 3 (168 Hours) | 3 | EAR99 | Voltage Detector | - | - | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 0.95mm | - | NOT SPECIFIED | - | Push-Pull, Totem Pole | - | R-PDSO-G3 | - | - | - | 0.95V | 1 | - | - | - | - | - | - | - | NO | - | - | Active Low | 3.4V | 1 | - | - | - | - | - | - | - | - | - | - | 2.92mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MIC803-26D2VC3-TR Microchip Technology | 33 | - | Datasheet | 14 Weeks | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | SC-70-3 | 1 | - | No | -40°C~125°C TJ | Tape & Reel (TR) | 2016 | - | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 125°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | MIC803 | Open Drain or Open Collector | - | - | - | - | - | - | - | 5.5V | 1V | - | 4.5μA | 18μA | - | - | - | - | - | Active Low | 2.63V | 1 | 20ms Minimum | - | 2.5V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT809RSDI-GT3 ON Semiconductor | In Stock | - | Datasheet | - | LAST SHIPMENTS (Last Updated: 1 week ago) | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Obsolete | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 175mW | DUAL | GULL WING | - | 1 | 3V | 0.65mm | - | - | CAT809 | Push-Pull, Totem Pole | 3 | - | - | 3V | - | - | 1 | 5.5V | 1.2V | - | 15μA | 15μA | 175mW | - | NO | - | - | Active Low | 2.63V | 1 | 140ms Minimum | Halogen Free | 2.59V | 2.66V | +2.63V | 2.59V | 2.66V | - | - | - | 2mm | - | - | - | - | RoHS Compliant | Lead Free | ||
![]() ADM812SART-REEL7 Analog Devices Inc. | 7900 | - | Datasheet | - | - | Surface Mount | Surface Mount | TO-253-4, TO-253AA | - | 4 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | - | - | e0 | no | Obsolete | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | - | 200mW | DUAL | GULL WING | 240 | 1 | 3.3V | - | - | 30 | ADM812 | Push-Pull, Totem Pole | 4 | - | - | 3.3V | - | - | 1 | 5.5V | 1V | - | 15μA | 10μA | 200mW | 10μA | NO | - | - | Active High | 2.93V | - | 140ms Minimum | - | 2.88V | 2.98V | +2.93V | 2.88V | 2.98V | 1 | 560 ms | - | 2.9mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() BD46241G-TR ROHM Semiconductor | 83 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | No | -40°C~105°C TA | Tape & Reel (TR) | 2005 | BD46xxx | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Voltage Detector | - | - | - | - | - | 540mW | DUAL | GULL WING | - | 1 | 4.4V | - | - | - | BD46 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | 1 | 9.5V | 950mV | - | - | - | - | 2.85μA | NO | - | - | Active Low | 2.4V | 1 | 90ms Minimum | - | 2.376V | 2.424V | +2.4V | - | - | - | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP130-315HI/TO Microchip Technology | 40 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | - | - | - | No | -40°C~85°C TA | Bulk | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | - | BOTTOM | - | - | 1 | 5V | - | - | - | MCP130 | Open Drain or Open Collector | 3 | - | - | - | - | - | 1 | 5.5V | 1V | - | 60μA | 60μA | - | 60μA | NO | 45μA | -5 % | Active Low | 3.075V | 1 | 150ms Minimum | - | 3V | 3.15V | +3.08V | 3V | 3.15V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCP305LSQ26T1G ON Semiconductor | 48 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | 40 | NCP305 | Open Drain or Open Collector | 4 | - | - | - | - | - | 1 | 10V | 800mV | - | 1μA | 1.1μA | - | - | NO | - | 2 % | Active Low | 2.6V | 1 | - | Halogen Free | 2.548V | 2.652V | +2.6V | 2.548V | 2.652V | - | - | 1mm | 2.2mm | 1.35mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() UC2543J Texas Instruments | 145 | - | Datasheet | - | ACTIVE (Last Updated: 2 days ago) | - | - | CDIP | NO | 16 | - | - | 1W | No | - | - | - | - | - | - | - | - | 16 | EAR99 | - | - | 85°C | -25°C | - | 8542.39.00.01 | - | DUAL | THROUGH-HOLE | - | 1 | 10V | 2.54mm | - | - | - | - | 16 | - | - | - | OTHER | - | 1 | 40V | 4.5V | POWER SUPPLY SUPPORT CIRCUIT | 7mA | - | 1W | 10mA | NO | 7mA | - | - | - | - | - | - | 2.45V | 2.55V | 2.5 | - | - | - | - | 5.08mm | 19.56mm | 6.92mm | 4.57mm | - | - | RoHS Compliant | Contains Lead | ||
![]() LTC2919IMS-5#TRPBF Analog Devices, Inc. | 40 |
| Datasheet | - | PRODUCTION (Last Updated: 3 months ago) | - | - | MSOP | - | 10 | - | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | Multi-Voltage Supervisor | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mV | - | - | - | - | - | - | - | - | Active Low | 4.425V | 3 | 140 ms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() APX824-46W5G-7 Diodes Incorporated | 6000 |
| Datasheet | - | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2000 | - | e3 | yes | Discontinued | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | 500mW | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | APX824 | Push-Pull, Totem Pole | 5 | - | - | - | - | - | 1 | 5.5V | 1.1V | - | 40μA | 40μA | 500mW | 40μA | NO | - | - | Active High/Active Low | 4.63V | - | 140ms Minimum | - | 4.54V | 4.72V | - | 4.54V | 4.72V | 1 | 280 ms | 1.3mm | 3.1mm | 1.7mm | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() MB3793-28DPNF-G-JN-ERE1 Cypress Semiconductor Corp | In Stock | - | Datasheet | 9 Weeks | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | - | 8-SOP | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | 2016 | - | - | - | Obsolete | 3 (168 Hours) | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Active Low | 2.8V | 1 | 30ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TLC7705QPW Texas Instruments | 34 |
| - | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | 8-TSSOP (0.173, 4.40mm Width) | YES | 8 | - | - | - | - | -40°C~125°C TA | Tube | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | POWER-ON RESET GENERATOR | - | 525mW | DUAL | GULL WING | 260 | 1 | 2.7V | 0.65mm | - | - | TLC7705 | Push-Pull, Totem Pole | 8 | - | - | - | - | - | 1 | 6V | 2V | - | 9μA | - | 525mW | 16μA | NO | 9μA | - | Active High/Active Low | - | 1 | 1.1ms Minimum | - | 4.47V | 4.63V | +4.55V | 4.55V | 4.63V | - | - | 1.2mm | 3mm | 4.4mm | 1mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() LTC2915CTS8-1#TRPBF Linear Technology/Analog Devices | In Stock | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 2 weeks ago) | - | Surface Mount | SOT-23-8 Thin, TSOT-23-8 | YES | 8 | - | - | - | - | 0°C~70°C TA | Tape & Reel (TR) | 2008 | - | e3 | - | Active | 1 (Unlimited) | 8 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | - | DUAL | GULL WING | 260 | 1 | 2.5V | 0.65mm | - | 30 | LTC2915 | Open Drain or Open Collector | 8 | - | Not Qualified | 2.5V | - | - | 1 | 5.5V | 1.5V | - | - | - | - | - | YES | - | - | Active Low | 27 Selectable Threshold Combinations | 1 | 150ms Minimum | - | - | - | - | - | - | - | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() MCP101-485DI/TO Microchip Technology | 41 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | - | - | - | No | -40°C~85°C TA | Bulk | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | - | BOTTOM | - | - | 1 | 4.6V | - | - | - | MCP101 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | 1 | 5.5V | 1V | - | 60μA | 60μA | - | 60μA | NO | 45μA | - | Active High | 4.725V | 1 | 150ms Minimum | - | 4.6V | 4.85V | +4.73V | 4.6V | 4.85V | - | - | 4.62mm | 4.71mm | 3.62mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BU4918G-TR ROHM Semiconductor | 2940 | - | - | 20 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2009 | - | - | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | - | - | - | - | - | 540mW | DUAL | GULL WING | - | 1 | 2.4V | - | - | - | BU49* | Push-Pull, Totem Pole | 5 | - | - | - | - | - | 1 | 7V | -300mV | - | - | - | 540mW | 1.05μA | NO | - | - | Active High/Active Low | 1.8V | 1 | - | - | 1.782V | 1.818V | +1.8V | - | - | - | - | 1.1mm | 2.9mm | 1.6mm | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() STM690SM6E STMicroelectronics | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Yes | -40°C~85°C TA | Tube | - | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.6V | - | - | 30 | STM690 | Push-Pull, Totem Pole | 8 | - | - | 3.3/5V | - | - | 1 | 5.5V | 1V | - | 60μA | 60μA | 320mW | 60μA | NO | - | - | Active Low | 2.925V | 1 | 140ms Minimum | - | 2.85V | 3V | - | 2.85V | 3V | - | - | 1.5mm | 5mm | 4mm | - | No | - | ROHS3 Compliant | Lead Free |