- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Length
- Mounting Type
- Operating Temperature
- Type
- Base Part Number
- Max Supply Voltage
Attribute column
Categories
PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Weight | Number of Elements | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | Output Voltage | Operating Supply Voltage | Power Supplies | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Output Current | Max Supply Current | Adjustable Threshold | Quiescent Current | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Halogen Free | Supply Current-Max (Isup) | Nominal Input Voltage | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Number of Monitored Inputs | Reset Delay Time | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NCP300HSN18T1G ON Semiconductor | 777 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | 40 | NCP300 | Push-Pull, Totem Pole | 5 | - | - | 3.8V | 1 | 10V | 800mV | 500nA | 480nA | - | - | 1.3μA | NO | - | 2 % | Active High | 1.8V | 1 | - | Halogen Free | - | - | 1.764V | 1.836V | +1.8V | 1.764V | 1.836V | - | - | - | 3mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS3808G01QDRVRQ1 Texas Instruments | 15338 | - | - | 6 Weeks | ACTIVE (Last Updated: 4 days ago) | - | Surface Mount | 6-WDFN Exposed Pad | YES | 6 | - | - | - | - | No | -40°C~125°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q100 | e4 | yes | Active | 2 (1 Year) | 6 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RESET THRESHOLD VOLTAGE IS 0.405V; MANUAL RESET INPUT; POWER ON RESET GENERATOR | - | DUAL | - | 260 | 1 | 3.3V | - | - | - | TPS3808G01 | Open Drain or Open Collector | 6 | - | - | - | 1 | 6.5V | 1.8V | - | - | - | - | - | YES | 2.4μA | - | Active Low | - | 1 | Adjustable/Selectable | - | - | - | - | - | .405V | - | - | - | - | 800μm | 2mm | 2mm | 750μm | - | - | ROHS3 Compliant | Lead Free | ||
![]() NCV33064D-5R2G ON Semiconductor | 2068 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2001 | - | e3 | yes | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | 625mW | DUAL | GULL WING | 260 | 1 | 4V | - | 60mA | 40 | NCV33064 | Open Drain or Open Collector | 8 | 10V | - | - | 1 | 6.5V | 1V | 390μA | - | 625mW | 27mA | - | NO | - | - | Active Low | 4.6V | 1 | - | Halogen Free | - | - | 4.5V | 4.7V | +4.6V | 4.61V | 4.7V | - | - | 1.5mm | 5mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TPS3809I50DBVRG4 Texas Instruments | 107 | - | Datasheet | 12 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | RESET THRESHOLD VOLTAGE IS 4.55V | 437mW | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | - | TPS3809I50 | Push-Pull, Totem Pole | 3 | - | 5V | - | 1 | 6V | 2V | 9μA | 25μA | 437mW | - | 25μA | NO | 9μA | - | Active Low | - | 1 | 120ms Minimum | - | - | - | 4.45V | 4.65V | +4.55V | 4.55V | 4.65V | - | - | 1.45mm | 2.9mm | 1.6mm | 1.2mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MIC809RYC3-TR Microchip Technology | 1 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | SC-70-3 | - | 1 | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2011 | - | - | - | Active | 1 (Unlimited) | - | - | Simple Reset/Power-On Reset | - | 85°C | -40°C | - | - | - | - | - | - | - | - | - | - | MIC809 | Push-Pull, Totem Pole | - | - | - | - | - | 5.5V | 1V | - | - | 320mW | - | - | - | - | - | Active Low | 2.63V | 1 | 140ms Minimum | - | - | - | 2.55V | 2.7V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MC33164P-5G ON Semiconductor | 185 | - | Datasheet | 8 Weeks | ACTIVE (Last Updated: 3 days ago) | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | - | 4.535924g | - | - | - | -40°C~125°C TA | Bulk | 1997 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | 700mW | BOTTOM | - | 260 | 1 | 2.4V | - | 30mA | 40 | MC33164 | Open Drain or Open Collector | 3 | -1V | - | 5V | 1 | 10V | 1V | 32μA | - | 700mW | - | - | NO | - | - | Active Low | - | 1 | - | Halogen Free | 0.04mA | - | 4.15V | 4.45V | +4.33V | 4.33V | 4.45V | - | - | 5.334mm | 5.1816mm | 4.191mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM708M6F STMicroelectronics | 100000 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 8 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 320mW | DUAL | GULL WING | 260 | 1 | 5V | - | - | 30 | STM708 | Push-Pull, Totem Pole | 8 | - | - | - | 1 | 5.5V | 1V | 60μA | 60μA | 320mW | - | 60μA | NO | - | - | Active High/Active Low | 4.38V | 1 | 140ms Minimum | - | - | - | 4.25V | 4.5V | - | 4.25V | 4.5V | - | - | - | 4.9mm | 3.9mm | - | - | - | ROHS3 Compliant | - | ||
![]() MCP1317T-29LE/OT Microchip Technology | 15000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | - | - | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | 240mW | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | MCP1317 | Push-Pull, Totem Pole | 5 | 300mV | - | - | 1 | 5.5V | 1V | 10μA | 10μA | 240mW | - | 10μA | NO | 1μA | - | Active High | 2.9V | 1 | 140ms Minimum | - | - | 5.5V | 2.857V | 2.944V | +2.9V | 2.857V | 2.944V | - | - | 1.3mm | 3.1mm | 1.8mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() ADM803TAKSZ-REEL7 Analog Devices Inc. | 138 | - | Datasheet | 12 Weeks | PRODUCTION (Last Updated: 4 weeks ago) | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 40 | ADM803 | Open Drain or Open Collector | 3 | - | - | - | 1 | 5.5V | 1V | 35μA | 60μA | - | - | 60μA | NO | - | - | Active Low | 3.08V | - | 140ms Minimum | - | - | - | 3.04V | 3.11V | +3.08V | 3.04V | 3.11V | 1 | 840 ms | 1mm | 2.2mm | 1.35mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() NCP304LSQ42T1G ON Semiconductor | 6000 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 1 week ago) | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | - | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | NCP304 | Push-Pull, Totem Pole | 4 | - | - | - | 1 | 10V | 800mV | 1μA | 1.3μA | - | - | - | NO | - | 2 % | Active Low | 4.2V | 1 | - | Halogen Free | 0.0036mA | - | 4.116V | 4.284V | +4.2V | 4.116V | 4.284V | - | - | - | 2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS3839L30DBZR Texas Instruments | 19000 | - | Datasheet | 6 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.96mm | - | - | TPS3839L30 | Push-Pull, Totem Pole | - | - | - | - | 1 | 6.5V | 900mV | - | - | - | - | 500nA | NO | 150nA | - | Active Low | 2.63V | 1 | 120ms Minimum | - | - | - | 2.564V | 2.669V | +2.63V | - | - | - | - | 1.22mm | 2.92mm | 1.3mm | 1mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX810RTRG ON Semiconductor | 2681 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | - | - | -40°C~105°C TJ | Tape & Reel (TR) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | - | 40 | MAX810 | Push-Pull, Totem Pole | 3 | - | - | - | 1 | 5.5V | 1.2V | 800nA | 2.5μA | - | - | - | NO | - | - | Active High | - | 1 | 140ms Minimum | Halogen Free | 0.0025mA | - | 2.59V | 2.66V | +2.63V | 2.63V | 2.66V | - | - | 1.01mm | 3.04mm | 1.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADM6710KARJZ-REEL7 Analog Devices Inc. | 8518 |
| Datasheet | 16 Weeks | PRODUCTION (Last Updated: 1 week ago) | Surface Mount | Surface Mount | SOT-23-6 | - | 6 | - | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 6 | EAR99 | Multi-Voltage Supervisor | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.95mm | - | 40 | ADM6710 | Open Drain or Open Collector | 6 | - | - | - | 1 | 5.5V | 1.2V | 55μA | 115μA | - | - | - | YES | - | - | Active Low | 1.58V 2.93V Adj Adj | - | 140ms Minimum | - | - | - | - | - | - | 1.53V | 1.62V | 4 | 200 ms | - | 2.9mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() MCP101-450DI/TO Microchip Technology | 10000 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | 3 | - | - | - | Industrial grade | No | -40°C~85°C TA | Bulk | 1998 | - | e3 | yes | Active | Not Applicable | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | BOTTOM | - | - | 1 | 4.25V | - | - | - | MCP101 | Push-Pull, Totem Pole | 3 | - | - | - | 1 | 5.5V | 1V | 60μA | 60μA | - | - | 60μA | NO | 45μA | - | Active High | 4.375V | 1 | 150ms Minimum | - | - | - | 4.25V | 4.5V | +4.38V | 4.25V | 4.5V | - | - | 4.62mm | 4.71mm | 3.62mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX809SN160T1G ON Semiconductor | 19200 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | - | - | -40°C~105°C TJ | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.95mm | - | 40 | MAX809 | Push-Pull, Totem Pole | 3 | - | - | - | 1 | 5.5V | 1.2V | 800nA | 2.5μA | - | - | - | NO | - | - | Active Low | - | 1 | 140ms Minimum | Halogen Free | 0.0025mA | - | 1.58V | 1.62V | +1.6V | 1.6V | 1.62V | - | - | 1.01mm | 3.04mm | 1.4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MCP103T-300E/LB Microchip Technology | 20000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | - | 0.65mm | - | 40 | MCP103 | Push-Pull, Totem Pole | 3 | - | - | - | 1 | 5.5V | 1V | 1.75μA | - | - | - | 1.75μA | NO | 1μA | - | Active Low | 2.93V | 1 | 80ms Minimum | - | - | - | 2.866V | 2.974V | +2.93V | 2.866V | 2.974V | - | - | - | 2.025mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MCP130T-485I/TT Microchip Technology | 11 |
| Datasheet | 7 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | 1998 | - | e3 | yes | Active | 1 (Unlimited) | 3 | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | 40 | MCP130 | Open Drain or Open Collector | 3 | - | - | - | 1 | 5.5V | 1V | 60μA | 60μA | - | - | 60μA | NO | 45μA | - | Active Low | 4.725V | 1 | 150ms Minimum | - | - | - | 4.6V | 4.85V | +4.73V | 4.6V | 4.85V | - | - | 1.02mm | 3.04mm | 1.4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP305LSQ29T1G ON Semiconductor | 2800 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 2 weeks ago) | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | - | - | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 4 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | - | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | 40 | NCP305 | Open Drain or Open Collector | 4 | - | - | - | 1 | 10V | 800mV | 1μA | 1.1μA | - | - | 3.5μA | NO | - | 2 % | Active Low | 2.9V | 1 | - | Halogen Free | - | - | 2.842V | 2.958V | +2.9V | 2.842V | 2.958V | - | - | - | 2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CAT823STDI-GT3 ON Semiconductor | 80000 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | - | - | Yes | -40°C~85°C TA | Tape & Reel (TR) | 2008 | - | e4 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | - | 571mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | CAT823 | Push-Pull, Totem Pole | 5 | - | - | - | 1 | 5.5V | 1.2V | 4μA | - | 571mW | - | - | NO | - | - | Active Low | 2.93V | 1 | 140ms Minimum | Halogen Free | - | - | 2.85V | 3V | - | 2.85V | 3V | - | - | - | 2.9mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NCP300HSN30T1G ON Semiconductor | 19 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | SOT-23-5 Thin, TSOT-23-5 | - | 5 | - | - | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 5 | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DETECTION THRESHOLD VOLTAGE IS 3.0V | - | DUAL | GULL WING | 260 | 1 | 1.5V | - | - | 40 | NCP300 | Push-Pull, Totem Pole | 5 | - | - | - | 1 | 10V | 800mV | 500nA | 500nA | - | - | 1.3μA | NO | - | 2 % | Active High | 3V | 1 | - | Halogen Free | - | - | 2.94V | 3.06V | +3V | 2.94V | 3.06V | - | - | - | 3mm | - | - | - | - | ROHS3 Compliant | Lead Free |