- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Length
- Mounting Type
- Operating Temperature
- Type
- Base Part Number
- Max Supply Voltage
Attribute column
Categories
PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | Pin Count | JESD-30 Code | Qualification Status | Supply Voltage-Min (Vsup) | Number of Channels | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Supply Current-Max (Isup) | Threshold Voltage | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() S-80852CLUA-B7DT2G ABLIC U.S.A. Inc. | 30 |
| Datasheet | - | Surface Mount | TO-243AA | YES | -40°C~85°C TA | Tape & Reel (TR) | S-808xxC | yes | Not For New Designs | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | DUAL | FLAT | 260 | 1 | 6V | - | 10 | Push-Pull, Totem Pole | 3 | R-PDSO-F3 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.2V | 1 | 0.0027mA | +5.2V | 4.5mm | 2.5mm | RoHS Compliant | ||
![]() S-80817CLY-Z2-U ABLIC U.S.A. Inc. | 30 | - | Datasheet | 20 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | -40°C~85°C TA | Tape & Box (TB) | S-808xxC | - | Active | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | BOTTOM | - | - | 1 | 1.2V | unknown | - | Push-Pull, Totem Pole | - | R-XBCY-T3 | Not Qualified | 0.95V | 1 | NO | Active Low | 1.7V | 1 | 0.0024mA | +1.7V | - | - | RoHS Compliant | ||
![]() S-80822CLY-Z2-U ABLIC U.S.A. Inc. | 23 | - | Datasheet | 20 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | -40°C~85°C TA | Tape & Box (TB) | S-808xxC | - | Active | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | BOTTOM | - | - | 1 | 1.2V | unknown | - | Push-Pull, Totem Pole | - | R-XBCY-T3 | Not Qualified | 0.95V | 1 | NO | Active Low | 2.2V | 1 | 0.0024mA | +2.2V | - | - | RoHS Compliant | ||
![]() S-80816CNY-Z2-U ABLIC U.S.A. Inc. | 23 | - | Datasheet | 20 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | -40°C~85°C TA | Tape & Box (TB) | S-808xxC | - | Active | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | BOTTOM | - | - | 1 | 1.2V | unknown | - | Open Drain or Open Collector | - | R-XBCY-T3 | Not Qualified | 0.95V | 1 | NO | Active Low | 1.6V | 1 | 0.0024mA | +1.6V | - | - | RoHS Compliant | ||
![]() S-80822CNY-Z2-U ABLIC U.S.A. Inc. | 30 | - | Datasheet | 20 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | -40°C~85°C TA | Tape & Box (TB) | S-808xxC | - | Active | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | BOTTOM | - | - | 1 | 1.2V | unknown | - | Open Drain or Open Collector | - | R-XBCY-T3 | Not Qualified | 0.95V | 1 | NO | Active Low | 2.2V | 1 | 0.0024mA | +2.2V | - | - | RoHS Compliant | ||
![]() S-80849CNY-Z2-U ABLIC U.S.A. Inc. | 23 |
| Datasheet | 20 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | -40°C~85°C TA | Tape & Box (TB) | S-808xxC | - | Active | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | BOTTOM | - | - | 1 | 1.2V | unknown | - | Open Drain or Open Collector | - | R-XBCY-T3 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.9V | 1 | 0.0027mA | +4.9V | - | - | RoHS Compliant | ||
![]() S-80852CLY-Z2-U ABLIC U.S.A. Inc. | 23 | - | Datasheet | 20 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | -40°C~85°C TA | Tape & Box (TB) | S-808xxC | - | Active | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | BOTTOM | - | - | 1 | 1.2V | unknown | - | Push-Pull, Totem Pole | - | R-XBCY-T3 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.2V | 1 | 0.0027mA | +5.2V | - | - | RoHS Compliant | ||
![]() S-80852CNY-Z2-U ABLIC U.S.A. Inc. | 23 | - | Datasheet | 20 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | -40°C~85°C TA | Tape & Box (TB) | S-808xxC | - | Active | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | BOTTOM | - | - | 1 | 1.2V | unknown | - | Open Drain or Open Collector | - | R-XBCY-T3 | - | 0.95V | 1 | NO | Active Low | 5.2V | 1 | - | - | - | - | RoHS Compliant | ||
![]() S-80839CLY-B2-U ABLIC U.S.A. Inc. | 33 | - | Datasheet | 20 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | - | Active | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | BOTTOM | - | - | 1 | 1.2V | - | - | Push-Pull, Totem Pole | - | R-XBCY-T3 | Not Qualified | 0.95V | 1 | NO | Active Low | 3.9V | 1 | 0.0024mA | +3.9V | - | - | RoHS Compliant | ||
![]() S-80847CNY-B2-U ABLIC U.S.A. Inc. | 15 | - | Datasheet | 20 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | - | Active | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | BOTTOM | - | - | 1 | 1.2V | - | - | Open Drain or Open Collector | - | R-XBCY-T3 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.7V | 1 | 0.0027mA | +4.7V | - | - | RoHS Compliant | ||
![]() S-80857CNY-Z2-U ABLIC U.S.A. Inc. | 8 | - | Datasheet | 20 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | -40°C~85°C TA | Tape & Box (TB) | S-808xxC | - | Active | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | BOTTOM | - | - | 1 | 1.2V | unknown | - | Open Drain or Open Collector | - | R-XBCY-T3 | - | 0.95V | 1 | NO | Active Low | 5.7V | 1 | - | - | - | - | RoHS Compliant | ||
![]() S-80859CNY-Z2-U ABLIC U.S.A. Inc. | 8 |
| Datasheet | 20 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | NO | -40°C~85°C TA | Tape & Box (TB) | S-808xxC | - | Active | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | BOTTOM | - | - | 1 | 1.2V | unknown | - | Open Drain or Open Collector | - | R-XBCY-T3 | - | 0.95V | 1 | NO | Active Low | 5.9V | 1 | - | - | - | - | RoHS Compliant | ||
![]() S-80845KLY-B2-U ABLIC U.S.A. Inc. | 8 | - | Datasheet | 20 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | - | -40°C~85°C TA | Bulk | S-808xxC | - | Active | 1 (Unlimited) | - | - | Voltage Detector | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | Active Low | 4.5V | 1 | - | - | - | - | RoHS Compliant | ||
![]() S-80816CNY-B2-U ABLIC U.S.A. Inc. | 8 | - | Datasheet | 20 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | - | Active | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | BOTTOM | - | - | 1 | 1.2V | - | - | Open Drain or Open Collector | - | R-XBCY-T3 | Not Qualified | 0.95V | 1 | NO | Active Low | 1.6V | 1 | 0.0024mA | +1.6V | - | - | RoHS Compliant | ||
![]() S-80822CLY-B2-U ABLIC U.S.A. Inc. | 8 | - | Datasheet | 20 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | - | Active | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | BOTTOM | - | - | 1 | 1.2V | - | - | Push-Pull, Totem Pole | - | R-XBCY-T3 | Not Qualified | 0.95V | 1 | NO | Active Low | 2.2V | 1 | 0.0024mA | +2.2V | - | - | RoHS Compliant | ||
![]() S-80824CNY-B2-U ABLIC U.S.A. Inc. | 8 | - | Datasheet | 20 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | - | Active | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | BOTTOM | - | - | 1 | 1.2V | - | - | Open Drain or Open Collector | - | R-XBCY-T3 | Not Qualified | 0.95V | 1 | NO | Active Low | 2.4V | 1 | 0.0024mA | +2.4V | - | - | RoHS Compliant | ||
![]() S-80849CNY-B2-U ABLIC U.S.A. Inc. | 8 | - | Datasheet | 20 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | - | Active | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | BOTTOM | - | - | 1 | 1.2V | - | - | Open Drain or Open Collector | - | R-XBCY-T3 | Not Qualified | 0.95V | 1 | NO | Active Low | 4.9V | 1 | 0.0027mA | +4.9V | - | - | RoHS Compliant | ||
![]() S-80855CLY-B2-U ABLIC U.S.A. Inc. | 8 | - | Datasheet | 20 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | - | Active | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | BOTTOM | - | - | 1 | 1.2V | - | - | Push-Pull, Totem Pole | - | R-XBCY-T3 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.5V | 1 | 0.0027mA | +5.5V | - | - | RoHS Compliant | ||
![]() S-80852CLY-B2-U ABLIC U.S.A. Inc. | 45 |
| Datasheet | 20 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | - | Active | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | BOTTOM | - | - | 1 | 1.2V | - | - | Push-Pull, Totem Pole | - | R-XBCY-T3 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.2V | 1 | 0.0027mA | +5.2V | - | - | RoHS Compliant | ||
![]() S-80855CNY-B2-U ABLIC U.S.A. Inc. | 8 | - | Datasheet | 20 Weeks | Through Hole | TO-226-3, TO-92-3 (TO-226AA) | NO | -40°C~85°C TA | Bulk | S-808xxC | - | Active | 1 (Unlimited) | 3 | EAR99 | Voltage Detector | BOTTOM | - | - | 1 | 1.2V | - | - | Open Drain or Open Collector | - | R-XBCY-T3 | Not Qualified | 0.95V | 1 | NO | Active Low | 5.5V | 1 | 0.0027mA | +5.5V | - | - | RoHS Compliant |