- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Length
- Mounting Type
- Operating Temperature
- Type
- Base Part Number
- Max Supply Voltage
Attribute column
Categories
PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | RoHS | Watchdog Timers | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Output | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Max Supply Current | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6441KADJVD3 Analog Devices | In Stock | - | - | Surface Mount | - | - | 8 | - | - | - | - | - | Compliant | No | - | - | - | - | 85 °C | -40 °C | 714 mW | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() MAX6441KAPRRD7 Analog Devices | In Stock | - | - | Surface Mount | - | - | 8 | - | - | - | - | - | Compliant | No | - | - | - | - | 85 °C | -40 °C | 714 mW | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() MAX6386LT24D3+T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 6 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 167.7 mW | - | 5.5 V | 1 V | 7 µA | - | Active Low | - | 1 | 140 ms | 2.34 V | 2.46 V | 2.4 V | 2.34 V | 2.46 V | - | - | ||
![]() MAX6441KAEGSD3+ Analog Devices | In Stock | - | - | Surface Mount | - | - | 8 | - | - | - | - | - | Compliant | No | - | - | - | - | 85 °C | -40 °C | 714 mW | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() MAX16055HAUB+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | MAX16055 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Active | - | - | -40°C ~ 125°C (TA) | - | - | Multi-Voltage Supervisor | - | - | - | Open Drain or Open Collector | - | - | - | - | Active Low | 6 Selectable Threshold Combinations | 6 | 140ms Minimum | - | - | - | - | - | - | - | ||
![]() MAX16072RS31D2+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | 4-WFBGA, CSPBGA | - | 4-UCSP (1x1) | MAX16072 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 85°C (TA) | - | nanoPower | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | - | Active Low | 3.08V | 1 | 34ms Minimum | - | - | - | - | - | - | - | ||
![]() MAX6384XS29D1-T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SC-82A, SOT-343 | - | SC-70-4 | MAX6384 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | - | Active Low | 2.93V | 1 | 1ms Minimum | - | - | - | - | - | - | - | ||
![]() MAX6732AUTLTD1+T Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | SOT-23-6 | 6 | SOT-6 | MAX6732 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Active | Compliant | Yes | -40°C ~ 125°C (TA) | - | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 696 mW | Open Drain or Open Collector | 5.5 V | 800 mV | 15 µA | - | Active Low | 3.075V, 4.625V | 2 | 1.1ms Minimum | - | - | 4.625 V | 3 V | 3.15 V | - | Lead Free | ||
![]() MAX6388XS26D7 Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 4 | - | - | - | - | - | Compliant | No | - | - | - | - | 125 °C | -40 °C | 245 mW | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() MAX6461UR18+T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 3 | - | - | - | - | - | Compliant | No | - | - | - | Simple Reset/Power-On Reset, Voltage Detector | 125 °C | -40 °C | 320 mW | - | 6 V | 1 V | 3.5 µA | 3.5 µA | Active Low | - | 1 | 14 µs | 1.773 V | 1.827 V | 1.8 V | 1.773 V | 1.827 V | - | Lead Free | ||
![]() DSK4X+U Analog Devices | In Stock | - | - | - | - | - | - | - | DSK4X | Analog Devices Inc./Maxim Integrated | Tube | Obsolete | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6388XS43D7-T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SC-82A, SOT-343 | - | SC-70-4 | MAX6388 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 125°C (TA) | - | - | Multi-Voltage Supervisor | - | - | - | Push-Pull, Totem Pole | - | - | - | - | Active High | 4.3V, Adj | 2 | 1.2s Minimum | - | - | - | - | - | - | - | ||
![]() MAX6381XR46D4+T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 3 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 235 mW | - | 5.5 V | 1 V | 7 µA | - | Active Low | - | 1 | 1.12 s | 4.51 V | 4.74 V | 4.63 V | 4.51 V | 4.74 V | - | Lead Free | ||
![]() MAX6869UK40D6L+T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 5 | - | - | - | - | - | Compliant | Yes | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 571 mW | - | 5.5 V | 1.1 V | 7 µA | - | Active Low | - | 1 | 600 ms | 3.9 V | 4.1 V | 4 V | 3.9 V | 4.1 V | No | Lead Free | ||
![]() MAX6383LT30D2+T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 6 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 167.7 mW | - | 5.5 V | 1 V | 7 µA | - | Active Low | - | 1 | 20 ms | 2.93 V | 3.08 V | 3 V | 2.93 V | 3.08 V | - | - | ||
![]() MAX6412UK50+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | MAX6412 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 125°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | - | Active Low | 5V | 1 | Adjustable/Selectable | - | - | - | - | - | - | - | ||
![]() MAX6327XR30-T Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-70, SOT-323 | 3 | SC-70-3 | MAX6327 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | Yes | No | -40°C ~ 85°C (TA) | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 174 mW | Push-Pull, Totem Pole | 5.5 V | 1.2 V | 500 nA | - | Active High | 3V | 1 | 100ms Minimum | 2.955 V | 3.045 V | 3 V | 2.955 V | 3.045 V | No | Contains Lead, Lead Free | ||
![]() MAX6323BUT46-T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | - | SOT-6 | MAX6323 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 125°C (TA) | - | - | Watchdog Circuit | - | - | - | Push-Pull, Totem Pole | - | - | - | - | Active Low | 4.63V | 1 | 100ms Minimum | - | - | - | - | - | - | - | ||
![]() MAX6377XR24-T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SC-70, SOT-323 | - | SC-70-3 | MAX6377 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | Voltage Detector | - | - | - | Open Drain or Open Collector | - | - | - | - | Active Low | 2.4V | 1 | - | - | - | - | - | - | - | - | ||
![]() CAT1162W45 Catalyst Semiconductor | In Stock | - | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8-SOIC | CAT1162 | Catalyst Semiconductor Inc. | Tube | Obsolete | - | - | 0°C ~ 70°C (TA) | - | - | Simple Reset/Power-On Reset | - | - | - | Open Drain or Open Collector | - | - | - | - | Active High/Active Low | 4.5V | 1 | 130ms Minimum | - | - | - | - | - | - | - |