- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Length
- Mounting Type
- Operating Temperature
- Type
- Base Part Number
- Max Supply Voltage
Attribute column
Categories
PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Number of Terminals | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Moisture Sensitivity Levels | Operating Temperature-Max | Operating Temperature-Min | Package | Package Body Material | Package Code | Package Description | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Watchdog Timers | Operating Temperature | Packaging | Series | JESD-609 Code | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Output | JESD-30 Code | Qualification Status | Temperature Grade | Number of Channels | Max Supply Voltage | Min Supply Voltage | Analog IC - Other Type | Operating Supply Current | Max Supply Current | Adjustable Threshold | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Seated Height-Max | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Length | Width | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6463UR18+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23-3 | - | MAX6463 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Obsolete | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | Active Low | 1.8V | 1 | 14µs Typical Propagation Delay | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6385XS28D1-T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SC-82A, SOT-343 | - | - | SC-70-4 | - | MAX6385 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Obsolete | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | Active High | 2.8V | 1 | 1ms Minimum | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6333UR20D3+ Analog Devices | 1603 |
| Datasheet | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | SOT-23-3 | - | MAX6333 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Strip | - | - | - | - | - | - | Obsolete | - | - | - | - | -40°C ~ 125°C (TA) | - | - | - | - | Multi-Voltage Supervisor | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | Active Low | 2V | 1 | 100ms Minimum | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6805US48D3+T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Tape & Reel (TR) | - | - | - | Simple Reset/Power-On Reset | - | 125 °C | -40 °C | - | 320 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 1 V | - | 5 µA | - | - | Active Low | - | 1 | 100 ms | - | 4.714 V | 4.886 V | 4.8 V | 4.714 V | 4.886 V | - | - | - | Lead Free | ||
![]() MAX6382XR21D1+T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Tape & Reel (TR) | - | - | - | Simple Reset/Power-On Reset | - | 125 °C | -40 °C | - | 235 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 1 V | - | 7 µA | - | - | Active High | - | 1 | 1 ms | - | 2.05 V | 2.15 V | 2.1 V | 2.05 V | 2.15 V | - | - | - | Lead Free | ||
![]() MAX6866UK29D3S Analog Devices | 475 |
| Datasheet | - | Surface Mount | SC-74A, SOT-753 | - | - | SOT-23-5 | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C (TA) | - | nanopower | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | Active Low | 2.925V | 1 | 150ms Minimum | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6306UK46D3 Analog Devices | 613 |
| Datasheet | - | Surface Mount | SC-74A, SOT-753 | - | - | SOT-23-5 | - | MAX6306 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | 0°C ~ 70°C (TA) | - | - | - | - | Multi-Voltage Supervisor | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | Active Low | 4.63V | 2 | 140ms Minimum | - | - | - | - | - | - | - | - | - | - | ||
![]() LTC1153IS8 Linear Technology | 69 | - | - | - | - | - | YES | - | - | 8 | - | ANALOG DEVICES INC | Analog Devices Inc | LTC1153IS8 | - | 1 | 85 °C | -40 °C | - | PLASTIC/EPOXY | SOP | SOIC-8 | RECTANGULAR | SMALL OUTLINE | Active | - | 0.86 | - | No | - | - | - | - | e0 | EAR99 | - | Tin/Lead (Sn/Pb) | - | - | 8542.39.00.01 | - | CMOS | DUAL | GULL WING | 235 | 1 | 1.27 mm | not_compliant | 20 | - | R-PDSO-G8 | Not Qualified | INDUSTRIAL | 1 | - | - | POWER SUPPLY SUPPORT CIRCUIT | - | - | NO | - | - | - | - | 1.75 mm | - | - | - | - | - | 4.9 mm | 3.9 mm | - | - | ||
![]() MAX6387XS30D6 Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | - | - | - | - | - | - | 125 °C | -40 °C | - | 245 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() MAX6430FHUS+ Analog Devices | In Stock | - | - | Surface Mount | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | - | - | - | - | - | - | 85 °C | -40 °C | - | 320 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 1.6 V | - | - | - | - | - | - | - | - | - | 1.2 V | 5.5 V | - | - | - | - | - | No | - | ||
![]() MAX6462XR35+T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | - | - | - | - | Simple Reset/Power-On Reset, Voltage Detector | - | 125 °C | -40 °C | - | 228.6 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 V | 1 V | - | 3.5 µA | 3.5 µA | - | Active High | - | 1 | 14 µs | - | 3.448 V | 3.553 V | 3.5 V | 3.448 V | 3.553 V | - | - | - | Lead Free | ||
![]() MAX6865UK33D2S+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SC-74A, SOT-753 | - | - | SOT-23-5 | - | MAX6865 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Obsolete | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | - | - | Active Low | 3.3V | 1 | 40ms Minimum | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6803US29D2 Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | - | - | - | - | - | - | 125 °C | -40 °C | - | 320 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 700 mV | - | - | - | - | - | - | - | - | - | 2.877 V | 2.983 V | - | - | - | - | - | No | - | ||
![]() DA9063-3EHK1 Renesas | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6383XR39D7+T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Tape & Reel (TR) | - | - | - | Simple Reset/Power-On Reset | - | 125 °C | -40 °C | - | 235 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 1 V | - | 7 µA | - | - | Active Low | - | 1 | 1.2 s | - | 3.8 V | 4 V | 3.9 V | 3.8 V | 4 V | - | - | - | Lead Free | ||
![]() MAX6441KABGWD7 Analog Devices | In Stock | - | - | Surface Mount | - | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | - | - | - | - | - | - | 85 °C | -40 °C | - | 714 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() MAX6868UK22D6L+T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Yes | - | Tape & Reel (TR) | - | - | - | Simple Reset/Power-On Reset | - | 85 °C | -40 °C | - | 571 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 1.1 V | - | 7 µA | - | - | Active High | - | 1 | 600 ms | - | 2.133 V | 2.243 V | 2.188 V | 2.133 V | 2.243 V | - | - | No | Lead Free | ||
![]() MAX6730AUTLD2+T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Yes | - | - | - | - | - | Simple Reset/Power-On Reset | - | 125 °C | -40 °C | - | 696 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 800 mV | - | 15 µA | - | - | Active Low | - | 1 | 8.8 ms | - | 4.5 V | 4.75 V | 4.625 V | 4.5 V | 4.75 V | - | - | - | Lead Free | ||
![]() MAX6732AUTYFD2+T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Yes | - | - | - | - | - | Multi-Voltage Supervisor | - | 125 °C | -40 °C | - | 696 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.5 V | 800 mV | - | 15 µA | - | - | Active Low | - | 2 | 8.8 ms | - | - | - | 2.188 V | 1.02 V | 1.08 V | - | - | - | Lead Free | ||
![]() MAX16089US+ Analog Devices | In Stock | - | - | - | Surface Mount | TO-253-4, TO-253AA | - | - | SOT-143-4 | - | MAX16089 | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | - | - | - | - | - | Obsolete | - | - | - | - | -55°C ~ 125°C (TA) | - | - | - | - | Monitor | - | - | - | - | - | - | - | - | - | - | - | - | - | Open Drain or Open Collector | - | - | - | - | - | - | - | - | - | - | Active Low | - | 1 | - | - | - | - | - | - | - | - | - | - | - |