- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Length
- Mounting Type
- Operating Temperature
- Type
- Base Part Number
- Max Supply Voltage
Attribute column
Categories
PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Mfr | Package | Product Status | RoHS | Watchdog Timers | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Output | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Max Supply Current | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6717AUKYVD1+ Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6385XS29D4 Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 4 | - | - | - | - | - | Compliant | No | - | - | - | - | 125 °C | -40 °C | 245 mW | - | 5.5 V | 1 V | - | - | - | - | - | - | 2.85 V | 3 V | - | - | - | No | - | ||
![]() MAX6842FUKD4+T Analog Devices | In Stock | - | - | Surface Mount | - | - | 5 | - | - | - | - | - | Compliant | No | - | - | - | - | 85 °C | -40 °C | 571 mW | - | 1.8 V | 750 mV | - | - | - | - | - | - | 1.02 V | 1.08 V | - | - | - | No | - | ||
![]() MAX6716AUTLTD2+T Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | SOT-23-6 | 6 | SOT-6 | MAX6716 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Active | Compliant | No | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 696 mW | Push-Pull, Totem Pole | 5.5 V | 800 mV | 15 µA | - | Active Low | 3.075V, 4.625V | 2 | 8.8 ms | - | - | 4.625 V | 3 V | 3.15 V | - | Lead Free | ||
![]() MAX6388XS37D7+T Analog Devices | In Stock | - | Datasheet | Surface Mount | Surface Mount | SC-82A, SOT-343 | 4 | SC-70-4 | MAX6388 | Analog Devices Inc./Maxim Integrated | Tape & Reel (TR) | Obsolete | Compliant | No | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 245 mW | Push-Pull, Totem Pole | 5.5 V | 1 V | 7 µA | - | Active High | 3.7V, Adj | 2 | 1.2s Minimum | - | - | 3.7 V | 3.61 V | 3.79 V | - | Lead Free | ||
![]() DS1706SEPA+ Analog Devices | In Stock | - | Datasheet | - | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8-PDIP | DS1706 | Analog Devices Inc./Maxim Integrated | Tube | Obsolete | - | - | -40°C ~ 85°C (TA) | - | MicroMonitor™ | Simple Reset/Power-On Reset | - | - | - | Push-Pull, Totem Pole | - | - | - | - | Active Low | 2.93V | 1 | 130ms Minimum | - | - | - | - | - | - | - | ||
![]() MAX6722AUTTED5+ Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6716AUTSHD6+T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 6 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 696 mW | - | 5.5 V | 800 mV | 15 µA | - | Active Low | - | 2 | 560 ms | - | - | 2.925 V | 1.275 V | 1.35 V | - | Lead Free | ||
![]() MAX6333UR22D2 Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 3 | - | - | - | - | - | Compliant | No | - | - | - | - | 125 °C | -40 °C | 320 mW | - | 5.5 V | 700 mV | - | - | - | - | - | - | 2.16 V | 2.24 V | - | - | - | No | - | ||
![]() MAX6439UTBJYD3 Analog Devices | In Stock | - | - | Surface Mount | - | - | 6 | - | - | - | - | - | Compliant | No | - | - | - | - | 85 °C | -40 °C | 695 mW | - | 5.5 V | 1 V | - | - | - | - | - | - | 3.51 V | 3.69 V | - | - | - | No | - | ||
![]() MAX6307EUK44D3+T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 5 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 85 °C | -40 °C | 571 mW | - | 5.5 V | 1 V | 8 µA | - | Active Low | - | 2 | 140 ms | 4.314 V | 4.446 V | 4.38 V | 2.463 V | 2.538 V | - | - | ||
![]() MAX6723AUTZID3+T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 6 | - | - | - | - | - | Compliant | Yes | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 696 mW | - | 5.5 V | 800 mV | 15 µA | - | Active Low | - | 3 | 140 ms | - | - | 2.313 V | 1.35 V | 1.425 V | - | Lead Free | ||
![]() MAX6440UTLTTD7+ Analog Devices | In Stock | - | - | Surface Mount | - | - | 6 | - | - | - | - | - | Compliant | No | - | - | - | - | 85 °C | -40 °C | 695 mW | - | 5.5 V | 1 V | - | - | - | - | - | - | 2.535 V | 2.665 V | - | - | - | No | - | ||
![]() MAX6722AUTMSD1+T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 6 | - | - | - | - | - | Compliant | Yes | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 696 mW | - | 5.5 V | 800 mV | 15 µA | - | Active Low | - | 2 | 1.1 ms | - | - | 4.375 V | 2.85 V | 3 V | - | Lead Free | ||
![]() MAX6383XR44D7+T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 3 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 235 mW | - | 5.5 V | 1 V | 7 µA | - | Active Low | - | 1 | 1.2 s | 4.27 V | 4.48 V | 4.38 V | 4.27 V | 4.48 V | - | Lead Free | ||
![]() MAX6719UTRVD1+ Analog Devices | In Stock | - | Datasheet | - | Surface Mount | SOT-23-6 | - | SOT-6 | MAX6719 | Analog Devices Inc./Maxim Integrated | Strip | Obsolete | - | - | -40°C ~ 85°C (TA) | - | - | Power Supply Monitor | - | - | - | Open Drain or Open Collector | - | - | - | - | Active Low | 1.575V, 2.625V, Adj | 3 | 1.1ms Minimum | - | - | - | - | - | - | - | ||
![]() MAX6715AUTWED3+T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 6 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 696 mW | - | 5.5 V | 800 mV | 15 µA | - | Active Low | - | 2 | 140 ms | - | - | 1.665 V | 810 mV | 855 mV | - | Lead Free | ||
![]() MAX6463XR20+T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 3 | - | - | - | - | - | Compliant | No | - | - | - | Simple Reset/Power-On Reset, Voltage Detector | 125 °C | -40 °C | 228.6 mW | - | 6 V | 1 V | 3.5 µA | 3.5 µA | Active Low | - | 1 | 14 µs | 1.97 V | 2.03 V | 2 V | 1.97 V | 2.03 V | - | Lead Free | ||
![]() MAX6717AUKYFD5+T Analog Devices | In Stock | - | Datasheet | Surface Mount | - | - | 5 | - | - | - | - | - | Compliant | No | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 571 mW | - | 5.5 V | 800 mV | 15 µA | - | Active Low | - | 2 | 280 ms | - | - | 2.188 V | 1.02 V | 1.08 V | - | Lead Free | ||
![]() MAX706TC/D Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Die | - | Die | MAX706 | Analog Devices Inc./Maxim Integrated | Tray | Obsolete | Non-Compliant | Yes | 0°C ~ 70°C (TA) | - | - | Simple Reset/Power-On Reset | 70 °C | 0 °C | - | Push-Pull, Totem Pole | 5.5 V | 1 V | - | - | Active Low | 3.08V | 1 | 140ms Minimum | 3 V | 3.15 V | - | - | - | - | - |