- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Length
- Mounting Type
- Operating Temperature
- Type
- Base Part Number
- Max Supply Voltage
Attribute column
Categories
PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | Battery Backup Switching | Manual Reset | Manufacturer Lifecycle Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Inputs Monitored | Package | Product Status | RoHS | Supply Voltage-Max | Watchdog Timers | Operating Temperature | Packaging | Series | Type | Max Operating Temperature | Min Operating Temperature | Max Power Dissipation | Output | Number of Outputs | Output Type | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Output Current | Max Supply Current | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Max Junction Temperature (Tj) | Reset Delay Time | Height | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MAX6721AUTYVD2+ Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6335US18D2-T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 320 mW | - | - | - | 5.5 V | 1.2 V | 3.3 µA | - | - | - | Active High | - | 1 | 20 ms | 1.77 V | 1.83 V | 1.8 V | 1.77 V | 1.83 V | - | - | - | - | Lead Free | ||
![]() MAX6336US24D1+T Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | TO-253-4, TO-253AA | 4 | SOT-143-4 | MAX6336 | No Backup | Manual Reset | PRODUCTION (Last Updated: 1 month ago) | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | 1 Input | Tape & Reel (TR) | Obsolete | Compliant | 5.5 V | No | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 320 mW | Push-Pull, Totem Pole | 1 | Active Low, Push-Pull | 5.5 V | 700 mV | 3.3 µA | 20 mA | - | 1.8 % | Active Low | 2.4V | 1 | 1 ms | 2.36 V | 2.44 V | 2.4 V | 2.36 V | 2.44 V | - | 1.5 ms | 1.22 mm | - | Contains Lead, Lead Free | ||
![]() MAX6864UK43D1S+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Yes | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 571 mW | - | - | - | 5.5 V | 1.1 V | 7 µA | - | - | - | Active Low | - | 1 | 10 ms | 4.193 V | 4.408 V | 4.3 V | 4.193 V | 4.408 V | - | - | - | - | Lead Free | ||
![]() MAX6462XR50+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | - | - | Simple Reset/Power-On Reset, Voltage Detector | 125 °C | -40 °C | 228.6 mW | - | - | - | 6 V | 1 V | 3.5 µA | - | 3.5 µA | - | Active High | - | 1 | 14 µs | 4.925 V | 5.075 V | 5 V | 4.925 V | 5.075 V | - | - | - | - | Lead Free | ||
![]() MAX6388LT33D3+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 167.7 mW | - | - | - | 5.5 V | 1 V | 7 µA | - | - | - | Active High | - | 2 | 140 ms | - | - | 3.3 V | 3.22 V | 3.38 V | - | - | - | - | - | ||
![]() MAX6441KAAGZD3 Analog Devices | In Stock | - | - | - | Surface Mount | - | - | 8 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | - | - | - | 85 °C | -40 °C | 714 mW | - | - | - | 5.5 V | 1 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | ||
![]() MAX6761TATAD3+ Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 8-WDFN Exposed Pad | 8 | 8-TDFN (3x3) | MAX6761 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | Obsolete | Compliant | - | No | -40°C ~ 125°C (TA) | - | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 1.951 W | Push-Pull, Totem Pole | - | - | 6 V | 1 V | - | - | - | - | Active Low | 3.3V, Adj | 2 | 100ms Minimum | - | - | - | - | - | - | - | - | No | - | ||
![]() MAX8676ELB+ Analog Devices | In Stock | - | - | - | - | - | - | - | - | MAX8676 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Bulk | Active | Non-Compliant | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6419UK42+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 571 mW | - | - | - | 5.5 V | 1 V | 2.7 µA | - | - | - | Active High | - | 2 | - | - | - | 4.2 V | 4.095 V | 4.305 V | - | - | - | - | Lead Free | ||
![]() MAX6385LT43D4+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 167.7 mW | - | - | - | 5.5 V | 1 V | 7 µA | - | - | - | Active High | - | 1 | 1.12 s | 4.19 V | 4.41 V | 4.3 V | 4.19 V | 4.41 V | - | - | - | - | - | ||
![]() MAX6858UK44D2+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 571 mW | - | - | - | 5.5 V | 1.1 V | 7 µA | - | - | - | Active Low | - | 1 | 40 ms | 4.266 V | 4.484 V | 4.375 V | 4.266 V | 4.484 V | - | - | - | No | Lead Free | ||
![]() MAX6825SUK+T Analog Devices | In Stock | - | Datasheet | Production (Last Updated: 1 month ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | 5 | SOT-23-5 | MAX6825 | No Backup | Manual Reset | PRODUCTION (Last Updated: 1 month ago) | + 125 C | Analog Devices Inc./Maxim Integrated | - 40 C | SMD/SMT | 1 Input | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | Compliant | 5.5 V | No | -40°C ~ 125°C (TA) | Tape & Reel | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 571 mW | Push-Pull, Totem Pole | 2 | Active High, Active Low, Push-Pull | 5.5 V | 1 V | 10 µA | 20 mA | - | 2.5 % | Active High/Active Low | 2.93V | 1 | 140 ms | 2.83 V | 3.02 V | 2.93 V | 2.83 V | 3.02 V | 150 °C | 200 ms | 1.45 mm | No | Lead Free | ||
![]() MAX6382XR17D1-T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 3 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 235 mW | - | - | - | 5.5 V | 1 V | 7 µA | - | - | - | Active High | - | 1 | 1 ms | 1.62 V | 1.71 V | 1.67 V | 1.62 V | 1.71 V | - | - | - | - | Lead Free | ||
![]() MAX6381XR44D3+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | SC-70, SOT-323 | 3 | SC-70-3 | MAX6381 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Obsolete | Compliant | - | No | -40°C ~ 125°C (TA) | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 125 °C | -40 °C | 235 mW | Push-Pull, Totem Pole | - | - | 5.5 V | 1 V | 7 µA | - | - | - | Active Low | 4.38V | 1 | 140ms Minimum | 4.27 V | 4.48 V | 4.38 V | 4.27 V | 4.48 V | - | - | - | - | Lead Free | ||
![]() MAX6721UTSVD5 Analog Devices | In Stock | - | - | - | Surface Mount | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | Yes | - | - | - | - | 85 °C | -40 °C | 696 mW | - | - | - | 5.5 V | 800 mV | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6722AUTYFD5+T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | Yes | - | Tape & Reel (TR) | - | Multi-Voltage Supervisor | 125 °C | -40 °C | 696 mW | - | - | - | 5.5 V | 800 mV | 15 µA | - | - | - | Active Low | - | 2 | 280 ms | - | - | 2.188 V | 1.02 V | 1.08 V | - | - | - | - | Lead Free | ||
![]() MAX6314US49D1-T Analog Devices | In Stock | - | Datasheet | - | Surface Mount | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | No | - | Tape & Reel (TR) | - | Simple Reset/Power-On Reset | 85 °C | -40 °C | 320 mW | - | - | - | 5.5 V | 1 V | 5 µA | - | - | - | Active Low | - | 1 | 1 ms | 4.81 V | 4.99 V | 4.9 V | 4.81 V | 4.99 V | - | - | - | - | Lead Free | ||
![]() MAX6726AKAMSD5+ Analog Devices | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MAX6313UK36D4-T Analog Devices | In Stock | - | Datasheet | - | - | Surface Mount | SC-74A, SOT-753 | - | SOT-23-5 | MAX6313 | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tape & Reel (TR) | Obsolete | - | - | - | 0°C ~ 70°C (TA) | - | - | Multi-Voltage Supervisor | - | - | - | Push-Pull, Totem Pole | - | - | - | - | - | - | - | - | Active High | 3.6V, Adj | 2 | 1.12s Minimum | - | - | - | - | - | - | - | - | - | - |