- Manufacturer
- Moisture Sensitivity Level (MSL)
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Lead Free
- Length
- Mounting Type
- Operating Temperature
- Type
- Base Part Number
- Max Supply Voltage
Attribute column
Categories
PMIC - Supervisors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Number of Elements | Usage Level | Watchdog Timers | Operating Temperature | Packaging | Published | Series | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Additional Feature | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Current Rating | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Output | Pin Count | JESD-30 Code | Qualification Status | Output Voltage | Max Output Current | Operating Supply Voltage | Supply Voltage-Max (Vsup) | Power Supplies | Supply Voltage-Min (Vsup) | Number of Channels | Max Supply Voltage | Min Supply Voltage | Operating Supply Current | Nominal Supply Current | Power Dissipation | Max Supply Current | Adjustable Threshold | Quiescent Current | Accuracy | Reset | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Halogen Free | Supply Current-Max (Isup) | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Threshold Voltage | Undervoltage Threshold | Overvoltage Threshold | Number of Monitored Inputs | Reset Delay Time | Height | Length | Width | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MC33064P-5RPG ON Semiconductor | 15000 |
| Datasheet | 10 Weeks | ACTIVE (Last Updated: 4 days ago) | Through Hole | Through Hole | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | - | 3 | - | - | No | -40°C~85°C TA | Tape & Box (TB) | 2005 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | 625mW | BOTTOM | - | - | 1 | 4V | - | 60mA | - | MC33064 | Open Drain or Open Collector | 3 | - | - | 10V | - | - | - | - | - | 1 | 6.5V | 1V | 390μA | 390μA | 625mW | - | NO | - | - | Active Low | 4.6V | 1 | - | Halogen Free | - | 4.5V | 4.7V | +4.6V | 4.61V | 4.7V | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NCP304HSQ22T1G ON Semiconductor | 26 |
| Datasheet | 5 Weeks | ACTIVE (Last Updated: 4 days ago) | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | - | - | - | 40 | NCP304 | Push-Pull, Totem Pole | 4 | - | - | - | - | - | - | - | - | 1 | 10V | 800mV | 1μA | 1.1μA | - | - | NO | - | 2 % | Active High | 2.2V | 1 | - | Halogen Free | 0.0033mA | 2.156V | 2.244V | +2.2V | 2.156V | 2.244V | - | - | - | 2mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TPS3619-50DGKR Texas Instruments | 25 |
| Datasheet | 6 Weeks | ACTIVE (Last Updated: 1 day ago) | - | Surface Mount | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | YES | 8 | - | - | - | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Battery Backup Circuit | Nickel/Palladium/Gold (Ni/Pd/Au) | MANUAL RESET; POWER ON RESET GENERATOR; VOLTAGE MONITOR FOR POWER-FAIL OR LOW-BATTERY MONITORING | 470mW | DUAL | GULL WING | 260 | 1 | 5V | 0.65mm | - | - | TPS3619 | Push-Pull, Totem Pole | 8 | - | - | - | - | 5V | - | 5V | - | 1 | 5.5V | 1.65V | 15μA | 40μA | 470mW | 40μA | NO | 15μA | - | Active Low | - | 1 | 60ms Minimum | - | - | 4.46V | 4.64V | 4.55 | 4.55V | 4.64V | - | - | 1.07mm | 3mm | 3mm | 970μm | No | - | ROHS3 Compliant | Lead Free | ||
![]() MC34164D-3R2 ON Semiconductor | 9 | - | Datasheet | - | OBSOLETE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | No | 0°C~70°C TA | Tape & Reel (TR) | 2005 | - | e0 | no | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | - | - | 700mW | DUAL | GULL WING | 240 | 1 | 2.4V | - | - | 30 | MC34164 | Open Drain or Open Collector | 8 | - | - | - | - | - | - | 3V | - | 1 | 10V | 1V | 24μA | - | - | - | NO | - | - | Active Low | - | 1 | - | - | 0.04mA | - | - | +2.7V | 2.71V | 2.8V | - | - | - | 4.9mm | 3.9mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ADM823YYKSZ-R7 Analog Devices Inc. | 30 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | Yes | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | no | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 1 | 2.25V | - | - | 40 | ADM823 | Push-Pull, Totem Pole | 5 | - | Not Qualified | - | - | - | - | - | - | 1 | 5.5V | 1V | 24μA | 12μA | - | 12μA | NO | - | - | Active Low | 2.19V | - | 140ms Minimum | - | - | 2.16V | 2.22V | - | 2.16V | 2.22V | 1 | 280 ms | - | 2mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADM825ZYKSZ-R7 Analog Devices Inc. | 19 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | 5-TSSOP, SC-70-5, SOT-353 | - | 5 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | - | - | e4 | no | Active | 1 (Unlimited) | 5 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 1 | 2.38V | - | - | 40 | ADM825 | Push-Pull, Push-Pull | 5 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 24μA | 12μA | - | 12μA | NO | - | - | Active High/Active Low | 2.32V | - | 140ms Minimum | - | - | 2.28V | 2.35V | +2.32V | 2.28V | 2.35V | 1 | 280 ms | - | 2mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADM6713SAKSZ-REEL Analog Devices Inc. | 7549 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Surface Mount | Surface Mount | SC-82A, SOT-343 | - | 4 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 4 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 40 | ADM6713 | Open Drain or Open Collector | 4 | - | - | - | - | - | - | 3.3V | - | 1 | 5.5V | 1V | 35μA | 60μA | - | 60μA | NO | - | - | Active Low | 2.93V | - | 140ms Minimum | - | - | 2.89V | 2.96V | +2.93V | 2.89V | 2.96V | 1 | 640 ms | - | 2mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() ADM1813-5ARTZ-RL7 Analog Devices Inc. | 400 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 4 months ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | No | -40°C~105°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 5V | 0.95mm | - | 40 | ADM1813 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 16μA | 16μA | - | 16μA | NO | - | - | Active Low | 4.62V | - | 100ms Minimum | - | - | 4.5V | 4.75V | +4.62V | 4.5V | 4.75V | 1 | 250 ms | - | 2.9mm | - | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() APX809S00-29SA-7 Diodes Incorporated | 3000 |
| Datasheet | 24 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | - | - | -40°C~125°C TA | Tape & Reel (TR) | - | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | - | DUAL | GULL WING | - | 1 | - | - | - | - | - | Push-Pull, Totem Pole | - | R-PDSO-G3 | - | - | - | - | 5.5V | - | 1V | 1 | - | - | - | - | - | - | NO | - | - | Active Low | 2.93V | 1 | 1ms Minimum | - | 20mA | - | - | - | - | - | - | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() STM6522AAAADG6F STMicroelectronics | In Stock | - | Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | 8-WFDFN Exposed Pad | - | 8 | 1 | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | Smart Reset™ | e3 | - | Active | 1 (Unlimited) | 8 | - | EAR99 | Reset Timer | Matte Tin (Sn) - annealed | - | - | DUAL | - | 260 | 1 | 3V | 0.5mm | - | - | STM6522 | Open Drain or Open Collector | 8 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1.65V | 1.5μA | 2μA | - | 3μA | NO | 1.5A | - | Active Low | - | - | 140ms Minimum | - | - | - | - | 7V | - | - | - | - | 750μm | 2mm | 2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM706TM6E STMicroelectronics | 16313 | - | Datasheet | - | - | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | Yes | -40°C~85°C TA | Tube | - | - | e4 | - | Obsolete | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 320mW | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 30 | STM706 | Push-Pull, Totem Pole | 8 | - | - | - | - | - | - | 3.3/5V | - | 1 | 5.5V | 1V | 40μA | 60μA | 320mW | 60μA | NO | - | - | Active Low | 3.08V | 1 | 140ms Minimum | - | - | 3V | 3.15V | - | 3V | 3.15V | - | - | 1.5mm | 5mm | 4mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() STM6822SWY6F STMicroelectronics | 351 | - | Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | Industrial grade | Yes | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 320mW | DUAL | GULL WING | 260 | 1 | - | - | - | 30 | STM6822 | Open Drain or Open Collector | 5 | - | - | - | 20mA | - | - | - | - | 1 | 5.5V | 1V | 12μA | 12μA | 320mW | 12μA | NO | - | - | Active Low | 2.93V | 1 | 140ms Minimum | - | - | 2.89V | 2.96V | - | 2.89V | 2.96V | - | - | 1.15mm | 2.9mm | 1.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MC34161DG ON Semiconductor | 715 | - | Datasheet | 5 Weeks | ACTIVE (Last Updated: 1 day ago) | Surface Mount | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | - | 8 | - | - | No | 0°C~70°C TA | Tube | 2006 | - | e3 | yes | Active | 1 (Unlimited) | 8 | - | EAR99 | Multi-Voltage Supervisor | Tin (Sn) | MINIMUM SUPPLY NEEDED FOR NEGATIVE SENSING IS 4V | 450mW | DUAL | GULL WING | 260 | 1 | 5V | - | 20mA | 40 | MC34161 | Open Drain or Open Collector | 8 | - | - | - | - | - | - | 5V | - | 2 | 40V | 2V | 560μA | - | 450mW | 900μA | NO | - | - | - | Adjustable/Selectable | 2 | - | Halogen Free | - | 1.245V | 1.295V | - | - | - | - | - | 1.5mm | 5mm | 4mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() ADM708ANZ Analog Devices Inc. | 50 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 weeks ago) | Through Hole | Through Hole | 8-DIP (0.300, 7.62mm) | - | 8 | - | - | No | -40°C~85°C TA | Tube | - | - | e3 | no | Active | 1 (Unlimited) | 8 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) | - | 727mW | DUAL | - | - | 1 | 5V | 2.54mm | - | - | ADM708 | Push-Pull, Push-Pull | 8 | - | - | - | - | - | - | 5V | - | 2 | 5.5V | 1V | 250μA | 250μA | 727mW | 250μA | NO | - | - | Active High/Active Low | 4.4V | - | 160ms Minimum | - | - | 4.25V | 4.5V | - | 4.25V | 4.5V | 1 | 280 ms | 3.43mm | 9.27mm | 7.24mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() STM1404CSNIQ6F STMicroelectronics | 3200 | - | Datasheet | - | - | Surface Mount | Surface Mount | 16-VFQFN Exposed Pad | - | 16 | - | Industrial grade | No | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | yes | Obsolete | 1 (Unlimited) | 16 | - | EAR99 | Simple Reset/Power-On Reset | Matte Tin (Sn) - annealed | - | - | QUAD | - | 260 | 1 | 3V | 0.5mm | - | 30 | STM1404 | Open Drain or Open Collector | 16 | - | - | - | - | - | - | - | - | 1 | 3.6V | 2.2V | - | 50μA | 320mW | - | NO | - | - | Active Low | 2.93V | 1 | 140ms Minimum | - | 0.065mA | 2.85V | 3V | - | - | - | - | - | 880μm | 3mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MAX810SN293D1T1G ON Semiconductor | 11996 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 6 days ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | No | -40°C~105°C TJ | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | - | 1 | 3.3V | 0.95mm | - | - | MAX810 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1.2V | 800nA | 2.5μA | - | - | NO | - | - | Active High | - | 1 | 1ms Minimum | Halogen Free | 0.0025mA | 2.89V | 2.96V | +2.93V | 2.93V | 2.96V | - | - | - | 2.9mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() ADM1087AKSZ-REEL7 Analog Devices Inc. | 20 | - | Datasheet | 8 Weeks | PRODUCTION (Last Updated: 3 months ago) | Surface Mount | Surface Mount | 6-TSSOP, SC-88, SOT-363 | - | 6 | - | - | No | -40°C~125°C TA | Tape & Reel (TR) | - | Simple Sequencers® | e4 | no | Active | 1 (Unlimited) | 6 | - | EAR99 | Sequencer | Nickel/Palladium/Gold (Ni/Pd/Au) | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | - | - | 40 | ADM1087 | Open Drain or Open Collector | 6 | - | - | - | - | - | - | 2.5/3.3V | - | 1 | 3.6V | 2.25V | 10μA | 15μA | - | 15μA | YES | - | - | Active Low | - | 1 | Adjustable/Selectable | - | - | 560mV | 640mV | - | 560mV | 640mV | - | - | 1mm | 2.2mm | 1.35mm | - | - | No SVHC | ROHS3 Compliant | Contains Lead | ||
![]() ADM6328-23ARTZ-R7 Analog Devices Inc. | 223 |
| Datasheet | 8 Weeks | PRODUCTION (Last Updated: 1 month ago) | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | - | No | -40°C~85°C TA | Tape & Reel (TR) | - | - | e3 | no | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | MATTE TIN | - | - | DUAL | GULL WING | 260 | 1 | 3V | 0.96mm | - | - | ADM6328 | Open Drain or Open Collector | 3 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1V | 500nA | - | - | - | NO | - | - | Active Low | 2.32V | - | 100ms Minimum | - | - | 2.285V | 2.355V | +2.32V | 2.285V | 2.355V | 1 | 185 ms | - | 2.9mm | - | - | - | - | ROHS3 Compliant | Contains Lead | ||
![]() STM6823TWY6F STMicroelectronics | 1637 |
| Datasheet | 14 Weeks | ACTIVE (Last Updated: 7 months ago) | Surface Mount | Surface Mount | SC-74A, SOT-753 | - | 5 | - | Industrial grade | Yes | -40°C~85°C TA | Tape & Reel (TR) | - | - | e4 | - | Active | 1 (Unlimited) | 5 | SMD/SMT | EAR99 | Simple Reset/Power-On Reset | Nickel/Palladium/Gold (Ni/Pd/Au) | - | 320mW | DUAL | GULL WING | 260 | 1 | - | - | - | 30 | STM6823 | Push-Pull, Totem Pole | 5 | - | - | - | 20mA | - | - | - | - | 1 | 5.5V | 1V | 12μA | 12μA | 320mW | 12μA | NO | - | - | Active Low | 3.08V | 1 | 140ms Minimum | - | - | 3.04V | 3.11V | - | 3.04V | 3.11V | - | - | 1.15mm | 2.9mm | 1.6mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() MAX809SQ293D3T1G ON Semiconductor | 930 |
| Datasheet | 4 Weeks | ACTIVE (Last Updated: 3 days ago) | Surface Mount | Surface Mount | SC-70, SOT-323 | - | 3 | - | - | No | -40°C~105°C TJ | Tape & Reel (TR) | 2007 | - | e3 | yes | Active | 1 (Unlimited) | 3 | - | EAR99 | Simple Reset/Power-On Reset | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 1 | 3.3V | 0.65mm | - | 40 | MAX809 | Push-Pull, Totem Pole | 3 | - | - | - | - | - | - | - | - | 1 | 5.5V | 1.2V | 800nA | 2.5μA | - | - | NO | - | - | Active Low | - | 1 | 100ms Minimum | Halogen Free | 0.0025mA | 2.89V | 2.96V | +2.93V | 2.93V | 2.96V | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |