- Manufacturer
- Package / Case
- Packaging
- Input Type
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Output Type
- Part Status
- RoHS Status
- Voltage - Isolation
- Factory Lead Time
- Current Transfer Ratio-Min
Attribute column
Categories
Optoisolators - Transistor, Photovoltaic Output
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Collector-Emitter Saturation Voltage (Vce(sat)@Ic,IF) | Current Transfer Ratio-Min | Fall time | Input voltage type | Isolation Voltage(rms) | Load Voltage | Mfr | Package | Product Status | RoHS | Operating Temperature | Packaging | Series | Part Status | Temperature Coefficient | Resistance | Subcategory | Power Rating | Number of Outputs | Voltage - Isolation | Output Type | Number of Channels | Output Current | Voltage - Forward (Vf) (Typ) | Input Type | Rise time | Forward Voltage | Product Type | Rise / Fall Time (Typ) | Current - Output / Channel | Voltage - Output (Max) | Reverse Voltage | Current - DC Forward (If) (Max) | Resistance Tolerance | Current Transfer Ratio (Max) | Turn On / Turn Off Time (Typ) | Vce Saturation (Max) | Product Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FODM452R2 Fairchild | In Stock | - | - | Surface Mount | 6-SOIC (0.173, 4.40mm Width), 5 Leads | 5-Mini-Flat | - | - | 20% @ 16mA | - | - | - | - | Fairchild Semiconductor | Bulk | Active | - | -40°C ~ 85°C | - | - | - | 25.0000 ppm/°C | 1.65 kOhm | - | 0.1 W | - | 3750Vrms | Transistor | 1 | - | 1.6V | DC | - | - | - | - | 8mA | 20V | - | 25 mA | 0.1 | 50% @ 16mA | 400ns, 350ns | - | 7.06 | ||
![]() ORPC-817D-F Orient | 60 |
| Datasheet | - | - | - | - | 100mV@1mA,20mA | - | 3us@2mA,100Ω | DC | 5kV | 35V | - | Tube-packed | - | true | -30℃~+100℃ | - | - | - | - | - | - | - | 1 | - | Phototransistor | - | 50mA | - | - | 4us@2mA,100Ω | 1.2V | - | - | - | - | 6V | - | - | - | - | - | - | ||
![]() ORPC-827-F Orient | 49 |
| Datasheet | - | - | - | - | 100mV@1mA,20mA | - | 3us@2mA,100Ω | DC | 5kV | 80V | - | Tube-packed | - | true | -55℃~+110℃ | - | - | - | - | - | - | - | 2 | - | Phototransistor | - | 50mA | - | - | 4us@2mA,100Ω | 1.2V | - | - | - | - | 6V | - | - | - | - | - | - | ||
![]() GX817C GUOXIN JIAPIN SEMICONDUCTOR | 49 |
| Datasheet | - | - | - | - | 100mV@1mA,20mA | - | 18us@2mA,100Ω | DC | 5kV | 35V | - | Tube-packed | - | true | -55℃~+110℃ | - | - | - | - | - | - | - | 1 | - | Phototransistor | - | 50mA | - | - | 18us@2mA,100Ω | 1.2V | - | - | - | - | 6V | - | - | - | - | - | - | ||
![]() TLP620MF(D4GBT4E Toshiba | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Optocouplers | - | - | - | - | - | - | - | - | - | - | Transistor Output Optocouplers | - | - | - | - | - | - | - | - | - | - | ||
![]() GX817C-S GUOXIN JIAPIN SEMICONDUCTOR | 12848 |
| Datasheet | - | - | - | - | 100mV@1mA,20mA | - | 18us@2mA,100Ω | DC | 5kV | 35V | - | Tape & Reel (TR) | - | true | -55℃~+110℃ | - | - | - | - | - | - | - | 1 | - | Phototransistor | - | 50mA | - | - | 18us@2mA,100Ω | 1.2V | - | - | - | - | 6V | - | - | - | - | - | - | ||
![]() PC817X3NSZWC Sharp Microelectronics | 40000 | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | Tube-packed | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ISP845-3G Isocom Components 2004 LTD | 27 |
| Datasheet | Through Hole | 16-DIP (0.400", 10.16mm) | 16-DIP | - | - | 800% @ 1mA | - | - | - | - | - | - | - | - | -30°C ~ 100°C | Tube | ISP845-3 | Active | - | - | - | - | - | 5300Vrms | Darlington | 4 | - | 1.2V | DC | - | - | - | 60μs, 53μs | - | 70V | - | 50 mA | - | - | - | 1V | - | ||
![]() ISP847-2G Isocom Components 2004 LTD | In Stock | - | Datasheet | Through Hole | 16-DIP (0.400", 10.16mm) | 16-DIP | - | - | 50% @ 500μA | - | - | - | - | - | - | - | - | -30°C ~ 100°C | Tube | ISP847-2 | Active | - | - | - | - | - | 5300Vrms | Transistor | 4 | - | 1.2V | DC | - | - | - | 4μs, 3μs | 50mA | 70V | - | 50 mA | - | - | - | 400mV | - | ||
![]() ISQ204-3G Isocom Components 2004 LTD | 31 |
| Datasheet | Through Hole | 16-DIP (0.400", 10.16mm) | 16-DIP | - | - | 70% @ 500μA | - | - | - | - | - | - | - | - | -25°C ~ 100°C | Tube | ISQ | Active | - | - | - | - | - | 5300Vrms | Transistor | 4 | - | 1.2V | DC | - | - | - | 4μs, 3μs | - | 70V | - | 50 mA | - | - | - | 400mV | - | ||
![]() ISPD60G Isocom Components 2004 LTD | In Stock | - | Datasheet | Through Hole | 6-DIP (0.400", 10.16mm) | 6-DIP | - | - | 100% @ 1mA | - | - | - | - | - | - | - | - | -55°C ~ 100°C | Tube | ISPD6x | Active | - | - | - | - | - | 5300Vrms | Darlington | 1 | - | 1.2V | DC | - | - | - | 60μs, 60μs | - | 30V | - | 60 mA | - | - | - | 1V | - | ||
![]() ISD201G Isocom Components 2004 LTD | 18 |
| Datasheet | Through Hole | 8-DIP (0.400", 10.16mm) | 8-DIP | - | - | 75% @ 10mA | - | - | - | - | - | - | - | - | -25°C ~ 100°C | Tube | ISD20 | Active | - | - | - | - | - | 5300Vrms | Transistor | 1 | - | 1.2V | DC | - | - | - | - | 50mA | 70V | - | 50 mA | - | - | 3μs, 2.5μs | 400mV | - | ||
![]() ISD203G Isocom Components 2004 LTD | 18 |
| Datasheet | Through Hole | 8-DIP (0.400", 10.16mm) | 8-DIP | - | - | 225% @ 10mA | - | - | - | - | - | - | - | - | -25°C ~ 100°C | Tube | ISD20 | Active | - | - | - | - | - | 5300Vrms | Transistor | 1 | - | 1.2V | DC | - | - | - | - | 50mA | 70V | - | 50 mA | - | 450% @ 10mA | 3μs, 2.5μs | 400mV | - | ||
![]() PS2801C-4-V-F3-A Renesas Electronics Corporation | In Stock | - | Datasheet | Surface Mount | 16-SOIC (0.173", 4.40mm Width) | 16-SSOP | PS2801 | - | 50% @ 5mA | - | - | - | - | - | - | - | - | -55°C ~ 100°C | Tape & Reel (TR) | - | Active | - | - | - | - | - | 2500Vrms | Transistor | 4 | - | 1.2V | DC | - | - | - | 5μs, 7μs | 30mA | 80V | - | 30 mA | - | 400% @ 5mA | 10μs, 7μs | 300mV | - | ||
![]() ISP847X-3G Isocom Components 2004 LTD | 18 |
| - | Through Hole | 16-DIP (0.400", 10.16mm) | 16-DIP | - | - | 100% @ 1mA | - | - | - | - | - | - | - | - | -30°C ~ 100°C | Tube | ISP8473 | Active | - | - | - | - | - | 5300Vrms | Transistor | 4 | - | 1.2V | DC | - | - | - | 4μs, 3μs | 50mA | 70V | - | 50 mA | - | - | - | 400mV | - | ||
![]() ISP827-1G Isocom Components 2004 LTD | 31 |
| Datasheet | Through Hole | 8-DIP (0.400", 10.16mm) | 8-DIP | - | - | 50% @ 1mA | - | - | - | - | - | - | - | - | -30°C ~ 100°C | Tube | ISP827-1 | Active | - | - | - | - | - | 5300Vrms | Transistor | 2 | - | 1.2V | DC | - | - | - | 4μs, 3μs | 50mA | 70V | - | 50 mA | - | - | - | 400mV | - | ||
![]() ISQ2SMT&R Isocom Components 2004 LTD | In Stock | - | Datasheet | Surface Mount | 16-SMD, Gull Wing | 16-SMD | - | - | 100% @ 10mA | - | - | - | - | - | - | - | - | -25°C ~ 100°C | Tape & Reel (TR) | ISQ | Active | - | - | - | - | - | 5300Vrms | Transistor | 1 | - | 1.2V | DC | - | - | - | 4μs, 3μs | 50mA | 70V | - | 50 mA | - | 500% @ 10mA | - | - | - | ||
![]() ISP825X-3 Isocom Components 2004 LTD | 18 |
| Datasheet | Through Hole | 8-DIP (0.300", 7.62mm) | 8-DIP | - | - | 600% @ 1mA | - | - | - | - | - | - | - | - | -30°C ~ 100°C | Tube | ISP825 | Active | - | - | - | - | - | 5300Vrms | Darlington | 2 | - | 1.2V | DC | - | - | - | 60μs, 53μs | 80mA | 35V | - | 50 mA | - | 7500% @ 1mA | - | 1V | - | ||
![]() ISP825-3G Isocom Components 2004 LTD | 18 |
| Datasheet | Through Hole | 8-DIP (0.400", 10.16mm) | 8-DIP | - | - | 800% @ 1mA | - | - | - | - | - | - | - | - | -30°C ~ 100°C | Tube | ISP825-3 | Active | - | - | - | - | - | 5300Vrms | Darlington | 2 | - | 1.2V | DC | - | - | - | 60μs, 53μs | - | 70V | - | 50 mA | - | - | - | 1V | - | ||
![]() IS604G Isocom Components 2004 LTD | 83 |
| Datasheet | Through Hole | 6-DIP (0.300", 7.62mm) | 6-DIP | - | - | 50% @ 10mA | - | - | - | - | - | - | - | - | -55°C ~ 100°C | Tube | IS604 | Active | - | - | - | - | - | 5300Vrms | Transistor with Base | 1 | - | 1.2V | AC, DC | - | - | - | 2μs, 2μs | - | 30V | - | 100 mA | - | - | 3μs, 3μs | 400mV | - |